Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0902NS BSZ0902NS

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155003-BSZ0902NS Series: OptiMOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 40A (Tc) Family Name: BSZ0902NS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TSDSON-8-FL Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1700pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 48W (Tc) Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RQ3E180BNTB; uPA2822T1L-E2-AT; SiS444DN-T1-GE3; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155003-BSZ0902NS Series: OptiMOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 40A (Tc) Family Name: BSZ0902NS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TSDSON-8-FL Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1700pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 48W (Tc) Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RQ3E180BNTB; uPA2822T1L-E2-AT; SiS444DN-T1-GE3; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0902NS - 1155003-BSZ0902NS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0902NS
1155003-BSZ0902NS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0902NS 1155003-BSZ0902NS
Manufacturer: Infineon Technologies Win Source Part Number: 1155003-BSZ0902NS Series: OptiMOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 40A (Tc) Family Name: BSZ0902NS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TSDSON-8-FL Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1700pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 48W (Tc) Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RQ3E180BNTB; uPA2822T1L-E2-AT; SiS444DN-T1-GE3; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1155003-BSZ0902NS
Series: OptiMOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 40A (Tc)
Family Name: BSZ0902NS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TSDSON-8-FL
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1700pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 48W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RQ3E180BNTB; uPA2822T1L-E2-AT; SiS444DN-T1-GE3;
Introduction Date: March 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
2088-BSZ0902NS
30V 40A MOSFET Transistor 2088-BSZ0902NS
MOSFETs N-Ch 30V 40A TDSON-8 OptiMOS Product overview: BSZ0902NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ0902NS can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 40A TDSON-8 OptiMOS Product overview: BSZ0902NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ0902NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - BSZ0902NS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSZ0902NS
Transistors BSZ0902NS
MOSFET N-Ch 30V 40A TDSON-8 OptiMOS

MOSFET N-Ch 30V 40A TDSON-8 OptiMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 40A TDSON-8 OptiMOS

MOSFET N-Ch 30V 40A TDSON-8 OptiMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1155003-BSZ0902NS 2088-BSZ0902NS BSZ0902NS BSZ0902NS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0902NS 30V 40A MOSFET Transistor Transistors MOSFET
QG 26 nC
PD 2100 to 48000 milliwatts 48 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3272-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253333-DRV8434ERGER - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
N-Channel Power MOSFET - BSC014N04LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0014 ohms
View Details
5 suppliers