The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The new products offer a breakthrough reduction in R DS(on) (up to 25 percent compared to the next best alternative in SuperSO8) and Q rr without compromising FOM gd and FOM OSS, effectively reducing design effort whilst optimizing system efficiency. Furthermore, the ultra-low reverse recovery charge (Q rr = 26 nC in SuperSO8) increases commutation ruggedness.
Summary of Features
Lower R DS(on) without compromising FOM gd and FOM oss
Lower output charge
Ultra-low reverse recovery charge
Increased commutation ruggedness
Higher switching frequency possible
Benefits
Reduced paralleling
Size reduction enabled with SuperSO8 best-in-class
Higher power density designs
More rugged products
System cost reduction
Improved EMI behavior
Potential Applications
Low voltage drives
Telecom
Solar
Applications
48 V intermediate bus converter (IBC)
Adapters and chargers
General purpose motor drive - variating frequency and voltage
Solutions for inductive wireless charging above 50 W
Telecommunication infrastructure
Designers who used this product also designed with
2EDB8259K | Gate driver ICs
6ED2742S01Q | Gate driver ICs
IRS20752L | Gate driver ICs
IRS4427S | Gate driver ICs
XDPP1100-Q040 | Digital Power Controllers
BSS138N | Small signal/small power MOSFET
ICE2QR2280G | CoolSET™ Quasi Resonant
TDA21462 | Integrated Smart Power Stages
S25HS02GTDPBHV150 | SEMPER™ NOR flash
2EDF7275F | Gate driver ICs
IPP60R180CM8 | 600 V CoolMOS™ 8
2EDF7275K | Gate driver ICs
IDH06G65C6 | CoolSiC™ Schottky Diodes
BAS40-06 | Schottky Diodes
1EDN7511B | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
1ED44173N01B | Gate driver ICs
1EDI60N12AF | Gate driver ICs
2EDB8259K | Gate driver ICs
6ED2742S01Q | Gate driver ICs
IRS20752L | Gate driver ICs
IRS4427S | Gate driver ICs
XDPP1100-Q040 | Digital Power Controllers
BSS138N | Small signal/small power MOSFET
ICE2QR2280G | CoolSET™ Quasi Resonant
TDA21462 | Integrated Smart Power Stages
1 2 3 4 5
The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The new products offer a breakthrough reduction in R DS(on) (up to 25 percent compared to the next best alternative in SuperSO8) and Q rr without compromising FOM gd and FOM OSS, effectively reducing design effort whilst optimizing system efficiency. Furthermore, the ultra-low reverse recovery charge (Q rr = 26 nC in SuperSO8) increases commutation ruggedness.
Summary of Features
- Lower R DS(on) without compromising FOM gd and FOM oss
- Lower output charge
- Ultra-low reverse recovery charge
- Increased commutation ruggedness
- Higher switching frequency possible
Benefits
- Reduced paralleling
- Size reduction enabled with SuperSO8 best-in-class
- Higher power density designs
- More rugged products
- System cost reduction
- Improved EMI behavior
Potential Applications
- Low voltage drives
- Telecom
- Solar
Applications
- 48 V intermediate bus converter (IBC)
- Adapters and chargers
- General purpose motor drive - variating frequency and voltage
- Solutions for inductive wireless charging above 50 W
- Telecommunication infrastructure
Designers who used this product also designed with
- 2EDB8259K |
Gate driver ICs
- 6ED2742S01Q |
Gate driver ICs
- IRS20752L |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- XDPP1100-Q040 |
Digital Power Controllers
- BSS138N |
Small signal/small power MOSFET
- ICE2QR2280G |
CoolSET™ Quasi Resonant
- TDA21462 |
Integrated Smart Power Stages
- S25HS02GTDPBHV150 |
SEMPER™ NOR flash
- 2EDF7275F |
Gate driver ICs
- IPP60R180CM8 |
600 V CoolMOS™ 8
- 2EDF7275K |
Gate driver ICs
- IDH06G65C6 |
CoolSiC™ Schottky Diodes
- BAS40-06 |
Schottky Diodes
- 1EDN7511B |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 1EDI60N12AF |
Gate driver ICs
- 2EDB8259K |
Gate driver ICs
- 6ED2742S01Q |
Gate driver ICs
- IRS20752L |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- XDPP1100-Q040 |
Digital Power Controllers
- BSS138N |
Small signal/small power MOSFET
- ICE2QR2280G |
CoolSET™ Quasi Resonant
- TDA21462 |
Integrated Smart Power Stages
1
2
3
4
5