Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 46
Product Name Notes
1/4 NPT BOTTOM CONN, 4.5 PROCESS GAUGE, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
356 FLUID POWER, VAL ASSEMBLY (YELLOW). FREE 2 YEAR RADWELL WARRANTY
383 AIR & ELECTRIC HOIST PART, VALVE. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Valves 42A212
ASCO NUMATICS Valves 43004166
ASCO NUMATICS Valves 43004419
ASCO NUMATICS Valves 43004471
ASCO Valves 43005412
ASCO, 43004372, COIL, DIRECT CURRENT, 24VDC, CM30, 8W, F. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH ASSEMBLY, LEFT SIDE, 25 AMP, 125-480V AC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN SOCKETWELD 1000WOG 150PSI STEAM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 316SS 3/4IN NPT 150PSI 1000WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE LFB6081G2 1-1/2INCH SIZE 600WOG SOLDER. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SS 3/8IN 1000PSI WOG 125PSI WSP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/8IN TUBE, INLINE, NICKEL-PLATED BRASS, 1/4 TURN SHUT OFF, 0-200DEG F. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, EB SERIES, 316SS, 3WBALL V 43, 1/4 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, FULL PORT, SERIES 2032T, FNPT X FNPT, 1-1/4, FORGED BRASS. FREE 2 YEAR RADWELL WARRANTY
BINDER,43111-04E00,4 311104E00,SOLENOID , 24VDC, 12N, 100%; 15MM STROKE. FREE 2 YEAR RADWELL WARRANTY
BINDER,43F111-04-D00 ,43F11104D00,SOLENOI D,24V,SINGLE ACTING,10MM. FREE 2 YEAR RADWELL WARRANTY
BREAKAWAY FERRULE, 1/4 INCH TUBE, PRICE PER UNIT (1PC). FREE 2 YEAR RADWELL WARRANTY
BURKERT Valves 00455163
CAMOZZI Valves 458-015-22TF
CHECK VALVE, HIGH PRESSURE, INLINE, 43000 PSI, 20 PSIG, 0.438 INCH ORIFICE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CIRCUITRY VALVE, 2POSTION, 2-WAY, 5/32IN PORT SIZE, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY
COIL SIZE 22 THERMOPLAST.24/DC 2,5W CL.F COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
COIL, 100 V, 50/60 HZ, 4 W F, IP 65. FREE 2 YEAR RADWELL WARRANTY
COIL, 24/50-60, 22-2.5W, CL F THERMOPLASTIC, DIN COIL, SOL. FREE 2 YEAR RADWELL WARRANTY
COMPRESSOR PART VALVE PLATE KIT, W/ REED SUCTION. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE AIR ENGINE IDLE 4BLADE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DAX SOFT START VALVE, SERIES X2, G 1/2, POPPET, FLOW:4000, 2.5-16 BAR. FREE 2 YEAR RADWELL WARRANTY
DEMA ENGINEERING Valves 442P-4
DEMA ENGINEERING Valves 443P.3
DIAPHRAGM AND SEAL KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ,VALVE PLATE KIT,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASCO, 430-04343, 43004343, SOLENOID COIL, 115VAC, 50HZ, 14W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 400 DEG F MAX, 1000 CWP, BODY: CS, STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 1 W, 24 VDC, IP 65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110VAC / 50CY, 120VAC / 60CY, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, REV VALVE, 24VDC, 80 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, DUST COLLECTOR, 3/4 INCH NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, ULTRA-HIGH PURITY APPLICATION, AIR-OPERATED LOW PRESSURE, NORMALLY CLOSED, 1/8INCH NPT PNEUMATIC CONNECTION, 1/4INCH FACE SEAL, STAINLESS STEEL MATERIAL, 125PSI PRESSURE MAX. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 45, 2 POSITION, DUAL COIL, 110/120VAC, 50/60HZ, NON-LOCKING OPERATOR, SQUARE MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 44-2200 SERIES IS A COMPACT, LIGHTWEIGHT HIGH PURITY SINGLE-STAGE REGULATOR FOR SPECIALTY, FLAMMABLE, AND INDUSTRIAL GAS FLOWS OF LESS THAN 5 SCFM / 141 SLPM.
DISCONTINUED BY MANUFACTURER, KXBALL VALVE - SERIES X2, G 3/4, STANDARD PRESSURE, LOCKABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASTER MIXING VALVE, HYDROGUARD, 0.5-7.0 GPM, REPLACED BY LFMM432-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MGV VALVE FOR HITACHI INKJET PRINTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OMNI CHECK, 7500PSI, 304 SS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH, 250PSI MAX, 1700 KPA, 200 DEGREES FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MODEL APR1SC52P4PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC TIMER VALVE, TWO 1/8 IN-PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE , SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, HRF904S6176 MODEL, DIAPHRAGM, 500 PSI MAX . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VOLUME BOOSTER, 250 PSI, 1700 KPA, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 5IN DIA, 0-5000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, STAINLESS STEEL, 30HG, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVES, MAX INLET, 500 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 44-3200 SERIES, SINGLE STAGE, GAS, MAXIMUM INLET PRESSURE 500, 3000 PSIG / 34.5, 207 BAR, BRASS, 316 STAINLESS STEEL,PORT SIZE & TYPE 3/8, 1/2IN NPTF 1/2,...
DISCONTINUED BY MANUFACTURER, SOLENOID COIL 50/60CY 110/120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 0-1.8BAR 10W 24VDC TYPE 201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24VDC, 5.4W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VOLTS (DC), 1.8 WATT, VOLTS (AC) TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 175 PSI, 120/60 VOLTS/HZ, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2.4 WATTS, VAC TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2.5 WATT, 36 INCH COIL LEADS, NON LOCKING RECESSED, WITH SUPPRESSION DIODE AND LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 5.4 W, VAC TO 120 PSI, 1/4 INCH NPTF, 35/45 SERIES, AMBIENT AND FLUID (AIR) 40 C MAX. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 44 SERIES, 24 VDC, 2.5 WATT, 120 PSI, WITH SUPPRESSION DIODE AND LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, VALVE LESS BASE, 24 V AC, 50/60 HZ, 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE ACTING 24VDC, 10MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 48 VAC, 50/60 HZ, 24 VDC, 5 W, IP 65, CM 25, 3 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ELECTRI CALLY OPERATED SPOOL VALVES G 1/4 INCL. COIL AND PLUG SOCKET - 5/3-WAY, CENTER POS. PRESSURIZED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,M-04 ELECTRICALLY OPERATED SPOOL VALVES G 1/8 INCL. COIL AND PLUG SOCKET - 5/2-WAY, WITH AIR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VZTIME DELAY VALVES, 3/2-WAY, G 1/8, 0,5…10 S,SINGLE PILOT,MECHANICAL SPRING RETURN,3-10BAR. FREE 2 YEAR RADWELL WARRANTY
DIVIDER VALVE, 8 LUBE OUTLETS, OIL TO GREASE NLGI #2, 1 / 8 BSPP OUTLET, 1 / 4 BSPP INLET, -14F-158F TEMPERATURE RANGE, 2175 PSI GREASE / 870 PSI OIL,...
DRFLOW CONTROL VALVES, FLOW CONTROL VALVE, G 1/4. FREE 2 YEAR RADWELL WARRANTY
EB SERIES, 316SS, 3WBALL V 45, 1/2 IN FNPT. FREE 2 YEAR RADWELL WARRANTY
ELECTRICALLY OPERATED SPOOL VALVES G 1/4 INCL. COIL AND PLUG SOCKET3/2-WAY, WITH AIR SPRING RETURN, NC. FREE 2 YEAR RADWELL WARRANTY
ELECTRICALLY OPERATED SPOOL VALVES M 5 INCL. COIL AND PLUG SOCKET - 5/2-WAY, WITH AIR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD INDUSTRIAL PROD Pneumatics 4516A
FLOMATIC CORPORATION Valves 4501SSX
FLOW CONTROL VALVE 26-3. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 2INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY
GENERIC ,111-005, 111005, COIL, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
HITACHI Valves 451587
HUMPHREY Pneumatics 42P
HUMPHREY Pneumatics 42PP
HUMPHREY Valves 42A
HY-PRESS CHECK VALVE-24. FREE 2 YEAR RADWELL WARRANTY
HY-PRESS CHECK VALVE-4. FREE 2 YEAR RADWELL WARRANTY
HY-PRESS CHECK VALVE-6. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 42A-AMA-000-GDCP-1DV
MAC VALVES INC Valves 44B-ABA-GDCA-1KT
MAC VALVES INC Valves 44B-ABA-GFN0-1PA-719 0
MAC VALVES INC Valves 44B-ABA-GFN0-1PA
MAC VALVES INC Valves 44B-L00-GDF0-1DJ
MAC VALVES INC Valves 44C-ABA-GDFA-1BA
MAC VALVES INC Valves 451A-A0A-JM-JDA0-1LJ
MAC VALVES INC Valves 451A-B0A-DM-DDAJ-1KJ
MAC VALVES INC Valves 45A-AA1-DAAA-1BA
MAC VALVES INC Valves 45A-AA1-DAAA-1CA
MAC VALVES INC Valves 45A-AA1-DAAA-1CM
MAC VALVES INC Valves 45A-AA1-DAAA-2BA
MAC VALVES INC Valves 45A-AA1-DAAJ-1JB
MAC VALVES INC Valves 45A-AA1-DAAJ-1JM
MAC VALVES INC Valves 45A-AA1-DAAJ-1KA
MAC VALVES INC Valves 45A-AA1-DAAJ-1KD
MAC VALVES INC Valves 45A-AA1-DAAJ-1KJ
MAC VALVES INC Valves 45A-AA1-DACA-1BA
MAC VALVES INC Valves 45A-AA1-DACC-1CM
MAC VALVES INC Valves 45A-AA1-DACJ-1JM
MAC VALVES INC Valves 45A-AA1-DBCA-1BA
MAC VALVES INC Valves 45A-AA1-DDAA-1BA
MAC VALVES INC Valves 45A-AA1-DDAA-1BK
MAC VALVES INC Valves 45A-AA1-DDAA-1CM
MAC VALVES INC Valves 45A-AA1-DDAJ-1JB
MAC VALVES INC Valves 45A-AA1-DDAJ-1JD
MAC VALVES INC Valves 45A-AA1-DDAJ-1JM
MAC VALVES INC Valves 45A-AA1-DDAJ-1KA
MAC VALVES INC Valves 45A-AA1-DDAJ-1KD
MAC VALVES INC Valves 45A-AA1-DDAJ-1KE
MAC VALVES INC Valves 45A-AA1-DDAJ-1KJ
MAC VALVES INC Valves 45A-AA1-DDBA-1BA
MAC VALVES INC Valves 45A-AA1-DDBA-1BK
MAC VALVES INC Valves 45A-AA1-DDBJ-1JB
MAC VALVES INC Valves 45A-AA1-DDBJ-1KA
MAC VALVES INC Valves 45A-AA1-DDFJ-1KA
MAC VALVES INC Valves 45A-AA1-DFBA-1BA
MAC VALVES INC Valves 45A-AA1-DFBJ-1KA
MAC VALVES INC Valves 45A-AA1-DFBJ-1KJ
MAC VALVES INC Valves 45A-AA1-DFFJ-1KE
MAC VALVES INC Valves 45A-AA2-DAAA-1BA
MAC VALVES INC Valves 45A-AA2-DAAA-1CA
MAC VALVES INC Valves 45A-AA2-DAAJ-1KA
MAC VALVES INC Valves 45A-AA2-DAAJ-1KJ
MAC VALVES INC Valves 45A-AA2-DDAA-1BA
MAC VALVES INC Valves 45A-AA2-DDAJ-1KA
MAC VALVES INC Valves 45A-AA2-DDAJ-1KD
MAC VALVES INC Valves 45A-AA2-DDAJ-2KA
MAC VALVES INC Valves 45A-AA2-DDBA-1BA
MAC VALVES INC Valves 45A-AA2-DDFJ-1KG
MAC VALVES INC Valves 45A-AA2-DFEA-1BA
MAC VALVES INC Valves 45A-AB1-DDAA-1BA
MAC VALVES INC Valves 45A-AC1-DDAJ-1KA
MAC VALVES INC Valves 45A-BA1-DDCA-1BA
MAC VALVES INC Valves 45A-DH1-DAAA-1CM
MAC VALVES INC Valves 45A-DH2-DAAA-1BA
MAC VALVES INC Valves 45A-FA2-DAAA-1CM
MAC VALVES INC Valves 45A-FA2-DAAJ-1JB
MAC VALVES INC Valves 45A-GA1-DAAJ-1KA
MAC VALVES INC Valves 45A-GA1-DDAJ-1KA
MAC VALVES INC Valves 45A-GA1-DDAJ-1KJ
MAC VALVES INC Valves 45A-GA1-DDBJ-3KG
MAC VALVES INC Valves 45A-GA1-RA11
MAC VALVES INC Valves 45A-L00-DAAA-1BA
MAC VALVES INC Valves 45A-L00-DAAJ-1FM
MAC VALVES INC Valves 45A-L00-DAAJ-1KA
MAC VALVES INC Valves 45A-L00-DAAJ-1KD
MAC VALVES INC Valves 45A-L00-DAAJ-1KJ
MAC VALVES INC Valves 45A-L00-DACA-1BA
MAC VALVES INC Valves 45A-L00-DDAA-1BA
MAC VALVES INC Valves 45A-L00-DDAJ-1FM
MAC VALVES INC Valves 45A-L00-DDAJ-1KJ
MAC VALVES INC Valves 45A-L00-DDAJ-2KJ
MAC VALVES INC Valves 45A-L00-DDDJ-1FM9
MAC VALVES INC Valves 45A-L00-DDDJ-1FM
MAC VALVES INC Valves 45A-L00-DFAJ-1KD
MAC VALVES INC Valves 45A-L00-DFBJ-1FM
MAC VALVES INC Valves 45A-L00-DFBJ-1KJ
MAC VALVES INC Valves 45A-L00-DFFJ-3JM
MAC VALVES INC Valves 45A-LAB-DAAJ-1KJ
MAC VALVES INC Valves 45A-LAC-DAAJ-1KA
MAC VALVES INC Valves 45A-LAC-DDAJ-1KD
MAC VALVES INC Valves 45A-LAC-DDAJ-2JB
MAC VALVES INC Valves 45A-LAC-DDAJ-2KJ
MAC VALVES INC Valves 45A-LAD-DAAE-4BL
MAC VALVES INC Valves 45A-LAD-DAAJ-1KA
MAC VALVES INC Valves 45A-LAD-DAAJ-1KD
MAC VALVES INC Valves 45A-LAD-DAAJ-4KD
MAC VALVES INC Valves 45A-LAD-DAAJ-4KJ
MAC VALVES INC Valves 45A-LAD-DACJ-4KD
MAC VALVES INC Valves 45A-LAD-DDAJ-1KA
MAC VALVES INC Valves 45A-LAD-DDAJ-2KJ
MAC VALVES INC Valves 45A-LAH-DDAJ-2KJ
MAC VALVES INC Valves 45A-N00-DAAA-1BA9
MAC VALVES INC Valves 45A-N00-DAAA-1BA
MAC VALVES INC Valves 45A-N00-DBCA-1BA
MAC VALVES INC Valves 45A-N00-DDAJ-1KA
MAC VALVES INC Valves 45A-N00-DDAJ-1KJ
MAC VALVES INC Valves 45A-N00-DDBJ-1KD
MAC VALVES INC Valves 45A-SA1-DAAA-1BA
MAC VALVES INC Valves 45A-SA1-DAAA-1MA
MAC VALVES INC Valves 45A-SA1-DAAA-3BA
MAC VALVES INC Valves 45A-SA1-DAAJ-1KA
MAC VALVES INC Valves 45A-SA1-DACA-1BA
MAC VALVES INC Valves 45A-SA1-DDAA-1BA
MAC VALVES INC Valves 45A-SA1-DDAA-2BA
MAC VALVES INC Valves 45A-SA2-DAAA-1BA
MAC VALVES INC Valves 45A-SA2-DDAA-1BA
MAC VALVES INC Valves 45A-SA2-DDAJ-1KJ
PARTS KIT FLUID PRESSURE FILTER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 120PSI, 110/1210V, 50/60HZ, 5.4W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE , SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 1/2IN NPT DN15 8BAR 150DEG C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, G 1/8, 3/2-WAY, WITH MECHANICAL SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVES,G 1/4, 5/3-WAY, CENTER POS. PRESSURIZED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VOLUME BOOSTER, MODEL 4500A, ACURRACY 0.5 PSI, PIPE SIZE 3/4FPT, ALUMINUM BODY, FLOW CAPACITY 150 SCFM, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
PNEUMATICS, SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING REGULATOR, 10000 PSIG / 690 BAR MAX. INLET PRESSURE, 10-1500 PSIG / 0.69-103 BAR OUTLET PRESSURE RANGE, .06 CV FLOW, 35 IN.-LB. (3.95 NM) MAX. TORQUE, 1/4 IN.
PRESSURE REGULATOR, 44-32 SERIES, 316 STAINLESS STEEL, OUTLET PRESSURE: 0-200 PSIG (0-13.8 BAR), PTFE SEAT, PTFE O-RING SEAL, 3/8 INCH NPTF, 500 PSIG (34.5 BAR) MAX INLET PRESSURE, NO GAUGE...
PRESSURE REGULATOR, BRASS, LARGE PISTON SENSOR, MAX PRESSURE 3750 PSIG, OUTLET PRESSURE 0-600 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, BRV2S, DIRECT OPERATED, DUCTILE IRON, 1 INCH NPT, 20-60 PSIG RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE 1/2 IN, 125 LB, 210 DEG F. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
PRINTHEAD VALVE, 3-WAY, 2-WIRE CONNECTION, 5MM VALVE PORT, COMPATIBLE WITH PXR/PB/RX-2/UX SERIES PRINTERS. FREE 2 YEAR RADWELL WARRANTY
PROCESS GAUGE, 4.5" 316SS INTERNALS, 30/30 PSI, 1/2 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PROCESS GAUGE, 4.5" BRASS INTERNALS, 100 PSI/KPA, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
REGULATOR CONTROL VALVE 1/4INCH FNPT 0-100PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR FOR SOLENOID VALVE ASSEMBLY, ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REDUCING, 44-3200 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-50 PSIG / 0-3.4 BAR OUTLET1/2 INCH PORT, O-RING, TEFLON, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
SEAL REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOD AIR VALVE 24VDC 4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 24V 60CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL CONNECTOR, W/ 6" WIRE . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 115-120 VAC, 50/60 HZ, 48 DC, 3 WATT, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120 VAC, 60 HZ, 2 LEAD, CS4 SIZE, CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 3-PIN, FLYING LEAD, THREADED, (J1203A). FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 415/480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, CM22 COIL SIZE, 24 VDC, 2.5 W, INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT OPERATED VALVE, 4 PORT BODY, 1/8 INCH NPT PORT SIZE, NO FLOW CONTROLS, 6 INCH LEADS, NON LOCKING EXTENDED, MINI PLUG IN MALE ONLY. FREE 2 YEAR RADWELL...
SOLENOID POPPET VALVE, 110 TO 120 V, 50/60 HZ, 1/8 IN NPFT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID REGULATOR VALVE 24VDC 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 50/60HZ 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24/60 24/50 120PSI SQUARE 7.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 1.8W SQUARE CONNECTOR W/LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 2.5WATTS 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 42 SERIES, 4-WAY, MUFFLED PILOT EXHAUST, VALVE ONLY, 24 V DC, 1.8 W, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 44 SERIES, 4-WAY, 10 MM INLINE, #10-32 PORT SIZE, UNIVERSAL VALVE, 24 VDC (1.8W), NO LEAD WIRES, NON-LOCKING RECESSED MANUAL OPERATOR, SOLENOID PLUG-IN WIRE ASSEMBLY W/ DIODE &
SOLENOID VALVE 44 SERIES, 4-WAY, 10 MM INLINE, M5 PORT SIZE, UNIVERSAL VALVE, 24 VDC (4.0W), 18 INCH COIL LEADS, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE 5.4W 110/120VAC 50/60HZ VAC-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BODY, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 120/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE NAMUR-STANDARD INCL. COIL AND PLUG SOCKET - 5/2-WAY, WITH AIR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REGULATOR, SLOTTED LOCKING STEM,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SINGLE ACTING, 24VDC, 100 PERCENT, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0-120 PSI, 24 VDC, 5.4 W, 1/8 INCH NPT PORTS, 18 INCH LEADS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W,120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, MUST ORDER 2 UNITS PER ORDER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, 5.4 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 3.3, WATTS, 1/8 ORIFICE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 110/50, 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120PSI, 110/120VAC, 50/60HZ, 5.4WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20-150 PSI, GENERAL PURPOSE, NEMA 4,40U, 0 DEGREES F TO 120 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 1.8 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATT, 120 PSI, NON LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATTS, 120 PSI, BASE MOUNT BODY, 1/8 INCH NPT, MANIFOLD BASE, EXTERNAL PLUG IN CONNECTOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1.0W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1.8W, 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 1/8IN NPT PORTS, NON LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 120PSI, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6W, 150PSI, 2PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 PORT BODY, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPTF PORTS, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, DOUBLE SOLENOID, BASE MOUNT BODY, 120/60,120/50. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-120 PSI, 24 VDC, 5.4 WATT, EXTERNAL PLUG-IN LEAD, NON-LOCKING MANUAL OPERATOR, MINI PLUG-IN MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-120PSI, 24VDC, 5.4W, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 12VDC, 0-120PSI, 2.4W. 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 5 PORT BODY(N/A WITH FLOW CONTROLS), 1/8” BSPPL, NO FLOW CONTROL, 120/60, 110/50, EXTERNAL PLUG-IN LEAD, RECTANGULAR PLUG-IN - NO LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, POPPET VALVE, 12VDC, 2.5W, VAC TO 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 WATT, SQUARE CONNECTOR, NON-LOCKING RECESSED MANUAL OPERATOR, 20-120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 42 SERIES, 120 VAC, 2.5 W, 20-120 PSI, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 42 SERIES, 20000, 4 WAY, BASE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 42 SERIES, 4-WAY, 2 POSITION SINGLE PRESSURE, MUFFLED PILOT EXHAUST, INTERNAL PILOT RIGHT, M7 NPTF THRU PORTS, LEFT END MANIFOLD BASE W/ SIDE PORTS, 24 V DC, 2.5...
SOLENOID VALVE, 42 SERIES, 4-WAY, 2 POSITION SINGLE PRESSURE, MUFFLED PILOT EXHAUST, INTERNAL PILOT, VALVE ONLY, 24 V DC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR W/ LED. FREE...
SOLENOID VALVE, 42 SERIES, 4-WAY, 2 POSITION SINGLE PRESSURE, MUFFLED PILOT EXHAUST, INTERNAL PILOT, VALVE ONLY, 24 V DC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR W/ LED. FREE...
SOLENOID VALVE, 42 SERIES, 4-WAY, BASE ONLY, 6 MM O.D. NPTF THRU PORTS, MANIFOLD BASE W/ SIDE PORTS, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 42 SERIES, 4-WAY, MUFFLED PILOT EXHAUST, VALVE ONLY, 24 V DC, 1.8 W, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 44 SERIES, 24 VDC, 1.8 W, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 44 SERIES, 24VDC, 4 WATT, 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 44 SERIES, 4 WAY,120 PSI, 24 VDC, 1.8 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 1/8 IN NPTF, 110-120 VAC, 60/50 HZ, 5.4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT PORTS, 24 VDC, 5.4 WATT, 120 PSI, 4-WAY, 2 POSITION, ELECTRICALLY ACTUATED, MANIFOLD SUB-BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 1/8 INCH NPT, 24 VDC, 2.4 W, 18 IN WIRE LENGTH, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 120 PSI, NON-LOCKING RECESSED, W/ LIGHT IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 110/120V, 50/60HZ, 5.4W, 120PSI, 1/8IN NPT PORT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 110/120VAC, 50/60HZ, 5.4W, 4-WAY, 0-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 12 VDC, 2.4 WATT, 4-WAY, 0-120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 24 VDC, 5.4 W, 120 PSI, 4 WAY, 2 POSITION, 1/8 IN NPT PORTS, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 24 VDC, 5.4 WATTS, VAC TO 120 PSI, 18 IN FLYING LEADS, NON-LOCKING, POPPET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, DOUBLE OPERATOR, 1/8 INCH NPT, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, DOUBLE OPERATOR, 1/8 INCH NPT, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, DOUBLE OPERATOR, 1/8 INCH NPT, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, DOUBLE OPERATOR, 1/8 INCH NPT, 30-120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, #10-32 UNF PORTS, 12 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, #10-32 UNF PORTS, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, #10-32 UNF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS W/ LIGHT AND DIODE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, #10-32 UNF PORTS, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 1/8 INCH NPT, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 1/8 INCH NPT, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH BSPPL PORTS, 24 VDC, 5.4 W, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH BSPPL PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH BSPPL PORTS,24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPT PORTS, 110-120 VAC, 50/60 HZ, NO MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPT PORTS, 12 VDC, 7.5 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS METAL CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT AND PROTECTION VARISTOR. FREE 2 YEAR...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 12 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 12 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED AND DIODE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 12.7 W, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED AND DIODE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH METAL CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS METAL CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS METAL CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 6 VDC, 6 W, 120 PSI, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION VARISTOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION VARISTOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110/120 VAC COIL, 50/60 HZ, 5.4 WATT, 120 PSI, LOCKING MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 12 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 12 VDC, 2.4 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 12 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 120 VAC, 3.5 W, 70 TO 120 PSI, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 220 VDC, 4.2 W, VAC TO 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 220/240 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, MODIFICATION 416G . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC COIL, 2.4-WATT, 120 PSI, NON-LOCING RECESSED MANUAL OPERATOR, 18 INCH FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 12.7 W, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 12.7 W, VAC 10 102 PSI, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE.
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED LIGHT AND DIODE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 2.4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 4.2 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 5.4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8IN NPTF, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN WITH M.O.V.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 1.8 W, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 2.4 W, NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 4.2 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 5.4 W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 7.3 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24VDC, 1.8W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, DOUBLE OPERATOR, VALVE LESS BASE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 12 VDC (60 W), LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), 18" WIRE LENGTH, LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, 5/3 CENTER, 4-WAY POPPET, 1/8 INCH NPTF PORTS, 12 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD BASE, 24 VDC, 7.3 W, VAC TO 120 PSI, LOCKING EXTENDED MANUAL OPERATOR, SQUARE...
SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAUGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD WITH REGULATOR WITH SLOTTED STEM, 24 VDC, 7.3 W, VAC TO 120 PSI, 4...
SOLENOID VALVE, 45 SERIES, DOUBLE OPERATOR, 24VDC, 6.4W, 4-WAY, 0-120PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, DOUBLE SOLENOID, 24 VDC, 5.4 W, 120 PSI, 1/8 IN NPT PORTS, 24 INCH LEAD LENGTH, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, PLUG-IN W/DIODE, 24VDC, 5.4W, 4-WAY, 0-120PSI,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR, W/ REGULATOR WITH ADJUSTABLE KNOB, 18 INCH LEAD WIRES. FREE...
SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 24 V DC, 12.7 W, 35-120 PSI, 1/4 NPT PORT SIZE, 5/3-WAY, OPEN CENTER, NON-LOCKING MANUAL OPERATOR, W/ OPTIONAL SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 28 V DC, 5.7 W, 35-120 PSI, 1/4” NPT PORT SIZE, 5/3-WAY, OPEN CENTER, LOCKING MANUAL OPERATOR, SQUARE CONNECTOR, W/ LIGHT AND PROTECTION VARISTOR. FREE 2...
SOLENOID VALVE, 48VDC, 5.8W, NON-LOCKING RECESSED, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT BODY, W/ PRESSURE SENSING PORT, 24 VDC, 5.4 WATT, 120 PSI, EXTERNAL PLUG-IN LEAD, LOCKING EXTENDED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPEARTOR, 2 POSITION, 4-WAY,1/8 INCH NPTF BASE, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED, MINI PLUG-IN, MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 1/8IN NPTF, 110/120 VAC, 50/60 HZ, 5.4 WATTS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MANIFOLD ONLY, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 44, PORT SIZE - 10-32, 24 V DC, 2.5 W, 18" WIRE, MANUAL OPERATOR - NON-LOCKING RECESSED, PLUG-IN WIRE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 45, DOUBLE OPERATOR, NON-LOCKING RECESSED, 24 VDC, 5.4 WATT, VAC-120 PSI, 4/2-WAY, SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, 1/8INCH NPTF, 5.4W, 24VDC, 18INCH FLYING LEADS, MANUAL / NON-LOCKING, 1/2INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, 110-120VAC, 50/60HZ, 5.4W, VAC-120PSI, 1/8INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, REGULATOR W/LOCKING SLOTTED STEM, 24VDC, 1.8W, VAC-120PSI, 1/8NPTF, MINI PLUG-IN (MALE). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, WITH REGULATOR, 110/120 VAC, 50/60 HZ, 5.4 WATT, VAC-150 PSI, 4/2-WAY, 1/8 INCH NPTF, SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING, 110-120VAC, 50/60HZ, 5.4W, VAC-150PSI, 1/8INCH NPTF, 4/2-WAY, RECTANGULAR CONNECTOR (MALE), 45A-AA1-DAAJ-1JM-K, "-K AT END OF PN MEANS THAT IT WAS ASSEMBLED". FREE 2...
SOLENOID VALVE, SINGLE OPERATOR, 24VDC, 5.4W, W/ GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, W/BASE MOUNT, SINGLE DIRECT SOLENOID POPPET VALVE, 4/2 WAY, 4-PORT 2-POSITIONS, VAC TO 120 PSI, CONTROL VOLTAGE (DC): 24 VDC, POWER CONSUMPTION: 5.4 W. FREE 2 YEAR RADWELL WARRANTY...
SPOOL VALVE, ELECTRICALLY OPERATED, WITHOUT PLUG SOCKET, MF04 SERIES, 3MM, 5/2-WAY, WITH AIR SPRING RETURN, SINGLE SOLENOID, IP65, 24VDC, 1W POWER CONSUMPTION, 360 FLOW RATE (NL/MIN). FREE 2 YEAR RADWELL...
SSP Valves 43GD4-316
SSP Valves 43GX4PF-316
STEM SUPPORT, CHECK VALVE, 316 SS. FREE 2 YEAR RADWELL WARRANTY
T-VALVE, BASIC BODY M5, 3/2-WAY, 2.5 MM, MECHANICAL SPRING RETURN, STEM OPERATED. FREE 2 YEAR RADWELL WARRANTY
TESCOM , 44-1610-24, 44161024, PRESSURE REDUCING REGULATOR. FREE 2 YEAR RADWELL WARRANTY
TESCOM Pneumatics 44-1122-24-001
TESCOM Pneumatics 44-1322-2122
VALVE ASSEMBLY, 356 FLUID POWER, (GREEN). FREE 2 YEAR RADWELL WARRANTY
VALVE BALL, 316SS, 1/2 INCH, DIA RTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 115/120 VAC, 50/60 HZ, 2.5 WATTS, DIN SPADE CONNECTION, FOR VERTICVAL SOLENOID OPERATOR, SERIES 651 / 652. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 WAY, 3/8IN NPT, ORIFICE 8MM, NO, 10-30PSI, 24VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4-WAY, 1/8 INCH NPT PORT, 12 INCH BASE LEAD, NON-LOCKING MANUAL OPERATOR, PLUG-IN MANIFOLD, BASE MOUNT BODY. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOTED, 5 PORT, 2 POSITION, 4-WAY SPRING RETURN, PRESSURE RANGE 0-125PSI, 1/4 NPSF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, DOUBLE PUSH BUTTON, 4-WAY, 5 PORTS / 2 POSITIONS, 1/4" NPSF PORT SIZE, 0.52 CV FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PUSH-BUTTON, PNEUMATIC, 5 PORT, 2 POSITION, 4-WAY, 1/4 INCH NPSF. FREE 2 YEAR RADWELL WARRANTY
VALVES FOR RE-04, ( WITHOUT PLUG SOCKET ), 5/2-WAY, DOUBLE PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
VALVES, EB SERIES, 316SS, 2WBALL V 43, 6MM TUBE FITTING X 6MM TUBE FITTING, 7122G6YMM. FREE 2 YEAR RADWELL WARRANTY
VALVES, EB SERIES, 316SS, 3WBALL V 45, 1/2 IN TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 3/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
ZONE VALVE 2WAY 1/2INCH 220VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>