MAC Valves, Inc. USA Solenoid Valve 45A-AA2-DAAA-1CA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 26394536 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
26394536
Solenoid Valve 26394536
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA2-DAAA-1CA

MAC VALVES INC Valves 45A-AA2-DAAA-1CA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 26394536
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-075-SS-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details