MAC Valves, Inc. USA Solenoid Valve 45A-FA2-DAAA-1CM

Description
SOLENOID VALVE, 110/120VAC, 50/60HZ, MUST ORDER 2 UNITS PER ORDER. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 110/120VAC, 50/60HZ, MUST ORDER 2 UNITS PER ORDER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 24053660 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
24053660
Solenoid Valve 24053660
SOLENOID VALVE, 110/120VAC, 50/60HZ, MUST ORDER 2 UNITS PER ORDER. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 110/120VAC, 50/60HZ, MUST ORDER 2 UNITS PER ORDER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-FA2-DAAA-1CM

MAC VALVES INC Valves 45A-FA2-DAAA-1CM

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 24053660
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Lever - 120561015 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EV-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details