Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2" PIPE, STANDARD PORT, CARBON STEEL STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 1,500 WOG, 150 WSP. FREE 2 YEAR RADWELL... | |
| 1-1/4" PIPE, STANDARD PORT, LEAD FREE BRONZE STANDARD BALL VALVE 2 PIECE, FEMALE NPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH BALL VALVE, ROUND QUARTER TURN HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" OD, 1/4 NPT, NYLON/NICKEL PLATED BRASS PUSH-TO-CONNECT MANUALLY OPERATED 3-WAY VENTING VALVE 230 MAX PSI, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PORT BRASS SOLENOID VALVE, CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" PORT STAINLESS STEEL SOLENOID VALVE CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| 10MM PIPE, STANDARD PORT, COMPOSITE MINIATURE BALL VALVE 1 PIECE, INLINE - TWO WAY FLOW, PUSH-TO-CONNECT X PUSH-TO-CONNECT ENDS, SHORT HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 120V COIL, SPADE G23, J-BOX ENCL. FREE 2 YEAR RADWELL WARRANTY | |
| 120V OR23MM N/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| 2 WAY, NORMALLY CLOSED, BRASS, 3/4" NPT GENERAL PRUPOSE, SOLENOID VALVES,110/50-120/60 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" PIPE, STANDARD PORT, CARBON STEEL STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 2,000 WOG, 150 WSP. FREE 2 YEAR RADWELL... | |
| 4/2-WAY SINGLE SOLENOID PILOTED VALVE, FLOW CONTROL, NON-LOCKING RECESSED MANUAL OPERATOR, INTERNAL PILOT AIR, 700 SERIES, 24VAC, 50/60HZ, 1/4" NPTR, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 800 SERIES TEMPERATURE TRANSMITTER, -40/120°F TEMPERATURE RANGE, 4-20MA OUTPUT, 1/2 NPT PROCESS CONNECTION, HIRSCHMANN CONNECTION, 2.5 IN STEM, 6 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR ADJUSTING VALVE, 1/4" NPS, WITHOUT GAUGE, 90 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FILTER ELEMENT, 40 MICRONS, REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, MECHANICALLY ACTUATED, 2WAY, 2MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| ALCO CONTROLS Valves 806759 | |
| ALFA LAVAL INC Valves 751680 | |
| APOLLO 2-WAY BALL VALVE, MANUALLY OPERATED, INLINE THREADED, 2-WAY, 600 PSI MAX, 3 NPT, CAST BRONZE, LEVER HANDLE, STANDARD PORT, 2 PIECE, THREADED, COLD WATER - 600 PSI, STEAM -... | |
| APOLLO VALVES Valves 76-103-27A | |
| APOLLO VALVES Valves 76-603-01 | |
| ASCO , SOLENOID VALVE SPARE PART KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO Valves 8040H007 120/60,110/50D | |
| ATMOSPHERIC PILOT REGULATOR, 1/2", -1.5-1"WC SPRING, MAX OPERATING INLET PRESSURE 1 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIC VALVE Valves 7144-9DB | |
| BALL VALVE 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/2INCH BORE, 475/1200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IPS, SS, DEADMAN BV, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/8IN, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, 1-1/4 INCH SIZE, LEVER ACTUATED, 2 WAY, FULL PORT, CONTACTOR GRADE, SOLDER ENDED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, 2 POSITION, PAD LOCKING, 75 SERIES, 3/4” SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CARBON STEEL, DOUBLE END BALL VALVE, 3/4 INCH SIZE, LEVER AND GRIP, BODY: A108, STEM: 316 S.S., BALL: 3.16 S.S., SEAT: MPTFE, PKG.: MPTFE, 250 SWP. FREE 2... | |
| BALL VALVE, FLOMITE 7115 SERIES, 2-WAY, INTEGRAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, FLOMITE 7115 SERIES, INTEGRAL PANEL MOUNT, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, FNW SERIES, BRONZE, 3/4IN, 125 PSI, 200WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PAD LOCKING, 75 SERIES, 1/2 SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, STANDARD, 1-1/4" PIPE, 2 PIECE, STAINLESS STEEL, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 1500 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, WITH OVAL LOCKING HANDLE, FEMALE NPT THREAD, 2000 WOG, STAINLESS STEEL, CF8M, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BASE ASSEMBLY, FOR SOLENOID VALVE, PNEUMATIC, W/ HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| BLAST TECHNOLOGY, SUCTION VALVE STOP. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS POPPET VALVE, 2 WAY, PORT SIZE: 1/4", SERVICE KIT: 007960105, OLD NUMBER: 7796SP1. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS VERTICAL DRUM VENT, FOR PETROLEUM-BASED APPLICATION WITH AUTO RELIEF VALVE, 2 IN NPT/NPS BUNG, PLATED STEEL FLAME ARRESTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, MOUNTING PADS, 71 SERIES, 1-1/2” SIZE, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, MOUNTING PADS, 71-500 SERIES, 3/4 SIZE, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BUSHING SPLIT STEM FOR 761/741/762/771 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 8 IN NOMINAL, FLANGED END STYLE, 150 LB, CPVC BODY, EPDM SOFTGOODS, DOMESTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAMOZZI Valves RFU 482-1/8 | |
| CAMOZZI Valves RFU-483-1/8 | |
| CAMOZZI Valves SCO 604-1/8 | |
| CAMOZZI Valves VBO 1/8 | |
| CAMOZZI Valves VBU 1/8 | |
| CAMOZZI Valves VNR-210-1/8 | |
| CAMOZZI Valves VSC 588-1/8 | |
| CARBON STEEL BALL VALVE, 72 & 72-A SERIES, 1-1/4" SIZE, HIGH PRESSURE - FULL PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK STOP 445 MIXER ROD, 3/4 INCH X 12 INCH, REPLACEMENT ROD, CHROME PLATED COPPER WELL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE 3/4IN THREADED FXF. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, NON-RETURN VALVE, POLYMER, PUSH TO CONNECT, CONNECTION SIZE: 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| COIL VALVE 69VDC 110V 50/60HZ 2W 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR SOLENOID VALVE, 5 W, 24 VDC, (720016). FREE 2 YEAR RADWELL WARRANTY | |
| COIL, NORMALLY CLOSED ASSEMBLY, G23 MM, 24 VAC, 9 WATT, 24/50/60 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT PARTS KIT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT, PARTS KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, BRASS, SAFTEY FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 7PSI 1/4INCH STROKE 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT VALVE, 2-WAY, INTERNAL PILOT OPERATED, NORMALLY CLOSED, 9 W, 12 VDC, 5/8 INCH PORT SIZE, EPDM SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| CV2 4W MESP 2-POS SPR CL H. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINOX Valves 7080007 | |
| DIRECTIONAL CONTROL VALVE, BI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, VALVE REPAIR KIT, 4 PEICIE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/13/2022, SOLENOID VALVE, 3 WAY, 200PSI 10W, 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2-WAY SOLENOID VALVE, 1/8INCH NPT FEMALE PROCESS CONNECTION, 7/64 NORMALLY OPEN VALVE ORIFICE, 110/120VAC 50/60HZ COIL RATING, 10W POWER RATING, 6900KPA/1000PSI PRESSURE RATING, STAINLESS STEEL MATERIAL. FREE... | |
| DISCONTINUED BY MANUFACTURER, 22.5MM 2 POS. SEL./JOG OPERATOR, NON-ILLUM., RD. PLAS. (IP66, 4/4X/13), GREEN BUTTON, STD. CAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7500 AC RATED ON/OFF TOGGLE SWITCH, 125/250 VAC, 10/15 A, 1/2, 3/4 HP POWER RATING, SPST CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR REGULATOR, ADJUSTING SCREW, CARBON STEEL, INLET VALVE STEM, 416 STAINLESS STEEL, SIZE 1/4 INCH, RANGE: 5 - 100 PSI, MAX INLET: 250 PSI. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE STEEL 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/8 IN W/ PT AND COUPLING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 316 STAINLESS STEEL BALL VALVE, 1/2 INCH DIAMETER, CARBON STEEL, HIGH PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOWDOWN VALVE RETRO FIT, FOR STRAINER CONNECTORS, FOR USE WITH TD42 AND UTD30L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID VALVE COIL, 24V DC, 10W, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 315 PMAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DIRECT OPERATED, SIZE 6, BUNA SEALS, ELECTRICAL CONTROL, PLUG CONNECTOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, 081WV10F1N101WS024/0 0A0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, 115 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRO-PNEUMATIC TRANSDUCER, 23 PSI SUPPLY 4-20 MA, 173 OHM, 3-15 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAGE VALVE, SET OF TWO, STEEL, 1/2 NPT, QUICK CLOSING TREAD, LEVER OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, 315 PMAX BAR, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 200-650PSI, 30GPM, 60MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 280 BAR, 15 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METAL HUB NEEDLE, 22 GAUGE, CUSTOM LENGTH (0.5 TO 12 IN), POINT STYLE 6/PK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI PURPOSE DIRECTIONAL VALVE, 3WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1.5 MPA, 5-40 PSI, 210 PSI INLET PRESSURE RATING, W/ STAINLESS STEEL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE BODY, NO SOLENOID COIL, 50-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE W/O SOLENOID, SOFT SEAL VALVE, MAX PRESSURE: 120 PSIG, 3-PORT VALVES, 5/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 50-150 PSI, 24V COIL, 7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2" X 3/4", REDUCED CAPACITY, 250 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, TWO WAY, 1/4 IN NPT FEMALE, 0.94 CV, 07796 0199. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SKINNER VALVE, 10WATTS, 1000PSI, 6900KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT COMPONENTS KIT, SERIES 80 VALVE GASKET REPLACEMENT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT SEAL VALVES,KIT-EXT-AIR PILOT SOF 1/4 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 7.5 VA, 5 WATT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1-WAY, GENERAL PURPOSE, TYPE 4X, 110/120 VOLTS, 50/60 HZ, 10 WATTS, 200 PSI, 1380 KPA, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2 INCH PIPE, 20 PSI, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH PORT, BRASS, CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN, NPT, 3-WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120VAC 50/6 HZ COIL, 10 WATT, 250 PSI, 1720KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 60 HERTZ, 10-13 WATTS, 365 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60HZ 25PSI ,10W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 10 W, 150 PSI, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 18 WATTS, 3/8 ORIFICE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/110V, 10WATT, 30PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY N/C, BONNET / SPRING / PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 24 V, 60 HZ, ORIFICE 7/16, 10 WATTS, 21-1030 KPA, 3-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, DIRECT ACTING, 11 W, 120 V, 60 HZ, VITON, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1/4 INCH NPT, 110-120 V AC, 50/60 HZ, 5-1500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1/4 INCH NPT, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1/4 INCH NPT, BASE VALVE, (73216BN2MT00*33348) . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V DC, 10 W, 3/32 ORIFICE, 1720 KPA, 250 PSI, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 1/4 INCH ORIFICE, 17 WATT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 16 WATT, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 18 W, 180 PSI, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC DIN, 2 WAY NORMALLY CLOSED 1/4" NPT, PILOT OPERATED INTERNAL PILOT, SUPPLY BRASS, 10W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 10W, 180PSI, 3/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC,10 WATT, 250 PSI, 1720KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, N.C., 24V DC, 10W, 90PSI, STAINLESS STEEL, 1/4IN NPTF, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 110/120 V AC, 50/60HZ, 200 PSI, 10 W, 1/16 IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 INCH NPT PORT, 7/16 INCH ORIFICE SIZE, 5-600 PSI OPERATING PRESSURE, NORMALLY CLOSED, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30/150 PSI, 24 VDC, 10 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 110/120VAC, 50/60HZ, 10W, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7000 SERIES, 1/4 INCH NPT, 110/120 VAC, 10 W, 150 PSI, 1030 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL 110/50, 120/60, 10WATTS, PSI 30, KPA210. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CYCLONE, DIRECT ACTING, SERIES 7, CONDUIT HOUSING, 3-WAY NORMALLY CLOSED, FREE VENT, 1/4" PORT SIZE, STAINLESS STEEL, 1/16" BODY / STOP, NITRILE SEALS, CLASS B... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GENERAL PURPOSE, 3-WAY NORMALLY CLOSED, 220/240 VOLTS, 50/60 HZ, 10 WATTS, 200 PSI MAX PRESSURE, 1/8 INCH AND 1/4 INCH NPT PORTS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANIFOLD BASE, SINGLE ACTUATION, 24 VOLT DC, 2 POSITIONS N.O., 1 MPA PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, 3WUNI, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, N4, 3WUNI, 24V, 50HZ, 16 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SPRING, 3 WAY, 24 VDC, 2-10 BAR, G1/8 PORT, 4MM ORIFICE, -5°C TO 50°C, 520 NI/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,COIL 110/50,120/60,10WATT S,125PSI,860KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPARE PARTS KIT, FOR HERION SOFT SEAL VALVES:, 1/4 IN PORT SIZE, 4 WAY(5/2) SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEM EXTENSION KIT, FOR 3/4 INCH 94A SERIES BALL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEM EXTENTION KIT, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERING VALVES, HOT WATER EXTENDER, 3/4 INCH SIZE, 120-160 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE BASE, 2HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 110/120 VAC, 50/60 HZ, 10 WATT, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 24 VDC, 22 W, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE POSITIONER, HIGH PERFORMANCE, SUPPLY PRESSURE 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REBUILD KIT SPRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE STEM, GLOBE VALVE, 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, , 51 PSI, 3.5 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PSI 100D-F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER ACCESSORY KIT, TO CONVERT THE ACCRITEM FROM AIR OPERATION TO WATER OPERATION.. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTOR MANIFOLD, 3/8 BSP, 6 OUTLETS, PNEUMATIC NFP, 6MM TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DORMEYER Valves 7258-S | |
| DOUBLE UNION END BALL VALVE, CARBO STEEL, SS BALL & STEM, 1/2INCH SIZE, 250PSI SWP. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE, W/ TIMER, 2-WAY, PILOT OPERATED, 1/2 IN NPT, 7/16 IN ORIFICE SIZE, 110/120V 50/60HZ, BRASS, NORMALLY CLOSED, FKM SEALS, 2.7 CV FACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DURABLA Valves 8033 | |
| EB 80 VALVE K 5/2 BISTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC INDICATING PRESSURE TRANSMITTER/SWITCH, 1 NO OR NC (PNP OR NPN) SWITCH WITH 0 VDC TO 10 VDC ANALOG OUTPUT, 1/4 NPT MALE CONN, 0 PSIG TO 30 PSIG ADJUSTMENT,... | |
| ELECTRONIC INDICATING PRESSURE TRANSMITTER/SWITCH, 2 NO OR NC (PNP OR NPN) SWITCHES, 1/4 NPT MALE CONN, 0 PSIG TO 3000 PSIG ADJUSTMENT, M12 X 1 (4 PIN), 0.8MM 316SS THREADED... | |
| ELECTROVALVE,1/8 INCH, 5/2, SPRING, 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST VALVE, PPF-HTF. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION BALL VALVE STOP KIT, 94A SERIES, 2 1/4 INCH STEM EXTENSION, W/ MEMORY STOP. FREE 2 YEAR RADWELL WARRANTY | |
| FAUCET VALVE STEM COLD W/SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics CPV14-M1H-5LS-1/8 | |
| FESTO Pneumatics FVS-3-1/8 | |
| FESTO Pneumatics GRE-3/8 | |
| FESTO Pneumatics JH-5-1/8 | |
| FESTO Pneumatics RS-3-1/8 | |
| FESTO Pneumatics RW/O-3-1/8 | |
| FESTO Pneumatics SVS-3-1/8 | |
| FESTO Pneumatics SVS-4-1/8 | |
| FESTO Pneumatics V/O-3-1/8 | |
| FESTO Valves CPE14-M1BH-3GL-1/8 | |
| FESTO Valves CPE14-M1BH-5/3G-1/8 | |
| FESTO Valves CPE14-M1BH-5J-1/8 | |
| FESTO Valves CPE14-M1BH-5L-1/8 | |
| FESTO Valves CPE24-M1H-3GL-3/8 | |
| FESTO Valves CPE24-M1H-5L-3/8 | |
| FESTO Valves CPV14-M1H-2X3-GLS-1/ 8 | |
| FESTO Valves CPV14-M1H-5JS-1/8 | |
| FESTO Valves JMFH-5-1/8 | |
| FESTO Valves MC-3-1/8 | |
| FESTO Valves MCH-3-1/8 | |
| FESTO Valves MFH-3-1/8 | |
| FESTO Valves MFH-5-1/8 | |
| FESTO Valves MFHE-3-3/8 | |
| FESTO Valves MHE3-MS1H-3/2G-1/8 | |
| FESTO Valves RS-4-1/8 | |
| FESTO Valves SEU-1/8 | |
| FLAIRLINE Pneumatics CVI/8 | |
| FLOW REGULATOR MINIATURE, BI-DIRECTIONAL, BSPP 6MM X 1/8BSPP. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW VALVE ORIFICE SIZE 63 1/8IN NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWSERVE Valves 80137A0T | |
| FLUID LEVEL GAUGE, 3 INCH GAUGE, W/ 1/2-13 MOUNTING BOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| HAM-LET Valves H-800L-SS-L-3/8 | |
| HANNIFIN Hydraulics 73218BN4UN00N0D100B2 | |
| HANNIFIN Valves 71215SN1MV00N0L111C1 | |
| HANNIFIN Valves 77300 | |
| HENRY TECHNOLOGIES HVAC 7830 | |
| HENRY TECHNOLOGIES, 7792-B, 7792B, FLOW CONTROL VALVE, BRASS ANGLE VALVE, CONNECTION SIZE: 1/2 INCH MPT BOTTOM, 1/2 INCH SAE FLARE SIDE, BACKSEATING. FREE 2 YEAR RADWELL WARRANTY | |
| HERION , 8010200-9000-024-00, 8010200900002400, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PERFORMANCE ROTOBALL, BI-DIRECTIONAL VALVE, 5000 PSI, 345 BAR, 316 SST. FREE 2 YEAR RADWELL WARRANTY | |
| HOKE Valves 7115F4B | |
| HOKE Valves 7115F4Y | |
| HOKE Valves 7312G4B | |
| HUMPHREY Valves SQE1-1/8 | |
| HYDR PMP, .8 GPM, 150 PSI, USE ON P25, P51, P51-S, E25 HYDRAULIC POWER UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC SOLENOID VALVE, SKINNER, 2 WAY 24-60 VAC, N/O, NPT, PILOT OPERATED, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRAL VALVE,120 VAC, FMCBE-875. FREE 2 YEAR RADWELL WARRANTY | |
| INTERNAL PILOT SUPPLY BRASS PRESSURE VALVE, 3/4 INCH, N/O, 5-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| JACKES EVANS DIVISION Valves 73136 | |
| JACKES EVANS DIVISION Valves 77310 | |
| KIT, 77CLF-A SERIES, 1" - 1-1/4” SIZE, -04 2-1/4” CS STEM EXT. KIT. FREE 2 YEAR RADWELL WARRANTY | |
| KUHNKE AUTOMATION Pneumatics 72.010 | |
| KUHNKE AUTOMATION Valves 72.020 | |
| LFTC-1/8" TEST COCK BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID DISPENSING VALVE, 2-WAY, DIRECT ACTING SOLENOID VALVE, 24 VAC, 60 HZ, 12W, DSVP12N SERIES, NPT THREAD TYPE, 24 V VOLTAGE RATING, DSVP12N-2LSX-24A. FREE 2 YEAR RADWELL WARRANTY | |
| LO-TORQ WATER SERVICE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCK PIN NYLON FOR 761/741/762/771 VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING STEM EXTENSION KIT, 2-1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| LUG ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Pneumatics 711C-12-PI-111AA | |
| MAC VALVES INC Valves 711C-12-PI-111BA | |
| MAC VALVES INC Valves 711C-12-PI-111CA | |
| MAC VALVES INC Valves 711C-12-PI-611BA | |
| MAC VALVES INC Valves 712C-12-PI-111BA | |
| MAC VALVES INC Valves 712C-12-PI-111CA | |
| MAC VALVES INC Valves 712C-12-PI-111JB | |
| MAC VALVES INC Valves 713C-11-PI-111CA | |
| MAC VALVES INC Valves 713C-12-PI-221JM | |
| MAC VALVES INC Valves 722C-12-PI-111CA | |
| MANUAL SHUT OFF REFRIGERATION BALL VALVE, 7/8", ODF SWEAT, 650 PSI MAX PRESSURE, WITH ACCESS VALVE - REPLACES 937307. FREE 2 YEAR RADWELL WARRANTY | |
| MASONEILAN Pneumatics 78-4 | |
| MAXITROL HVAC 325-3-3/8 | |
| MERITOR, R95512105, DRAIN/PURGE VALVE,. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics 708203I1 | |
| METAL WORK PNEUMATIC Pneumatics 708203O1 | |
| MINI-BALL, VLV, 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-FLOW REGULATOR, 6MM X 1/8IN BSPT. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 75 PRESSURE REGULATOR WITH A 0-10PSIG RANGE AND 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 75 PRESSURE REGULATOR WITH A 1-60PSIG RANGE AND 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MOORE PRODUCTS Valves 73N-B | |
| MOORE PRODUCTS Valves 73N12F | |
| MOUNTING BYPASS KIT, FOR VAS 1 TO VA 2/3. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING KIT, BRACKET, COUPLING, 1"-1-1/2" VALVES, FNPT CONNECTION, 0100/0150, 085/100, 19 MM, F07, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL, FOR 83A/83B/86A/86B/87A/ 88A/87B/88B SERIES VALVES. FREE 2 YEAR... | |
| MOUNTING KIT, BRACKET, COUPLING, 2"-2-1/2" VALVES, FNPT CONNECTION, 0040/0065, 075, 14 MM, F05-F07, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL, FOR 83A/83B/86A/86B/87A/ 88A/87B/88B SERIES VALVES. FREE 2 YEAR... | |
| MOUNTING KIT, BRACKET, COUPLING, 3"-4" VALVES, FNPT CONNECTION, 0350/0600, 140/160, 27 MM, F10, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL, 87A10C, A20ATOA160, FOR 82A-ISO PAD, 83R/86R/401R/87A/88A /87B/88B SERIES... | |
| MOUNTING KIT, CAM-LOCK AND GROUNDED, 1/4 INCH SIZE, FNPT CONNECTION, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING KIT, GROUNDED BALL & STEM, 1/4 INCH SIZE, FNPT CONNECTION, 0040/0065, 075, 14 MM, F05-F07, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL, FOR 87A/88A/83A/83B/86A/ 86B SERIES VALVES. | |
| MOUNTING SERVICE REPAIR KIT, BRACKET, COUPLING, 1/2" VALVES, FNPT CONNECTION, 0025, 052, 11 MM, F04, 1 SPRING, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL, FOR 87A/88A-200 500 & | |
| MOUNTING SERVICE REPAIR KIT, BRACKET, COUPLING, 3/4" VALVES, FNPT CONNECTION, 0025, 052, 11 MM, F04, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL, FOR 87A/88A-200 500 & 900 SERIES... | |
| MOUNTING SERVICE REPAIR KIT, CAM-LOCK AND GROUNDED, 3/4-1" VALVES, FNPT CONNECTION, 0040/0065, 075, 14 MM, F05-F07, 4 NUTS, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL, FOR 71-AR/76-AR/89-AR/77 -AR/83R/86R... | |
| MOUNTING SERVICE REPAIR KIT, CAM-LOCK AND GROUNDED, BRACKET COUPLING, 2" / 2-1/2" / 3" VALVES, FNPT CONNECTION, 0100/0150, 085/100, 19 MM, F07, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS... | |
| MULTI-STAGE REGULATOR, MODEL 80D, 1-60 PSIG, 0.07-4 BAR, 7-400, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| N/C COIL,G23MM,24VDC 14 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| NORDSON , 750058-3, FLOUROPOLYMER SEALS, ITEM 3, FROM SERVICE KIT 750058, PK/2. FREE 2 YEAR RADWELL WARRANTY | |
| NORTH AMERICAN MFG HVAC 7218-0 | |
| NORTH AMERICAN MFG Pneumatics 7216-1 | |
| NORTH AMERICAN MFG Pneumatics 7218-3 | |
| NORTH AMERICAN MFG Pneumatics 7350-01-A | |
| NORTH AMERICAN Pneumatics 7218-0-V | |
| O-RING SILICON FOR MINIDISC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| O-RING, FOR 761/741/762/771 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| OIL-ACID TEST KIT, TA-1, QUICK TO USE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER , 71335SN2ENM5N0C222P3 , FLUID CONTROL VALVE, 180PSI, 110/120V, 50/60HZ, 10WATT, 1240KPA, 3/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Valves 73218BN4UN00N0D1D2P3 | |
| PARKER, 71315SN2SNJ1N0L111O3 , VALVE, 71315SN2SNJ1N0L111C2 *S0184. FREE 2 YEAR RADWELL WARRANTY | |
| PETER PAUL ELECTRONICS Valves 74PP9ZGM | |
| PNEUMATIC PUSH BUTTON VALVE, 3-WAY, 2-POSITION, 1/4 NPT, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 3PORT, 3IN PORT SIZE, TRI CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, NORMALLY CLOSED EXTERNAL PILOT, PNEUMATIC - SPRING, FOR VACUUM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SERIES 700, SINGLE OPERATOR, 1/8 IN NPTF PORTS, 4 WAY 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SINGLE SOLENOID, 24 VDC, 6W, 4 WAY, 1/8IN NPT PORTS, NON LOCKING, 18IN FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Valves 808.52.0.1.02 | |
| PNEUMAX, 7300005, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, 3/2, 1/8 INCH SPR, NC, ALUMINIUM, FEMALE THREAD 1/8 PILOT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, BUTTON-OPERATED, SP5, 2-WAY, 1/4' PORT VALVE, NORMALLY CLOSED, HAND-ACTUATED, PNEUMATIC, INLINE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, TWO WAY, LEVER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONER, SERIES 74 H/FR, WITH STABILIZING PILOT AND PRESSURE GAUGE, 2 0-160 PSI GUAGES, 0-30 PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCIING VALVE, 3 WAY, 1/2 IN, 5 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING PILOT CONTROL VALVE, 3/8", CRD VALVE, 15/75 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 2PORT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SEQUENCE CONTROL VALVE, ADJUSTABLE PRESSURE RANGE: FROM 0 TO 4000 PSI, 5000 PSI OPERATING, 4200 PSI MAX. SEQ.. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VACUUM BREAKER SEAT KIT, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VESSEL 1/4NPT 2-WAY NC SS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VESSEL 1/8NPT 3-WAY UNI SS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VESSEL 4-WAY NO-NC NAMUR BR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VESSEL, 1/8 INCH NPT THREAD PORT, 3 WAY, 2 POSITION, NO/NC, MULTI/DUAL PIRPOSE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VESSEL, 3/8NPT, 2-WAY, NC, SS. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH, STANDARD, SPST, ON-OFF, 3 AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEIVER VALVE, ANGLE TYPE, 3/8IN MPT, 3/8IN FLARE. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERANT BALL VALVE 1-1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERATION CONTROL VALVE 7/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| REGO Valves 7141F | |
| REGULATOR, BRASS, 0.5LPM, 5/8-18 UNF INLET, 3/16IN BARB OUTLET, W/GAUGE 0-1000PSI 0-70BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE, SERIES 700, DOUBLE OPERATOR, W/O FLOW CONTROLS, VAC-150PSI, 1/4INCH NPTF, 4/2-WAY, . FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, COMPLETE RELIEF VALVE, 2-1/2-3INCH, LEADFREE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR ISO CYLINDER, COMES WITH WIPER SEAL; O-RING (X2); BUFFER SEAL (X2); PISTON MODULE (X2); GUIDING BAND; LUBRICATING GREASE; AND ADHESIVE BONDING AGENT. FREE 2 YEAR RADWELL WARRANTY... | |
| REPAIR KIT, FOR RB3/ORB3, SOLENOID VALVE, SERIES R REFRIGERATION. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR VALVE, GENERAL PURPOSE, USED WITH GP400 / GP300. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR VALVE, NBR / STANDARD BUNA N / NITRILE SEAL MATERIAL, FOR PRESSURE VESSEL 71215SN21N00. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, GENERAL PURPOSE, FOR GP3/GP4/GS3 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, GP200 SERIES, 5 PEICE SOLENOID VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTOBALL, 72 SERIES, 1/2" GYROLOK - 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Valves 077960319 | |
| SERIES 7000 COILS, UL APPROVED, 230/50 - 240/60, POWER 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 8030, LOW PRESSURE SOLENOID VALVE, COIL: 240 VAC 60 HZ, 208 VAC - 220 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 8040 GAS SHUTOFF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, 5/8 ODS PORTS, ANGLE RECEIVER. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, 600 PSI, 3 INCH NOMIAL SIZE, LATCH-LOCK LEVER, BRONZW. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER Hydraulics 7321Z021N0BZ01C1 | |
| SKINNER VALVE, PH 2 WY, NORMALLY CLOSED, 1/8 IN NPT, DIRECT ACTING, STAINLESS STEEL, 24 VDC LEADS, CLASS F STANDARD COIL, 150°F MAX AMBIENT TEMPERATURE, 150 PSI OPERATING PRESSURE. FREE... | |
| SKINNER Valves 71215SN2MN00N0C111P3 | |
| SKINNER Valves 71215SN2SN00N0C111Q3 | |
| SKINNER Valves 7121KBN2NV00 | |
| SKINNER Valves 71315SN2KNJ1N0C111P3 | |
| SKINNER Valves 73212BN2MN00N0C111P3 | |
| SKINNER Valves 73218BN4UNLVN0C111C2 | |
| SKINNER Valves 73218BN5VN00 | |
| SKINNER Valves 7321KBN3SN00N0L111Q3 | |
| SKINNER Valves 73419AN2NN00N0C111P3 | |
| SKINNER Valves 7K538 | |
| SMALL STEM EXTENSION, 2 1/4", 82 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT SEAL VALVES,COIL: 24VDC, 3 WATT, MAX PRESSURE: 120 PSI, K18, 3/2 SINGLE SOLENOID WITH DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT SEAL VALVES,VALVE, SOFT SEAL, 3/2, 3/8, NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENIOD VALVES, 808 SERIES, DIFFERENTIAL, 3 WAYS, 24VDC, G1/8 PORT, 4MM ORIFICE, 10 BAR MAX, -5°C TO 50°C, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ACTUATOR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 240V 60CYL 2WIRE CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110-120 VOLT, 50/60HZ, 9W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 115VAC, 1/4 - 1-1/4 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120/60 - 110/50 VAC, 9.5 WATTS, REFRIGERATION COIL, SPADE COIL, TYPE H-23SR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60HZ 10WATTS 1000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60HZ 125PSI 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60HZ 3-WAY NC/NO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120VAC 50/60HZ 10WATT 10-180PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120/110V 50/60HZ 13 WATTS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120/110VAC 60/50HZ 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120VAC 60HZ 3/8INCH PIPE 6.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120VAC/60HZ 110VAC/50HZ 200PSI 10W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 125PSI COIL 110/120V 50/60HZ 10W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 10WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 110/120VAC 50/60HZ 1/4NPT NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 3/4IN 22WATT 24VDC 5-230PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 3/8IN NPT 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3/4INCH 120VAC FUEL GAS 20PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3WAY DIRECT ACTING 180PSI 10W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 480VAC 60HZ 3/8IN PIPE 6.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4WAY 2POS 1/4IN NPT 150PSI NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 24VDC AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE N/C 2-WAY SS KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE SS 110/50-120/60 10W 1/2IN NPT 18IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1-1/4IN FNPT,BODY ONLY,2 WAY,N/C,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 IN, NC, INLINE, 2WAY, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 X 3/4, NORMALLY CLOSED, 24/60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 INCH, 3 WAY, DIVERTING 0/125#, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4" PORT, 24VDC, SERIES 700. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN NPT PORTS, 24VDC, 6W, 1/2IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN NPT PORTS, INTERNAL, 24VDC, LOCKING MANUAL OPERATOR, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPT, 3 WAY, NORMALLY CLOSED, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8NPT, 3-WAY, NORMALLY CLOSED, 110/50-120/60V, SS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120 V, 50/60 HZ, 10 WATTS, 250 PSI, 1720 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120V, 50/60HZ, 15.4W, 1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120V, 60/50HZ . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 V AC, 50/60 HZ, 15.4 WATT, 15 PSI, 1/2 INCH NPT PORT, 2-WAY, NORMALLY CLOSED, NBR SEALS, 8030A17AC120/60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 V, 50/60 HZ, 6.8 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10 WATT, 110 PSI, 760 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V 50/60HZ,10W,790KPA,O RIFICE 1/16,115PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 30-150PSI, 6.8W, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 90PSI, 10WATT, 620KPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/50, 120/60, 10W, 5 - 1500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110V/50HZ-120V/60HZ, 10W,1380 KPA,1/16 PORT, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 V, 60 HZ, 18 W, 1/4 ORIFICE, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120VAC/60HZ, 110VAC/50HZ, 3/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12VDC, 2.5W, 4/2-WAY, 30-150PSI, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150 PSI, KPA 1030, 10 WATTS, 1/2 INCH ORIFICE, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 24 VDC, NC 1/4 IN NPT, DIRECT ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, DOUBLE ACTING, NC, 1/8 INCH NPT, 10 W, 200 PSI, STAINLESS STEEL, PCTFE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, 1/2 NPT, PILOT OPERATED, INTERNAL PILOT SIPPLY, BRASS BODY, 110/120 VAC, 50/60 HZ, 5-150 PSI, 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, NORMALLY OPEN, 1/8 INCH NPT, DIRECT ACTING, 24 VAC, 60 HZ, 10 WATTS, 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY DIRECT ACTING, 24 VDC, 10 W, 1/4 INCH NPT PORT SIZE, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY NORMALLY CLOSED, 1/2" NPT, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 1/4" NPT, NORMALLY CLOSED, LOW PRESSURE, BRASS BODY, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 110/120 VAC, 50/60 HZ, 10 W, 1100 PSI, BRASS BODY, AIR/WATER/LIGHT OIL MEDIUMS, 1/4 INCH PORT SIZE, SCREW MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2IN NPT, GENERAL PURPOSE, 24VDC, 10W, 7/16 ORIFICE, 3-60PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 23000 EXACT STROKE, 24 VDC, 6.0 WATTS, 1/4 INCH NPTF PORT, SINGLE OPERATOR, 18 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 DC, 16 W, 60 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 23 W, 1/4 INCH NPT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 8.5 W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1/4IN NPT PORTS, COMMON CONDUIT 1IN NPT, 36IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1W, 30-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6W, 1/4IN NPT PORTS, LOCKING EXTENDED, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5W, 25-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 90 PSI, 620 KPA, 10 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-160 PSI MAX AIR, 250 PSI W/ 160 PSI EXT. PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 250 PSI,10 WATT, 120 V. 60 HZ, 2 WAY N/O, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2PORT IN/OUT MANIFOLD, 110-120VAC 50/60HZ COIL RATING, 150PSI RATING, 6.8W POWER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2WAY, INTERNAL PILOT OPERATED, NORMALLY CLOSED, 3/8IN NPT PORT, 0-40PI, 0-280KPA, 12VDC, 22W, 316SS BODY, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY , MULTI PURPOSE, 1/4 INCH NPT , AKA: 39190160. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY NORMALLY CLOSED, 3/8 INCH NPT, GENERAL PURPOSE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, 1/4 INCH PORT, 110/120 VAC, 50/60 HZ, 250 PSI, 10 WATTS, 1720 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, 110/120 VAC, 50/60 HZ, 10 WATTS, 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, NO, 1/8, 110/120 VAC, 250 PSI, DIRECT ACTING, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY MULTI-PURPOSE, 1/4INCH NPT GENERAL PURPOSE,10WATT . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 1/8 INCH ORIFICE, 10 W, 30 PSI, 210 KPA, 110/120 VAC, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3WAY, 1/4IN, NPT SS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3WAY, NORMALLY CLOSED, 120/110VAC, 60/50HZ, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY 2 POSITION, SINGLE OPERATOR, 1/4 NPT, INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 1/2 NPT CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150 PSI, 24 VDC, 2.5 WATT, 6FT YELLOW CORDE, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.8W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 220/240VAC, 50/60HZ, 6.5W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 2.5W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 8.5W, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 8.5W. 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 1/4IN NPT, 30-50 PSI, NEMA-4, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/2WAY, 24 VDC, 6 WATTS, 150 PSI MAX, 0.60CV, DIN CONNECTOR W/ LIGHT INDICATOR, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/32 ORIFICE, 12VDC, 10WATT, 60PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 700 SERIES, 30 TO 150PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, DOUBLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT 1 INCH NPS. FREE 2... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110/120 VAC COIL, 50/60 HZ, 6.8 WATT, NON-LOCKING MANUAL OPERATOR, ELECTRICAL COMMON CONDUIT, 72 INCH WIRE... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT 1 INCH NPS. FREE 2... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/8 INCH PORT SIZE, INTERNAL PILOT AIR, 24V DC, 2.5W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 7000 SERIES, 1/4 INCH NPT, 120 VAC, 60 HZ, 10 W, 175 PSI, 1210 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 7000 SERIES, 1/4 INCH NPT, 2-WAY, NORMALLY CLOSED, 110/120 VAC, 50/60 HZ, 10 W, 350 PSI, 2410 KPA, DIRECT ACTING, 1/16 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 7000 SERIES, 1/8 INCH NPT, 1/16 INCH ORIFICE, 110/120 VAC, 50/60 HZ, 10 W, 1380 KPA, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 7000 SERIES, DIRECT ACTING, 2-WAY, MULTI/DUAL PURPOSE, 1/4 INCH NPT, 110/120 VAC, 50/60 HZ, 10 W, 45 PSI, 310 KPA, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 8040 SERIES, 2-WAY, 3/8” PORT SIZE, 15 PSI MAX, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, 2 WAY, NORMALLY CLOSED, 3/8" NPT, 220-240 V AC, 50/60 HZ, REPLACED BY 7321KBN3SV00N0L111Q3 . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, 3/8IN, 2WAY, NC ,110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, PILOT OPERATED, INTERNAL PILOT SUPPLY, 2-WAY, NORMALLY CLOSED, 110/50-120/60 VAC CONDUIT, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, PILOT OPERATED, INTERNAL PILOT SUPPLY, 2-WAY, NORMALLY CLOSED, 110/50-120/60 VAC CONDUIT, 1/2INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COMPRESSED AIR, G1/4 PORT, 3/2 WAY OPERATION, DIRECT/NAMUR VALVES, SOL/AIR SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING, 3 WAY, 110/120 VAC, 50/60 HZ, 10 W, 115 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING, 3-WAY, 1/4 NPT PORT SIZE, 3/32 INCH ORIFICE SIZE, 110 VAC @ 50 HZ, 120 VAC @ 60 HZ, 10 WATT, NBR SEALS. FREE 2 YEAR... | |
| SOLENOID VALVE, DOUBLE OPERATOR, NON-LOCKING, 1/4" NPTF, INTERNAL PILOT AIR, 150PSI, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID 5/3 WAY, CLOSED CENTER, 7V0530C-M5-B 0.5M, 24VOLT DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL PURPOSE, 110/120 VAC, 50/60 HZ, 10 W, 10-180 PSI, 1/2 INCH ORIFICE, 3 PORTS, 3 WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL PURPOSE, 2-WAY, NORMALLY CLOSED, 1/4 INCH NPT, 150/60V, 10WATT, 80PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL PURPOSE, 3 WAY, NORMALLY OPEN, PRESSURE IN SLEEVE-OUT BODY, 1/4 INCH, PORT TYPE: NPT, 24VDC, 10 WATTS, KPA 860, ORIFICE: 1/8 INCH, ORIFICE MAIN (INCH): 3/32, 125... | |
| SOLENOID VALVE, GENERAL PURPOSE, 3WAY, NORMALLY OPEN, 1/4IN NPT, NBR SEALS, 18IN LEADS, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL PURPOSE, 7000 SERIES, DIRECT ACTING, 430SST, NORMALLY CLOSED, 10 W, 200 PSI, 2 WAY, 1/8 INCH, 120 VAC, 50/60 HZ, 18 INCH LEADS, NBR SEALS, STAINLESS STEEL. | |
| SOLENOID VALVE, HIGH PRESSURE, NORMALLY CLOSED, STAINLESS STEEL, 2-WAY, 1/2 INCH CONDUIT ENCLOSURE, 1/4 INCHES NPT, 110/120 V, 50/60 HZ, 10 WATTS, 3/64 ORIFICE, 6900 KPA, 0-1000 PSI. FREE 2... | |
| SOLENOID VALVE, MODEL 3M310, 3 WAY, 24 VDC, PRESSURE 25-110 PSI, 4.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NORMALLY CLOSED, STAINELESS STEEL, DIRECT ACTING, 2-WAY, 1/4 INCH NPT PORT, 24 VDC, 1/4 INCH ORIFICE, 10 WATTS, 10 PSI, 70 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT FOR ONE, 24 VDC, 0 TO 13 BAR, 0.3 W, (OLD PART NUMBER W4005001150). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, RED HAT, 8030 SERIES, 15 PSI, 10.1 W, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 700, SINGLE OPERATOR, INTERNAL PILOT AIR, 1/4 INCH NPTF, 24 VAC COIL, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR, MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 7133, DIRECT-ACTING 3-WAY UNIVERSAL, 1/4INCH NPT PORT SIZE, 110/120VAC 50/60HZ COIL RATING, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 8040, 2 WAY, 1/2 INCH PORTS, 120/60VAC, 110/50VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 1/4IN NPTF, 24DVDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, DIRECTIONAL CONTROL, 3/16 INCH NPT, 120 VAC, 60 HZ, 3-WAY, CONDUIT W/ FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID 5/2 WAY, 7V0510-M5-B 0.5M, 24VOLT DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 2 WAY, 1-1/4 INCH NPT, 304 STAINLESS STEEL BODY, 110/120 VAC, 50/60 HZ, 59 WATT, FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SKINNER 2 WAY, NORMALLY CLOSED, 1/8" NPT, DIRECT ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SS 2WAY ,COIL 24VDC,1/4 INCH,2500 PSI,1/2 INCH,10 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,1-1/2IN FNPT,BODY ONLY,2 WAY,N/C,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,4 WAY,2 POSITION,1/4IN NPT,SINGLE OPERATOR,BRASS BODY,110-120V/50-60H Z,10W,30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, PNEUMATIC, SOLENOID OPERATED, SINGLE, 4/2, 24 VDC, NON-LOCKING, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| STEM EXTENSION, 2-1/4", FOR 1" 94A SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SUN HYDRAULICS Hydraulics 770299 | |
| SUN HYDRAULICS Valves 740224D | |
| THROTTLING VALVE, 771 SERIES, AIR OPERATED, SHORT STROKE, LOWER TEE/TRI CLAMP CONNECTION, NORMALLY OPEN PISTON, 2 INCH PORT SIZE, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| TWO-HAND NO-TIE-DOWN CONTROL, WORKING PRESSURE RANGE, 80-100 PSI, 40 MIRCON FILTERED, DRY NON-LUBRICATED AIR, INTERNAL, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| US VALVE Valves 07-1-4 | |
| VACUUM BREAKER, MODEL# V-500-AA, 3/4 X 15 INCH, CHROME-PLATED FINISH, INCLUDES THE OLD STYLE REPAIR KIT, DESIGNED FOR URINAL APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 29W 115VAC N/O HYDRAULIC SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3-WAY, NC, 10 WATT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 5/2 1/4 SGL ACT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY, DESIGNED FOR QUINCY AIR COMPRESSORS, SUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 100/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 24VDC 10W 4PIN MALE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROL,1000 PSI, SEAT HF. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM REPAIR KIT, MULTI PIECE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POPPET 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITIONER, SERIES 73, BUILT-IN, BOTTOM LOADING, DIRECT ACTING, W/ TOP AIR-CUSHION LOADING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITIONER, SERIES 73, TOP LOADING, DIRECT ACTION (12 PSI INPUT OR LESS). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PRESSURE VESSEL, WITHOUT COIL/ENCLOSURE, 1/4" NPT, 3 WAY, DIRECT ACTING, NORMALLY CLOSED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT 2-WAY 3/8IN 1/2IN 34IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT 2WAY NC/NO SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE STEEL 2WAY PORT 12VDC 10WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE TERMINAL STATION, LP04, DDL, 8-STATION, D6, DUERR ATEX. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/4"-FINE THREAD, 3/32 ORIFICE SIZE, 0.17 CV, 150 PSI MAX, 10 WATT, 167 DEGREES F,NBR SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 120VDC, 150-185DEG F, 250PSI, 1720KPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 WAY NORMALLY OPEN 1/2" NPT, PILOT OPERATED INTERNAL, PILOT SUPPLY BRASS SOLENOID VALVE 120/60VAC CONDUIT,. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 WAY, NORMALLY OPEN, 1/4" NPT, DIRECT ACTING, BRASS, 110/50-120/60VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2 MONOSTABLE, CAN BE MOUNTED ONLY ON BASES HAVING 6 OR 8 CONTROLS, 3-8 BAR, 0.3-0.8 MPA, 43-116 PSI, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2 TYPE, 4- WAY, 2-POSITION, ALUMINUM, 1/4 NPT PORT SIZE, 1/4 INCH ORIFICE SIZE, 150 PSI AIR/INERT GAS OPERATING PRESSURE, 110/120 VAC, 50/60 HZ, 10 WATT, 30-150 PSI, 210-1030... | |
| VALVE, 72 SERIES, 3/2 NORMALLY CLOSED SOLENOID, MANIFOLD MOUNT, 24VDC, 3-PIN, FEMALE BODY, 1.5MM PITCH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 73417AKDPN00N0C1GLP3 *45353. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 810 SERIES, TWO-WAY, BRONZE, 0.75IN NPT, ANGLE BODY, NORMALLY CLOSED (NC)M 0.78IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR METERING, "CHEATER VALVE", 1/4" NSP FEMALE, 1/4" NPS MALE, 125 PSI MAXIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ANGLE SHUT-OFF VALVE, 1/4 INCH, FORGED STEEL, NON BACK-SEATING DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AUTODRAIN, 4460.160.15, 24V, SPX FLOW, ELECTRIC DEMAND. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BRASS BODY, 3/4INCH, NPT PORTS, W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MAGNETIC, 1-10 BAR, 24VDC COIL, 7WAT, 3/2-WAY SPOOL, G 1/4, G 1/12, ORIFICE - 6&12MM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, POPPET VALVE, OPERATING FORCE10 N (AT 6 BAR), 700 SERIES, TEMPERATURE RANGE -5 TO 70 C, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENIOD VALVE, 120/60, 110/50, 10W, 1/4 NPT, 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/4NPT 2-WAY NC 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/4NPT 3-WAY NC 120/60AC SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/4NPT 3-WAY NC 240VDC SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/4NPT 3-WAY NO 24VDC SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/4NPT 4-WAY 24VDC AL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/4NPT NAMUR 24VDC AL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1/8NPT 2-WAY NC 120/60AC SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 1NPT 2-WAY NC 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID 3/8NPT 2-WAY UNI 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 1-1/2NPT, 2-WAY, NC, 120/60AC, ANTI-WATER, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 1/4 INCH NPT, 2-WAY, NC, 110 - 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 1/4 INCH NPT, 2-WAY, NC, 120/60 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 1/8NPT, 2-WAY, NC, 120VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 3/4NPT, 3-WAY, NC, 120/60VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 3/8NPT, 3-WAY, NC, 120/60AC, BR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, SOFT SEAL VALVES, 5/2 SPR RTN . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOV 35, SOS, OO, LC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, TYPE 72, 2 MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE RELIEF VALVE,1 IN IRON BOILER PRESSURE RELIEF VALVE, 50 PSI, EXPANDED OUTLETS. FREE 2 YEAR RADWELL WARRANTY | |
| Y STRAINERS, 77SI SERIES, 1/4 INCH CAST IRON WYE PATTERN STRAINER, THREAD, 20 MESH SCREEN, TAPPED RETAINER CAP. FREE 2 YEAR RADWELL WARRANTY | |
| ZURN, 74597-102, 74597102, MOTOR OPERATED BALL VALVE, 115VAC, 60HZ, NEMA 4. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |