MAC Valves, Inc. USA Solenoid Valve 45A-MAK-DDAA-4BA

Description
SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR, W/ REGULATOR WITH ADJUSTABLE KNOB, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR, W/ REGULATOR WITH ADJUSTABLE KNOB, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 188223 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
188223
Solenoid Valve 188223
SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR, W/ REGULATOR WITH ADJUSTABLE KNOB, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR, W/ REGULATOR WITH ADJUSTABLE KNOB, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 188223
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1222020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flow Control Valve - JFC-4R-P12 - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details