Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 46
Product Name Notes
0.83 CV RATE, 1/4" NPT INLET DIRECT AIR 4 MECHANICAL SPOOL VALVE 4 WAY, 2 POSITION, BUTTON MANUAL RETURN, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
1 1/8" STUB TO ROTALOCK 1 3/4". FREE 2 YEAR RADWELL WARRANTY
4-WAY 3-POS LEV/SPR RET, VALVE LEV/SPR RET. FREE 2 YEAR RADWELL WARRANTY
ADAPTER KIT, FITTING PAD, SERVICE VALVE, ROTALOCK, 2 BOLT, STEEL . FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 53 SERIES, 4 WAY, 2 POSITION, LEVER ACTUATION, MANUAL RETURN, 3/8 INCH DIRECT PIPE PORTED. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVES, 53 SERIES,3 WAY, 2 POSITION,PEDAL ACTUATION,SPRING RETURN,1/4" DIRECT PIPE PORTED,. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVES, 53 SERIES,4 WAY, 2 POSITION,SOLENOID ACTUATION,SOLENOID RETURN,1/4" DIRECT PIPE PORTED,CONDUIT ENCLOSURE,CLASS F 60 HZ AC,110/120 VAC. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE GLAND. FREE 2 YEAR RADWELL WARRANTY
ANGLE SEAT GLOBE VALVE, PNEUMATICALLY OPERATED, PLASTIC PISTON ACTUATOR, DN15, 2/2-WAY BODY, THREADED SOCKET DIN ISO 228, BODY CC499K, SEAL, PTFE, NC. FREE 2 YEAR RADWELL WARRANTY
APPLIANCE VALVE, REPAIR KIT, ST2 TOP SECTION, GVC 24 VOLT DC, 9 W, 3-150 PSI, PLUNGER, SPRING AND DIAPHRAGH. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Valves 554BB600KT00030
ASCO NUMATICS Valves 554SA400K000030
ASCO NUMATICS Valves 554SA400K046T30
ASCO NUMATICS Valves 554SA402K000030
ASCO NUMATICS Valves 554SS400K000030
ASCO NUMATICS Valves 554SS400K046T30
ASCO NUMATICS Valves 554SS600K000030
ASCO NUMATICS Valves 555PP431O000000
ASCO Valves 52000001
ASCO Valves 55192120
AVENTICS Pneumatics 5340051000
BALL CHECK VALVE, PVC, CPVC, 1/2 IN SIZE, 150 PSI, SOCKET/THREADED CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1-1/4IN NPT 1000WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2IN CF8M 316SS 1000. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2INCH 2000PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1IN SS TREADED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2IN STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN COPPER. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN SS TREADED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN-PORT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3PIECE FULL PORT 3/3IN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE BRASS 1/4IN 1000WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE BRASS 1/4INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE BRASS 3/4IN 1000WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1-1/12IN NPT, FEMALE THREAD, SS, 1000WOG, SFBV, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BARREL ADAPTER ASSEMBLY KIT 5CC. FREE 2 YEAR RADWELL WARRANTY
BOSCH , 542-835-707-2, 5428357072, SOLENOID VALVE,110/115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE VALVE, HYDRAULIC, DR PRESSURE REDUCING/RELIEVING, DIRECT ACTING, SPOOL TYPE, 4 GPM, 15L / MIN FLOW, 420 BAR, 50-500 PSI, NO LINE BODY, CARTRIDGE ONLY. FREE 2 YEAR RADWELL WARRANTY...
CD04-5/2XX-SR-R-G018 -G018-S, 5634210100 MANUAL AIR CONTROL VALVE, 4-WAY, 5 PORT, 2 POSITIONS, 1/4-18IN FEMALE, BSPP, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 3/4IN NPT, 303 BSS. FREE 2 YEAR RADWELL WARRANTY
COIL SOLENOID, 24 VDC, 2W, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR SOLENOID VALVE, 5 W, 24 VDC, (E22-024/MO). FREE 2 YEAR RADWELL WARRANTY
COIL, VALVE, PNEUMATIC, 24VDC, DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY
COMPRESSED AIR UNIT, THREADED CONNECTIONS, CONDENSATE DRAIN, PRESSURE CONTROL VALVE, SHUT-OFF VALVE, SOFT-START VALVE, PNEUMO-ELECTRIC RELAY, THREE AUXILIARY PNEUMATIC CONNECTIONS, CLOGGED FILTER SIGNAL, 1/2" OUT, 5 0.5-8, RA UNIT. FREE...
CONTROL VALVE ,FLOW-CONTROL,NW4, G1/8. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 3/4IN FEMALE X 3/4IN FEMALE SOUR GAS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, ANGLE SEAT,2/2 WAY, 1/4 INCH PORT, 1/2 INCH NFPT THREAD. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTAIR 4 SERIES, 20-150 PSI, 4-WAY, 2 POSITION, 1.4 NPT, 0.83 CV FLOW, PILOT, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
D3HD 12VDC PULL CONT. FREE 2 YEAR RADWELL WARRANTY
DELTROL CONTROLS Valves 53688-94
DIAPHRAGM KIT, NYLON SEAT, M1182, RCA/CA 40 1-1/2 INCH PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM KIT, REPLACEMENT REPAIR KIT, RCA/CA 25, 1 IN PULSE VALVE, NYLON SEAT. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM KIT, TO SUIT GOYEN RCA35T (RCA40T1) VALVE, NITRILE SEAL, SPRING. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE REPAIR KIT, 1", BUENA N, DIAPHRAM W/SPRING. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE REPAIR KIT, 3/4", BUNA-N, DIAPHRAGM WITH SPRING. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, 1 INCH NPT, 1/8 NPT, 125 PSI, 860 KPA. FREE 2 YEAR RADWELL WARRANTY
DIPHRAGM VALVE REPAIR KIT, RCAC20T4, 3/4 INCH, BUNA-N DIAPHRAGM SHOCKWAVE, 3.5 X 5 X 0.5 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3 WAY SOLENOID SPOOL VALVE, 12 VDC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR PILOT SWITCH, MAX OPERATING PRESSURE 10000 PSIG, ADJUSTABLE RANGE 110 PSIG TO 900 PSIG, N.C. 3-WAY, N.O. 2-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE HANDLE KIT, MR SERIES, SPRING RETURN, 3 POSITION, 0-45DEGREE ROTATION, POINTER IN-LAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIT MICRO REGULATOR, 1/4-INCHTHREADED PORT, 0-2H2O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE BODY KIT, C05MSV-DP, W/O-RINGS, ALUMINUM BODY, BODY ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 9-15PSI, 1IN, 4.0CV, 250 BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, BRASS, 2POSITION, 2WAY, 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CYLINDER, WITH LOCKING UNIT, 10 BAR, FD:13W29. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE REPAIR KIT, 1-1/2 INCH, BUNA-N DIAPHRAGM, W/SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1" NPT PORT SIZE, HYTREL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, E/P REGULATING VALVE, 0-7 BAR, 24 VDC SUPPLY, 0-10 VDC ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROHYDRUALIC SERVOVALVE 3POS 3000PSI, REPLACED BY G771K2277A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROHYDRUALIC SERVOVALVE, 3 POSITION, 3000 PSI, REPLACED BY G771K203A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, ECOLINE 1/4 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHTNIN CONE VALVE, PV54-099, 0.2 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUBE SENTRY VALVE ASSEMBLY, 6000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTIFUNCTION VALVE, 2 POSITION, 5 WAY, OPERATED RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PACKLESS LINE VALVE, FORGED BRASS, 1/4 INCH, SAE FLARE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PUSH BUTTON, DIRECTIONAL VALVE, PUSHBUTTON, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 10/130 PSIG, 0.7/9 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, ANGLE SEAT, GLOBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, DIGITAL, WITH GAUGE, 0-30PSI, 0-200KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELEASE VALVE, 1/2" X 3/4", 125PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THROUGH, PIPE THREADED, 0.312 INCH ORIFICE, 3/4 INCH MPT INLET, 3/4 INCH FPT OUTLET, 3.70 LENGTH, SUITABLE FOR AMMONIA, REPLACED BY 5342-250. FREE 2...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THRU TYPE, 250 PSI, 1 INCH MPT, 1 INCH FTP, REPLACED BY 5344-250. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, MINI, SELF RELIEVING, 2 PORT, 1/4 INCH NPT, 228/1 ISO, 16 BAR, 230 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, SINGLE PRESSURE, 10-130 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, BUNA SEAL, BRASS BODY, 1/4 INCH NPT, 4 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RUBBER PARTS KIT, FOR VALVE REPAIR, 0881321. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY AND RELIEF VALVE, 3/4X3/4 INCH NPT, LIFT LEVER, ASME STEAM, BRASS BRONZE, SET 45. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY AND RELIEF VALVE, 3/4X3/4 INCH NPT, LIFT LEVER, SET 40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY VALVE, 150 SET PSIG, CARBON STEEL, SS TRIM, LEVEL HDL, 3/4 IN X 1-1/4 IN, 1817 LB/HR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFTEY RELIEF VALVE, MANUAL LIFT RING, .50 INCH MALE NPT INLET, 3 TO 400 PSIG MAX, 359 SCFM, BUNA-N SEAL, -40 TO 199.4 F OPERATING TEMP RANGE.
DISCONTINUED BY MANUFACTURER, SERVO PRESSURE CONTROL VALVE, DIGITAL I/P CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID AIR VALVE, 2.5-10 BAR, 110 VOLTS, 50 HZ, -50 CELCIUS - 40 CELCIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 115/60V 7W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15 AMP, 150 PSI AIR, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, -0.9 TO 10, PISTON PUSHER, PNEUMATIC SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115VAC, 60HZ, 10WATT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VOLTS, HZ:HD, 7.0 WATTS, ORIFICE: 5/32, PSI 20, CD:NU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 6 WATTS, 1/32 X 1/32 ORIFICE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-120 PSI, 120/80, 110/50, 2.9W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20MM, MODEL RCA 20, REPLACED BY RCAC20ST4002. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 6 WATTS, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 WAY, G-1/8 PORT SIZE, 24 VDC, W/O DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIA-FLO SERIES, VALVE ONLY NO COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE OPERATOR, 0.26 AMP, 24VDC, 4 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANUAL, AIR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, 3WNC, N4, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S62, N4, 3WNC, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SEMI IN-LINE VALVE, 4/2-WAY VALVE, DOUBLE SOLENOID, PNEUMATIC RESET METHOD, EXTERNAL AIR SUPPLY, DON-DETENTING OVERRIDE, W/O PUSH IN CONNECTOR, 110 VAC, PLUG SOCKET CONNECTION, (VUVB-S-M42-AZD-QX-2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE ACTING, 205 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, 120/60, 110/50, 2.9W, 120PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, 120/110 VAC, 60/50HZ, 6W, 150PSI, 1/16 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPOOL VALVE, DIRECTIONAL, DIRECT OPERATED, WITH SOLENOID ACTUATION, 5-CHAMBER VERSION, 4 MAIN PORTS, SIZE 10, 24 VDC, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPOOL VALVE, DIRECTIONAL, SOLENOID OPERATED, DOUBLE SOLENOID, 5 CHAMBER, 4 PORT, 3 POSITION, 24 VDC, DIN CONNECTION (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ,5/2 ,1/8 NPT ,SOL-DIFF/AIR24/DC ,W/O DIN CONNECTOR - ASCO , SOLENOID VALVE 5/2 1/8NPT ,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ASSEMBLY, FOOT LE-82T. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE KIT, BLOWDOWN VALVE REBUILD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, INFLATION / DEFLATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1440PSI @ 100 FAHRENHEIT, 895PSI @ 800 FAHRENHEIT, F316 STEEL, H.F. SEAT, H.F. DISC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 275 PSI MAX PRESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 275 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SUCTION, 10/14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SUCTION, 8/13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE. FREE 2 YEAR RADWELL WARRANTY
DIVIDER VALVE, SINGLE .020, 0.04IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY
DIVIDER VALVE, SINGLE OUTPUT .015IN, 0.03IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY
DIVIDER VALVE, SINGLE OUTPUT .01IN, 0.02IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY
DIVIDER VALVE, TWIN OUTPUT .01IN, 0.02IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY
DIVIDER VALVE, TWIN OUTPUT 0.030IN, 0.03IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY
DUMORE Valves 535-0098
EXHAUST MUFFLER, 1/4 MALE NPT, 9/16 HEX, 1-3/8 0AL, 300 MAX PSI, 75DB RATING. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves 533342M
FILTER-REGULATOR, FR95 AIRPAK, 250 PSIG (1742 KPA) MAX, 1/4 NPT INLET AND OUTLET PORTS 2 - 1/4 NPT, GAUGE PORT (90 DEGREES FROM OUTLET PORT), OUTPUT PRESSURE 0-25 PSI (0-172...
FLOW CONTROL VALVE, 2POS, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
FOXBORO, 51380, BALL VALVE W/ FLOW CHAMBER, 75/100PSI, 5.2/6.8BAR, 70/150DEG F, 21/65DEG C. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE 2IN BRONZE 150SWP 300WOG. FREE 2 YEAR RADWELL WARRANTY
HASKEL Valves 52660-602
HOUSING SF10V CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
IN-LINE VALVE SEAL KIT, NUGGET 500 VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY
INDICATOR VALVE 1/2IN NPT 1-5/8IN TURN RADIUS. FREE 2 YEAR RADWELL WARRANTY
INGERSOL RAND, 5631-30-02, 56313002, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
INJECTION VALVE, FOR METERING PUMP, FOR LE-20H. FREE 2 YEAR RADWELL WARRANTY
ISOLATOR VALVE, 1/4 INCH C4I, W/LOCK AND KEYS, MAX PRESSURE 12 BAR. FREE 2 YEAR RADWELL WARRANTY
KEYSTONE VALVE, F151-S-T-T-1-SW-L-01 5, F151STT1SWL015, BALL VALVE, 1-1/2IN, 1000PSI ,316SS, W/ LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY
KIT BODY DCTL C05MSV-PA, 3000-5000 PSI (207-350 BAR), 20 GPM. FREE 2 YEAR RADWELL WARRANTY
KIT MS062 REPAIR FLUORO-ELASTOMER. FREE 2 YEAR RADWELL WARRANTY
KUGELHAHN C15I, O.GEW.FLANGEE". FREE 2 YEAR RADWELL WARRANTY
LEV/PIL RET VALVE, 4-WAY, 3-POSITION, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
LEVEL GAUGE, 7" LEVEL GAUGE, 1/2-13 MOUNTING BOLTS. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC , SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.2/6.3WATT, 3WAY. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 52A-11-B0A-DM-DDAA-1 BA
MAC VALVES INC Valves 52A-11-B0A-DM-DDAJ-1 JM
MAC VALVES INC Valves 52A-11-B0A-DM-DDAJ-1 KE
MAC VALVES INC Valves 52A-11-B0A-DM-DDAJ-1 RE
MAC VALVES INC Valves 52A-11-B0A-DM-DFRJ-1 KA
MAC VALVES INC Valves 52A-11-B0H-RA
MAC VALVES INC Valves 52A-11-D0B-DM-DDAJ-1 JM
MAC VALVES INC Valves 52A-14-A0A-DM-DDAJ-1 JB
MAC VALVES INC Valves 55B-11-PE-611JB
MAC VALVES INC Valves 55B-11-PI-111BA
MAC VALVES INC Valves 55B-11-PI-221BA
MAC VALVES INC Valves 55B-11-PI-421BAAD
MAC VALVES INC Valves 55B-11-PI-590JA
MAC VALVES INC Valves 55B-11-RA
MAC VALVES INC Valves 55B-12-PI-111BA
MAC VALVES INC Valves 55B-12-PI-111CA
MAC VALVES INC Valves 55B-12-PI-221BA
MAC VALVES INC Valves 55B-12-PI-591JJ
MAC VALVES INC Valves 55B-12-PI-611JB
MAC VALVES INC Valves 55B-12-RA
MAC VALVES INC Valves 55B-22-PE-614JJ
MAC VALVES INC Valves 55B-22-PI-111AA
MAC VALVES INC Valves 55B-22-PI-111CC
MAC VALVES INC Valves 55B-24-PE-611-JM
MAC VALVES INC Valves 56C-12-506AA
MAC VALVES INC Valves 56C-13-111CA
MAC VALVES INC Valves 56C-13-611JM
MAC VALVES INC Valves 56C-33-501JD
MAC VALVES INC Valves 56C-53-RA
MAC VALVES INC Valves 56C-57-RA
MANUAL AIR CONTROL VALVE, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 3-WAY, 1/4", NPT, 2-POSITION, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 4-WAY, 3-POSITION, LEVER/SPRING RETURN, AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY
MANUAL DIAPHRAGM VALVE 1INCH SANITARY SST. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL SPOOL VALVE, 4 WAY VALVE, 0.83 CV RATE, 1/4 IN NPT, 2 POSITION, 150 MAX PSI, BUTTON SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Pneumatics 5207003
METAL WORK PNEUMATIC Pneumatics 5207003U
METAL WORK PNEUMATIC Pneumatics 5612R162
MICRO PNEUMATIC REGULATOR, 1/4 BIT STYLE 08. FREE 2 YEAR RADWELL WARRANTY
MICRO REGULATOR, 1/4 MR 0-4 BIT, 2 BAR. FREE 2 YEAR RADWELL WARRANTY
MICRO REGULATOR, THREADED 1/8 INCH,1/4 INCH, GAUGE PORT 1/8 INCH, MAX INLET PRESSURE: 13 BAR. FREE 2 YEAR RADWELL WARRANTY
MINIATURE FILTER REGULATOR, 20 MICRON, 0-8 BAR, G1/4. FREE 2 YEAR RADWELL WARRANTY
MODULAR REGULATOR, FULL-SIZE SERIES, NPTF THREADS, 0-125 PSIG (0-8.6 BAR), 1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MODULAR REGULATOR, FULL-SIZE SERIES, NPTF THREADS, 0-125 PSIG (0-8.6 BAR), 3/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MONITOR VALVE POSITION. FREE 2 YEAR RADWELL WARRANTY
NITRILE SEAL KIT, POPPET VALVE PRODUCT LINE, PROSPECTOR POPPET SERIES. FREE 2 YEAR RADWELL WARRANTY
NITRILE SPARE PARTS KIT, FOR DMV2 AND ST2 SERIES, KIT CONTAINS, PLUNGER, SPRING, DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
NON-RETURN VALVE, SERIES NR01, G1/4 AIR CONNECTION 1 (INTERNAL THREAD), G1/4 AIR CONNECTION 2 (INTERNAL THREAD), 0.5-15 BAR, 1050 L/MIN, BRASS HOUSING, ZZ99-G014-G014. FREE 2 YEAR RADWELL WARRANTY
NON-RETURN VALVE, ZZ99-G014-G014, NON CONTACT SWITCH. FREE 2 YEAR RADWELL WARRANTY
NORGREN Hydraulics 535-03
NORGREN Pneumatics 54469-03
NORGREN Valves 53475-34
NORGREN Valves 54237-56
NORGREN Valves 54452-01
NORGREN Valves 5578-02
NUGGET 200 VALVES,COIL-SOLENOID . FREE 2 YEAR RADWELL WARRANTY
NUGGET 200 VALVES,DETENT,SPACER . FREE 2 YEAR RADWELL WARRANTY
NUGGET 200 VALVES,SPOOL ASSY-DUAL PRESSURE ONLY. FREE 2 YEAR RADWELL WARRANTY
NUGGET 200, VALVES, COIL, 8.0 VA, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
NUGGET, 200 VALVES, NUG200 ,COIL, 24V DC. FREE 2 YEAR RADWELL WARRANTY
O RING, SPARE O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY
OLYMPIAN,VALVE - CENTREPOST. FREE 2 YEAR RADWELL WARRANTY
ONE, COMPRESSED AIR TREATMENT UNIT. FREE 2 YEAR RADWELL WARRANTY
OTHER EXCELON,REPAIR KIT FOR B12-697-A3LA. FREE 2 YEAR RADWELL WARRANTY
P-31 PILOT HYDRAULIC VALVE, SOLENOID OPERATED, SINGLE COIL, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
PILOT SOLENOID VALVE KIT COIL ASSY, 100/120V, 50/60HZ, (PURPLE) NEMA 9 GASKET. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE 120V 60HZ 2WIRE LEAD 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, SOLENOID VALVE, DIRECT MOUNT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT-ASSISTED, DIAPHRAGM VALVE R/A, 1/2" BSP IN/OUT. FREE 2 YEAR RADWELL WARRANTY
PISTON SLIDE-WAY VALVE, 5/2 POSITION, 1/4 INCH, LATERAL HAND LEVER 2 POSITIONS WITHOUT SPRING RETURN, 01.057.4. FREE 2 YEAR RADWELL WARRANTY
PITCOGRAM DIAPHRAGM VALVE,MANUAL,PP/EPDM ,SIZE1.5IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE REGULATOR, SERIES ED05, 3/3, INTERNAL CONNECTION, 24 VDC< 0-10 V, IP65, (ED05-000-060-010-2D ICA). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE REGULATOR, TYPE 100 HR, MAX. SUPPLY: 150 PSIG, RANGE: 2 - 120 PSIG, 3/8 INCH NPT, 110-CC (MOD). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 12BAR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ED05-000-060-420-2DI CA, 24 VDC, 4/20 MA INPUT, 4/20 MA OUTPUT, 8 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SOLENOID OPERATED, 12 BAR MAX, 1.4 AMP, 24 VDC, 1000 L/MIN, IP65, (ED07-000-100-DDL-G7 A-ATEX). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATORS, 1/4" PORT, 1/4" DISPLAY, 1700 NL/MIN, REGTRONIC SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC TIMER VALVE, SERIES 551, 1.5/10 BAR WORKING PRESSURE, 120 I/MIN, 1.05/7 BAR CONTROL PRESSURE,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 60/120VAC 150PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE THROTTLE CHECK M14X1.5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 110 TO 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3/2 WAY, PNEUMATICALLY-ACTUAT ED, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR FILTER, 12 BAR MAX, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE,REPAIR KIT-NITRILE MOM AIR OP. FREE 2 YEAR RADWELL WARRANTY
PRESSURE CONTROL CARTRIDGE VALVE, MODEL # RV5-16-S-0-30, PILOT OPERATED, MAX FLOW = 80 GPM, MAX PRESSURE = 5000 PSI, MAX CRACKING PRESSURE = 3000 PSI, C-16-2 CAVITY, SCREW ADJUSTMENT, BUNA...
PRESSURE REGULATOR KIT - OLD STYLE,KIT-NEOP.-1/2- N.R.. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 1500 PSI AIR / GAS, 1/4 MNPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 3/4IN SIZE, 15PSIG SET. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 3/8IN MPT INLET, 5/8IN FLR OUTLET, 300PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, ANGLE TYPE, 3/4 INCH FPT INLET, 1 INCH FPT OUTLET, 0.921 INCH DIAMETER, CAST IRON, 150-450 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE VALVE 10-100BAR. FREE 2 YEAR RADWELL WARRANTY
PULSE JET VALVE, PILOT SIZE 1/8 NPT, 3/4 NPT, SHOCKWAVE DIAPHRAGM MATERIAL, ALUMINUM DIECAST, 302 STAINLESS STEEL SCREWS, PROPRIETARY HIGH PERFORMANCE ENGINEERING THERMOPLASTIC ELASTOMER. FREE 2 YEAR RADWELL WARRANTY
PULSE JET VALVE, SHOCKWAVE DIAPHRAGM KIT, 1/8 INCH PILOT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
PULSE VALVE, 1-1/2INCH PORT, REMOTE PILOT. FREE 2 YEAR RADWELL WARRANTY
PUMP, E SERIES, 0.5" FLUID OUTLET, 150 PSI INLET PRESSURE, 10 CPM, 2000 PSI OUTPUT PRESSURE, REPLACES 521-300-180. FREE 2 YEAR RADWELL WARRANTY
RCA25TD200, 1" NPT, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
REFRIGERATION VALVE 500PSIG 3/8INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 2" R41-CC-000. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 3/8" R21-03-L00. FREE 2 YEAR RADWELL WARRANTY
REGULATOR INK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/8", R21-03-000, SCFM 180, 2-40 PSIG, MAXIMUM SUPLY PRESSURE 300 PSIG, MAXIMUM OPERATING TEMPERATURE 150F. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SEMI-PRECISION, DIAL, 1/2" PORT, 195 (92) SCFM (DM3/S), 2 TO 40 PSIG (0 TO 2.8 BAR)5 TO 160 PSIG (0 TO 11.0 BAR), 300 PSIG (20.7 BAR) MAX, R21-04-000.
REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE 1/4IN 5000PSI. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, 5600 SERIES, ANGLE TYPE, 250 PSI, 1/2 INCH FPT INLET, 3/4 INCH FPT OUTLET, DUCTILE IRON, PROTECTIVE LACQUER FINISH. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, CAST IRON, ANGLE TYPE 3/4" FPT INLET, 1" FPT OUTLET, 275 PSI. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, STRAIGHT THRU, 1/2 INCH MPT X 3/4 FPT, 450 PSI, 37.2 LBS AIR/MIN,. FREE 2 YEAR RADWELL WARRANTY
REMOTE AIR PILOT VALVE, 3/4 INCH NPT PORTS, VACUUM TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY
REMOTE AIR VALVE, VAC-150PSI, 3/8INCH NPTF, INTERNAL AIR SPRING, NC. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT 1-1/2IN DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, DIAPHRAGM VALVE, M1183, RCA32, NYLON SEAT. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, VBS 3/2 AIR VALVE MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, B2 ASSEMBLY, 110/120 V, 50/60 HZ, PURPLE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT KIT,F/C ALUM,VLV W/ STD SPOOL, BUNA. FREE 2 YEAR RADWELL WARRANTY
REVERSING VALVE, 3/2-WAY, SS, . FREE 2 YEAR RADWELL WARRANTY
RIGHT ANGLE FLOW CONTROL VALVE, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
ROLLER VALVE, 4-WAY, 2-POSITION, DOUBLE ROLLER. FREE 2 YEAR RADWELL WARRANTY
ROSS CONTROLS Pneumatics 5211B4017
RUPTURE DISC ASSEMBLY, 1-1/4 INCH CONNECTION, MPTXFPT CONNECTION TYPE, STAINLESS STEEL, 300 PSIG, . FREE 2 YEAR RADWELL WARRANTY
SAFETY RELIEF VALVE, 100 PSI SET, 3/4 INCH FNPT INLET / 1 INCH MNPT OUTLET, 15 - 1200 PSI, STAINLESS STEEL, CLOSED CAP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELIEF VALVE, LEVER HDL, BRZ BODY, SS TRIM, 500PSI. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, 3/8" ASME SOFT SEAT, 175 PSI,157 SCFM. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,...
SCHRADER BELLOWS Pneumatics 520431000
SCHRADER BELLOWS Pneumatics 524411000
SCHRADER BELLOWS Pneumatics 524431000
SCHRADER BELLOWS Pneumatics 524511000
SCHRADER BELLOWS Pneumatics 52R326RA
SCHRADER BELLOWS Valves 520451000
SCHRADER BELLOWS Valves 521911000
SCHRADER BELLOWS Valves 524831000
SEAL KIT, SUITABLE FOR NITRILE DRESSER, 50-500 MS ON-TIME RANGE. FREE 2 YEAR RADWELL WARRANTY
SHOCKWAVE KIT, BUNA-N DIAPHRAGM, 1 INCH, (RCAC25T4), DD4, FS4. FREE 2 YEAR RADWELL WARRANTY
SOL DIAPH VLV 1/2 NPT 24DC QD. FREE 2 YEAR RADWELL WARRANTY
SOL VLV 3/4 NPT AL 12DC DIN UL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, NUGGET 200 VALVES, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIAPH VALVE, 1/2 NPT, 120/60, QD UL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIAPHRAGM VALVE, 1/2 NPT 120/60 UL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT - 5D2 & CA-B (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, SCREW / SPADE, 24 VDC, 20 W, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 3/8 IN NPT, 150 PSI, INTERNAL PILOT, N.O. PILOT, N.C. MAIN SPOOL, 24 VDC (6W) . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , REMOTE AIR PILOT OPERATED, N.C. MAIN SPOOL, 3/4-1/2" NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 105VDC 6WATTS 6PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V 6.0W 60HZ PSI75. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24V 4 CONNECTOR W/BRACKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE MOUNT BLACK. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE PULL 120VAC C-FRAME. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT, SPARE PARTS, 5D2 AND CA-B, (M1141B). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/SPA55 UNIT 24VDC 25AMP 150PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH NPT PORTS, 2 POSITION, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 NPT, 3 WAY, NO, 120/60 UL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN NPT PORTS, 150PSI ,24VDC, NC, EXTERNAL, 2.5W, FLYING LEADS, 36IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH NPT, 100-120 VAC COIL, 50/60 HZ, 22 WATTS, RCA3D0-331. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH ORIFICE, 2 WAY PORT, 1/8 INCH NPT PORTS, NORMALL CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8IN PILOT, SCREW TERMINALS, 120/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATTS, 150 PSI, 3/8 INCH NPT PORTS, LOCKING EXTENDED, 120 IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110VAC, 2.5WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 115VDC, 1/16IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, 7 WATTS, 3/32 ORIFICE, 175 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 8 W, G1/8 INCH, PRESSURE, 232 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 1/8IN NPT, 6W, 100PSI, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 3/8IN NPT PORTS, 3WAY, SINGLE AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 3/8IN NPT PORTS, NO COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-POSITION, 3-WAY, VAC-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 6 WATT, 2-WAY, 0-150 PSI, 3/8 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 7.0 W, 1/32 ORIFICE, 1000 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6W, 30-150PSI, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 110/120 VAC, 50/60 HZ, 2.9 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 1.8 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 18 WATT, 72 INCH WIRE LENGTH, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/8 INCH NPTF, EXTERNAL PILOT AIR, 24 VDC, 16 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, EXTERNAL PILOT AIR, 24 VDC, 2.4 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, G1/4 INCH, 24 VDC, 7.3 WATT, LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, INLINE 3 PORT, WITH MEMORY SPRING, 1/8 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, MANIFOLD BODY, WITH MEMORY SPRING, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NO VALVE, INLINE 3 PORT, 1/8 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NORMALLY CLOSED, 1/4 INCH NPTF, EXTERNAL PILOT AIR, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, SINGLE OPERATOR, NORMALLY CLOSED, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 2.6 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, MINI SQAURE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL...
SOLENOID VALVE, 3/8NPT, 24VDC, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 3NO, 3NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2, 1/8" NPT, SOLENOID PILOT W/O COIL -, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 52 SERIES, 3 WAY, 2 POSITION, 110/120 VAC, 50/60 HZ, 2.9 W, 1/4 INCH NPTF PORTS, VAC TO 120 PSI, LOCKING RECESSED, MINI SQUARE CONNECTOR MALE ONLY. FREE...
SOLENOID VALVE, 52 SERIES, 3 WAY, SINGLE OPERATOR, INLINE, G1/4 INCH PORT SIZE, 24 VDC, 7.3 WATT, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 52 SERIES, 3 WAY, SINGLE OPERATOR, NC VALVE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NON-LOCKING RECESSED, 12 VDC, .60 W, 120 PSI, MINI SQUARE CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 52 SERIES, 3 WAY, SINGLE OPERATOR, NORMALLY CLOSED, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 52 SERIES, 3-WAY, BALANCED SPOOL, 4-WAY PILOT, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, SINGLE OPERATOR, 24 VDC (5.4W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 52 SERIES, SINGLE OPERATOR, 24 VDC, 7.3 W, 120 PSI, 1/4 IN NPT PORTS, 48 IN LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 24 VDC, 8.5 W, 3-WAY, 0-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (2.5 W), NO MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (6 W), NO MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (8.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 12 VDC (2.5 W), NO MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, W/LIGHT, WIRING BOX, 6IN LEAD WIRE. FREE 2...
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 12 VDC (6 W), NO MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 55 SERIES, MODIFICATION M727, COIL CONTAINS DIODE, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, 30 TO 150 PSI, 3 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 55 SERIES, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN PILOT / NORMALLY CLOSED SPOOL, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY OPEN PILOT / NORMALLY CLOSED SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NO OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 220-240 VAC, 50/60 HZ, NO OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 3-PIN. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY OPEN PILOT / NORMALLY CLOSED SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/4IN NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24VDC (8.5W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 3/8 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 56 SERIES, INTERNAL PILOT, N.O. PILOT, N.C. MAIN SPOOL , 24 VDC, 8.5 W, 3/8 INCH NPT, 150 PSI , JIC ENCLOSURE, LOCKING RECESSED WITH LIGHT, 3-WAY, 2...
SOLENOID VALVE, AIR VALVE, MARK 55 SERIES, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BW SERIES, 120 VAC, 60 HZ, 6 W, 3-150 PSI, 1/4 INCH NPT PORTS, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COIL: 24 VDC, 1 WATT, PRESSURE RANGE: 3 - 10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INTERNAL PILOT, N.O. PILOT, N.C. MAIN SPOOL, 110/120 VAC, 50/60 HZ, JIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2 INCH PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 31 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE AND BOTTOM PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, DIN PLUG-IN AC W/LIGHT, NPTF, FLUSH LOCKING OVERRIDE, 110-120 V AC, 50/60...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM CYLINDER PORTS, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, SIDE PORTS, COMMON EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, 15 W/COMPACT MANIFOLD BLOCK, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, SPECIAL ORDER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE SOLENOID PILOT, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 48" LEADS, 110-120 V AC, 50/60...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, 2A W/AUXILIARY INLET, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, NPTF, EXTERNAL PILOT SUPPLY THROUGH MANIFOLD, 24 V DC. FREE 2...
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, INDIVIDUAL BASE, SIDE AND BOTTOM PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY OPEN CENTER, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE AIR PILOT, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, SIDE PORTS, COMMON EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 15 W/COMPACT MANIFOLD BLOCK, DIN PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, DOUBLE SOLENOID PILOT, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, NPTF, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE...
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, EXTERNAL PILOT SUPPLY THROUGH MANIFOLD, 24...
SOLENOID VALVE, MK55 SERIES, 3/4" PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM CYLINDER PORTS, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ.
SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 31 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN AC W/LIGHT, NPTF, ZINC PLATED T ARMATURE, 110-120 V...
SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, 1/8 INCH NPTF PORTS, SINGLE OPERATOR, 24 V DC, 2.4 W, NON-LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NPT, 120/60 UL, 1/2 INCH PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ORIFICE SIZE: 3.2 MM, 1/4 INCH THREAD SIZE, 110/120 VAC 50/60 HZ COIL, UL LISTED, BRASS, NITRILE SEAL, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, REMOTE AIR PILOT OPERATED, N.C. MAIN SPOOL, 12 VDC (2.5W) , 150 PSI, 3/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, REMOTE AIR PILOT VALVE, VAC-150 PSI, 1/2 INCH NPTF, INTERNAL AIR SPRING, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 52, 3 WAY, SINGLE OPERATOR, NC VALVE, G1/4 INCH, EXTERNAL PILOT AIR, 24 VDC, 12.7 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 52, 3/2 WAY NC, 24VDC, 1.8 WATT, 120 PSI , 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 52, SINGLE OPERATOR, NON-LOCKING RECESSED, INTERNAL PILOT, NORMALLY OPEN, 24VDC, 1.8W, VAC-150PSI, 1/4INCH NPTF, 3/2-WAY, MINI SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 55, 110/120V, 50/60 HZ, REMOTE AIR VALVE, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 55, SINGLE OPERATOR, NON-LOCKING, INTERNAL PILOT AIR, 110-120VAC, 50/60HZ, 6.8W, 25-150PSI, 3/8INCH NPTF, 3/2-WAY, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 56, DIRECT OPERATED, G 3/4 INCH, NON-LOCKING, 5.8 W, 24 V, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, NPTF PORT TYPE, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, NORMALLY CLOSED, 24 VDC, 1/4 INCH NPT, EXTERNAL PILOT, SQUARE DIN CONNECTION (MALE ONLY) . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, W/ MEMORY SPRING, NC VALVE, INTERNAL PILOT, 1/4 INCH NPTF, 2 POSITION, 3-WAY, 24 VDC, 4.0 WATT, NON-LOCKING, 18 INCH FLYING LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, SINGLE, LOW PRESSURE, 3/8NPT, 9VDC, 9W, 0-1PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ST2 TOP SECTION, 1-150 PSI, 9 W, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/ INTEGRATED ELECTRONICS, W/O ELECRICAL POSITION FEEDBACK, DIRECTIONAL, PILOT OPERATED, 8 PORT, 1/8 INCH CONNECTION, 55 N. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH SPADE CONNECTION, 1/8 IN, 100-120 VAC COIL, 50/60 HZ, 22 W . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, AIR CONTROL RETURN VALVE, 24 VDC, 600L/MIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, KIT - V3, V5 (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID, VALVE, 1/4IN NPT, 5 MM, 110..120 VAC, 19 WATT. FREE 2 YEAR RADWELL WARRANTY
SPARE PARTS KIT, NITRILE, 3 WAY VALVE, PLUNGER / SPRING / SEALS / DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 56 SERIES, 3 WAY, INTERNAL PILOT, 3/8 IN NPTF, 12 VDC, 6 WATT, GROMMET ENCLOSURE, DIRECT OPERATED, NON LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES 551, SOLENOID AIR OPERATED, BUILT-IN PILOT, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
SPRING FOR RELIEF VALVE. 325PSIG. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 529762, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 529762. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 529760, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 529760. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 565465, DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE ASSMBLY, LE-82T, 2.5IN LENGTH, THREADED. FREE 2 YEAR RADWELL WARRANTY
SUPERIOR VALVE , 586WA-8ST, 586WA8ST, BALL VALVE, 1/2IN BALL PORT DIA, 1/2IN ODS CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL VALVE, 1NPT, 60/140DEG F, 1IN INPUT, 125PSI. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC MIXING VALVE, LFMMV 3/4 INCH, UNIONSWEAT. FREE 2 YEAR RADWELL WARRANTY
TRIP VALVE, PNEUMATIC, MECHANICALLY OPERATED, 3/2. FREE 2 YEAR RADWELL WARRANTY
VALVE / MECHANICAL OPERATING, 0.83 CV RATE, 1/4 INCH NPT INLET, 4 WAY, 2 POSITION, 1/4 INCH NPT OUTLET, 150 MAX PSI, ROLLER SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY...
VALVE 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE 5/2 G-1/8 SOL-DIFF/AIR 24/AC W/DIN CONNECTOR VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE 5/3 ISO2 W1 PRESS. HELD W/O PILOT W/O TESTORS VALVES. FREE 2 YEAR RADWELL WARRANTY
VALVE BALL 1/4IN PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 30MM, IP65, 3 PIN PLUG, 110VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE DIAPHRAGM REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE ENCLOSURE, 1/8 NPT PL, 1.2 BL, BUNA DIAPHRAGM, REPLACEMENT FOR RCA25FHX/316. FREE 2 YEAR RADWELL WARRANTY
VALVE MANIFOLD, 200-500F, 4000-6000PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE MANIFOLD, 6000PSI/200F, 4000PSI/500F, BRASS MANIFOLD , TYCO / ANDERSON GREENWOOD FLOW CONTROL . FREE 2 YEAR RADWELL WARRANTY
VALVE MECHANISM ASSEMBLY, TYPE B, INVERTED BUCKET STEAM TRAPS, SEAT BRACKET/SEAT GASKET. FREE 2 YEAR RADWELL WARRANTY
VALVE POSITION INDICATOR, 0.3-16 AMP, 125/250 VAC, 30/125/250 VDC, . FREE 2 YEAR RADWELL WARRANTY
VALVE POSITION MONITOR W/ASCO VALVE EF8320G172. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, DIAPHRAGM KIT, INCLUDES SQUARE DIAPHRAGM, INCLUDES NYLON CENTER, INCLUDES STAINLESS STEEL SPRING, FITS MM/F/T/DD SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, M2162, NITRILE, AKULON, 1.5" DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, MULTIPLE SEALS AND RINGS ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, SOLENOID KIT, 3D PILOT, REPLACEMENT PARTS, (M1131B). FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SEAT STEM. FREE 2 YEAR RADWELL WARRANTY
VALVE SPOOL ASSEMBLY, NUGGET 200 SERIES 5/2 & 5/3 REPAIR KIT, CVL00112, CC0000050862. FREE 2 YEAR RADWELL WARRANTY
VALVE, 20DD4, 1/8"NPT, PILOT, S/WAVE-DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR CONTROL TYPE, BUTTON ACTUATOR, SPRING RETURN, MANUAL, CLOSED CENTER POSITION, 3 WAY, 2 POSITION, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, DBL SOL, BASE MT, ATEX CAT. 2. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIRECTAIR 4 SERIES VALVE, 3-WAY, 2 POSITION, NORMALLY CLOSED, PILOT OPERATED ACTUATED. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLIP/FLOP, 1/4 INCH NPT, PNEUMATICALLY PILOTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, INTEGRAL PILOT, 25 MM, FLACE FACE, PIPE FLANGE, 4 INCH WIDTH, 1/4 INCH BLEED DIAMETER, NPT, NITRILE. FREE 2 YEAR RADWELL WARRANTY
VALVE, RANGE: -20 - +50, TUBE LENGTH: 5FT, EQUALIZER: EXTERNAL 1/4 INCH ODF, STRAIGHT THUR, INLET: 3/8 INCH ODF SOLDER, OUTLET: 1/2 INCH ODF SOLDER. FREE 2 YEAR RADWELL WARRANTY...
VALVE, SOLENOID, 5/2 M5, SOL-DIFF/AIR 24/DC, W/DIN CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY
VALVE,PUSH BUTTON,SERIES 550,3/2 VALVE,NORMALLY OPEN,G-1/8,RED MUSHROOM CAP. FREE 2 YEAR RADWELL WARRANTY
VALVE,SERIES 550,PUSH BUTTON,3/2, NORMALLY OPEN,G-1/8,RED MUSHROOM CAP. FREE 2 YEAR RADWELL WARRANTY
VALVE-HP RELIEF CHECK . FREE 2 YEAR RADWELL WARRANTY
VALVE-MICROTORQUE. FREE 2 YEAR RADWELL WARRANTY
VALVES, 500 SERIES, 316SS, METERING V 1/4 FNPT X 1/4 FNPT 0.25, 3812F4Y. FREE 2 YEAR RADWELL WARRANTY
VICKERS Hydraulics 565854
ZONE VALVE POWER HEAD, W/ END SWITCH, 24V, 570 SERIES. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>