Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1"3-WAYAY,VALVE,10.0 CV,BZ,200N,LINR. FREE 2 YEAR RADWELL WARRANTY | |
| 1"N.O,VLV,BZ,250,10. 0CV,=%,HC. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2" STAINLESS STEEL CHECK VALVE INLINE, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4" STAINLESS STEEL CHECK VALVE INLINE, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 IN LEAD FREE DOUBLE CHECK VALVE BACKFLOW PREVENTER ASSEMBLY, QUARTER TURN SHUTOFF, SINGLE TOP ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2"NO.VALVE,SS,250, 4.0 CV,STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" BRONZE CHECK VALVE INLINE, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PIECE BALL VALVE, 3IN NPT, SOLID STEEL, LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| 2" NORMALLY CLOSED .VALVE.BZ,250,40.0CV ,=%,HC. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY VALVE, FLOWRITE, 2 1/2", NC, 40 CV, EQUAL PERCENTAGE, SS TRIM, F×F, ANSI 250, NC, SS, 250, 40CV, =%, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY VALVE, FLOWRITE, 3" FLANGED, NC, 100 CV, EQ PERCENT, BRASS TRIM, ANSI 125. FREE 2 YEAR RADWELL WARRANTY | |
| 210 REG BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY VALVE, FLOWRITE, 1 1/2"(40MM) LINE SIZE, 25 CV, SS TRIM, F×F, ANSI 250. FREE 2 YEAR RADWELL WARRANTY | |
| 3/2 WAY SOLENOID VALVE, WITHOUT SOLENOID 606041. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" CIRCUIT BALANCING VALVES, ARMFLO DZR CBV THREADED (NPT) - (FIVE TURN), MODEL CBV075VTCR-LF (3/4" THREADED NPT - LOW FLOW). FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" STAINLESS STEEL CHECK VALVE INLINE, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4"NO,VALVE,6.3 CV,BZ,200N, FXF. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" STAINLESS STEEL CHECK VALVE INLINE, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| 3M NOVEC 1230 AND HFC227EA FILL ADAPTERS, INLET STEM ASSEMBLY, SHORT PIN,BETA VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 6" 304SS CASE, COPPER ALLOY INTERNALS, 200 PSI, 1/4" NPT BOTTOM CONN, PRECISION TEST. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER KIT, FMC, MODEL PN-29, MTG 4300 100. FREE 2 YEAR RADWELL WARRANTY | |
| AIR BLOW CHECK VALVE, 316SS, W/QUICK COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| ALCO CONTROLS Valves 057342 | |
| ALKON Valves 26A01017 120/60 | |
| ALLENAIR Valves EA-5-120/60 | |
| ALLENAIR Valves X4VSCS2 120/60 | |
| ANGAR SCIENTIFIC Valves 6080-551-208 | |
| ANGAR SCIENTIFIC Valves 6080-551-24 | |
| ANGAR SCIENTIFIC Valves 6080551-120/60 | |
| APOLLO VALVES Valves 62-103-01 | |
| ARMFLO BALANCING VALVE, 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| ARMSTRONG, 571413-350, BALANCING VALVE, 1.36-10.4 US GPM, 1/2DN15, 150PN20. FREE 2 YEAR RADWELL WARRANTY | |
| ARMSTRONG, 571413-351, 3/4DN20, 150PN20, FLOW RATE 2.08-13.5 US GPM. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics 614357D6231PB | |
| ASCO Valves 18900001-120/60 | |
| ASCO Valves 26300007-120/60 | |
| ASCO Valves 8210G94 110/120V 50/60 | |
| ASCO Valves 8214G281C- 120/60 | |
| ASCO Valves HV2640121-120/60 | |
| ASCO Valves PSFX8262C002-17523 120/60 | |
| ASCO Valves SC8238T405 120/60 | |
| ASCO Valves Z614A-240/60 | |
| AUTOMATIC ANTI-SIPHON VALVE, 1 INCH NPT, FPT 100 SERIES, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AVENTICS Pneumatics 572-845-042-0 | |
| AVENTICS Pneumatics 5725450220 | |
| AVENTICS Pneumatics 5727450220 | |
| AVENTICS Pneumatics 5727460220 | |
| AVENTICS Pneumatics 5727490220 | |
| AVENTICS Pneumatics 5727510220 | |
| AVENTICS Pneumatics 5727560920 | |
| AVENTICS Pneumatics 5728409980 | |
| AVENTICS Pneumatics 5763520220 | |
| AVENTICS Pneumatics 577-207-022-0 | |
| AVENTICS Pneumatics 5777050220 | |
| AVENTICS Valves 5728400420 | |
| BALANCING VALVE, 5.25-20.2 US GPM, 1IN, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, 3/8 INCH SIZE, STAINLESS STEEL BODY MATERIAL, 400 PSIG, 100-350 F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CONE CHECK VALVE, 1/2 IN, 125/400PSI, FNPT, SS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 5/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BOLTED 2WAY 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT, MODEL # 65666, FITS SZ 1/4 TO 1, COLOR RED, FITS PIPE SIZE 1/4 IN.-1 IN., MAX. NUM OF PADLOCKS 8, PADLOCK SHACKLE MAX. DIA. 9/32 IN.,... | |
| BALL VALVE, 2-WAY, 599 SERIES, 1/2 IN PORT, CHROME-PLATED BRASS, 1.0 CV, N.O., NPT, ANSI CLASS IV. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SUPERIOR, 1/2 INCH ODS CONNECTION, SIZE 1/2 INCH, 800 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK VALVE, SERIES 600; 1/2" BIDIR.. FREE 2 YEAR RADWELL WARRANTY | |
| BRAY Valves 630250-21401536 | |
| BRAY Valves 630250-21410536 | |
| BRAY Valves 630250-21411536 | |
| BRAY Valves 630250-21440536 | |
| BRAY Valves 630250-21520536 | |
| BRAY Valves 630250-21524536 | |
| BRAY Valves 63125A-214105P4 | |
| BRONZE GLOBE VALVE, 150 SWP – 300 WOG, THREADED ENDS, 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| BURKERT Valves 6013-A-1/8-FKM-SS | |
| BURKERT Valves 6014-C-5/64-FKM-BR | |
| BURKERT Valves 6014-C1/16-FKM-BR | |
| BUTTERFLY VALVE, ECLIPSE, 1.25 INCH NPT, REDUCED PORT, CAST IRON BODY, AUTOMATIC, 501232. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE INSERT RELIEF CHECK VALVE, KEPSEL, FLEXIBLE SEAL SEAT, MODEL 60, 1-1/2 INCH SIZE, 5 PSI CRACK PRESSURE, BUNA -N O-RING, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CD01-PL-5/2AS-024DC. FREE 2 YEAR RADWELL WARRANTY | |
| CD07-3/2NC-SR-024DC- E-M014. FREE 2 YEAR RADWELL WARRANTY | |
| CD07-3/2NC-SR-024DC- I-M014. FREE 2 YEAR RADWELL WARRANTY | |
| CD07-5/2XX-SR-NONE-I -M014. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE INLINE, 1 INCH, STAINLESS STEEL, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE INLINE, FNPT X FNPT, 1", BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, BRONZE SIZE: 3/4 IN., SPRING ACTUATED, TIGHT SHUT-OFF WITH LIQUID MEDIA, CRACKING PRESSURE: .5 PSI, MADE IN THE USA. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, BRONZE, THREADED (FNPT X FNPT), 3/8", MAX.TEMP 400F. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, IN-LINE, 1/2I NCH NPT, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, INLINE, 3/4 INCH PIPE SIZE, FNPT CONNECTION, LEAD FREE BRONZE, 1/2 PSI CRACKING PRESSURE, EPDM SEAT MATERIAL, STAINLESS STEEL SPRING MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR SOLENOID VALVE, AMG, W/JUNCTION BOX, PART NO: AMG-120V-50/60HZ, 6 INCH LEAD, STANDARD, 120VAC, 50/60HZ, 12/17W. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR VALVE 120V. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 08 ASSEMBLY, DIN CONNECTOR, AG STYLE SIZE 8/08/98, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 115 VAC, 1/2 INCH CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.13 AMPS INITIAL CURRENT DRAW, INTERNALLY RECTIFIED, 50 OR 60 CYCLE (HZ)... | |
| COIL, 24 VDC, 14.7 WATTS, .61 AMPS, DUAL 1/4 INCH SPADES,6301024 HYDRAFORCE COIL, 24 VDC, DUAL 1/4" SPADES, 14.7 WATTS, 0.61 AMPS INITIAL CURRENT DRAW. FREE 2 YEAR RADWELL WARRANTY... | |
| COIL, 24VDC,1/2" CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.61 AMPS INITIAL CURRENT DRAW. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, AMG, 120-240 VAC, 50/60 HZ, 12 W, CLASS F, 6 INCH LEADS, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, WITH JUNCTION BOX, 208/240 VAC, 60 HZ, 12 W, MODEL AMG, 6 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2IN,NORMALLY CLOSED,2.5 CV,BRONZE,200N, FXF. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 150PSI, W/SOLENOID, 24VDC, 8.5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 25-150 PSI, 61122B-PM-221CA. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 599 SERIES ZONE VALVE, 1/2 INCH DIAMETER, TWO-WAY, 1.0CV, LINEAR, ANSI 125, 1/10 INCH STROKE, NPT END CONNECTIONS, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 599 SERIES, 3-WAY, 40 CV, 2 INCH LINE SIZE, FXF CONNECTION, BRONZE TRIM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, AIR REMOTE, PILOT BASE ONLY, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT, FOR DN 2 INCH + 3/4 INCH + SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPAIR KIT, SIZE 8". FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPAIR KIT,HIGH T, SIZE 8". FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE KIT, DN 1 1/2", SINGLE STAGE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT ACTING SPOOL, 3 WAY 2 POSITION, 10 SIZE, 7/8-14 THREAD, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, 740 SERIES, 3/8 INCH PORT, 4-WAY, 2-POSITON, 24 VDC OPERATIONAL VOLTAGE, +/-10% TOLERANCE, 2.7 WATT POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, CD12 SERIES, 5/2 WAY, G1/2 PNEUMATIC CONNECTION OUTPUT, 24 VDC, -0.95 TO 16 BAR, 4100 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, V740-5/2AR-024DC-07, 740 SERIES,5/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISC DISCHARGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , BALL VALVE, 1/2IN, STAINLESS STEEL, SOCKET WELD . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,SOLENOID VALVE , 0.15-1.0MPA, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 600 WOG, BALL VALVE, 2-1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2 INCH, FEMALE, THREAD PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2, R21CWP1500. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 60 SERIES, 2-1/2 INCH, 232 PSI, 16 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS/BRONZE, 2 WAY CONNECTION, 70-600 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 5000 PSI, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 2/2WAY, NC THREADED, 6 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, PS 6,0 BAR, PST 5,0-7,0 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SIZE 15, 6.0 BAR PTFE MATERIAL, 2 / 2 WAY BODY, UNION ENDS W / DIN INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS VALVE, FOR NATURAL GAS ONLY, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS VALVE, RESIDENTIAL GAS WATER, FOR NATURAL GAS ONLY HEATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERPOSED PRESSURE CONTROLLER, W/GAUGE, G 1/4-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE 9/16IN TUBE 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NORGREN,602112168,VA VLE,BALL VALVE,3/4IN,FEMALE,B RASS,STANDARD,FULL BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC DIAPHRAGM VALVE, SUITABLE FOR INERT AND CORROSIVE* LIQUID AND GASEOUS MEDIA, COMPACT DESIGN, CIP/SIP CLEANING AND STERILIZING CAPABILITIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 2-8 BAR, 29-116 PSI, ACTUATED . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 2-8 BAR, 29-116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SIDEL LN-6 BLOWMOLD MACHINE, 50 BAR, 1-1/4 INCH FEMALE THREADED NPT, 7/8 INCH INNER DIAMETER THREADED MALE NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PSD VALVE, Y VALVE ASSEMBLY, 5 ML MAX SYRINGE VOLUME, ALUMINUM HOUSING, HV VALVE SIZE, PTFE/CTFE FLUID PATH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, W/ GAUGE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE AIR VALVE SERIES 57, INTERNAL AIR SPRING, VAC-150PSI, 1/2INCH NPTF, 3/2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM ASSEMBLY, WITH SEAT, SERIES 702,702V, 703, AND 26 DRIP TRAP ALSO 3/4 INCH DOUBLE SERVICE VALVES AFTER 1931. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEAL KIT, PILOT VALVE, PEROXIDE CURED, BUNA-N O-RINGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOD PILOT OPERATED VALVE, 1-1/2 INCH NPTF PORT, INTERNAL PILOT AIR, 24 VDC, 6 WATTS, 25-150 PSI, NON-LOCKING RECESSED, CONDUIT 1/2 INCH NPS ELECTRICAL CONNECTION, 18 INCH... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID AIR VALVE, 208V,60HZ, 5.7W, 30PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL KIT, 208-230/460V, 2-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 115 V, 40/60 HZ, PLUG-IN, XFR50RH-AHD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC COIL, 60 HZ, 11 WATT, 100 PSI MAX, 3/4 INCH NPT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 6.8 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 60 HZ,17.3 VAMP, 5.7 WATTS, INCH OD, 3 WAY 30 PSI MAX PRESSURE, 3 WAY AIR, NEMA 1 JUNCTION BOX. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 176 DEG FAHRENHEIT MAX, 7-150 PSI, 3/8 INCH NPT PIPE, 0.55 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 3/4" INNER DIAMETER, 0.63" ORIFICE, 7-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 115 VAC 60 HZ COIL, 10 WATT, 190 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 8 BAR MAX PRESSURE, WITH GASKETS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 3.5 WATTS, PSI 15, CD:QP, HZ: DC, ORIFICE 1.2MM X 1.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 58 SERIES, 110/120VAC, 50/60HZ, 24VDC, 6W, 3-WAY, 0-150PSI, 1INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6W, 24VDC, 25TO, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 1/2 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-150 PSI, 11 WATTS, .47 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 1/2 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-225 PSI, 11 WATTS, .47 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 3/8 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-150 PSI, 11 WATTS, .35 INCH ORIFICE, TWO LEAD WIRES. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GREENTOP SERIES, ASSEMBLY, 3/8 INCH INNER DIAMETER, 120 VOLTS AT 60 HZ, 1.5-150 PSI, 11 WATTS, .55 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 58, 150 PSI, 14.8 W, 120 VAC, 60 HZ, 2 POSITION, 4-WAY, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, DIRECT OPERATE, INTRINSICALLY SAFE, 8 VDC, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPOOL VALVE, PNEUMATICALLY OPERATED, 250 BAR, 4 CONTROL PORTS, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .05,120VAC 60HZ,ID 1/4IN,0-1300PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .050,120VAC 60HZ,ID 1/4IN,0-75PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .069,120VAC 60HZ,ID 1/4IN,0-300PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .069,120VAC 60HZ,ID 1/8IN,0-300PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .088,120VAC 60HZ,ID 1/4IN,0-300PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .088,120VAC 60HZ,ID 1/8IN,0-150PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .118,120VAC 60HZ,ID 1/4,0-60PSI, 8-11W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .118,120VAC 60HZ,ID 1/4IN,0-150PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .207,120VAC 60HZ,ID 1/4IN,0-30PSI, 8-11W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL,ORIF .55,120VAC 60HZ,ID 1/2IN,0-100PSI, 8-11W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 2-WAY, NC, 1/2", 6.3 CV, EQUAL %, BRASS TRIM, FEMALE-UNION MALE CONNECTION, 3/4" STROKE.NPT250 PSI WOGVALVE APPLICATION: WATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D AIR VALVE, 24VDC,9.2W,15PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DO NOT USE> NOT A PART NUMBER. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL CHECK VALVE, WITH INTERMEDIATE ATMOSPHERIC VENT, BACKFLOW PREVENTER, MAX BACKFLOW TEMPERATURE: 250 DEGREES FARENHEIT, 175 MAX PSI, 1/2 INCH VALVE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| ERIE CONTROLS Valves 630-259-4 | |
| F'RITE PK KT,3/8"DIA,EP V-RING. FREE 2 YEAR RADWELL WARRANTY | |
| F3 DG4S4 016A 250DC 50. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRCHILD INDUSTRIAL , 60612, 60612, PRESSURE REGULATOR, 20PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Valves MSFG-24/42-50/60 | |
| FESTO Valves MSFW-110-50/60 | |
| FILTER REGULATOR, MODEL 63, PNEUMATIC, 0.5 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" PORT SIZE, NPT THREADS, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE ISOLATION VALVE SET 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT LEVER & VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL COIL, 208/230 VAC COIL, 60 HZ, 12 WATT, CLASS F COIL WITH SPADE TERMINALS (MODEL AMS). FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE CORE FOR HYDRAULIC ACCUMULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE, NATURAL GAS, 1/2"NPT, 24 V, 3.5"WC, DUAL DIRECTION IGNITION. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 2-WAY, 1/2 INCH NPT PORT, 1CV, NORMALLY CLOSED, BRONZE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Valves 062-4E1-120-50/60 | |
| HUMPHREY Valves 062-4E1-36-120-50/60 | |
| HUMPHREY Valves 125-4E1-36-120-50/60 | |
| HUMPHREY Valves 320-120-50/60 | |
| HUMPHREY Valves 410 39 24/50/60 | |
| HUMPHREY Valves 410-120-50/60 | |
| HUMPHREY Valves 410-39-120/50/60 | |
| HUMPHREY Valves 420-240/50/60 | |
| HUMPHREY Valves M31E1-120VAC50/60 | |
| HYDAC Hydraulics 00606762 | |
| HYDAC Hydraulics 00606763 | |
| HYDAC PRESSURE GAUGE, 0-400 BAR, 1-6000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDAC PRESSURE GAUGE, SIZE 2.5 INCHES, CONNECTOR CBM 1/8 IN BSPP, RANGE 0-360 PSI/BAR, E63/250/3600PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRA FORCE Hydraulics 6305024 | |
| HYDRA FORCE Valves 6315115 | |
| HYDRA FORCE Valves 6316115 | |
| HYDRAULIC VALVE 4WAY 2POS 6GPM. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE W/SAE-06 THDS. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE REGULATOR, HIGH-CAPACITY SERIES, REVERSE FLOW, 0-100 PSIG (0-6.9 BAR), T-HANDLE ADJUSTMENT, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| KIT, MAINTENCE, MOTOR, STEPPER, ZEBRA. FREE 2 YEAR RADWELL WARRANTY | |
| KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LANCELECTRO VALVE, 115 V. FREE 2 YEAR RADWELL WARRANTY | |
| LINDE 7621 MINI STAINLESS-STEEL HIGH PURITY SINGLE-STAGE REGULATOR FOR 6AMP CYLINDER, CGA 180 (0-100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING BALL VALVE, 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Pneumatics 6311D-311-PM-111DA | |
| MAC VALVES INC Pneumatics 6331D-000-PM-111DA | |
| MAC VALVES INC Valves 57D-12-111CA | |
| MAC VALVES INC Valves 57D-13-111CA | |
| MAC VALVES INC Valves 58D-53-RA | |
| MAC VALVES INC Valves 611B-11-111CA | |
| MAC VALVES INC Valves 612B-11-111CA | |
| MAC VALVES INC Valves 613B-11-111CA | |
| MAC VALVES INC Valves 6211C-000-PM-111DA | |
| MAC VALVES INC Valves 6211C-000-PM-611DA | |
| MAC VALVES INC Valves 6211C-111-PM-111DA | |
| MAC VALVES INC Valves 6211C-211-PM-111DA | |
| MAC VALVES INC Valves 6211C-511-PM-611DA | |
| MAC VALVES INC Valves 6213C-000-PM-111DA | |
| MAC VALVES INC Valves 6221C-000-PM-111DA | |
| MAC VALVES INC Valves 6221C-000-PM-501DA | |
| MAC VALVES INC Valves 6221C-411-PM-111DA | |
| MAC VALVES INC Valves 6223C-000-PM-111DA | |
| MAC VALVES INC Valves 6231C-000-PM-111DA | |
| MAC VALVES INC Valves 6300D-311 | |
| MAC VALVES INC Valves 6311D-000-PM-111DA | |
| MAC VALVES INC Valves 6311D-211-PM-111DA | |
| MAC VALVES INC Valves 6311D-211-PM-611DA | |
| MAC VALVES INC Valves 6313D-000-PM-111DA | |
| MAC VALVES INC Valves 6313D-000-PM-112DA | |
| MAC VALVES INC Valves 6321D-000-PM-111DA | |
| MAC VALVES INC Valves 6321D-111-PM-111DA | |
| MAC VALVES INC Valves 6321D-211-PM-111DA | |
| MAC VALVES INC Valves 6331D-311-PM-111DA | |
| MANIFOLD BASE, 1/4 IN NPT PORTS, BASE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL DRAIN KIT, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| MINI EDUCTOR, 0.030 INCH, STAINLESS STEEL, PTFE, MONEL, HASTELLOY. FREE 2 YEAR RADWELL WARRANTY | |
| MINI REGULATOR, 1/4 NPT, 10.3 BAR MAX 0-2.1 BAR ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, 1 1/2", 3 WAY, ANSI 250, 25.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POSITIONING SYSTEM, WEATHERPROOF, 4-20MA, PHAROS INDICATOR, LINEAR CAM, HIGH FLOW VALVE, W/ 6100 I/P TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR REGULATOR, FULL-SIZE SERIES, REVERSE FLOW, NPT THREADS, 3/8" PORT SIZE, KNOB ADJUSTMENT, 0-125 PSIG (0-8.6 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| MOORE PRODUCTS, 59DHF, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/2 NPT, 10,000 PSI, MFG PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, HIGH PRESSURE, 3/8 INCH TUBE OUTSIDE DIAMETER, 2-WAY ANGLE, VEE STEM, 60000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics 619-50 | |
| OIL RETURN CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PETER PAUL ELECTRONICS Valves 34HJ5XBCM-240/60 | |
| PILOT VALVE (77782-3). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, RCA3D0, REMOTE SOLENOID, SCREW / SPADE CONNECTION, 1/8IN NPT, 100/120VAC, 50/60HZ, 15.2/19.7VA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 3/4" STROKE (20MM), 8", GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR VALVE, W/PILOT, 24VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, SERIES CD01-PA, SOLENOID, 5/2 DIRECTIONAL VALVE, 24 VDC, 67 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 250 PSI, 17 BAR, 1-1/2 IN BORE, 1 IN STROKE, STAINLESS STEEL, NOSE AND PIVOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, NC, 8 INPUT, 4 OUTPUT, OPERATIONAL VOLTAGE: 24 VDC, POWER CONSUMPTION: 2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES 740, 5/4, 24 VDC, -15 TO +50°C, 3-10 BAR, W/O DETENT, (V740-5/4CC-DA10-024 DC-07-MODI). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES CD04, 3/2-WAY, G 1/8 CONNECTION, SOFT SEALING, CD04-3/2NC-SR-G018-G 018-G018-S. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES CD04, CD04-5/2XX-DO-110AC- I-G018-G018. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES V579V579-3/2NC-D014- 024DC-04-EV4-US. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES V579V579-3/2NC-D014- 110AC-04-RV4-US. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES V579V579-3/2NC-DA08- 024DC-04-RV4-EX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SINGLE SOLENOID, BODY PORTED, 3 PORT, 2 POSITION, 110 VAC, 50/60 HZ, SERIES V579V579-3/2NC-DA08- 110AC-04-EV4. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SIZE 2-5/2-22MM PILOT VALVE, SERIES 581. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V579-3/2NC-DA06-024D C-04-EV4 , SERIES 579 , DIRECTIONAL VALVE , ELECTRICALLY OPERATED , 3/2-DIRECTIONAL VALVE , 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DP-I2-AIR-AA -X-T0. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-024AC-I1- 2P22-HB2-PA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-024DC-I1- 2CNO-LBX-AA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-024DC-I1- 2P22-HBX-PA, 5/2, SERIES 581, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-NONE-I2-2 CNO-LBX-AA-. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2SR-012DC-I2- 1P22-HBX-PA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2SR-024DC-I2- 1P22-HB1-PA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2SR-024DC-I3- 1M12-LUX-AA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/3CC-NONE-I1-2 P22-HBX-PA-. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V840-4/2OC-DI04-024D C-03. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC EXPANSION VALVE, 1/2 INCH INLET, 1/2 INCH OUTLET, NO CHECK VALVE, NOMINAL CAPACITY REFERENCE ONLY 8 TONS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 1-1/4IN 13.8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 1/4IN 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 4/2, 24VDC, 8 WATTS, 5 VAC TO: 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE ACTUATOR, SERIES 599, 2 INCH VALVE ACTUATOR, 7/32 INCH STROKE, POWERMITE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, AIR PILOTED VALVE - 5 PORT, 2 POSITION, DOUBLE PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL, TYPE:V581-5/3EC-024D C-I3-2P22-HBX-AA-X-C -T0, 10 BAR MAX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, W/FITTINGS, 1/8 NPT, 356 FLUID POWER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC, VALVE, MINIATURE SHUTTLE, 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Pneumatics 6.01.18N | |
| PNEUMAX Pneumatics 6.02.18 | |
| PNEUMAX Pneumatics 6.04.18 | |
| PNEUMAX Valves 6.01.14/1N | |
| PNEUMAX Valves 6.07.14 | |
| PNEUMAX Valves 6.09.14.UN | |
| PRESSURE REGULATOR VALVE, SENTRONIC, 3-WAY PROPORTIONAL, 0-10 BAR, 24 VDC, 145 PSI, CURRENT CONSUMPTION: 1.4A, POWER CONSUMPTION: 34 W, 7-PIN DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE TRANSMITTER, EXPLOSION-PROOF, 0 PSIG TO 5000 PSIG, 0.25% ACCURACY (BFSL), 4 MA TO 20 MA OUTPUT, 1/4 NPT MALE, 1/2 NPT CONDUIT W/ 6 FT CABLE ATTACHED, CLASS 1,... | |
| PROPORTIONAL REGULATOR, 1/4 INCH NPT, DN4, 0-100 PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL VALVE, SERIES 608, SENTRONIC D, G1/8 - G1/4, 0-6 BAR, WITH DISPLAY, 0-10V COMMAND SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL VALVES, HERION, AMPLIFICADOR, TYPE P011, SCREW MOUNT, 3 POLE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK RELEASE VALVE, INLINE, QR-L, DIRECT MOUNT, 3/8 - 1/2 INCH P.T., EXHAUST, 1-1/8 INCH UNS. FREE 2 YEAR RADWELL WARRANTY | |
| REGO HVAC 597FB | |
| REGO Pneumatics 597FA | |
| RELAY, SOLENOID VALVE, 200 AMP, 24 VDC, 12 WATT, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE, 1/2IN NPTF PORT, NC, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE, 4/2-WAY, DOUBLE OPERATOR, VAC-150 PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE, SIGNAL PRESSURE, 4-WAY, 20-150 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT 3/4IN RT MISER BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Valves 5763490920 | |
| ROSS CONTROLS Pneumatics 5X00B2081 | |
| ROSS CONTROLS Pneumatics 5X00B2104A | |
| ROTATING UNION REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| RS 12 DP1 30. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY DIAPHRAGM VALVE, 316L, 2 POSITION, 2 WAY, NORMALLY CLOSED, PTFE/EPDM DIAPHRAGM, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS , 59903275, VALVE, 1IN NPT, BRASS, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Pneumatics 599-03075 | |
| SIEMENS INDUSTRY Pneumatics 599-03076 | |
| SIEMENS INDUSTRY Valves 599-03077 | |
| SIEMENS INDUSTRY Valves 599-03134 | |
| SOLENOID MOLDED COIL 215/240VAC 120VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT OPERATED VALVE, INTERNAL, 24VDC, 6W, 3/8IN NPTF, NON-LOCKING, RECTANGULAR CONNECTOR W/ LIGHTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT VALVE, RCA3D WITH FLYING LEAD CONNECTION, 1/8 INCH NPT THREAD TYPE, 100-120 VAC, 50/60 HZ, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID RELIEF CONTROL VALVE, DGMA 3 T1 20 S. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SUB-BASE, DIRECT VALVE, 6300 SERIES, PNEUMATIC, 4-WAY, 3-POSITION, 1/2" NPTF PORTS, INTERNAL AIR SUPPLY PILOT, FOR PLUG-IN BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 1.5-99.9 . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 150 PSI , PNEUMATIC VALVE, 24VDC, 2.5W, SINGLE SOLENOID, 2POSITION, 4WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5/2 WAY VALVE, 24VDC 5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 6.8WATT 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BLOCK, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 3 PRONG, DIN CONNECTOR, 12 VDC, 08 SERIES, 9.8 OHMS, 1.22 AMPS, 14.7 WATTS, 1/2 INCH HOLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, WIRE LEADS, 24V AC, 08 SERIES,14.7 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.15-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 IN NPT, INTERNAL PILOT, 4 WAY 2 POSITION, 110/120 VAC, 50/60 HZ, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 IN NPTF, 110/120VAC 50/60HZ, 24VDC 6.0W, NON LOCKING RECESSED W/LIGHT, WIRING BOX W/ 1/2 IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 INCH NPT, 24 VDC, 2.7 W, 100% ED, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120 V, 6.8 WATT, 25-150 PSI, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 6.8 WATT, 25-150PSI, 4/3-WAY, OPEN CENTER, DOUBLE OPERATOR, NON-LOCKING RECESSED, PLUG-IN, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 6.8 WATT,OPEN CENTER, DOUBLE OPERATOR, 4-WAY, 25-150 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120 VAC, 50/60 HZ, 6.8 WATT,OPEN CENTER, DOUBLE OPERATOR, 4-WAY, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 W, 4-WAY, 0-150 PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATT,150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 24VDC, 15WATT, 25-150PSI, 1IN NPT PORTS, CONDUIT 1/2IN NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 25-150PSI, 6.8W, 3/8IN MANIFOLD PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 1/2-3/4IN SIDE PORTS, 3/8IN CYLINDER PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 25 TO 150PSI, DOUBLE SOLENOID, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 4-WAY, 25-150PSI, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 6.8W, 25-150PSI, 1/2-3/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 115 VAC, 57 MA, 60 HZ, 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120VAC, 25-150PSI 3/4INCH NPTF, 3/2 WAY, NON-LOCKING,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120VAC, 6.8W, 3-WAY, 150PSI, FLYING LEADS (18INCH), 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120VAC/24VDC, 15W, 25-150PSI 3/4INCH NPTF, 3/2 WAY, NON-LOCKING,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 125VDC, 10.9W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150 PSI MAX, SINGLE SOLENOID, 24 V DC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150 PSI, 6.8 WATT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI, 1/2INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI, 4-WAY, 2 POSITION SOLENOID,24 VDC, 3 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1IN NPT PORTS, 24VDC, 2.5W, WIRING BOX WITH 1/2IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 4-WAY, 25-150 PSI, 1/8 INCH NPT PORT, 110/120 VAC, 50/60 HZ, NO-LOCKING, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 DC, 30-150 PSI, WITH GASKETS AND SCREWS AS SHOWN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VAC, 50/60 HZ, 6.7 W, VAC TO 150 PSI, 4-WAY, 2 POSITION, 18 INCH WIRE LENGTH, 1/8 INCH NPT PORTS, LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 24 VDC, 2.5 WATT, VAC-150 PSI, DOUBLE OPERATOR, NON-LOCKING, W/LIGHTS ON BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 4 WAY, 1/8 INCH NPTF, 8.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 8.5 WATT, 150 PSI, 1/8INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 8.5W, 150 PSI, W/O BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 17.1W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 25-150PSI, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 25-150PSI, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 4.5W, 25 TO 150PSI, 1/2-1IN NPT PORTS, NON-LOCKING RECESSED WITH LIGHT, 1/2IN NPS CONDUIT, 6IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6.0 WATTS,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6.0W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6W, 25-150PSI, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5W, VAC TO 150PSI, LOCKING EXTENDED, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 POSITION OPEN CENTER, PLUG-IN, 110/120 VAC, 50/60 HZ, 25-150 PSI, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 POSITION OPEN CENTER, PLUG-IN, 3/8" MANIFOLD, PILOT EXHAUST MUFFLED, 25-150 PSI, 110/120 VAC, 50/60 HZ, 6.8 WATT, 1/2IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, SPRING RETURN, 110 VAC, 50/60 HZ, 50 MA RATING, 25-110 PSI, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WIRE, 120 V, NEMA 7. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 MAGNETVENTIL, 24V DC, 10 BAR, 218 MA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4IN NPT PORTS, 110/120VAC, 50/60HZ, 24VDC, 6.0W, CONDUIT 1/2IN NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY VALVE, DOUBLE SOLENOID, PLUG IN, 3/8 INCH MANIFOLD, SIDE PORTS WITHOUT LIGHTS, PILOT EXHAUST MUFFLED, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.2/6.3W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.8W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.8W, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 24 VDC, 2.5 WATT, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 0-150VAC, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/3 SINGLE OPERATOR, CLOSED CENTER, VALVE LESS BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 101 PSI, 1 / 4 BSPP PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 57 SERIES, 110/120 VAC, 50/60 HZ, 24 VDC, 15 W, NON-LOCKING RECESSED, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 57 SERIES, 3 PORT/2 POSITION, 200 SERIES PILOT, INLINE, 3/4 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, 24 VDC/6 WATT, NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2... | |
| SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, 57 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1/2 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, 57 SERIES, VAC TO 150 PSI, SINGLE SOLENOID, 110-120 VAC, 50/60 HZ, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 58 SERIES, 25-150 PSI, 3-WAY, 2 POSITION, 1 1/2 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 58 SERIES, 3-WAY, 200 SERIES PILOT, INLINE, 1-1/4 INCH NPTF, INTERNAL PILOT AIR, NORMALLY CLOSED PILOT / NORMALLY OPEN SPOOL, 24 VDC (24 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, 6 VDC, 10.6 WATT, 150 PSI MAX, 1/8 INCH NPT PORTS, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6.8WATT, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 600 SERIES, 12 V DC, 6.0 WATTS, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 600 SERIES, 120 VAC, VAC TO 150 PSI, 6.8 W, 2 POSITION, 4 WAY, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 600 SERIES, 4-WAY, 0-150 PSI, 220/240 VAC, 50/60 HZ, 6.5 WATT, 1/8IN NPT PORT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 600 SERIES, PILOT AIR OPERATED, 24 VDC, 8.5 W, 150 PSI, 1/8 IN NPT PORTS, FLYING LEADS, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 600 SERIES, SINGLE OPERATOR, 150 PSI, 6.8 W, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 600 SERIES, SINGLE SOLENOID, 24 VDC, NON-LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 600 SERIES, SINGLE SOLENOID, 6.8 W, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 110/120 V AC, 50/60 HZ, 6.8 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 110/120 VAC, 50/60 HZ, 150 PSI MAX, 1/4 INCH NPT PORTS, SINGLE SOLENOID, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 2 POSITION, 4 WAY, W/O LIGHT, COIL 24VDC 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 220/240 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 1/4 INCH NPT PORTS, SINGLE SOLENOID, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 24 VDC, 2.5W, 1/2 IN NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 24 VDC, 8.5 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 3 POSITION OPEN CENTER, 4-WAY, 3 POSITION, 12 VDC, 6 W, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, DOUBLE SOLENOID, PLUG-IN LIGHTS IN BODY, 1/4" BASE PORT SIZE, SIDE PORTS WITHOUT LIGHTS, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED, PLUG IN ELECTRICAL... | |
| SOLENOID VALVE, 6200 SERIES, SINGLE SOLENOID, PLUG-IN BODY, 3/8 INCH MANIFOLD, SIDE PORTS WITHOUT LIGHTS, PILOT EXHAUST MUFFLED, 110/120VAC 50/60HZ, NON-LOCKING RECESSED, PLUG-IN ELECTRICAL CONNECTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 6300 SERIES, 110/120 VAC, 50/60 HZ, 150 PSI, 6.8 W, SINGLE OPERATOR, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, VALVE LESS BASE, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, 110/120VAC, 50/60HZ, 6.8W, 0-150PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 1/2 INCH NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, 2-WAY, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, 24VDC, 2.5W, DOUBLE OPERATOR, 4-WAY, 0-150PSI, 1/2 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, 4-WAY, 3-POSITION CLOSED CENTER, NON PLUG-IN, VALVE ONLY - NO BASE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 6300 SERIES, 4-WAY, SINGLE SOLENOID, NON PLUG-IN, 3/8 INCH BASE, INTERNAL PILOT, SIDE PORTS, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE... | |
| SOLENOID VALVE, 6300 SERIES, DOUBLE SOLENOID, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, LOCKING EXTENDED, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, DOUBLE SOLENOID, PLUG IN, 1/2INCH MANIFOLD, 110/120VAC, 50/60HZ, NON LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, NON-LOCK, NO BASE, 110/120 VAC, 50/60 HZ, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 1/2 INCH BASE PORT SIZE, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 2.5 W, 24 VDC, 25-150 PSI, VALVE LESS BASE, NON LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6300 SERIES, SUB-BASE, 1/4" NPTF, 4/2 DOUBLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR CONTROLLED VALVE, BASE MOUNTED, 5 PORT, 3 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BALANCED SPOOL VALVE, 3-WAY, 1 IN NPTF, INTERNAL PILOT AIR, 120/60-110/50 V/HZ, NON-LOCKING, 3-PIN MILITARY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 24VDC, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 4-WAY, INTERNAL PILOT, 3/8 INCH NPTF SUB-BASE, 110/120 VAC, 50/60 HZ, DOUBLE LIGHT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, VALVE ONLY - NO BASE, PILOT EXHAUST MUFFLED, 110/120 VAC, 50/60 HZ, LOCKING RECESSED, PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, EXACT STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, EXTERNAL COILS, BLUE, WITH AND WITHOUT BASE AVAILABLE. IF YOU NEED A BASE PLEASE SPECIFY, REPLACEMENT APPLICATIONS USUALLY DO NOT REQUIRE BASES., SOLENOID VALVE, VAC TO 150PSI, SINGLE... | |
| SOLENOID VALVE, EXTERNAL COILS, BLUE, WITH AND WITHOUT BASE AVAILABLE. IF YOU NEED A BASE PLEASE SPECIFY, REPLACEMENT APPLICATIONS USUALLY DO NOT REQUIRE BASES.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LANCKIT, 120 V, 24000 HOUR CHANGE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MANIFOLD, 3/8 IN PORT, 1/2 IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE CONTROL VALVE, DIRECT OPERATED, DIGITAL CONTROL, 24 VDC INPUT, MANIFOLD VERSION, 0-100 PSI, 0-10V COMMAND VOLTAGE, 0-10V FEEDBACK, PNP OUTPUT, W/O DISPLAY. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, RCA 3D2T 1/8 NPT- 24 VDC QF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 6200, DOUBLE OPERATOR, NON-LOCKING RECESSED, PLUG-IN, W/LIGHTS ON BODY, 24 VDC, 2.5 WATT, 25-150 PSI, 1/4 INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 6200, DOUBLE OPERATOR, NON-LOCKING RECESSED, W/LIGHTS ON BODY, 110/120VAC, 50/60HZ, 6.8W, 25-150PSI, 3-WAY, CLOSED CENTER, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 6200, DOUBLE OPERATOR, NON-LOCKING, WITH LIGHTS ON BODY, 24VDC, 6W, VAC-150PSI, 4/3-WAY, OPEN CENTER, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 63, CONTINUOUS DUTY, 1/4 INCH NPT, DIRECT NAMUR MOUNT, 3/2 TO 5/2 CONVERTIBLE, FOR 92/93 ACTUATORS, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 6300, 24VDC, 2.5W, 25-150PSI, 3/8INCH NPTF, 4/2-WAY, DOUBLE OPERATOR, NON-LOCKING RECESSED, W/LIGHTS IN BODY, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 6300, DOUBLE OPERATOR, NON-LOCKING RECESSED, W/LIGHTS ON BODY, 24VDC, 2.4W, 25-150PSI, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 6300, SUB-BASE, INTERNAL PILOT AIR, 4/2 SINGLE OPERATOR, 24 VDC COIL, 2.5 WATT, NON-LOCKING MANUAL OPERATOR, STANDARD PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE INDICATOR LIGHT ,NO BASE, 24VDC, 2.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 4-WAY, LESS BASE, 24 VDC, 6 WATT, LOCKING EXTENDED, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, NON-LOCKING, INTERNAL PILOT, W/LIGHT ON BODY, 110-120VAC, 50/60HZ, 6.8W, VAC-150PSI, 3/8INCH NPTF, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 110-120 V AC, 50/60 HZ, AC TO 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 110/120VAC, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 4-WAY, 12 VDC, 6 WATT, NON-LOCKING, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE, 2 POSITION 4 WAY, SPRING RETURN, 3/8 INCH NPT BASE, EXTERNAL PILOT, SIDE PORT W/ LIGHT, 24 VDC, 25-150 PSI, 6 WATT, NON-LOCKING. FREE... | |
| SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE, W/ MANIFOLD, 1/4 INCH NPT MANIFOLD, INTERNAL PILOT, SIDE PORTS W/ LIGHT, PILOT EXHAUST MUFFLED, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED. FREE 2 YEAR... | |
| SOLENOID VALVE, SINGLE, 110/120VAC, 6.8W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VAC TO 150PSI, W/ LIGHTS, 110/120 VAC, 50/60 HZ, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/O BASE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,150 PSI, 110/120 VAC, 50/60 HZ, 6.8 W, 4-WAY, 2 POSITION, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 24VDC , SERES 63, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLNOID VALVE, 5/2, V15, 24V DC PLUG IN, 8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, 3WAY, BALANCED, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| STACKING VALVE, 579 SERIES, 3/2 DIRECTIONAL, 24VDC OUTPUT, 1.6 W, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| STEM REPACK KIT, 591 SERIES, 1/4 INCH STEMS, FOR FLOWRITE 591 VALVE BODIES, MEDIA WATER. FREE 2 YEAR RADWELL WARRANTY | |
| STEM RETAINER KIT, HARDWARE,10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 590536, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 590540, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DANFOSS 572256, VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE... | |
| SVF FLOW CONTROLS, BALL VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| TAKASAGO Valves 5MA-4100-161 | |
| THERMOSTATIC VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| V579-5/2OC-D014-110A C-04-RV2-USA. FREE 2 YEAR RADWELL WARRANTY | |
| V581-5/3PC-NONE-I1-2 CNO-LBX-AA-X-C-T0, PNEUMATICALLY OPERATED VALVE, 581 SERIES, 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM BREAKER FITTING, FOR BACKFLOW PREVENTION, BRASS MATERIAL W/ POLISHED CHROME FINISH, 1/2INCH FITTING SIZE, RUBBER DISC MATERIAL, NPTF INLET THREAD W/ FEMALE CONNECTION, NPT OUTLET THREAD W/ MALE CONNECTION. | |
| VALVE AND SEAT ASSEMBLY, FOR GOLD SERIES 570 VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, NPT CONNECTION, 1/2 INCH, LINE SIZE: .50 INCH, 15MM, 1.0 CV, .85 KVS, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, V581-5/2DP-I1-A-X. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, V581-5/3CC-I3-A-X. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BRONZE PLUGCOCK 3WAY 150LBWOG B173 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROLLER, DPX MODEL, BUS SENSOR / (2) GO SWITCH / SPDT HERMETIC SEAL, SHAFT / NAMUR / 304 STAINLESS STEEL, SILICONE O RING, 3/4 INCH NPT, (1) 24 VDC... | |
| VALVE MECHANISM KIT, F/2" FTB-20. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PARTS KIT, REGRIGERATION, 5/32 INCH ORIFICE SIZE, FOR VALVES 300A / 300AM / 300YA / 301G. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SEAL KIT, REPAIR KIT, BASIC VALVE ASSEMBLY, 6300 SERIES, 2X BODY TO BASE SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1-1/4 INCH NPT PORTS, N/C, 16CV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1-1/4 INCH, N/O, 250 PSI, CLOSED,BRONZE, 250,16.0CV,=%,HC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2 INCH NC, 2 WAY, LINEAR, SS TRIP, ANSI 250, 4.0 CV, STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"3W.VLV.BZ, 250, 1.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"3W.VLV.BZ, 250, 1.6 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NC,2.5 CV,BZ,NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NO, 1.6 CV, BZ, NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NO, BZ, 250, 1.6 CV, =%, HC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NO,0.4 CV,BZ,NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 WAY,1/2 INCH, N/C, BRONZE, 250 GPM 4.0 CV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY, 1 1/2" N.C. ,STAINLESS STEEL TRIM,SS,250,25.0 CV,STEAM RATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY, 1-1/2 INCH, 25 CV, EQUAL PERCENTAGE, NORMALLY CLOSED, FF, BRASS TRIM, ANSI CLASS 250. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4 INCH, 2 WAY, NO 6.3 CV, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4 INCH, 3 WAY,6.3 CV,BRONZE,200N,LINR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4"3-WAY, VALVE, SS, 250, 6.3 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4IN NC, 6.3CV, BZ, NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2- DIRECTIONAL VALVE, SERIES CD07. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2-DIRECTIONAL VALVE, SERIES: CD07-5/2XX-SR-NONE-I -NAMU. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL CONE CHECK VALVE, 1.25 IN, FPT X FPT, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, COMPRESSED AIR OPERATED LINE, CONNECTS TO STANDARD HOSE, 3/8 IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL VALVE, 5 PORT, 2 POSITION, DOUBLE SOLENOID, SOLENOID-OPERATED AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOWRITE, 599 SERIES, 1 INCH, ANSI 251, N.C., FXF, CV=10.00,GLOBE,2 WAY NORMALLY CLOSED,1",NPT,10 CV LINEAR FLOW,BRONZE BODY,STAINLESS STEEL TRIM,HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, G1/4 INCH VALVE, UNIDIRECTIONAL MAX WORKING PRESSURE 10 BAR, MIN. PILOTING PRESSURE 4 BAR, TEMPERATURE RANGE -5 TO 70 C, FLOW RATE AT 6 BAR 700 N/MIN. FREE 2... | |
| VALVE, GLOBE VALVE, BRONZE BODY, 1 INCH, 150 SWP - 300 WOG, THREADED END CONNECTION, RISING STEM, STRAIGHT BODY, UNION BONNET, PTFE SEAT, TFE DISC. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, GLOBE VALVE, BRONZE BODY, 150 SWP - 300 WOG, 3/4 INCH, THREADED ENDS, RSING STEM, STRAIGHT BODY, UNION BONNET, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SENTRONICD DN8, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERIES 740, DOUBLE SOLENOID, 5/2 DIRECTIONAL, 24 VDC OPERATIONAL VOLTAGE, 2.1 WATT, M14 EXHAUST, (V740-5/2DS-024DC-07 ). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERVO, HYDRAULIC, 10 GPM, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SOLENOID, 4/2 WAY, 24 VDC, WITH COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE, 110 VAC -120 VAC / 50-60HZ, 150 PSI, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, WATER, ORIF .55, 1/2 NPT, 120VAC 60HZ, 11 WATTS, 1.5-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 1 1/4", NPT, 16 CV LINEAR FLOW, BRONZE BODY ,WITH STAINLESS STEEL TRIM , HIGH TEMPERATURE PACKING, STEAM RATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 3/4", NPT, 6.3 CV LINEAR FLOW BRONZE BODY, STAINLESS STEEL TRIM, HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 600 SERIES, 316SS, NEEDLE V 3/8 TUBE FITTING X 3/8 TUBE FITTING .25. FREE 2 YEAR RADWELL WARRANTY | |
| VP15-5/3EC-024DC. FREE 2 YEAR RADWELL WARRANTY | |
| WATER CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| WELD HOT MELT APPLICATOR ,TC/EC/LT, VALVE KIT 9234, 1 PER CASE , (NOZZLE AND VALVE) ,WELD HOT MELT APPLICATOR , FOR TC AND AE AND HP AND EC APPLICATOR,00-021200 -21714-2,... | |
| ZONE CONTROL VALVE, 1", 2-WAY, POWERMITE 599 SERIES, 1 NC, 10 CV, BRASS TRIM, CLASS 250, FXF, 200N SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE, 1 INCH, 2-WAY, 7.0 CV, 1/10-INCH STROKE, LINEAR, NPT END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE, 599 SERIES, 1/2 INCH INCH VALVE SIZE, 3-WAY DIVERTING, LINEAR, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE, 599 SERIES, VALVE BODY, 1/2-INCH LINE SIZE, TWO-WAY, 4.0 CV FLOW RATE, LINEAR CHARACTERISTIC, 1/10-INCH (2.5 MM) STROKE, NPT CONNECTION, GLOBE BODY STYLE. FREE 2 YEAR RADWELL WARRANTY... |
| << Prev | Next >> |