MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DAAA-2BA

Description
MAC VALVES INC Valves 45A-AA1-DAAA-2BA
Description
MAC VALVES INC Valves 45A-AA1-DAAA-2BA

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DAAA-2BA

MAC VALVES INC Valves 45A-AA1-DAAA-2BA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan Oil Level Control Components - OCV-30 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
32mm BACOSOL - 04-211-209-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details