MAC Valves, Inc. USA Solenoid Valve 45A-NAF-DDAA-1BK

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24VDC, 5.4W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24VDC, 5.4W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 225778757 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
225778757
Solenoid Valve 225778757
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24VDC, 5.4W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24VDC, 5.4W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 225778757
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Pressure Regulator - PRU - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-Z 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details