Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 46
Product Name Notes
"TEMPORARILY DISCONTINUED BY THE MANUFACTURER", LVN, HIGH PURITY FLUOROPOLYMER NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
"TEMPORARILY DISCONTINUED BY THE MANUFACTURER", LVQ-S/V, 2 PORT CHEMICAL VALVE, VIPER SERIES, STANDARD. FREE 2 YEAR RADWELL WARRANTY
1" NPT, 250 MAX PSI HEAVY DUTY MODULAR LUBRICATOR METAL BOWL WITH SIGHT GLASS, ALUMINUM BODY, 330 CFM, 175°F MAX TEMP, 3.54" LONG X 3.86" WIDE X 10.11" HIGH. FREE...
1/2" NPT, 150 MAX PSI STANDARD MODULAR LUBRICATOR POLYCARBONATE BOWL, ALUMINUM BODY, 156 CFM, 125°F MAX TEMP, 2.76" LONG X 2.87" WIDE X 7.08" HIGH. FREE 2 YEAR RADWELL WARRANTY...
1/4" INLET 4-WAY 2-POSITION LEVER ACTUATOR/MANUAL RETURN AIR VALVE 0.7 CV RATING. FREE 2 YEAR RADWELL WARRANTY
1/4" INLET 4-WAY 2-POSITION PALM BUTTON ACTUATED/SPRING RETURN MANUAL MECHANICAL AIR VALVE 0.7 CV RATING. FREE 2 YEAR RADWELL WARRANTY
1/8" INLET 3-WAY 2-POSITION ROLLER LEVER ACTUATOR/SPRING RETURN MANUAL MECHANICAL AIR VALVE 0.2 CV RATING. FREE 2 YEAR RADWELL WARRANTY
1/8" INLET 3-WAY 2-POSITION TOGGLE ACTUATOR/MANUAL RETURN AIR VALVE 0.2 CV RATING. FREE 2 YEAR RADWELL WARRANTY
1/8" INLET 4-WAY 2-POSITION TOGGLE ACTUATOR/MANUAL RETURN AIR VALVE 0.2 CV RATING. FREE 2 YEAR RADWELL WARRANTY
1/8", 4-WAY 2-POSITION SIERRA STACKING SOLENOID VALVE 24 VDC, 0.7 CV RATE, 0.71" HIGH. FREE 2 YEAR RADWELL WARRANTY
2 VALVE LIQUID LEVEL MANIFOLD ASSEMBLY, 316 STAINLESS STEEL BODY, 187 ORIFICE, TEFLON PRESSURE CORE BONNETS. FREE 2 YEAR RADWELL WARRANTY
3/4 IN LEAD FREE SELF CLOSING TEMPERATURE AND PRESSURE RELIEF VALVE, 150 PSI, 210 DEGREE F, TEST LEVER, EXTENSION THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY
3/8", 4-WAY 2-POSITION MAXAIR STACKING SOLENOID VALVE 120 VAC, 1.65 CV RATE, 1.81" HIGH. FREE 2 YEAR RADWELL WARRANTY
3W2P MANUAL VALVE 215 PSIG. FREE 2 YEAR RADWELL WARRANTY
3W2P OEX MANUAL 225 PSIG. FREE 2 YEAR RADWELL WARRANTY
5" FIG-LD 2000 BODY DI, STEM-SS, DISC-AB, SEAT-EPDM, MFG-18 VALVES. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 3/4" INLET NPT, 3/4" OUTLET, 3-WAY, 2-POSITION, HANDLE SAFETY LOCKOUT, MANUAL AIR VALVE, 9.5 CV RATING, 0 TO 250 PSI, 160F MAX. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, CONNECTOR, INTERNAL PILOT, 25 PIN. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 4-WAY, 2-POSITION, 110/120VAC, 50/06HZ, 140PSIG, 12W. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 5 PORT, 2 POSITION, 1/8 INCH NPTF PORT, ROD LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, L2 SERIES, MANUAL, 4-WAY, 3 POSITION, 3/8 INCH NPT PORTS, W/ LEVER. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, MECHANICAL, FLIP TOGGLE OPERATED, 5 PORT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
AIR FILTER ASSEMBLY, BASIC VALVE, (546459). FREE 2 YEAR RADWELL WARRANTY
AIR LUBRICATOR, MIST, 3/8 INCH NPT PORT SIZE, 105 CFM, 150 PSI, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT CONTROL VALVE, L SERIES, 1-10 BAR, 14.5-145 PSIG, 4-WAY/2-POSITION, PILOT ACTUATOR/SPRING RETURN, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT VALVE, L1 SERIES, DOUBLE PILOT, 1/4 IN NPT, 4 WAY/2 POSITION, 5 PORTED, SPOOL & SLEEVE, FLOW CAPACITY: 46SCFM @ 80 PSIG / 985 NI/M @ 6 BAR.
AIR PILOT VALVE, L2 SERIES, 3-POSITION, 4-WAY OPEN CENTER, LINE MOUNTED, DIN PLUG-IN, 1/4 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
AIR PREPARATION UNIT, LFR SERIES, MINI SIZE, 40 MICRONS FILTRATION, 22 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 1050 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 185769. FREE...
AIR REGULATOR, PRECISION, ROTARY BUTTON WITH STOPPER, 2 WAY, 12 BAR, 180 PSI, 2000L/MIN, G 1/4, (159501). FREE 2 YEAR RADWELL WARRANTY
AIR-PILOT VALVE, L2 SERIES, 5/2-WAY, 1/4 INCH NPT, W/ NON-LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
ARO Valves LR 51090
ARO Valves M211LS
ARO Valves M212LM
ARO Valves M812SS-024-D
ASCO NUMATICS Pneumatics L23PP452O000000
ASCO NUMATICS Pneumatics LM5-0104
ASCO NUMATICS Pneumatics LR3-0201
ASCO NUMATICS Pneumatics LR3-0206
ASCO NUMATICS Pneumatics LR4-0201
ASCO NUMATICS Pneumatics LR5-0201
ASCO NUMATICS Pneumatics M503AR428759003
ASCO NUMATICS Valves L11BA4520000030
ASCO NUMATICS Valves L11BA452BG00061
ASCO NUMATICS Valves L11PA452O000000
ASCO NUMATICS Valves L11PP452O000000
ASCO NUMATICS Valves L12BA452B000061
ASCO NUMATICS Valves L12BA452B018D61
ASCO NUMATICS Valves L12BA452B019E61
ASCO NUMATICS Valves L12BA452B043J61
ASCO NUMATICS Valves L12BA452B060T61
ASCO NUMATICS Valves L12BA452BG00061
ASCO NUMATICS Valves L12BA452O000030
ASCO NUMATICS Valves L12BA452O060T30
ASCO NUMATICS Valves L12BB452B000061
ASCO NUMATICS Valves L12BB452O000030
ASCO NUMATICS Valves L12BB652B000061
ASCO NUMATICS Valves L12PA452O000000
ASCO NUMATICS Valves L12PP452O000000
ASCO NUMATICS Valves L12PP652O000000
ASCO NUMATICS Valves L2-K1
ASCO NUMATICS Valves L22BA452B000061
ASCO NUMATICS Valves L22BA452B019E61
ASCO NUMATICS Valves L22BA452B060T61
ASCO NUMATICS Valves L22BA452BG00061
ASCO NUMATICS Valves L22BA452O000030
ASCO NUMATICS Valves L22BA452O018D30
ASCO NUMATICS Valves L22BA452O060T30
ASCO NUMATICS Valves L22BB452O000030
ASCO NUMATICS Valves L22JA452O000000
ASCO NUMATICS Valves L22LA452O000000
ASCO NUMATICS Valves L22LD4520
ASCO NUMATICS Valves L22LD452O000000
ASCO NUMATICS Valves L22PP452O000000
ASCO NUMATICS Valves L22PP452O047N00
ASCO NUMATICS Valves L23BA452B000061
ASCO NUMATICS Valves L23BA452B017G61
ASCO NUMATICS Valves L23BA452B060T61
ASCO NUMATICS Valves L23BA452O000020
ASCO NUMATICS Valves L23BA452O000030
ASCO NUMATICS Valves L23BA452O060T30
ASCO NUMATICS Valves L23BB452B000061
ASCO NUMATICS Valves L23BB452O000030
ASCO NUMATICS Valves L23BB552B000061
ASCO NUMATICS Valves L23BB652B000061
ASCO NUMATICS Valves L23BB652B060T61
ASCO NUMATICS Valves L23LA452O000000
ASCO NUMATICS Valves L23LD452O000000
ASCO NUMATICS Valves L23PP452O014R00
ASCO NUMATICS Valves L23PP652O000000
ASCO NUMATICS Valves LM5-0112
ASCO NUMATICS Valves M699AG439851001
ASCO NUMATICS Valves M699AY506842001
ASCO Valves LS03M7F00B
ASCO Valves LS03M7H00B
ASCO VALVES. FREE 2 YEAR RADWELL WARRANTY
ATTRIBUTE VALUE, FILTER REGULATOR, 5 MICRON, AUTO DRAIN, 28-180 PSI, 84CFM. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC SOLENOID VALVE, 4 WAY, L20 SERIES. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE Hydraulics L2003ABAA
AUTOMATIC VALVE Pneumatics L2003BAFM
AUTOMATIC VALVE Valves L0702AAAR
AUTOMATIC VALVE Valves L0702AAWR
AUTOMATIC VALVE Valves L0702ABAA
AUTOMATIC VALVE Valves L0702ABWW-DB
AUTOMATIC VALVE Valves L0703AAWR
AUTOMATIC VALVE Valves L0703ABWW-AA
AUTOMATIC VALVE Valves L2003-AAAR
AUTOMATIC VALVE Valves L2004AAWR
AUTOMATIC VALVE Valves L2004ABWW-AA
BALL VALVE, 12MM, 2WAY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, LA SERIES, TRUE UNION, LATERAL, 3-WAY, 1/2 INCH, PVC, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, 180-240 PSI, 12-16 BAR, 1.2-1.6 MPA, DIMENSIONS:78.7 X 58.4 X 58.4 CM. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, 40 MIC, AUTO DRAIN, 28-180 PSI, 73.5CFM. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, FILTER, D SERIES METAL, 1 MICROMETER GRADE FILTRATION, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), MANUALLY ROTATING CONDENSATE DRAIN, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, LFR SERIES, MINI SIZE, ROTARY KNOB WITH DETENT, 5 MICRONS FILTRATION, MANUALLY ROTATING, 21.991 ML MAX. CONDENSATE VOLUME, G1/8 PREPARED PRESSURE GAUGE, 0.951-16.547 BAR OPERATING PRESSURE, 2891.95 L/MIN...
BASIC VALVE, MIDI, D SERIES, ROTARY KNOB WITH LOCK, DIRECTLY-CONTROLLED DIAGHRAGM REGULATOR, ZINC DIE-CASTIN. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, SERIES LFR, MIDI SIZE, ROTARY KNOB WITH DETENT, 40 MICRONS FILTRATION, MANUALLY ROTATING DRAIN, 9343.22 L/MIN NOMINAL FLOW RATE, (546463). FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, SERIES LR, MINI SIZE, G1/8 PREPARED GAUGE, 0.951-16.547 BAR OPERATING PRESSURE, 3559.32 L/MIN FLOW RATE, NBR SEALS, (546430). FREE 2 YEAR RADWELL WARRANTY
BIMBA Valves M4V210-08-24VDC
BLOCK AND BLEED VALVE, INSTURMENT GAUGE VALVE. FREE 2 YEAR RADWELL WARRANTY
BOWL KIT, 652 SERIES, METAL, W/ PA SIGHT GAGE. FREE 2 YEAR RADWELL WARRANTY
BRASS BALL VALVE 1/2INCH EA. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, LUG STYLE, CI BODY, ALUMINUM BRONZE DISC, EPDM, SEAT LEVER OPERATED, 4INCH. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, MANUAL LEVER, 1-1/2 INCH . FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Pneumatics M008-R10
CARTRIDGE, NORMALLY CLOSED, MODULATING ELEMENT WITH PILOT SOURCE FROM PORT 1. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE, NORMALLY OPEN, MODULATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE, PILOT-TO-CLOSE, SPRING-BIASED CLOSED, UNBALANCED POPPET LOGIC ELEMENT. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE, PILOT-TO-OPEN, SPRING-BIASED CLOSED, UNBALANCED POPPET LOGIC ELEMENT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE BRASS 50PSI. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE REPAIR KIT, 2-1/2IN-3IN. FREE 2 YEAR RADWELL WARRANTY
CHEMICAL LIQUID VALVE, HIGH PURITY, LVA, AIR OPERATED, THREADED PORTS, SINGLE TYPE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics LVA-3
CLIPPARD Valves LVAO-3
COIL, 1/2NPT CONDUIT 12VDC 22WATT CLASS H. FREE 2 YEAR RADWELL WARRANTY
COIL, MAGNELATCH, 3-WIRE, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
COMPACT SPOOL VALVE, DOUBLE, 2POSITION, 5WAY, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
COMPONENT, PARTS KIT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 14.5-145 PSIG AIR, 1-10 BAR, BOX CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 2.5 W, 24 VAC, 2-WAY, 1.25 INCH VALVE SIZE, 90 ANGLE OF ROTATION, INTERNAL THREAD, SPRING RETURN, IP54 / NEMA 2, STAINLESS STEEL TRIM. FREE 2 YEAR RADWELL...
CONTROL VALVE, 4-WAY, 3 POSITION, NPT, MANUAL, 140 PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, L20 SERIES, INLINE, 1/4INCH PORT, DOUBLE, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, MECHANICAL, AIR, 5 PORT, 2 POSITION, FINGERTIP LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID OPERATED, 120 VAC / 60 HZ, 140 PSI MAX , 1/2 NPT PORT, 4 WAY 2 POSITION, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID, AIR, 24 VDC, 4-WAY, 2-POSITION, 1/4 IN PIPE SIZE, 45-115 PSI, 4.8W. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, VALVAIR II SERIES, DIRECTIONAL, MANIFOLD MOUNTED, SOLENOID OPERATED, 4-WAY; 2-POSITION, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVES, 2POS, SR, NO, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE REGULATOR, M5 MALE THREAD, 4MM PUSH-IN CONNECTOR, 2...6 BAR, SCREW-IN MOUNT, METRIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2 WAY ISO CARTRIDGE, PILOTED, POSITIVE OVERLAP, ON-BOARD DRIVER, 2 LVDT TR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3/8 IN LEAD FREE ANTI-SIPHON VACUUM BREAKER, BACKFLOW PREVENTER, 180DEG. F, 125PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELLOWS INSERT ADAPTER KIT, SC11 CLN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELLOWS KIT, ALLOY 400 VALVE, KIT INCLUDES / WELDED SUBASSEMBLY (STEM /, BELLOWS / WELD RING) / PIN(S) / INSTRUCTIONS, FOR VALVE SERIES 4BRG / 6BK /...
DISCONTINUED BY MANUFACTURER, BELLOWS STEM / TIP ADADPER KIT, 4UK VALVE SERIES, FOR ALLOY 400 VALVE, KITS INCLUDE / STEM TIP-ADAPTER SUBASSEMBLY / INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELLOWS STEM / TIP INSERT ADAPTER KIT, 6UK / 8UK SERIES, SC11 CLN, FOR 400 ALLOY VALVES, KIT INCLUDES STEM TIP-ADAPTER SUBASSEMBLY / INSTRUCTIONS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, LG SERIES, WAFER BODY TYPE, LEVER OPERATION, 200 PSI, BUNA-N, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 2 INCH VERTICAL, 316L, TRICLAMP, EPDM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, L20 SERIES, 3/8INCH PORT, 3 WAY NC, SINGLE, PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER MODULE, D SERIES, 200 PSI / 14 BAR, 1/4 NPT, 140 F / 60 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, LUBRICATOR OILER, 1/4 INCH NPT2 PORTS, FEMALE, THREADED, PNUEMATIC CONNECTION, PLASTIC BOWL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, W/ GAUGE, CLEAR BOWL, ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH PURITY CHEMICAL LIQUID VALVE, FLUOROPOLYMER, PILOT PRESS 0.3-0.5 MPA, MAIN PRESS 0-0.5 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, ENCODER GIV50, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, GIV50 ENCODER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, MODULE, GIV50 ENCODER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LC 2-WAY HYDRAULIC CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCK OUT DEVICE, STAINLESS STELL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, PORT SIZE: G1 INCH, 250 PSI, 1724 KPA MAX, ABIENT TEMPERATURE RANGE: 41 °F TO 122 °F (5°C TO 50°C), INLET, OUTLET TO SYSTEM, EXHAUST.
DISCONTINUED BY MANUFACTURER, MONEL BELLOWS ACTUATOR KIT, VALVE LESS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT VALVE, DOUBLE PILOT, FOUR WAY, 14.5-145 PSIG, 1/10 BAR, .50 INCH THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC LOCKOUT VALVE, 250PSI, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE REGULATOR, 145PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR WITH OIL RESERVE, 140PSI, TEMP 140 DEGREE F . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PRESSURE AND DIFFERENTIAL REGULATION, 1/4 INCH THREAD, 8 MM TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 120/110 VAC, 6 WATTS, 60/50 HZ, 150 PSI MAX, 125 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VALVAIR SPRINT SERIES, DOUBLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION...
DISCONTINUED BY MANUFACTURER, PNEUMATIC, SPRING VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POPPET VALVE, G1/8, 4-10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESS REGULATOR, G1/8 PORT, 0.5-7 / 0.5-12 BAR, 700 L/MIN FLOW RATE, (159506). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR PLATE, WITH CAP, 12 BAR, 174 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, (1533541), WITH PUSH-IN CONNECTOR AT BOTH ENDS, 70 STANDARD NOMINAL FLOW RATE [L/MIN]. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4 INCH NPT, 7 BAR/102 PSI, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4INCH NPT, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 6MM PUSH IN, 0 - 9 BAR INLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, G1/4 PNEUMATIC CONNECTION, 8MM PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LRMA SERIES, OUTPUT PRESSURE CONSTANT W/ SECONDARY EXHAUST, QS-8 PNEUMATIC CONNECTIONS, THROUGH HOLE MOUNTING TYPE, 124 L/MIN STANDARD NOMINAL FLOW RATE, 1-8 BAR REGULATION RANGE,...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, VALVE KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, W/GAUGE, 0-87PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL VALVE ACTUATOR, 5-10 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR PLATE, INTERMEDIATE PRESSURE, 14 BAR P1-MAX., 12 BAR P2-MAX., ASSEMBLY, (35427). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT, END PLATE, 1600 SERIES, MANIFOLD END PLATE KIT, 1/4" NPTF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LOCKOUT VALVE, 3/8IN NPT, OPERATING PRRESSURE RANGE: 250PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, VALVAIR SPRINT SERIES, 5 TO 125 PSIG W/ STANDARD GAUGE, NONE (BLIND END OF COMMON PORT VERSION, BRIDGE PLUG INTERNAL SOLENOID. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID SUPPRESSOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 4 WAY, SINGLE, 1/8 INCH NPTF, 24 VDC. 1.8 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-10 BAR, 24V COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-16 BAR, 120 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC .65 W 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 13-32NPT, 2 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 INCH PORTS, 115 V AC, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, INLINE, 5/2, 3/8 IN NPT, 24VDC, ALUMINUM, 9X2X2 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 77 L/MIN FLOW, 0-10 BAR, 145 PSI MAX, 24 VDC, 2 WATT, SINGLE MOUNTING, ELECTRICAL PLUG WITH CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LVM13 SERIES, BASE MOUNTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, MANUAL OVERRIDE, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LVM150 SERIES, 3 PORTS, UNIVERSAL, 0.6 MPA, POWER SAVING CIRCUIT, 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LX 2/2 N.C., 3/8 ", M12 COIL, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG IN STYLE, SINGLE 24 VDC SOLENOID, 1/4 INCH, BASIC AND STANDARD OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES L07, 1/8INCH PORT, 4 WAY, 2 POSITION, DOUBLE, WEATHER PROOF SOLENOID, 24VDC, 18INCH FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE PILOT, 24VDC, 4.8WATT, 48VAC, 50/60HZ, 8.5/6.9VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPRING, STEEL, 10PSI, FOR CHACK VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPRINT VALVE, 24VDC, 6W, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD ASSEMBLY, 1/4 INCH, NPT PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE PLUG IN, 120V, 50/60HZ, 0.5W, 125PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3/8", 200WOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3W2P MANUAL VALVE, 225 PSIG, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WAFER BODY;BARE SHAFT MATERIALSBODY-EPOXY COATED:DUCTILE IRON, CAST IRONDISC:DUCTILE IRON, STAINLESS STEEL, ALUMINUM BRONZESEAT: BUNA-NEPDM, VITON, HYPALONSHAFT:316SS, 416SS, 2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PRESSUR E REGULATOR,1/4IN CONNECTION,0.5-7BAR. FREE 2 YEAR RADWELL WARRANTY
DOUBLE CHECK VALVE, 1 INCH, FNPT, BRONZE, 33 TO 180 DEGREE F, 175 PSI. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID, ASM, 120VAC, 50/60HZ, 2.7/2.4A. FREE 2 YEAR RADWELL WARRANTY
DUAL FLUSH VALVE, TOILET, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
END PLATE KIT, 1/4" BSPP, BODY ACCESSORY, FOR 100 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
END PLATE KIT, 1/4-INCH PORT, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
EXHAUST FILTER, MARTONAIR SERIES, G1/4 THREAD, COMPRESSED AIR NEUTRAL GASES, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
FESTO Hydraulics LR-1/4-D-O-MINI
FESTO Pneumatics LFR-1/2-D-MIDI
FESTO Pneumatics LFR-1/4-D-MINI
FESTO Pneumatics LFR-D-5M-MIDI-A
FESTO Pneumatics LFR-D-5M-MINI
FESTO Pneumatics LFR-D-7-MIDI
FESTO Pneumatics LFR-D-MIDI-A
FESTO Pneumatics LFR-D-MIDI
FESTO Pneumatics LFR-D-MINI-A
FESTO Pneumatics LFR-D-MINI
FESTO Pneumatics LR-1/2-D-MIDI
FESTO Pneumatics LR-1/4-D-7-MINI
FESTO Pneumatics LR-1/4-D-MINI-NPT
FESTO Pneumatics LR-1/4-D-MINI
FESTO Pneumatics LR-1/4-D-O-I-MINI
FESTO Pneumatics LR-1/4-DB-7-MINI
FESTO Pneumatics LR-1/8-D-O-7-MICRO
FESTO Pneumatics LR-D-7-MINI
FESTO Pneumatics LR-D-MIDI
FESTO Pneumatics LR-D-MINI
FESTO Pneumatics LR-ZP-P-D-1
FESTO Pneumatics LRMA-1/8-QS-6
FESTO Pneumatics LRMA-QS-4
FESTO Pneumatics LRMA-QS-6
FESTO Pneumatics LRMA-QS-8
FESTO Pneumatics LRP-1/4-10
FESTO Pneumatics LRP-1/4-2,5
FILTER REGULATOR UNIT, 40UM GRADE FILTRATION TYPE, G1 CONNECTGIONM, MAXI SIZE, 5-12BAR RANGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 3/8" NPT, 0.5-7 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 7 BAR ,PRESSURE GAUGE, BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, FEMALE THREAD G1, D SERIES, METAL, 0.5...12 BAR (0.05...1.2 MPA), 5 MICROMETER FILTRATION, WITH PRESSURE GAUGE, PILOT ACTUATED PRESSURE REGULATOR, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), FULLY...
FILTER REGULATOR, FEMALE THREAD G1/8, D SERIES, METAL, 0.5...7 BAR (0.05...0.7 MPA), 40 MICROMETER FILTRATION GRADE, W/ PRESSURE GAUGE, DIRECTLY ACTUATED PRESSURE REGULATOR, GRID DIMENSION 40 MM (W/OUT CONNECTING PLATES),...
FILTER REGULATOR, G 1/4 INCH PORT SIZE, 5 MICRON, GAUGE, 1000L/MIN, 1.5-10 BAR, LFR SERIES. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, LFR SERIES, MAXI SIZE, 40 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, G1/4 PREPARED GAUGE, 1.931-12.411 BAR OPERATING PRESSURE, 43157 L/MIN STANDARD NOMINAL FLOW RATE, 546438. FREE 2...
FILTER REGULATOR, LFR SERIES, MAXI SIZE, 5 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 8000 L/MIN STANDARD NOMINAL FLOW RATE, 1 NPT PNEUMATIC CONNECTIONS, 173816. FREE...
FILTER REGULATOR, LFR SERIES, MINI, 40 MICRONS OF FILTRATION, W/ PRESSURE GAUGE, 22 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 1400 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,...
FILTER REGULATOR, LFR-D SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT ACTUATOR, 40 MICROMETERS OF FILTRATION, 42.983 ML MAX. CONDENSATE VOLUME, 1.931-12.411 BAR OPERATING PRESSURE, 13792.37 L/MIN STANDARD NOMINAL FLOW RATE,...
FILTER REGULATOR, PNEUMATIC, D SERIES, WITH METAL BOWL GUARD AND PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SERIES D, MIDI, ROTARY KNOB WITH DETENT, VERTICAL MOUNT, 40 UM, METAL BOWL GUARD, 2-12 BAR, G 3/4 PORT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SERIES D, ROTARY KNOB W/ LOCK ACTUATOR, METAL BOWL GUARD, 1-16 BAR WORKING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, G1/2 PORTS, 3400L/MIN STANDARD NOMINAL FLOW RATE, (159584). FREE...
FILTER REGULATOR, SERIES LFR, MINI SIZE, ROTARY KNOB WITH DETENT, 40 MICRONS FILTRATION, 1-17 BAR OPERATING PRESSURE, 3337 L/MIN FLOW RATE, DIE-CAST ZINC HOUSING, (546432). FREE 2 YEAR RADWELL WARRANTY...
FILTER REGULATOR, W/O GAUGE, 12/16 BAR ,180/240 PSI, 1.2 MPA. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, WITH GAUGE, MIDI SIZE, SERIES D, 40 UM GRADE OF FILTRATION, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FLEX KLEEN, DIAPHRAGM VALVE ,3/4INCH, FLEX-KLEEN ASCO M14909. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, W/BOLT KIT, (1815500328). FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR, G 1/4 FEMALE INLET PORTXG, 1/4 FEMALE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY
FOOT PEDAL VALVE, 3-WAY, SPRING RETURN, W/ GUARD. FREE 2 YEAR RADWELL WARRANTY
FOOT VALVE,1/4" MANUAL AIR CONTROL, 4-WAY/2-POSITION. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 0-30, 1/4INCH, NPT, BOTTOM CONNECTION. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1.85 CV, 1/2 IN SIZE, TWO-WAY, NORMALLY OPEN, NPT. FREE 2 YEAR RADWELL WARRANTY
GUARDIAN ELECTRIC CO Valves LT12X19-C-24D
HAND LEVER VALVE, ACTUATED, L2 SERIES, 3/8 INCH PORTS, HAND LEVER WITH DETENT, 3 POSITION, 4-WAY OPEN CENTER, LINE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
HAND-LEVER MANUALLY-ACTUATED VALVE, CV 1.7, WITH SPOOL AND SLEEVE ACTUATION, 3 POSITION, 4 WAY, 5/3 BLOCKED/CLOSED CENTER, 1/4 INCH NPTF FEMALE, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY LIMIT VALVE, 3-WAY, NORMALLY-OPEN. FREE 2 YEAR RADWELL WARRANTY
HIGH PRESSURE ANGLE AND GLOBE NEEDLE VALVE, FEMALE TO FEMALE, PRESSURE MAX PSI:10000, PRESSURE MAX BAR:690, CV FACTOR:0.47, PORT SIZE: 1/2 INCH, PORT TYPE: NPTF, MATERIAL: STEEL. FREE 2 YEAR...
HIGH PURITY CHEMICAL VALVE, AIR OPERATED, INTEGRAL FITTING, SINGLE TYPE. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY CHEMICAL VALVE, AIR OPERATED, NPT THREADED PORTS, DOUBLE ACTING, 3/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY CHEMICAL VALVE, LVA, AIR OPERATED, THREADED PORTS, SINGLE TYPE. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY CHEMICAL VALVE, LVC SERIES, AIR OPERATED, BODY CLASS 4, NORMALLY CLOSED, LQ2 INTEGRAL FITTING, FOR USE WITH 1/2 INCH TUBING. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Valves M310-24VDC
HUMPHREY Valves M310-39-120V
HUMPHREY Valves M4101205060
HYDRAULIC ACCUMULATOR DIVISION Hydraulics L087001500
HYVAIR Pneumatics LV-204-542D
INGERSOLL RAND Valves M812SD-120-A-G
INTERMEDIATE PRESSURE REGULATOR PLATE, 0.5-12 BAR PRESSURE REGULATION RANGE, DIE-CAST ALUMINIUM / STEEL HOUSING, NBR SEALS, (35971). FREE 2 YEAR RADWELL WARRANTY
JD GOULD COMPANY Valves M-3V-1-1/2-125PSI-12 0/240V
L1 LINE MNT 14A+17G. FREE 2 YEAR RADWELL WARRANTY
L2 LINE MNT STD LOW LEAKAGE. FREE 2 YEAR RADWELL WARRANTY
L7X LUBRICATOR, 72 SERIES. FREE 2 YEAR RADWELL WARRANTY
LAND PRESSURE REGULATOR, SERIES L20517, MANUAL, 1-1/2INCH PORT, 5000PSI, NPT PORTING. FREE 2 YEAR RADWELL WARRANTY
LC SERIES, LIFT CHECK VALVE, LC4, 0.172 IN ORIFICE, 1/4 IN MNPT X 1/4 IN TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
LEXAIR INC Pneumatics M3820602
LIMIT SWITCH, DIRECTIONAL VALVE, 3-WAY, SPRING RETURN, 1/8" BODY SIZE, ROLLER LEVER, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
LIMIT VALVE, 2/4 WAY, 1/8IN NPTF, SIDE MOUNT LEVER ACTUATED, LR SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT VALVE, LM SERIES, 4-WAY, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT VALVE, W/ ROTARY ACTUATOR, 3 WAY, MULITP-PURPOSE, GRAVITY RETURN. FREE 2 YEAR RADWELL WARRANTY
LIMIT VALVE. FREE 2 YEAR RADWELL WARRANTY
LOCK OUT VALVE, 250PSI MAX, 1724KPA MAX. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE 3-WAY 1IN NPT W/SILENCER. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, 1 INCH PORT IN/OUT, 1-1/4 INCH PORT EXHAUST, LV / EZ SERIES. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, 3/4 PORT IN/OUT, 1-1/4 PORT EXHAUST, 15-300 PSIG. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, PREP-AIR, LV SERIES, 3-WAY, 2 POSTION, 15-300 PSI, PUSH/PULL HANDLE, 3/8 INCH INLET & OUTLET PORTS, 3/4 INCH EXHAUST PORT, CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT/TAGOUT VALVE, 3 WAY, FOR FRL, SZ4, FILTER REGULATOR/LUBRICATOR . FREE 2 YEAR RADWELL WARRANTY
LR SERIES LIMIT VALVE UNIT. FREE 2 YEAR RADWELL WARRANTY
LUBRICATOR, AIRLINE, SZ MIDI, 0-16 BAR, 8L/MIN, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
LUBRICATOR, COMPACT, BSPP THREAD, 1/2INCH PIPE, ECONOMIST, MANUAL DRAIN, NITRILE STANDARD. FREE 2 YEAR RADWELL WARRANTY
LVA, HIGH PURITY CHEMICAL VALVE, AIR OPERATED, THREADED PORTS, SINGLE TYPE. FREE 2 YEAR RADWELL WARRANTY
M10 SDE W/SPD CNTRL PLGN -MICRO. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves M-07001-0101
MAC VALVES INC Valves M-92004-0101
MANIFOLD ASSEMBLY, THREE-VALVE, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE 4WAY. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE, 120VAC, . FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE, DOUBLE, SOLENOID, 3/8 INCH, WITH LIGHT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 4-WAY, 2-POSITION AIR VALVE TYPE, 3/8", 150 PSI. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 3 WAY/2 POSITION, 225 PSIG, 1/4 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 4 WAY,2 POLE, 225 PSIG. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 4W, 2P, 180PSI PALM KNOB, BLACK. FREE 2 YEAR RADWELL WARRANTY
MEAD PILOT SOLENOID VALVE, 5 PORT, 2 POS, SINGLE, 1/8" NPT, 24VDC, CV=0.78. FREE 2 YEAR RADWELL WARRANTY
MEAD Valves LTV-140
MEAD Valves M4V110-06-24VDC
MICRO AIR VALVE NO PAINT. FREE 2 YEAR RADWELL WARRANTY
MICRO AIR VALVE. FREE 2 YEAR RADWELL WARRANTY
MICRO-AIR SOLENOID VALVE 24VDC 1.8WATT UNIT ONLY. FREE 2 YEAR RADWELL WARRANTY
MICROFLUIDIC VALVES, S SERIES VALVE VALVE / SOLENOID,. FREE 2 YEAR RADWELL WARRANTY
MODULAR AIR LUBRICATOR, METAL BOWL-SIGHT GLASS, 142 CFM FLOW RATE, 0.75 INCH NPT PIPE SIZE, 142 SCFM MAX FLOW, 200 PSIG MAX PRESSURE, 40 TO 175 DEG F OPER TEMP...
MODULATING VALVE, SELECTRA, SET-LOW FIRE, 3/4 INCH, 1/2 PSI INLET PRESSURE, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, INLINE, V8 SERIES, 12MM A-LOK COMPRESSION, NEEDLE (2-1/2"), PTFE, STAINLESS STEEL, DOUBLE FERRULE COMPRESSION, 5000 PSIG (345 BAR) CWP. FREE 2 YEAR RADWELL WARRANTY
NIBCO Valves LD2000-3
NORGREN Valves M900031
NUMATICS , L22JJ4520, SOLENOID VALVE, 14.5-145 PSIG, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
NUMATICS L1 SERIES SINGLE SOLENOID VALVE, PRESSURE RATING OF 28" HG, VACUUM TO 150 PSIG, FEATURES 1/4" NPTF CONNECTION, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, L1 SERIES, 1/8" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PNEUMATIC, DOUBLE PILOT, 5 PORT, 2 POSITION, 25-125 PSI, 1/8" NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CONTROL VALVE,VALVAIR 2 SERIES,DOUBLE SOLENOID ,110-120V/50-60HZ,1/ 2IN NPTF PORTS,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, MINI-MYTE SERIES, 0-100 PSI, 2-POS/4-WAY SINGLE SOLENOID, 5 PORT, DIRECT ACTING, SPRING RETURN, 24 VDC, MANIFOLD/SUBBASE PIPING, CONDUIT & GROMMET W/12 IN LEADS, NON-LOCKING MANUAL OVERRIDE. FREE...
PNEUMATIC MANUAL VALVE, M0 SERIES, 4 WAY, 2 POSITION, 180 PSIG, INLINE MOUNTING, -26 TO +93 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 1/4IN 116PS1 8BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1-16 BAR, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 CONNECTION, ROTARY KNOB WITH DETENT, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, PRESSURE GAUGE, DIE-CAST ZINC HOUSING, (159625). FREE 2 YEAR RADWELL...
PNEUMATIC REGULATOR, 12-16 BAR, 180-240 PSI, 1.2-1.6 MPA, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE DOUBLE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, PORT SIZE 1/2" NPT, FUNCTION 5/3, SERIES L45. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 14.5-145PSIG 1-10BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE COVER, BLANK, KIT WITH GASKET. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE DIRECTIONAL, 3WAY, 1/4NPT, 150PSI, 1.0 CV OR 45 SCFM AT 100 PSI INLET , 20 PSI, 416 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE PLUNGER/SPRING 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 110/220V, 50/60HZ, 12 WATT, 140PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120/110 V, 60/50 HZ, 12 WATT, 140 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120VAC, 50/60HZ, 6.9-8.5VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 140 PSIG, 110/120 VAC, 50/60 HZ, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 2 POSITION, 24V, 4.8W, AIR PILOT & SOLENOID PILOT OPTIONS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 24 VDC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR PILOT, WITH FLUSH NON LOCKING MANUAL OVERRIDE, SPRING RETURN, 2 POSITION, 4-WAY, PRESSURE RANGE 1-10 BAR, MAX PRESSURE 150 PSI, 1/4" NPTF PORTS, 3/8" G PORT. FREE...
PNEUMATIC VALVE, COMPACT SPOOL/AIR PILOT, 3/2 PORT, FLOW: 1.8 | 1.4, PORT SIZE: 1/4 IN NPT, FUNCTION: 5/2, SERIES: L20. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, HEAVY DUTY LIMIT VALVE, 3-WAY, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, L2 SERIES, 3/8 INCH NPTF PORTS, DOUBLE SOLENOID PILOT, W/ FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, 110-120/50-60 VAC, LINE MOUNTED, DIN PLUG-IN AC SOLENOID. FREE 2...
PNEUMATIC VALVE, SPRINT SERIES, 4 WAY/3-POSITION, SINGLE/SOLENOID ACTUATOR, SPRING CENTERED RETURN, 120 VAC, CV FLOW 1.32, 1/4 INCH NPT INLET PORT, 35-150 PSI OPER RANGE, STANDARD DUTY, NO OVERRIDES/ALL PORTS...
PNEUMATIC VALVE, SPRINT SERIES, 4-WAY / 2-POSITION, DOUBLE SOLENOID, 1/4" NPT PORT SIZE, 1.22 CV FLOW, 35-150 PSI PRESSURE RANGE, 120 VAC, MANIFOLD MOUNTED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TEMPERATURE RANGE: -10 F TO 115, 14.5 TO 145 PSI - AIR, 1 TO 10 BAR, FL1 LINE MOUNT, 18M+53N OPTIONS, 110-120 V AC, 50/60 HZ. FREE 2...
PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, 2 SOLENOID W/LOCKING OVERRIDE, PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR SUBBASE, 2-POSITION, AIR AND SPRING...
PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR...
POPPET GUIDE, BRASS, 2.25 X 2.13 X 1.38 DIMENSIONS, LOW FLOW HIGH EFFICIENCY, BRASS B16, C36000, FOR M-5144TGHE. FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, G1/4, 0.05-2.5 BAR, ROTARY KNOB WITH LOCK, GAUGE SOLD SEPARATE. FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH INTEGRATED LOCK, OPERATING PRESSURE: 1...12 BAR, FLOW RATE: 2000 L/MIN, G1/4, (194692). FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH LOCK, PRESSURE RANGE 0.1-12 BAR, 180 PSI, PORT CONNECTION G1/4, NOMINAL FLOW RATE 2300 L MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING VALVE, 1 INCH, LEAD FREE, NPT FEMALE UNION X NPT FEMALE, 10-35 PSI, (0009162). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-16 BAR, GAUGE, 3200L/MIN, G 3/8, DIRECTION CONTROL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0.5- 7BAR, G 1/8, 1000L/MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 105-240 PSI, 7-16 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, D SERIES, MINI,13.8-240PSI, G 1/8 THREAD, GAUGE NOT INCLUDED, 546452. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR SERIES, MAXI SIZE, ROTARY KNOB WITH DETENT, G1/4 PREPARED PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 10500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2; G1/2 PNEUMATIC CONNECTIONS, 186456. FREE...
PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, 0-16 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192311. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192310. FREE 2 YEAR...
PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS, DIE-CAST ZINC HOUSING MATERIAL, 162583. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G3/8 PNEUMATIC CONNECTIONS, 162580. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR, D SERIES, CONNECTING PLATES WITH CONNECTING THREAD G 1/8 INCH, WITH PRESSURE GAUGE, WITH INTEGRATED RETURN FLOW FUNCTION, GRID DIMENSION 40 MM, P1 MAX: 16 BAR, 230...
PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, W/ PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING,...
PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, WITHOUT PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PRESSURE GAUGE CONNECTION,...
PRESSURE REGULATOR, LRB SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, SUB-BASE PNEUMATIC CONNECTION 1, G1/4 PNEUMATIC CONNECTION 2, NBR SEALS, 197535. FREE 2 YEAR...
PRESSURE REGULATOR, LRP SERIES, ROTARY KNOB WITH DETENT, ANY MOUNTING POSITION, PILOT-CONTROLLED, 1-12 BAR OPERATING PRESSURE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 159500. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, MIDI SIZE, SERIES D, 1/4 INCH NPT, 16 BAR MAX, WITH PRESSURE GAUGE, ROTARY KNOB WITH INTERGRATED LOCK. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MINI, D SERIES, 240 PSI / 1.6 MPA, 180 PSI / 1.2 MPA, 2 PORTS, ROTARY KNOB W/ LOCK, CONSTANT OUTPUT PRESSURE, RETURN FLOW, SECONDARY EXHAUST. FREE 2...
PRESSURE REGULATOR, MINI, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MINI, SERIES D, RANGE 0.5... 7 BAR, ROTARY KNOB WITH DETENT, G-1/8 PORTS, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, 1/8 INCH PIPE THREAD ,4 MM ID TUBING, 1-8 BAR RANGE, 50 L/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, (162590). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, OPERATING PRESSURE: 0 BAR ...16 BAR, STANDARD NOMINAL FLOW RATE: 4000 L/MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, THREADED CONNECTION PLATE, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY
PUSH-PULL VALVE, 0-115PSI, 5 PORT, 2 POSITION, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
REFRIGERATION VALVE, 120 V, 15 W. FREE 2 YEAR RADWELL WARRANTY
REGO Pneumatics LV4403B46R
REGO Pneumatics LV4403TR96
REGULATOR VALVE, FLUOROPOLYMER, FOR CHEMICAL LIQUIDS, HIGH PURITY, BODY CLASS 4, LQ3 FITTING TYPE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, HIGH PURITY, LVR SERIES, INTEGRAL FITTING, 2.9 TO 58 PSI SET PRESSURE, 73 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/4IN NPT, TWO STAGE, 5-10PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR; AIR PRESSURE; GAUGE; 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT LM SERIES. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, "L1 SERIES". FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, 503 REG, 10-130PSIG, 5 PORTED, 2X3-WAY, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE & RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics L6753910253
SCHRADER BELLOWS Pneumatics L7053910253
SCHRADER BELLOWS Pneumatics L7054910253
SCHRADER BELLOWS Pneumatics L7058380253
SCHRADER BELLOWS Pneumatics L7452440149B
SCHRADER BELLOWS Pneumatics L7452440153B
SCHRADER BELLOWS Pneumatics L7552210249
SCHRADER BELLOWS Pneumatics L7552440253B
SCHRADER BELLOWS Pneumatics L7652441153B
SCHRADER BELLOWS Pneumatics LPMEM10
SCHRADER BELLOWS Pneumatics M00121885
SCHRADER BELLOWS Pneumatics M00124685
SCHRADER BELLOWS Pneumatics M03031884
SCHRADER BELLOWS Pneumatics M05822448
SCHRADER BELLOWS Pneumatics M08524688
SCHRADER BELLOWS Valves L4452910253
SCHRADER BELLOWS Valves L6553810253
SCHRADER BELLOWS Valves L6553910253
SCHRADER BELLOWS Valves L6558910253
SCHRADER BELLOWS Valves L7053310253
SERIES L3000, METAL BOWLS WITH SLIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID VALVE, L2 SERIES, 120 VAC, 50/60 HZ, 150 PSIG, 1/4 IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SIRAI Valves L145R2-1/2"-110
SIRAI Valves L180V17-Z610A
SKINNER Valves M1G011P3
SMC Pneumatics LVC23U-S07
SMC SHCS, M5X0.8X80, LW BLACK OXIDE STEE. FREE 2 YEAR RADWELL WARRANTY
SMC Valves LVM105R-5C
SMC Valves LVM11-5A-1
SOL-PILOT VALVE, L2, SERIES 5/3, DBL SOL CL CTR, 24VDC 1/4" NPT DIN PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, 1/4", 120VAC, 2 POSITION, 4 WAY, 15-150PSI, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, 3/8 INCH, 120 VAC, 4 WAY, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROL AIR VALVE, 1/2 INCH PIPE SIZE, 24 V DC, 4.32 COEFFICIENT OF VOLUME, 4 WAY, 2 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, 24VDC, WITH SPOOL AND SLEEVE ACTUATIO, FLUSH MANUAL OVERRIDE, WITHOUT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/2IN NPT 10-150PSI COIL 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/8 NC 750PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 50/60HZ W/LIGHTED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 2-10BAR 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 6W 24VDC 2.7-10BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE AIR CONTROL, 24 V DC, 1/4 IN PORTS, 4-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SERIES L2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0-125 PSI, 120 V, 50/60 HZ, 4.5 WATT, 2-WAY / 3-WAY, 2-POSITION, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH, 5-125PSI, 24VDC, AIR & WATER, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4" PORT SIZE, DOUBLE SOLENOID AIR PILOT, FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID / AIR PILOT / HANDLEVER, NPTF, 110-120 V AC,...
SOLENOID VALVE, 1/4IN NPT, 5/2 FUNCTION, WATER-PROOF 4.8W, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4INCH 4WAY, 50/60HZ, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8", 4-WAY, 2-POSITION, SIERRA STACKING, 120 VAC, 0.7 CV RATE, 0.71" HIGH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10 BAR / 150 PSIG, 4.8 W, 8.5/6.9 VA, 120 VAC, 60 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 WATT, 110/120 VOLTS, 140 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 1-10BAR, 14.5 TO 145 PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 3 WAY, 100 PSI, 7 W, COIL, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 4 WAY, 110/120 VAC, 50/60 HZ, NPT PORT 3/4 INCH, 35-140 PSI, CV FLOW 5.5, BODY PORTED, ENCAPSULATED COIL, NO OVERRIDE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 2-POSITION, 4-WAY, 3/8 IN NPTF, SIDE PORTS, DUAL COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20-115PSI, 3WATT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, WITHOUT COIL, 5/2, WEATHER-PROOF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 262 SERIES, 110/120 VAC, 50/60 HZ, 6.1-8.1 W, 90-165 PSI, 1/4 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, 4WAY, 1/4IN NPTF, SPRING RETURN, SIDE PORT, FLUSH LOCKING OVERRIDE, DIN PLUG-IN, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 24 V DC, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, 50-100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITIONS, 1/8 INCH NPT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 5 PORT, 2 POSITION, DIRECT PIPE PORTED, PORT SIZE (NPT) P: 3/8", PORT SIZE (NPT) EA AND EB: 1/2", NOMINAL CV: 4.8, 120V 60HZ. FREE 2...
SOLENOID VALVE, 5/2 SINGLE, 1/8IN NPT, INLINE, SPRING RETURN, COIL NOT INCLUDED, ALUMINUM, CV 0.7. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 2POSITION, 4WAY, 24VDC, 1.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3/8IN PORT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE ACTING, 1/8 NPT, 120VAC, M4V SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE ACTING, 3 PORT, 1/8IN NPT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 1/2 INCH BASIC SIZE, WITH LIGHT, NON-LOCKING OVERRIDE, 110/120 VAC, 50/60 HZ, 12 W, 140 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 5 PORT, 1/8IN NPT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DUAL SOLENOID, 24 VDC, 0.15 AMP, W/ FLUSH LOCKING OVERRIDE, 1/4 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 2/2 NORMALLY CLOSED, STAINLESS STEEL, 120V/60HZ, 16.1W, 1IN PORTS, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INLINE, 5/2, 1/4IN NPT, ALUMINUM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L SERIES, 14.5 PSI TO 145 PSI (1-10 BAR) RANGE, -10 F TO 115 F TEMP RANGE, LINE MOUNTED, 2 POSITION, 4-WAY, 110/120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, L SERIES, 24 VDC, 0.15 AMPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L SERIES, 24VDC, 15A, 14.5-145 PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L SERIES, 5/2 SINGLE SOLENOID, 24VDC, 1/8" NPT, DIN PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L SERIES, PNEUMATIC, DOUBLE SOLENOID, 3 POSITION, 5-WAY, 145 PSI, 110-120 VAC, 50/60 HZ, DIN CONNECTION (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L SERIES, TEMPERATURE RANGE 10 F-115 F, 14.5-145 PSIG- AIR, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L1 LINE, STANDARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, DOUBLE AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO OPTIONS. FREE 2 YEAR...
SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, DOUBLE SOLENOID PILOT, W/FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO OPTIONS,...
SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, EXTERNAL PILOT SUPPLY, 24...
SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPFT, FLUSH NON-LOCKING OVERRIDE, 24 VDC.
SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, DOUBLE SOLENOID PILOT, W/ FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPFT, 24 VDC. FREE...
SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, DOUBLE SOLENOID PILOT, WITH FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 VDC, .15 AMP. FREE...
SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/ FLUSH LOCKING OVERRIDE, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, G-TAP PORT TYPE, 110-120 VAC, 50/60...
SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO...
SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN, WITH FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, MANIFOLD MOUNT WITH ADAPTER, DIN PLUG-IN DC SOLENOID,...
SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID PILOT, W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO OPTIONS, 110-120 VAC,...
SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, SIDE PORTS,...
SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPFT, NO OPTIONS, 12 VDC,. FREE...
SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC, NPTF, 24 V DC. FREE 2 YEAR...
SOLENOID VALVE, L1 SERIES, 2-POSITION, 14.5-145 PSI, 1-10 BAR, DUAL SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L1 SERIES, AIR PILOT, SINGLE SOLENOID, 1/4 INCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L1 SERIES, SINGLE AIR PILOT W/ SPRING RETURN, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L1 SERIES, W/ PILOT CAPS ROTATED 180 DEGREES, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L2 SERIES, 1/4" PORTS, HAND LEVER W/ DETENT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L2 SERIES, 14.5-145 PSIG, 1/4 INCH PORT SIZE, SINGLE SOLENOID AIR PILOT, SPRING RETURN, 2-POSITION 4-WAY, LINE MOUNTED, G TAP, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, L2 SERIES, 24 VDC, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, L2 VALVE SERIES, SOLENOID PILOT VALVE, 1/4 INCH NPTF PRESSURE PORTS, VALVE TYPE: 14 ACTUATOR-A-SOLENOID PILOT, 12 ACTUATOR, B SPRING RETURN, 2 POSITION, 4-WAY (5/2), 24 VDC, DIN...
SOLENOID VALVE, L22 SERIES, 1/4 INCH G-TAP PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, 24 VDC. FREE 2...
SOLENOID VALVE, L22 SERIES, 1/4 INCH PORT, DOUBLE AIR PILOT CAP, 3 POSITION 4-WAY, OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR...
SOLENOID VALVE, L22 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID AIR PILOT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE AIR PILOT CAP, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR PILOT/HAND LEVER).
SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR...
SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, G...
SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, EXTERNAL PILOT SUPPLY, 24 V...
SOLENOID VALVE, L22 SERIES, 1/4" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, EXTERNAL PILOT SUPPLY, 24 V...
SOLENOID VALVE, L22 SERIES, 1/4" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, FLUSH NON-LOCKING OVERRIDE, 12 V...
SOLENOID VALVE, L22 SERIES, 1/4" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, FLUSH NON-LOCKING OVERRIDE, 24 V...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION 4-WAY (5/3), OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, 110-120 V...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, FLUSH NON-LOCKING OVERRIDE, 24 V...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC, W/...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC. FREE...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC, FLUSH NON-LOCKING...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC, W/ OPTION.
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2...
SOLENOID VALVE, L4853610245, 12 VDC, 9 WATTS, 140 PSI MAX PRESS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LVM10/100, 24 VDC, PEEK BODY, EPDM DIAPHRAGM, MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LVM100 SERIES, BASE MOUNTED, 3 PORT, UNIVERSAL, 24 VDC, PEEK PLATE / FKM DIAPHRAGM, MANUAL OVERRIDE, 1000 MM WIRE LENGTH, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, LVM11 SERIES, BODY PORTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, BRACKET OPTION, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE 2 YEAR RADWELL...
SOLENOID VALVE, LVM11 SERIES, BODY PORTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / KALREZ DIAPHRAGM, BRACKET OPTION, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR...
SOLENOID VALVE, LVM13 SERIES, BASE MOUNTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LVM20 SERIES, BASE MOUNTED, 2 PORTS, N.C., 24 VDC COIL, PEEK PLATE / KALREZ DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, LVM200 SERIES, BASE MOUNTED, 3 PORTS, UNIVERSAL, 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 600 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, MINI MYTE SERIES, 24 VDC, 3-WAY, 2-POSITION, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, L SERIES 14.5/145 PSIG AIR, 1/10 BAR, 3/8" NPTF, 2 POSITION, 3-WAY, -10/150 DEG F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATION, G1/4 PORT SIZE, INTERNAL PILOT, 24VDC COIL, 0.08AMP, 2 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID PILOT, SPRING RETURN, PLUG-IN, 1/4 IN INLINE, 0.07 AMP, 14.5/145 PSIG, 1/10 BAR, 110/120 VAC, 5 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 110-120 VAC, 50/60 HZ, 2.5 - 10 BAR, 50 C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE/MULTI-PURPOSE , DIRECT ACTING OPERATION, 24 VDC, 3 PORT, 2 POSITION, 1/8 INCH NPT, 4.5 WATTS, 0-125 PSI, 12/10 MS RESPONSE TIME- ON/OFF, 600 CPM MAX DUTY CYCLE,...
SOLENOID VALVE,1/8 IN PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/ FLUSH LOCKING OVERRIDE, 2 POSITION 4WAY, MANIFOLD MOUNTING TABS, DIN PLUG IN DC SOLENOID, G TAP PORT. FREE 2...
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVES, MODEL M-3V, BRONZE, 1-1/2IN NPT, 5-125PSI, COIL 120/240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 24 VDC, 0.15 AMP, 1-10 BAR, LINE MOUNT, ROT 90. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 24DC, 14.5-120PSIG, 1-8.3BAR. FREE 2 YEAR RADWELL WARRANTY
SUN HYDRAULICS Hydraulics LKFCXDN
TEE FILTER VALVE, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
THROTTLING VALVE, HIGH PRESSURE, 2.5IN DIAMETER, W/ BUILT-IN VALVE POSITIONER. FREE 2 YEAR RADWELL WARRANTY
TOGGLE LEVER VALVE, W/ IDLE RETURN, 3/2; CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 80 L/MIN NOMINAL FLOW RATE, -0.95- 8 BAR OPERATING PRESSURE, 16.5 N ACTUATING FORCE, M5 PNEUMATIC CONNECTIONS, NBR SEALS,...
TOGGLE LEVER VALVE, WTIH IDLE RETURN, 3/2 OPEN/CLOSED MONOSTABLE, 8- L/MIN, 0...8 BAR, DIRECT CONTROL, MECHANICAL ACTUATION TYPE, W/ THROUGH-HOLE MOUNTING TYPE, (10749). FREE 2 YEAR RADWELL WARRANTY
VACUUM BREAKER, 3/8 IN, 180 DEGREE F, 125PSI, ANTI-SIPHON, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
VACUUM RELIEF VALVE, 15 PSI, 3/4IN, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY
VALVE 3PORT 3/8ORIFICE / NO SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, SERIES 7000, 10 W, 24 VAC, 60 HZ, LEADS TERMINATION, CLASS F INSULATION. FREE 2 YEAR RADWELL WARRANTY
VALVE LINE MOUNTED BASE. FREE 2 YEAR RADWELL WARRANTY
VALVE MANIFOLD KIT, 4-PORT, THREADED, W/ O-RINGS. FREE 2 YEAR RADWELL WARRANTY
VALVE PLATE KIT, 3-1/2 X 2-3/4 INCH, WITH SCREW HOLES. FREE 2 YEAR RADWELL WARRANTY
VALVE REGULATOR, ACCESSORY PROD, (TERRASSA), FLOW REGULATOR, UNI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, HYDRAULIC, DIAPHRAM TYPE, 5 PIECE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, SECOND CHECK, FOR USE WITH WATT SERIES LF909, NSF LEAD FREE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, WITH GASKET, THREADED BODY. FREE 2 YEAR RADWELL WARRANTY
VALVE SWITCH, AIR CONTROL, 2 POSITION, 120 V AC, BODY PORTED, FLOW COEFFICIENT - 0.24 CV, 0-155 DEG F, 101 PSI, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE WITH TAPPED PORTS, MECHANICAL/MANUAL VALVES. FREE 2 YEAR RADWELL WARRANTY
VALVE, 120V-AC, 140PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 POSITION, 4 WAY, SINGLE SOLENOID, 120 V, 60 HZ, 3/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/8 INCH, 120 V AC, 4-WAY, 2-POSITION,SOLENOID, AIR CONTROL VALVE, VALVAIR II SERIES - 4-WAY, 5-PORT, 3-POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4-WAY, MANUAL, FOOT BRACKET, LEVER OPERATED, 225 PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, 4 WAY, 3 POS, 3/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, 4-WAY/2-POSITION, 3/8" PORT SIZE, 78 CFM MAX., 150 PSI MAX. OPERATING PRESSURE, 14.5 PSI PILOT PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PORT, 1/10 BAR, 14.5-145 PSIG AIR, SERIES L. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PORT, 1/10 BAR, 14.5-145 PSIG AIR. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR, MECHANICAL, LIGHT TOUCH, EXT ROD, 6 INCH X 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
VALVE, DBL SOLENOID, 1/8 NPT, 24VDC, M4V SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, HIGH PRESSURE RELIEF, 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE, L2 SERIES, 2 POSITION 4 WAY (5/2), SPOOL AND SLEEVE ACTUATION, SPRING RETURN FLUSH LOCKING MANUAL OVERRIDE, 28IN HG VACUUM, 150PSI, 79SCFM (AT 80PSIG PRESSURE TO ATMOSPHERE). FREE 2...
VALVE, MECHANICAL AIR CONTROL VALVE, 2 POSITION, 4-WAY CONTROL, 5 PORT, PLUNGER ACTUATOR, THREADED END, 1/8" INLET. FREE 2 YEAR RADWELL WARRANTY
VALVE, MECHANICAL, AIR CONTROL, 5 PORT, 2 POSITION, 4 WAY FLOW, PUSH PULL OPERATED, 1/8 INCH NPT PORTS, 0.18 CV FLOW, 25-125 PSI, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY...
VALVE, PNEUMATIC DIRECTIONAL VALVE, 3 POSITION, DUAL OR WITH BASE, 110-120V, 50/60HZ, 12 WATTS, 140 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, MANUAL, 225 PSIG, 4W2P. FREE 2 YEAR RADWELL WARRANTY
VALVE, PORT SIZE 0.5", 120 VAC, NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, REDUCING VALVE, WATER PRESSURE, 3/4 INCH, LEAD FREE, NPT FEMALE UNION X NPT FEMALE, POLYMER SEAT, ADJUSTABLE 25-75 PSI, (0009257). FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID AIR CONTROL, PORT SIZE- NPTF 3/8, 24VDC, 15A. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, W/AUXILLIARY, 2/4 PORT, 1/4 INCH NPT,115/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, 200 SERIES, SINGLE SOLENOID, 1/4 INCH NPT INLET, 1/8 INCH NPT EXHAUST, 20-115 PSI RANGE, 24 VDC INPUT, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SPEED KING & VALVAIR II SERIES, BODY PORTED SOLENOID, OPERATED DIRECTIONAL CONTROL VALVE, 4 WAY, 2 POSITION, AIR RETURN, 110 VAC, 50 HZ, 12O VAC, 60 HZ. FREE 2...
VALVE. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Pneumatics LSC-3200-LL41-LSS
VERSA VALVES Valves LSC-3200-LL41
VERSA VALVES Valves M-350-A-42L

<< Prev Next >>