MAC Valves, Inc. USA Solenoid Valve 45A-L00-DFFJ-3JM

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 2.4 W, NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 2.4 W, NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 7998517 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
7998517
Solenoid Valve 7998517
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 2.4 W, NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, BASE VALVE, MANIFOLD BODY, 24 VDC, 2.4 W, NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-L00-DFFJ-3JM

MAC VALVES INC Valves 45A-L00-DFFJ-3JM

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 7998517
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
VALVES - BP-100-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® SCV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details