MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DAAA-1CM

Description
MAC VALVES INC Valves 45A-AA1-DAAA-1CM
Description
MAC VALVES INC Valves 45A-AA1-DAAA-1CM

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DAAA-1CM

MAC VALVES INC Valves 45A-AA1-DAAA-1CM

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 101468010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.98 inch (25.00 mm)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
10 mm Miniature Electronic Valve - E310A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details