MAC Valves, Inc. USA Solenoid Valve 45A-AA2-DDAJ-1KA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 4637042 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
4637042
Solenoid Valve 4637042
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA2-DDAJ-1KA

MAC VALVES INC Valves 45A-AA2-DDAJ-1KA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 4637042
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-050-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details