Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 46
Product Name Notes
1-1/2 MIXING VALVE. FREE 2 YEAR RADWELL WARRANTY
11-10-3-BV-24Q, MINIATURE SOLENOID VALVES, 4 PC PIN MOUNT, 3-WAY NORMALLY CLOSED/DISTRIBUTOR, 0-100 PSI / .030" ORIFICE, 24VDC, BRASS/FKM , 1/16" BARBS . FREE 2 YEAR RADWELL WARRANTY
110VAC COIL FOR AD2408. FREE 2 YEAR RADWELL WARRANTY
15MM IEM BLANKING PLATE. FREE 2 YEAR RADWELL WARRANTY
250 2POS 4WY W/B.H.+ LIGHT. FREE 2 YEAR RADWELL WARRANTY
250 2POS 4WY W/PLGN + LIGHT. FREE 2 YEAR RADWELL WARRANTY
3" REFRIG SHUT-OFF VALVE, GLOBE, BW, SC. FREE 2 YEAR RADWELL WARRANTY
3-WAY, VALVE, N.O., .125, 120/60. FREE 2 YEAR RADWELL WARRANTY
3/8" INLET X 3/8" OUTLET, SOLENOID ACTUATOR, SOLENOID RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 24 VDC INPUT, 63 CFM, 1.7 CV, 4 WAY, 150 PSI, 4" LONG X...
3/8" PIPE, STANDARD PORT, BRASS MINIATURE BALL VALVE 1 PIECE, INLINE - TWO WAY FLOW, MNPT X FNPT ENDS, WEDGE HANDLE, 450 WOG. FREE 2 YEAR RADWELL WARRANTY
363 PISTON PUMP PART, INSERT, VALVE. FREE 2 YEAR RADWELL WARRANTY
4 WAY CONTROL VALVE, 1/4" NPT INLETS. FREE 2 YEAR RADWELL WARRANTY
5" REFRIG. SHUT-OFF VALVE ANGLE, WELDED, SC. FREE 2 YEAR RADWELL WARRANTY
5/2 NAMUR G1/4 SOL/SOL VALVE. FREE 2 YEAR RADWELL WARRANTY
95MM STRAIGHT ZONE VALVE (1/2" FNPT X 1/2" MNPT). FREE 2 YEAR RADWELL WARRANTY
ACCESS VALVE TEE, 5/8IN OD, BRASS/COPPER. FREE 2 YEAR RADWELL WARRANTY
ACCESS VALVE, MULTI-STEP, 3/16" ODS, 1/4", AND 3/8" ODF STEPS, 5PACK. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY TYPE:VALVE, FOR USE WITH:MAKER PROJECTS, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR DIAPHRAGM SIZE DN8. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE ELEMENT ASSEMBLY, W/ SCREW. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 120V AC, SOLENOID / SPRING, 1/8 IN PIPE SIZE, 50 TO 150 PSI, 356 FLUID POWER. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 4-WAY/2-POSITION SOLENOID, 120 VAC, 1/4 IN PIPE SIZE, SOLENOID VALVE ACTUATOR W/SPRING RETURN, 0-150 PSI OPERATIONAL PRESSURE RANGE, 69 MAX CRM-VALVE, STACKABLE BODY STYLE, DIN ELECTRICAL CONNECIONS,...
AIR RELAY, HR PRECISION, TYPE 75, 1:1 RATIO, 1/4 INCH NPT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
ALFA LAVAL INC Valves 9611923036
ALFA LAVAL INC Valves 9611924009
ALKON Valves 94P10240
ALPHA SERIES, 3/8 INCH.,120VAC, 4-WAY, 2-POSITION SOLENOID, AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, SELECTRA SERIES 44, 20/60FMIN., 60/120FMAX, SUGGESTED REPLACEMENT FOR A1044, A1044C, A1044D, A1104E, A1044L1, A1044U, A1044CL1, A1044DL1, A1044EL1. FREE 2 YEAR RADWELL WARRANTY
ARO Pneumatics A312SD-120-A
ARO Valves A211SS-120-A
ARO Valves A212SD-000-N
ARO Valves A212SD-120-A
ARO Valves A212SS-000-N
ARO Valves A212SS-024-D
ARO Valves A212SS-120-A
ARO Valves A213SS-120-A
ARO Valves A222SS-024-D
ARO Valves A222SS-120-A-G
ARO Valves A222SS-120-A
ARO Valves A239SS-120-A
ASCO NUMATICS Valves A98-K0B-AA
ASCO NUMATICS Valves A98-L1B-AA
ASCO NUMATICS Valves A98-M0B-AA
ASCO NUMATICS Valves A98-R0N-MA
ASCO Valves 96875
ASCO,99-224-1,992241 ,COIL ,110VAC/50HZ 120VAC/60HZ, 2PIN, PLUG IN TYPE. FREE 2 YEAR RADWELL WARRANTY
ASSY, SOLENOID VALVE ASSEMBLY, 100VAC, 50/60HZ, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
ATKOMATIC, 4101, SOLENOID VALVE, 131AMPS, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
AUTOMATED BALL VALVE PACKAGE, SERIES 55, 3-PIECE INDUSTRIAL BALL VALVE, W/ ELECTRIC ACTUATOR, 1-1/2 INCH VALVE SIZE, 316SS BODY & TRIM, NPT ENDS, RTFE SEAT, W/ETI-300 ELECTRIC ACTUATOR. FREE 2...
AUTOMATIC VALVE MANIFOLD, 3/4IN NPT, L45. FREE 2 YEAR RADWELL WARRANTY
BACKWATER VALVES WITH NEOPRENE SEAT,3” NO HUB. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE BI-DIRECTIONAL 1/2INCH OD SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1INCH, 316SS, ASME 150, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2 WAY BALL VALVE, SIZE 25 MM, ENDS : SOCKET IPS, BODY: PVDF. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 4INCH, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 94A SERIES, FULL-PORT, 2.5 INCH FNPT PORT, BRONZE, UL LISTED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BLOCK BODY, 3 WAY, 3/4IN NPT 507, 316 STAINLESS STEAL, THREADED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MANUAL SHUT OFF, 2 POSITION, 1/2 INCH NPT CONNECTION, 10 BAR, 1 OUTLET. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SERIES 110, 2INCH BORE SIZE, DN50, REDUCED BORE CARBON SEATS, STEM/BALL 316 S.S, 3/4INCH FLANGE SIZE, CARBON STEEL ASTM A216 WCB, SEAT PRESSURE RATING 285CWP0 @ 445F. FREE...
BALLAST VALVE. FREE 2 YEAR RADWELL WARRANTY
BELLOFRAM Pneumatics 960-017-000
BELLOFRAM Pneumatics 960-065-000
BELLOFRAM Pneumatics 960-069-000
BELLOFRAM Pneumatics 960-092-000
BELLOFRAM Pneumatics 960-177-000
BELLOFRAM Pneumatics 961-003-000
BELLOFRAM Pneumatics 961-061-000
BELLOFRAM Pneumatics 961-146-000
BRH 081WV06P1V1016WS115/ 60 D51, VALVE. FREE 2 YEAR RADWELL WARRANTY
BROEN, 303-304L-PTFE, 303304LPTFE, CONTROL VALVE, 250DEG F. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 805 TRIM, CI BODY, 316 STEM, 316 DISC, EPDM SEAT, 150 PSI, -40 TO 250°F TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
BYPASS VALVE MANIFOLD, WITH SPACE LOGIC SENSOR, FACTORY INSTALLED, PRESSURE, WET, 2 WIRE, NEMA 4, 0-100PSID. FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Valves A7K
CHECK VALVE FOR 1/4-1/3-1/2-3/4-1-1- 1/2HP. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 1/2 INCH, LEAD FREE, CAST SILICON BRONZE, 400 PSI. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 3000PSI, BRASS . FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
CLOSET RELIEF VALVE, FOR USE WITH REGAL FLUSH VALVES, MODEL 2XU10. FREE 2 YEAR RADWELL WARRANTY
COIL 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 9 MM BORING, AMP 6.3X0.8 MM CONNECTION, 24 V DC, 3 W, STANDARD. FREE 2 YEAR RADWELL WARRANTY
COIL, EVI 7/9, 3-CONDUCTOR (AMP 6.3X0.8MM), EPOXY-SEALED, 24VDC, 3.0W. FREE 2 YEAR RADWELL WARRANTY
COIL, VALVE REPAIR KIT, 6WATTS STANDARD VOLTAGES - 24VDC, 120-480VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT 1/8INCH PORT W/RUBBER SEALS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 258PSIG. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 50/1000PSI .344/6.9MPA. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 300PSIG, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, ALPHA SERIES, PNEUMATIC, BODY STYLE 4-WAY, STACKING VALVES, PORT SIZE 1/4 INCH NPTF, VALVE SPOOL TYPE 3 POSITION, 12VDC, 24VAC, 50HZ/60HZ, 4.8W, URETHANE MADE. FREE 2 YEAR RADWELL...
CONTROL VALVE, SOLENOID AIR CONTROL, ALPHA SERIES, 4WAY, 3POSITION, 1/4INCH, 120VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CUSTOM PRECISION PRODUCTS Valves 9611-92-0218
DC SOLENOID, MODEL 4 SERIES, FRAME TYPE, INTERMITTENT DUTY / 25%, 3.96 OHM, 38.2 W, 3.03 AMP, 12 VDC, 3/16 INCH QC TERMINALS, PULL ACTION. FREE 2 YEAR RADWELL WARRANTY...
DDC VALVE, ZONE MOTOR, 24VAC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY
DENISON HYDRAULICS , A4D01-35-751-0902-00 A1G0Q381, A4D0135751090200A1G0 Q381, SOLENOID VALVE, STANDARD, 25V. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM REPLACEMENT, 0.50 IN SIZE, 5 LB FT MAX TORQUE, BAYONET CONNECTION, PTFE FACE WITH EPDM BACKING. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM REPLACEMENT, 0.75 IN SIZE, 5 LB FT MAX TORQUE, BAYONET CONNECTION, PTFE FACE WITH EPDM BACKING. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM REPLACEMENT, 1.50 IN SIZE, 13 LB FT MAX TORQUE, BAYONET CONNECTION, PTFE FACE WITH EPDM BACKING. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, 1/8 NPT, 316 SS. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, 930 SERIES, 300 PSIG, 1/4 INCH TUBE STUB, 0.22 FLOW COEFFICIENT, MANUAL /MINI-LEVER ACTUATION TYPE, LOW PRESSURE, ULTRA HIGH PURITY. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, 930 SERIES, ULTRA-HIGH PURITY, LOW PRESSURE, AIR OPERATED, NORMALLY CLOSED, 125 PSIG, 0.3 FLOW COEFFICIENT, 1/4 INCH TUBE STUB. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, 945 SERIES, MANUAL / INDICATING HANDWHEEL ACTUATION TYPE, HIGH-PRESSURE, ULTRA-HIGH PURITY, 3500 PSIG, 0.25 FLOW COEFFICIENT, 1/4 INCH TUBE STUB. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, NPT, ALUMINUM BODY, METALLIC GREY FINISH . FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, PILOTED, 120 VAC 60 HZ, 110 VAC 50 HZ, 125 MAX PSI, 3/8 NPT, GAS/AIR. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, REVERSE PULSE JET, 1 INCH DRESSER NUTS, 1/4 INCH NPTF PILOT PORT, SHOCK WAVE DIAPHRAGM, 125 PSI (860 KPA) RATING. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, STRAIGHTWAY BODY, LINED, FLANGED, NEOPRENE NO.7. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, T BODY, 1 INCH TUBE INLET CONNECTION, NO PURGE PORT. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, C180 SIZE, CLASS A, 240 VAC 60HZ, 220 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, 240 VAC 60 HZ, 220 VAC 50 HZ, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, CLASS A, 120 VAC 60HZ, 110 VAC 50 HZ, C180 SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, CS4 SIZE, 24 VDC, CLASS H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, LENGTH OF WIRES;18-1/2 INCH, HZ; 60, WEIGHT;3 OZ, DIMS; 1-1/2 INCH H X 1-1/2 INCH DIA, CLASS A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, ENCLOSURE & COIL KIT, 120 VAC 60 HZ, 110 VAC 50 HZ COIL, 10 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, 125 PSI MAX, 316L, 45700410. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, LOW PRESSURE, NORMALY CLOSED, 316L VAR STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 INCH, 316 SS, ASME 150. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE KIT, 3/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHOKE VALVE, 2IN NOM SIZE, 1/2IN TRIM SIZE, 1480PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL 15V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 240V/60HZ, 220V/50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, VALVE REPAIR KIT, 110/120VAC, 50/60HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT SOLENOID VALVE, 10 MM PBT PLASTIC MANIFOLD MOUNT VALVE, 12 VDC, 5 PSI MAX PRESSURE, 18 INCH TWO-WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 7,0 BAR, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 955 SERIES, STAINLESS STEEL, 3/8 IN TUBE STUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, AIR OPERATED, LOW PRESSURE, NORMALLY CLOSED, AIR CONNECTION: 1/8" NPT, STAINLESS STEEL, 930 SERIES, 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTOR, COIL, SOLENOID COIL, 120 VAC 60 CY, 110 VAC 50 CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1 1/4 INCH, OPEN/ CLOSE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, P 350 BAR, AC = 79 VA, DC 31 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE SOLENOID VALVE, 5 INCH TWO-WIRE LEAD, 12 VDC, 10 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, O-RING, 1/2INCH DIAMETER VITON, .426ID X .070W, BROWN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT VALVE, DOUBLE, 3/8INCH, SUB BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 35-120 PSI, 110-120 V, 50/60HZ, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR VALVE, 955 I SERIES, 250 PSI MAX, 54021922, 45900607. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, HAND WHEELS, DIRECT-OPERATED, ROBUST, P1=P2, 400 PSIG, MULTIPLE END CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, 1/2 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SADDLE VALVE, SELF-PIERCING, FITS 3/8-1-3/8 INCH OD COPPER / BRASS / STEEL PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL KIT, COIL VOLTAGE 115/120V 50/60HZ, 0.96 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 VAC, 50/60 HZ, VALVE SERVICE COIL, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 12DC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220-240 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/240VAC, 50/60HZ, GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24V, 60 HZ, CLASS-M, CS4 SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 460V, 60 CYCLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110-120 VAC, 50/60 HZ, FLYING LEADS, N-3042. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120 V AC, 50/60 HZ, FLYING LEADS, SUGGESTED REPLACEMENT IS 099216-001-D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REBUILD KIT, 8320 AC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REPLACEMENT COIL, FOR TYPE D N-1044 VALVE, GASOLINE VAPOUR RESISTANT, 2 WIRE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 5 PSI, TWO-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 16 W, 60 HZ, 75 PSI, GRIF 5/32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 60HZ 9W, 3/8IN-OBF, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VOLTS, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1/8, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4WAY, 2 POSITION, P/R TYPES, 24VDC, SS, WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE 2-A-27 VALVE, 24VDC, 11WATT, -20 DEGREE C...+60 DEGREE C, IP 54. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,100/120V, 50/60HZ, 22W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,4-WAY/2 POSITION,SPRING RETURN,1/4IN NPTF,SINGLE SOLENOID,120VAC/50-6 0HZ,5.5VA,DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL AMPLIFIER, INCLUDES 0, 10 OR 20 SECOND LOW FIRE START CAPABILITY, 24VAC, SUGGESTED REPLACEMENT IS A1044R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 110-120 V AC, 50/60 HZ, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 115V/50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 208-240 VAC, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, PLUG-IN, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, SOLENOID, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, FLUOROLASTOMER, REINFORCED 226 GRD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, FOR 8320 VALVE, WITH SPRING/GASKET/O-RING /ROD/RED CAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 120PSI, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 20-120 PSI, 24 VDC, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, ALPHA SERIES, 3 POSITION, SUBBASE BODY STYLE, NO PORT SIZE, DOUBLE PILOT ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BLEED VALVE, MEDIUM PRESSURE, 15000 PSI, 316 STAINLESS STEEL, 9/16 TUBE STUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BUTTERFLY VALVE, STEM 316 SIZE 4, 275 PSI CWP, RTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SLEEVED PLUG VALVE, BODY AND PLUG/BALL DI/PFA, 200 MAX PSI400 F/ 200 C MAX TEMP.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEOJET INK JET CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATER CONTROL VALVE, 80-100 PSI, 5 PSI MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PRESSUR E REDUCING VALVE, 300-3600PSI, 20-250BAR,. FREE 2 YEAR RADWELL WARRANTY
DISCUS VALVE PLATE KIT. FREE 2 YEAR RADWELL WARRANTY
DRAIN VALVE KIT, SD SERIES, 24 VAC, 50/60 HZ, 12 VA, 0.2 BAR, FOR SD101 TO 313/KITSM . FREE 2 YEAR RADWELL WARRANTY
DRY PIPE VALVE, 4IN. FREE 2 YEAR RADWELL WARRANTY
DS 2POS 24VDC A-MINI VALVE 100MAX PSI. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL KURODA VALVE, 100PSI,24VDC,ELECTRO MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VENTING VALVE, W/O TIMER, 120V M30, 1.5M CABLE LENGTH, . FREE 2 YEAR RADWELL WARRANTY
ELECTROPILOT VALVE, MINIATURE, 3/2 WAY, NORMALLY CLOSED, U1 SLEEVE, 1.5 MM DIAMETER, FOR MOUNTING ON U1 G1/8 SUB-BASE. FREE 2 YEAR RADWELL WARRANTY
EXCESS FLOW VALVE FOR VAPOR OR LIQUID . FREE 2 YEAR RADWELL WARRANTY
EZ-SRV CARTRIDGE RELIEF VALVE, BARE. FREE 2 YEAR RADWELL WARRANTY
FAST CLOSE LEVER HANDLE BUBBLER VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
FILTER CARTRIDGE, TYPE 750 SCRUBBER, 99.98% @ 0.1 MICRON. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, TYPE 51FR SERIES, 0-100PSIG, 40UM, 1/4IN NPTF OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FILTER, AIR REG.DUTY, .250 NPT AIR VALVES & CONTROLS. FREE 2 YEAR RADWELL WARRANTY
FILTER/DRIPWELL REGULATOR FACTORY PRESET, TYPE 60, PORT SIZE (NPT) 1/4", RANGE PSI 40-60, RANGE KPA 280-420. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1 1/8INCHX 13/8 INCH SWEAT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, COLORFLOW PC*M SERIES, IN-LINE MOUNTING TYPE, 3 GAL/MIN MAX. FLOW RATE, 3000 PSI MAX. OPERATING PRESSURE, BSPP CONNECTION TYPE, 1/4" CONNECTION SIZE, STEEL BODY MATERIAL, NITRILE SEALS...
FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLUID POWER COMPLETE, VALVE, ALPHA SERIES. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 7-1/8 PORT SIZE, 150PSI. FREE 2 YEAR RADWELL WARRANTY
GASKET BONNET VALVE. FREE 2 YEAR RADWELL WARRANTY
GASKET REPLACEMENT KIT, SERVICE KIT, ART# 9611920338, EPDM ARC-SB C/0 51. FREE 2 YEAR RADWELL WARRANTY
GASKET SEAT VALVE 800F. FREE 2 YEAR RADWELL WARRANTY
GEA TUCHENHAGEN, 8881-0152-0100-0000/ 3412-1111-1000-0000, OVERFLOW VALVE, 4.5-8.0BAR, 69.6-116PSI. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY
GUARDIAN ELECTRIC , A420-066092-00, A420-066092-00, SOLENOID, PUSH TYPE, TUBULAR, INTERMITTENT, 12VDC, 12.1OHMS. FREE 2 YEAR RADWELL WARRANTY
GUARDIAN ELECTRIC CO Valves A420-065570-00
GUARDIAN ELECTRIC CO Valves A420-065943-00
GUARDIAN ELECTRIC CO Valves A420-066645-02
GUARDIAN ELECTRIC CO Valves A421-062510-08
GUARDIAN ELECTRIC CO Valves A421-064142-02
GUIDE VALVE SEAT RETAINING. FREE 2 YEAR RADWELL WARRANTY
HANDLE ASSEMBLY, FOR MOBILE ENBLOC DIRECTIONAL CONTROL VALVES, 3 SPOOL SECTIONS. FREE 2 YEAR RADWELL WARRANTY
HERION Valves 9933140
HIGH FLOW REGULATOR, TYPE 70, 3/8 INCH NPT PORT SIZE, 0-2.1 BAR, 0-30 PSIG. FREE 2 YEAR RADWELL WARRANTY
HORTON MANUFACTURING Valves 945100
HYDRAULIC CONTROL VALVE, SPRING CENTERED TYPE, 3POS, 110/115/120VAC, 50/60HZ, DOUBLE SOLENOID, W/INDICATOR LAMP AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 1000PSI, 70BAR. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, COLORFLOW FLOW CONTROL VALVE, 1/2IN, 5000PSI 345 BAR MAX 15GPM 57LPM, BSPP FEMALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY
INGERSOLL RAND Valves 99064
INGERSOLL RAND Valves A312SD-024-D
INTERPOSED REGULATOR, W65 SERIES, ISO SIZE 2, DOUBLE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
ITT , S107014SA2, PILOT VALVE ASSEMBLY, 120V 60CY, 110V 50CY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
ITT ENGINEERED VALVES, .75-2436-TM-36, 752436TM36, BALL VALVE, 0.75IN, 90PSI. FREE 2 YEAR RADWELL WARRANTY
K-PI-E KIT. FREE 2 YEAR RADWELL WARRANTY
KEYSTONE VALVE, F151-S-T-T-1-SW-L-01 0, F151STT1SWL010, BALL VALVE,1IN,316SS. FREE 2 YEAR RADWELL WARRANTY
LINE VALVE, 3/8 INCH, 2 WAY, BRASS . FREE 2 YEAR RADWELL WARRANTY
MAC ENGINEERING, 132B-594JB, 132B594JB, SOLENOID VALVE, 24VDC, 2.5W, 150PSI . FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 92B-EAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-EAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-FAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-FAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-FAF-000-DM-DFBP- 2DM
MAC VALVES INC Valves 92B-JAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 93A-AAB-000-DM-DJAP- 1DG
MANIFOLD ASSEMBLY, ISO SIZE 3, 3/4" END / BOTTOM PORTS, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
METERING VALVE. FREE 2 YEAR RADWELL WARRANTY
METSO AUTOMATION, RKW287AE, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
MFLD ASSY ISO2 3/8 E/B PT. FREE 2 YEAR RADWELL WARRANTY
MINIATURE ELECTROPILOT VALVE U2, 3/2 NO 2.4 G1/8. FREE 2 YEAR RADWELL WARRANTY
MINIATURE ELECTROPILOT, U1 SLEEVE, 3/2, NORMALLY OPEN, 1.5 PER BASE/SUB-BASE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE ELECTROPILOTS, U1 SLEEVE, 3/2 NC, 1.5 CYLINDER. FREE 2 YEAR RADWELL WARRANTY
MINIATURE ELECTROPILOTS, U2, 3/2 NC, 2.4 QUILL/SLEEVE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SOLENOID VALVE 10PSI 12VDC 274OEM. FREE 2 YEAR RADWELL WARRANTY
MULTI FUNCTION VALVE, OPEN, 3 BAR, OPEN, 3 BAR, 10 BAR RELIEF. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 1/4 INCH, 6000 PSI, SOFT SEAT, 200 DEGREES FAHRENHEIT, MARSH. FREE 2 YEAR RADWELL WARRANTY
NUMATICS ,A12SS4009000061 ,SOLENOID VALVE,125 DBL ,2POS ,4WY, W/B.H.+LHT DC,0.25A,150PSIG-AIR ,24VDC. FREE 2 YEAR RADWELL WARRANTY
NUMATICS ,A12SS400M000061 ,125 DBL, 2POS, 4WY, PLGN + LHT DC,SOLENOID VALVES, 0.25A,24VDC,150PSIG, . FREE 2 YEAR RADWELL WARRANTY
NUMATICS ,A12SS5009000061, SOLENOID VALVE, 0.25A, 225/372V,24VDC, 150 PSIG-AIR,6W. FREE 2 YEAR RADWELL WARRANTY
NUMATICS, A12-K3, A12K3, 125 SERIES REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
O-RING, VITON, 2 INCH INNER DIAMETER, 2.125 INCH OUTER DIAMETER, .063 INCH THICKNESS, TWO-PACK. FREE 2 YEAR RADWELL WARRANTY
OEM SERVICE KIT, FOR 4 INCH PMO VALVE, EPMD. FREE 2 YEAR RADWELL WARRANTY
PARKER, KURODA, A00SC23-Z06-028,VALV E,24VDC, 7MPA. FREE 2 YEAR RADWELL WARRANTY
PILOT ACTUATOR, 1/4" INLET X 1/4" OUTLET, SPRING RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 30 CFM, 1.5 CV, 4 WAY, 150 PSI, 2-15/16" LONG X 1-15/16" WIDE X...
PILOTED PISTON VALVE, 2 WAY NC, 3/8" NPT, 50 PSI MAX, 120/60HZ. FREE 2 YEAR RADWELL WARRANTY
PIPE CONNECTOR KIT 3/8INCH PIPE W/RUBBER SEALS. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN, ENCAPSUL, COIL KIT WITH DIN/QD CONN., 24DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, VALV-POWR, VPVL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC AIR BIAS RELAY, TYPE 75, SUPPLY: 250 PSI MAX, OUTPUT: 150 PSI MAX, SIGNAL: 150 PSI MAX, RATIO: 1:6. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC AIR DRYER DRAIN VALVE, REPLACEMENT DRAIN VALVE, A4000 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD 3/4INCH NPTF A06 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR BLOCK, SINGLE PRESSURE PORT, 10-130PSIG, MOUNTING ONLY CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/2 INCH NPTF, 1 DROP/CYCLE MAX, .1 DROP/CYCLE MINIMUM, .02 DROPS/CLICK, 45-150PSIG AIR PRESSURE, 3-10.2 BAR AIR PRESSURE. FREE 2 YEAR RADWELL WARRANTY
POP SAFETY VALVE, 3/8 IN MPT, 25 PSI. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE, PNEUMATIC VALVE W/O SOLENOID, . FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE,POPPET VALVE-2/2 NC 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, PNEUMATIC, WITH OUT SOLENOID, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, TYPE 10, 1/8" PORT SIZE NPT, 2-120 RANGE PSI, 15-800 RANGE KPA. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR,10 TYPE,3/8" PORT_SIZE (NPT),2-60 RANGE_PSI,15-400 RANGE_KPA. FREE 2 YEAR RADWELL WARRANTY
PRECISION RELAY, TYPE 75HR, 1:1 RATIO, 1/2 INCH NPT PORT SIZE, 0-10.3 BAR, 0-150 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE BACKFLOW PREVENTER, 175PSI, 12BAR, 2IN INLET, 2IN OUTLET. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING PVDF VALVE, SET RANGE 0,5 UP TO 9 BAR, EPDM DIAPHRAGM WITH PTFE COATING, CONSTANT, LOW VIBRATION CONTROL BEHAVIOUR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR 3/8INCH NPT 150PSI TYPE 10. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR VALVE, 25-75PSI, 1"NPT, 180 DEGREE F.. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR VALVE, B-TYPE, 2WAY, 1-1/2IN, 200PSI, 20-50PSI RANGE,. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1-3/8IN PORT, 2-1/8IN CONNECTION, 31BAR, 450PSIG, 250MM HG TO 8.3BAR, 110-120VAC 50/60HZ, 220-240VAC 50/60HZ, 208VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 150-250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, AIR VALVES & CONTROLS, 0-125 PSI, 0.250 NPT, 40-120 DEGREE TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, HIGH FLOW, TYPE 70, 1/4 INCH NPT PORT SIZE, 0-0.7 BAR, 0-10 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, HIGH RELIEF, TYPE 10HR, 1/4 INCH PORT SIZE NPT, 2-120 PSI RANGE, 15-800 KPA RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MANUAL TYPE 10, 1/8 INCH NPT PORT SIZE, 0.1-4.1 BAR, 2-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, TYPE 10, 1/4 INCH NPT PORT SIZE, 0.1-4.1 BAR, 2-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, TYPE 10, 2-120 PSIG ADJUSTMENT RANGE, 3/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, TYPE 10, MOTORIZED, 6 RPM, 110 VAC, 6 W, 60 HZ, 2-120 PSIG, 0.1-8.3 BAR, 3/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, TYPE 10, MOTORIZED, 6 RPM, 110 VAC, 6 W, 60 HZ, 2-60 PSIG, 0.1-4.1 BAR, 3/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, TYPE 40, 1/4 INCH NPT PORT SIZE, 0-4.1 BAR, 0-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, TYPE 70, 3/8 INCH NPT PORT SIZE, 0.1-10.3 BAR, 2-150 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 13/16IN INPUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 7/8IN INPUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, SERIES 95H, CAST IRON, 250 PSI, 15-30 SPRING PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON CONTROL VALVE, 3-WAY, NORMALLY CLOSED, 10-32 FEMALE TEE INPUT, 10-32 FEMALE OUTPUT, NON-THREADED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST SHUTTLE VALVE, FOR USE WITH CLUTCHES AND BAKES, 1/8 IN NPT PORT, 1/8 IN VALVE ORIFICE, IN-LINE MOUNT, 5 TO 100 PSI OPERATING PRESSURE, POLYURETHANE VALVE ELEMENT, DIE...
REBUILD KIT 8262 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, 8353 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REDUCED CAPACITY PRESSURE RELIEF VALVES, SINGLE, STANDARD, 3/4" FPT BOTTOM INLET, PRESSURE SETTING 150PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 0-125 PSI, .250 NPT AIR VALVES & CONTROLS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PRESSURE REDUCING 250PSI 410DEGF 1-3/4IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, A12 SERIES, 1/4 NPTF, SINGLE PRESSURE, 10-130 PSIG, NO MOUNTING. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,51 R TYPE,1/4" PORT_SIZE (NPT),0-60 RANGE_PSI,0-400 RANGE_KPA. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, 100PSI, 3/4" X 3/4", 100 PSI . FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT FOR URINAL FLUSHOMETER, 1.5GALLON PER FLUSH, 1.0 INCH GPF, W/ DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, HYDRAULIC VALVE, SEAL, NFPA. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, URINAL FLUSHOMETER, 1.0 GPF. FREE 2 YEAR RADWELL WARRANTY
REPAIR PART KIT FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
REPAIR SEAL KIT, PNEUMATIC CYLINDERS REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
RESILIENT SEATED BUTTERFLY VALVES, 3IN VALVE ASSY, NAT/DEF. FREE 2 YEAR RADWELL WARRANTY
REVERSE VALVE. FREE 2 YEAR RADWELL WARRANTY
REVERSING VALVE, 2 TON MAX, R-22, HP SIDE 3/8" IDF, EVAPORATOR CONDENSER AND SUCTION SIDE 5/8". FREE 2 YEAR RADWELL WARRANTY
REVERSING VALVE, R-22, MAX 2 TON, MI 0.75 TON, HP SIDE 1/2" IDF, EVAPORATOR CONDENSER AND SUCTION 3/8" IDF. FREE 2 YEAR RADWELL WARRANTY
REXROTH DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
RING SEAT VALVE 1-3/8INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
ROD GLAND CARTRIDGE KIT, PA-2 SERIES, 1" ROD DIAMETER, BUNA-N SEAL MATERIAL, CYLINDER BORE SIZE: 1 1/2 IN; 2 IN; 2 1/2 IN; 3 1/4 IN; 4 IN; 5 IN.
ROTARY VALVE, 1/2 IN NPT, 4 WAY, 2 POSITION, 127.98 PSI WORKING, W/PANEL NUT, PNEUMATIC . FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC 1814PSID. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELIEF VALVE, A-4400 SERIES,1/4 INCH, 25 PSI, NOT ASME CODED. FREE 2 YEAR RADWELL WARRANTY
SCHAERER & KUNZ, 8021, VALVE COIL. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics A05GD25X-1P
SCHRADER BELLOWS Pneumatics A05PS25X-1P
SCHRADER BELLOWS Valves A63210110
SERVICE KIT EPDM LKB- F DIM NW25. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT EPDM LKB- F DIM NW40. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT FOR VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT VALVE PLATE. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, 2", BUNA. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, 361/371, GASKET: 17-62-2 1/2-E 2&1/2 INCH, O-RING:17-1-E. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, CPM-I/O-2, REPLACES ALFA LAVAL, TRI-CLOVER. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, EPDM LKC-2 51/ NW50. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, EPDM LKC-2 76/ NW80. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, EPDM MH76. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, EPDM O/O SPECIAL LIP SEAL 76. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, EPDM SRC/SMO O/O 38/NW40. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, FOR ARC-SB ACTUATOR 38-63.5/NW40-65. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, FOR VALVE LKB- FDIM. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, FPM LKC-2 76/ NW80. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, FPM SRC/SMO C/O 51/NW50. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, SILICONE, LKB 2 INCH, ISO 51. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, UNIQUE SSV/7000 MAINTAINABLE NC/NO ACTUATOR 51-63.5/DN50-65/2"-2 1/2". FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT,, EPDM, SRC/SMO, O/O, 51/NW50, REPLACEMENT KIT. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT,, TRI-CLOVER, FPM SRC/SMO O/O 51/NW50, 2INCH. FREE 2 YEAR RADWELL WARRANTY
SERVICE VALVE, 2-1/8 INCH SWEAT, 4 BOLT, 3-1/16 MOUNTING CENTERS. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, GLOBE, HANDWHEEL, END CONNECTION SOCKET WELD, 1/2 INCH PORT, 400 PSIG. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, GLOBE, SEAL CAP, 1 INCH PORT, 400 PSIG BOLTED BONNET, SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, THREE-WAY, DUAL STANDARD, FPT, CONNECTION SIZE 1", 600PSIG. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVES, GLOBE, HANDWHEEL, END CONNECTION THREADED SIZE 1/2". FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVES, GLOBE, SEAL CAP, END CONNECTION SOCKET WELD SIZE 1/2". FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID, 110-120V, 50/60 HZ, 12 AMPS, 150 PSIG-AIR, 2 POSITION, 4WAY,W/B.H.+LT AC. FREE 2 YEAR RADWELL WARRANTY
SKINNER Hydraulics A3LB2127-AB6A46
SMC Valves A001-09P
SMC Valves A01-03
SOL ASSY 220VAC (NVS-CL1). FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, 2F985, 1/4IN PIPE SIZE, 120VAC, 4-WAY/2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, ALPHA SERIES, 1/4 INCH NO COIL, 4-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 1/4IN PORT COIL120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY, 115VAC/50HZ, VS4 (CLASS 1), 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL RELAY, 120VAC, 50/60HZ, 500OHMS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110 VAC, 22 WATT, 0.23 AMP, DIN 43650 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110/220VAC, 120/240 VAC, 50/60 HZ, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 115 VAC, 60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120V, 60CY, OR 110V, 50CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120VAC 40/60HZ, 42VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120VAC, 60HZ, CS4AMO2A24, GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 208V, 50CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VAC 50/60 HZ, 17 VA, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 14 WATT, GDV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 240V, 60HZ, OR 220V, 50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24V, 60CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 480V, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 6VDC, CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, CLASS H, 24 V, 60CY.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, CLASS H, 240V/60HZ, 220V/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL,110VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 125PSI 3WAY 16W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 115V 16W 125PSI 5/32-5/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 5PORT SINGLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC TUBULAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 415-440/480V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 90-140VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 15 VA, CLASS H, 3 BLADE PLUG-IN, UL APPROVED, REPLACEMENT FOR BDF08110BU. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, EVI 7/9, 24VDC, 4.8W, 200MA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MK1 2POS 12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPART KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SINGLE 24VDC MARK1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.20 AMP, 24 VDC, 4 W, 150 PSI, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH PORT SIZE, 4-WAY, 2 POSITION, SOLENOID ACTUATOR TYPE, SPRING RETURN TYPE, 1.9 CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 5/32IN, 16WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/50, 120/60, 35-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110VAC 60 HZ COIL, 8 WATT, 1/8 INCH, 3 WATTS NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 12 W, 100 PSI, 3/16 X 3/16 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V COIL, 60HZ, 8.7W, 150PSI . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSIG, 24 VDC, 0.20 AMP, 4 PIN CONNECTOR, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, 1/4" PORT SIZE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20/120PSI, 110/120V, 50/60HZ, 2.9WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 250 SERIES, DOUBLE SOLENOID, 2-POSITION, 4-WAY, VALVE UNIT ONLY, NO MOUNTING, AC WITH LIGHT HARDWIRED, 100-115 VAC 50 HZ, 110-120 VAC 60 HZ, .30 AMP. FREE 2 YEAR...
SOLENOID VALVE, 3 PIN, 120 V, 50/60 HZ, 3 W, NPT 1/8 INCH, 145 PSI MAX, (00461914). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION SINGLE PRESSURE, PRESSURE CENTER, WITH LIGHT, 24 VDC, 5.4 WATT, 35 TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH NPT, 2 WAY, 110 VAC, 28 VA, ED 100%. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8IN NPT, 22VA/110VAC2 WAY, NC DIRECT LIFT PISTON, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, PLUG-IN, 24VDC, 5.4W, 120PSI,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8 BAR,180MA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 120 PSI, 24 VDC, 5.4 W, DOUBLE OPERATOR, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 24 VDC, 5.4 WATTS, 30-120 PSI, NON-LOCKING, PLUG IN WITH DIODE, SINGLE OPERATOR, SINGLE PRESSURE WITH MEMORY SPRING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 3 POSITION, 24 VDC, 5.4 W, 35-120 PSI, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, PILOT IN MAIN EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 3/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, BASE VALVE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, BASE VALVE, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, BASE VALVE, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 5/3 VALVE LESS BASE, DOUBLE SOLENOID, DUAL PRESS CLS CTR, 24 VDC COILS, 35/120 PSI, PLUG-IN STANDARD EXHAUST, WITH LIGHT, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR.
SOLENOID VALVE, 92 SERIES, SINGLE OPERATOR-SINGLE PRESSURE, 3/8 INCH NPTF PORTS, 24 VDC, 5.4 W, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 93 SERIES, 5/2 SINGLE OPERATOR, 24 VDC, 5.4 W, NON-LOCKING RECESSED, PLUG-IN, 20 TO 120 PSI, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 93 SERIES, DOUBLE SOLENOID, 3 POSITION OPEN CENTER, STANDARD PILOT EXHUAST, 24 VDC COIL, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN, INDICATOR LIGHTS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, ADEX SERIES, 3 PORE, 2 POSITION, 510 L/MIN, 100 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR CONTROL, 24 VDC, 1/4 INCH PIPE, 50-150 PSI, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALPHA SERIES, 3-POSITION, URETHANE, 4-WAY, SUBBASE MOUNTED, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALPHA SERIES, 4 WAY, 2 POSITION, 1/4 INCH NPT, 110/120 VAC COIL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALPHA SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 24V AC/DC, 39 SCFM, VACUUM TO 150 PSI, 0 - 180 F, 1.00 IN W X 4.00 IN L X 2.12 IN...
SOLENOID VALVE, ALPHA SERIES, SINGLE SOLENOID, 4-WAY; 2-POSITION, ELECTRIC OPERATION, 24 VDC, 1/4" NPT PORT SIZE, 50 SCFM FLOW, URETHANE SPOOL SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COIL, 480 VAC, 60 HZ, 415 - 440/50FT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, D264 SERIES, VALVE ONLY, 2/2 NORMALLY CLOSED, PILOT OPERATED, 1/4" PIPE SIZE, NPT CONNECTION, 13/32" ORIFICE (10.5 MM), FKM SEAL, 21 L/MIN FLOW RATE KVS. FREE 2 YEAR...
SOLENOID VALVE, DIRECT ACTING, 125 PSI, 120 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION, 5-WAY, OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, 24 VDC, 64 WATT, NON-LOCKING RECESSED, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, 3 POSITION, 5-WAY, CLOSED CENTER, LESS BASE, 110/120 VAC, 50/60 HZ, W/ DUAL LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INLINE BODY, 2POSITION, 4WAY, DUAL COIL 24VDC, LIGHTS/SURGE SUPPRESSION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PUSH TYPE, DC FRAME, 24VDC, CONTINUOUS DUTY . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATED, 93 SERIES, 4 WAY, 3/8 IN NPTF PORT SIZE, 24 VDC, 20-120 PSI, 40 U FILTRATION, INTERNAL PORT AIR, MUFFLED EXHAUST, COMPRESSED AIR. FREE 2 YEAR...
SOLENOID VALVE, SINGLE, 110/120V 50/60HZ, .05 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 24VDC, LED SURGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE LESS BASE, 5/2 SINGLE OPERATOR, 110/120 VAC, NON LOCKING RECESSED MANUAL OPERATOR, PLUG IN WITH GROUND. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH MANIFOLD, 110/120 VAC, 50/60 HZ, 150 PSIG, 0.12 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,4 WAY, DOUBLE SOLENOID, 3 POSITION OPEN CENTER, 24 VDC, ( 5.4W ), WITH INDICATOR LIGHTS, PLUG IN WITH DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, FRAME, 120 VAC, CONTINUOUS DUTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, INTERMITTENT, 1.27AMP, 24VDC, 18.9OHM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, LOCKING PIN, 24VDC, DC PUSH, TUBULAR, INTERMITTENT DUTY CYCLE. FREE 2 YEAR RADWELL WARRANTY
SPRING, PNEUMATIC ACTUATOR, 30 MILLIMETERS. FREE 2 YEAR RADWELL WARRANTY
STOP VALVE PLUG, SPINDEL DOBBELT, ARC-SB SERIES, 1-1/2 INCH STOP POSITION 21A. FREE 2 YEAR RADWELL WARRANTY
SUBMINIATURE AIR REGULATOR, TYPE 91, 1/16 INCH NPT PORT SIZE, 0-2.1 BAR, 0-30 PSIG. FREE 2 YEAR RADWELL WARRANTY
SUBMINIATURE AIR REGULATOR, TYPE 91, PORT SIZE (NPT) 1/16", RANGE PSI 0-60, RANGE KPA 0-400. FREE 2 YEAR RADWELL WARRANTY
SUBMINIATURE AIR REGULATOR, TYPE 92, 1/16 INCH NPT PORT SIZE, 0-15 PSIG SET POINT RANGE, 0-1 BAR. FREE 2 YEAR RADWELL WARRANTY
SUCT & DISCH VALVE KIT. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE, 4 AND 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
SUPERIOR VALVE , 585C-6ST, 585C6ST, BALL VALVE, 3/8IN ODS, NON DIRECTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC VALVE, CAST IRON BODY, 1 INCH PORTS, 90 DEGREE FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
UNIVER GROUP Valves AA-0184
URINAL RELIEF VALVE FOR FLUSH VALVES AND FLUSHOMETERS. FREE 2 YEAR RADWELL WARRANTY
VACUUM GAUGE, 2 INCH DIAL FACE, 0-30 HG, (0-76 MM HG), 1/4 IN NPTM BOTTOM MOUNTING, FOR USE ON ALL DUPLEX VACUUM SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
VACUUM RELEASE VALVE, 3/4 NPT, 5-27 IN/HG. FREE 2 YEAR RADWELL WARRANTY
VALVE 1/8IN NPT PORT AIR-CHAMP. FREE 2 YEAR RADWELL WARRANTY
VALVE ANGLE RECEIVER, 3/8 INCH, 48 BAR, 700PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE BRACKET MOUNT BOTTOM BASE. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL 480V. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 120VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 24VDC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE EXTENSION TUBE, PRICE / 3 PACK, BRASS / COPPER, 1/2IN OD, 2IN LONG, NFT5-4 CAP, VALVE CORE, 1/4IN ID. FREE 2 YEAR RADWELL WARRANTY
VALVE INLINE RELIEF 700-4300PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE MANIFOLD, TOP MOUNTING, L45 VALVE SERIES, 3/4IN PORT, 4 STATIONS. FREE 2 YEAR RADWELL WARRANTY
VALVE PLATE KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG, SPRING 3.5", VALVE 8.5". FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG,EPDM. FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG. FREE 2 YEAR RADWELL WARRANTY
VALVE REBUILD KIT, 8320 AC COIL, 2-3-4 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT . FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SERVICE KIT, 761/741TR 3" NBR S/O. FREE 2 YEAR RADWELL WARRANTY
VALVE SERVICE KIT, FOR ACTUATOR SRC/ARC 38-63.5/NW40-65, INCLUDES O-RING SEALS. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/4IN INLET X 1/4IN OUTLET, SOLENOID ACTUATOR, SOLENOID RETURN, 3-POSITION, BODY PORTED SOLENOID AIR VALVE, 120VAC INPUT, 32CFM, 0.9CV, 4-WAY, 150PSI, 2-15/16IN LONG X 1-15/16IN WIDE X 1-13/16IN HIGH,...
VALVE, 2 WAY, NORMALLY CLOSED, PUSHBUTTON, 1/4 PI X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 WAY, NORMALLY CLOSED, PUSHBUTTON, 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
VALVE, 24VDC, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, CNOMO, ELECTROPILOT, U2, NCM/C. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, NORMALLY CLOSED, PUSHBUTTON, 1/8 NPT (F) X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, NORMALLY CLOSED, PUSHBUTTON, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4", BRASS, NPT CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 WAY, 3-PORT, 2-POSITION, PUSH BUTTON ACTUATION, 1/8 NPT FEMALE PORT, RELIEVES SYSTEM PRESSURE TO ATMOSPHERE, PANEL/SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 WAY, PUSHBUTTON, 10-32 F. FREE 2 YEAR RADWELL WARRANTY
VALVE, A1 1LB 13002AB6A46*#339. FREE 2 YEAR RADWELL WARRANTY
VALVE, BALL: 1/2 IN THREADED, CARBON STEEL, 316 STAINLESS STEEL BALL AND STEM, CLINCHER GAS HOUSE, PTFE SEAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, BOTTOM BLOCK OF METERING PUMP, 3-DROP. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIA-FLOW, 0.5IN PORT, 90PSI, FLANGE MOUNT, PVC BODY, MODIFIED PTFE FDA DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
VALVE, INTERLOCK, 381 ERGONOMIC LIFTING EQUIPMENT PART. FREE 2 YEAR RADWELL WARRANTY
VALVE, IRON BODY GATE VALVE, 1/2" 125#-150# CLAMP GATE INSIDE SCREW RISING STEM - FNPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC CHECK VALVE, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, REVERSING VALVE LESS COIL, CAPACITY-R22 MAX 2.0 TONS, MIN. 075TONS, HIGH PRESSURE 3/8 INCH TUBING,. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, 4-WAY, 2 POSITION, 1/4 INCH NPT, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, WATER G1/2IN W/OUT COIL, BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE/SEAL REPAIR KIT, 3/8INCH SIZE, FOR VIP SERIES PNEUMATIC AXIAL VALVES. FREE 2 YEAR RADWELL WARRANTY
VAVLE MAINTENANCE KIT, SECOND STAGE, FOURTEEN PIECES. FREE 2 YEAR RADWELL WARRANTY
WATER CLOSET, FLUSHOMETER REPAIR KIT, 4.5GPF/17.0LPF. FREE 2 YEAR RADWELL WARRANTY
WCV-S-4-H-2-E3A5-D-L -E582-11527, WCVS4H2E3A5DLE582115 27, 24VDC, SUPPLY 100PSI MAX, RETURN 50PSI MAX, DIFFERENTIAL 5PSI MIN, AIR PRESSURE 80PSI MIN . FREE 2 YEAR RADWELL WARRANTY
WORCESTER CONTROLS Valves A4446PM-SE

<< Prev Next >>