Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
MAC VALVES, INC. USA
45A-AA1-DBCA-1BA -- SOLENOID VALVE
MAC Valves, Inc. USA
Solenoid Valve
45A-AA1-DBCA-1BA
Description
MAC VALVES INC Valves 45A-AA1-DBCA-1BA
Radwell International
Done
Description
MAC VALVES INC Valves 45A-AA1-DBCA-1BA
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DBCA-1BA
MAC VALVES INC Valves 45A-AA1-DBCA-1BA
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Name
Solenoid Valve
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Pressure reducer 1/4" with pressure gauge
pressure-reducer-1-4-with-pressure-gauge
View Details
Plast-O-Matic Valves, Inc.
PVC / CPVC Air Venting Valve
ARV
Specs
Valve Type
Air Release Valve
Primary Material
PVC; CPVC (optional feature)
Media
Air
View Details
Parker Sporlan Division
Thermostatic Expansion Valve - Sporlan - Type SBF
SBFVE-A-ZP 3X4 ODF 30"
Specs
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.38 inch (9.52 mm)
View Details
IMI Life Science
15mm MICROSOL MS-E
31-333EB03-B5+23A12+AZU
Specs
Media
Gas
Valve Size
0.06 inch (1.60 mm)
Maximum Pressure
-13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details