MAC Valves, Inc. USA Solenoid Valve 461A-B0A-DM-DFFJ-1KJ

Description
SOLENOID VALVE, 46 SERIES, 24 V DC, 12.7 W, 35-120 PSI, 1/4 NPT PORT SIZE, 5/3-WAY, OPEN CENTER, NON-LOCKING MANUAL OPERATOR, W/ OPTIONAL SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 46 SERIES, 24 V DC, 12.7 W, 35-120 PSI, 1/4 NPT PORT SIZE, 5/3-WAY, OPEN CENTER, NON-LOCKING MANUAL OPERATOR, W/ OPTIONAL SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 119559454 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
119559454
Solenoid Valve 119559454
SOLENOID VALVE, 46 SERIES, 24 V DC, 12.7 W, 35-120 PSI, 1/4 NPT PORT SIZE, 5/3-WAY, OPEN CENTER, NON-LOCKING MANUAL OPERATOR, W/ OPTIONAL SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 46 SERIES, 24 V DC, 12.7 W, 35-120 PSI, 1/4 NPT PORT SIZE, 5/3-WAY, OPEN CENTER, NON-LOCKING MANUAL OPERATOR, W/ OPTIONAL SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 119559454
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-049-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Severe Service Control Valves - DFT® HI-100™ - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details