Fairchild Industrial Products Co. Pneumatic Regulator 4514AU

Description
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY
Description
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 33421308 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
33421308
Pneumatic Regulator 33421308
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY

VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 33421308
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASME VIII Safety Relief Valve - 5211 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 10.00 to 24.00 inch (254.00 to 609.60 mm)
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details