MAC Valves, Inc. USA Solenoid Valve 45A-MAC-DDAJ-2KE

Description
SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 105177537 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
105177537
Solenoid Valve 105177537
SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24VDC, 5.4W, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 105177537
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - 220414268 - Radwell International
Hamilton Company
Specs
Valve Type Needle
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Lever Operated Lug-style Butterfly Valve - 541S-2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.00 inch (50.80 mm)
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details