MAC Valves, Inc. USA Solenoid Valve 45A-MAK-DAAJ-1KD

Description
SOLENOID VALVE 110/120VAC 50/60HZ 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE 110/120VAC 50/60HZ 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 19595811 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
19595811
Solenoid Valve 19595811
SOLENOID VALVE 110/120VAC 50/60HZ 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE 110/120VAC 50/60HZ 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 19595811
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Ball Check Valve 0 5 4 - 1225020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details