Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/2" PIPE, BRASS STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" SWEAT, 24V, 2W N/C ZONE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, FULL PORT, STAINLESS STEEL STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, PADLOCK HANDLE, 2,000 WOG, 150 WSP. FREE 2 YEAR RADWELL... | |
| 24 VDC VALVE, W4G SERIES, PILOT OPERATED, 5 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4"NPT, 24V, 2W 10.3 CV, ZONE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 5/3 DBL LOWAT PI OC LAR ISO 1. FREE 2 YEAR RADWELL WARRANTY | |
| AIR-CONDITIONING VALVE, HUMIDIFIER FILL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| AK CHECK VALVE, INLINE, 1/4 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ALCO CONTROLS Valves X22164-72-18 | |
| ALCO CONTROLS Valves XB1019-HW-1B | |
| ALUMINUM, HIGH VACUUM ANGLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| APOLLO VALVES Valves W-6462-06 | |
| APOLLO VALVES Valves W-6484-00 | |
| ASCO Valves WPSC8238T402 | |
| ASCO Valves WT8551A1MMS | |
| ASCO Valves X262528887003F2 | |
| ASCO Valves X8031B057P10898 | |
| AUTOMATIC DRAIN VALVE, 1/2 INCH NPT, 200 PSI, 150 GPM,. FREE 2 YEAR RADWELL WARRANTY | |
| B3407 WITH 24VDC,4P MICRO CON. FREE 2 YEAR RADWELL WARRANTY | |
| B4407 W/ 1086C79 PILOT 24 VDC, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, 3WAY, 1IN FNPT, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, STANDARD 2 PIECE, INLINE ,ONE WAY FLOW, 1/4IN FNPT X 1/4IN FNPT, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,1/4IN,STAINLES S STEEL ,FEMALE PIPE ENDS, PANEL MOUNT, SHORT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BELIMO Valves WLF US | |
| BIJUR DELIMON Pneumatics ZEM342PCC | |
| CAGE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, PORTS 3 AND 4 OR PORT 5 AND 6 BLOCKED, ALL OTHER PORTS OPEN CAVITY PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, T-13A CAVITY TO T-8A CAVITY CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| CAVITY PLUG, ALL PORTS BLOCKED, 5000 PSI, 2 PORT, 1-1/4IN VALVE HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE PILOT, 6366 FAMILY CODE, AK, LI CLASS, REFERENCE E. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 3/4IN, PVC, Y-CHECK VALVE, W/FPM O-RING SEAT AND SEAL, YC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, SERIES 64, SIZE 6, 1.5 BAR CRACKING PRESSURE, NBR SEALS, W/O LOCATING HOLE, (R900347495). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT, 3/8 INCH PORT,2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT,VALVE AIR PILOT, 2 WAY, 1/2 INCH PT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, SANDWICH PLATE, SIZE 6, B1/B2, MECHANICALLY ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, TWIN THROTTLE, DIRECT OPERATED, D05 SIZE, MAX FLOW = 42.3 GPM, MAX PRESSURE = 4600 PSI, CONTROL PORTS A & B, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY... | |
| CHECK VALVE, WAFER PVC, 2 IN, STAINLESS STEEL SPRING . FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, XTO SERIES, BRASS, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Pneumatics W4000-15-W-F | |
| CLEAN OUT VALVE Y-STRAINER, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL KIT, 240 VAC, 60 HZ FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE FLUID CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE HANDLE, W/LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/30/2016, SOLENOID, COMPLETE LESS COIL, ASSEMBLY BASE, FOR TIMING RELAY, FOR BULLETIN 849, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOMATIC SWITCH, SOLENOID, 12.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BULK VALVE REPAIR KIT,ZGX7/8 OD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, TS BUTTWELD W/O EXTERNAL FLUSH, NON-SEAT LIFTING, CU4-S CONTROL TOP, 2 HALL EFFECT SENSORS, 1 SOLENOID, 6 PIN EUROFAST CONNECTOR, TRI- RING STEM, EPDM ELASTOMERS. | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, R900417590. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, SANDWICH PLATE, SIZE 6, 1.5 BAR, 21.7 PSI, FKM SEALS, R900347504. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL SOLENOID, 240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 100 PSI, 20 W, 1/4 INCH NPT, REPLACED BY WP8342C001AC120/6011 0/50D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLANGE, STHRAIGHT THRU FLANGE, FOR VALVE TYPES: TL/TLE/TCL/TCLE, INLET: 3/8 INCH SAE, OUTLET: 5/8 INCH SAE, BLEED: N/A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR PRESSURE REDUCING VALVE, 3/4 INCH, 70 GPM, 200-2850 PSI, SPERRY VICKERS, SUGGESTED REPLACEMENT IS XG-06-3F-30 (626078). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE VALVE, COIL: 24 VDC, 30-100 PSI, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VACUUM VALVE, FLANGE SIZE 40, 5 - 60 C, 0.4 - 0.7 MPA, SINGLE ACTING N.C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC CHECK VALVE, SIZE 10, 22GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, WITH SOLENOID COIL, COIL VOLTAGE 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, SOLENOID, 3-WIRE LEAD, 110 VOLTS, 60 HZ, 212 VA, ED=S1, S=2.5MM, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANASONIC CO2/MAG REGULATOR, WITH HEATER+2P PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT CHECK VALVE, MECHANICALLY ACTUATED, BLUE, SIZE 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, LOW TEMPERATURE GAS VALVE, 24 VDC, 14 W MAX, 150 PSI MAX, TWO-LEADS, 1 INCH PORT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VACUUM EJECTOR, 0.7 MM NOZZLE DIAMETER, 2-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER ASSEMBLY TLE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER ASSEMBLY, -10 F - +50 F, 15 FT TUBE LENGTH, 1/4 INCH EXTERNAL EQUALIZER, FOR TCLE / TJLE / TJRE VALVE TYPE,R22/R407C. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, DIRECT OPERATED, SERIES 4X, 210 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, MAXIMUM SUPPLY 250 PSIG, OUTPUT RANGE 0-15 PSIG, ONE WAY FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, SIZE 10, DIRECT OPERATED, SLEEVE W/ HEXAGON ADJUSTMENT, W/ PROTECTIVE CAP, 150 BAR, INTERNAL OIL SUPPLY, EXTERNAL OIL RETURN, W/O CHECK VALVE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SHUTOFF VALVE, 1.5 INCH S LINE, 4 INCH AIR TO RAISE, TEF-FLOW STEM, 24 VDC, STRAIN RELIEF CONNECTOR, 32RA FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 50/60HZ, 2 LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 230V, 60HZ, VALVE TYPE R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, TYPE M, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE , HIGH VACUUM VALVE , L-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 12 VDC, 9 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT PORTS, 5-150 PSI AIR INERT GAS, 24 VDC, ENCLOSURE TYPE 3/3S/4/4X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60 HZ, 10W, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/110VAC, 60/50HZ, 10W, 75 PSI, 3/32" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60, 110/50, 10W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V/60 HZ, 3/8 IN NPT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125 PSI, 7 WATTS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 208-240VAC, 60HZ, 13.15W, 5-125PSI,3/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V, 11.6W, 25PSI AIR/INERT GAS, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/32 ORIFICE, 125PSI, 11-WATT, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 0-150 PSI, 24 VDC COIL, REPLACEMENT: JPIS8314B300 24/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6-50HZ, 150PSI, 110-120V, 1/8 PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8.1 WATT, 1/8IN PIPE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL COIL, DOUBLE PRESSURE CONTROLLED, DETENTED, 1/4 INCH & 3/8 INCH NPT THREAD CONNECTION, 100-110/100130 VAC, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MW4GA/B/Z2 SERIES, PILOT OPERATED, 2-POSITION SINGLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPERRY VICKERS PRESSURE REDUCING VALVE, 200-2850 PRESSURE RANGE, ADJUSTMENT KNOB, 3/4 INCH VALVE, 14 USGPM, SUGGESTED REPLACEMENT IS XG-06-3F-30 (626078). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ST.ST. VALVES, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL EXPANSION VALVE, TYPE TCL200-HZ, L OPERATING RANGE: +10 ... -50 DEGREE C / +50 ... -58 DEGREE C, 7/16"UNF - 6MM CAPILLARY LENGTH: 3.00 M /... | |
| DISCONTINUED BY MANUFACTURER, THERMO EXPANSION VALVE, POWER ASSEMBLY, 5 FOOT TUBE, -40-50 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMO VALVE, T-SERIES, THERMOSTATIC EXPANSION VALVE, STRAIGHT-THRU TYPE, POWER ASSEMBLY, 5 FEET, TCL900HW, SAE EE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM EJECTOR, ZM SERIES, POPPET VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CARTRIDGE, PACKING KIT, FOR 1/2-2IN VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE FITTING, 3/8,INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC FLOW REGULATOR, THROTTLE CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MAX 50PSI STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WAFERGARD PHOTO-RESIST HSG FOR 18-STACK GAS FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COIL, 240 VAC ,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,FLOW CONTROL VALVE, 1/8INCH MNP,T BRASS, LOW PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PLUNGER AND PIN ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,THERMAL EXPANSION VALVE, FOR VALVES TCL, TJL AND TJR, -10F - 50F, 5 FT TUBE LENGTH, INTERNAL EQUALIZER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VALVE COIL ,120V, 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VALVE COIL, 240V, 50/60HZ,M COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE VALVE,SUB-BASE SIDE PORTING AND BACK PORTING,3/8NPT,110VA C. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE PILOT CHECK VALVE, 3/8 INCH PORT, SIZE,2 - PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PRESSURE VALVE, SOLENOID VALVE AND GATE, PNEUMATIC CONNECTION, PORT 1=G1/8, PNEUMATIC CONNECTION, PORT 2=G1/8, MOUNTING TYPE=WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE=550 L/MIN. VALVE FUNCTION. AND FUNCTION. PNEUMATIC CONNECTION,... | |
| EXPANSION VALVE 2SX4-ODF 30IN CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION VALVE, THERMO, ANGLE TYPE, -50 - 50 DEG F, 1/2 TONS, 10 FT TUBE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION VALVETHERMAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics ZK-PK-3 | |
| FILTER REGULATOR ASSEMBLY, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 1/4 INCH NPT PORTS, 40UM, MANUAL DRAIN, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL CAGE ASSEMBLY . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 1/4INCH TUBE 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 1/8INCH MNPT BRASS LOW PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/8IN TUBE 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 0-25 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| GRANZOW Valves W5B19-00E-09 | |
| HAM-LET Valves Z-800S-HK-S | |
| HIGH VACUUM VALVE, MAG/NO SW. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH VACUUM VALVE, XLF SERES, L TYPE, 40 FLANGE, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH VACUUM VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HUMIDIFIER DRAIN, AIR-CONDITIONING, CYLINDER MOUNTING SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITHOUT CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 210 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DOUBLE THROTTLE. FREE 2 YEAR RADWELL WARRANTY | |
| INFLATION VALVE, 1/4-18 NPT, SHRADER VALVE WITH CAP AT ONE END, USED TO INFLATE AIR BAGS / TANKS AND OTHER INFLATION COMPONENTS. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE VALVE, 3 WAY, INLINE, 24 VDC, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, 15 SERIES, 3/2 VALVE FUNCTION, MANUAL ACTUATION, 1 INCH IN-OUT PORT, 1-1/4 INCH EXHAUST PORT, NTP THREAD, 0-300 PSIG (0-20.7 BAR) INLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| LOCKOUT VALVE, MANUAL, 2-10 BAR, 1/2 IN NPT, ENERGY ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC VALVE AND BLOCK, FLOW RATES UP TO 100-550 L/MIN, BARBED CONNECTOR FOR 3MM ID TUBING, M5 COMPACT SYSTEM, G1/8 CONNECTION, 3 AND GATES, FOR MOUNTING FRAME 2N, 1.6 TO... | |
| MANUAL LOCK OUT VALVE, 3 WAY, 2 POSITION, 1/2 INCH FNPT IN/OUTLET PORTS, 3/4 INCH FNPTEXH PORT, MANUAL ACTUATION, 20.7 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, 2 PORT, 37.3 MM LENGTH, 15.5 MM WIDE, PRICED (5 PER PACK). FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, MINI, ROLLER LEVER, 3/2 NO, 4 MM PORT SIZE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, MINI, WITH ROLLER LEVER, 3/2 NC, 4MM SIDE FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics W3501001101 | |
| METAL WORK PNEUMATIC Valves W3501001200 | |
| METAL WORK PNEUMATIC Valves W3605000001 | |
| METAL WORK PNEUMATIC Valves W4017001100U | |
| METAL WORK PNEUMATIC Valves W4018001300 | |
| METAL WORK PNEUMATIC Valves W4026005010 | |
| METAL WORK PNEUMATIC Valves W4026005120 | |
| MINI MECHANICAL VALVE, SERIES VME, 3-WAY, 2-POSITION, NC, SIDE FITTINGS, 4 MM PLUNGER DIAMETER, VME2-01. FREE 2 YEAR RADWELL WARRANTY | |
| MINI VALVLE, VME VALVE, 3/2 NORMALLY OPEN, SIDE, PLUNGER 4MM SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics X3045122 | |
| NORGREN Valves X3029622 | |
| NPT PNEUMATIC FILTER REGULATOR, 3/8 IN, 0.05-0.85 MPA RANGE, 1.0MPA MAX PRESS, SERIES W4000. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL MOUNTED PRESSURE MODULATING VALVE, OUTPUT 0-60 PSI, MAXIMUM OUTPUT 60 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PDI ZEM32 SNGLE,QUIK OUT,.10CC. FREE 2 YEAR RADWELL WARRANTY | |
| PDI ZEM34 2 QUICK OUTLETS. FREE 2 YEAR RADWELL WARRANTY | |
| PIAB VACUUM PRODUCTS Pneumatics X10A5-AN | |
| PILOT OPERATED CHECK VALVE, XTO SERIES, HIGH FLOW, SET SCREW PIPING, IN-LINE, PROOF PRESSURE 1.5MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PLUNGER, VME-1 PUNTALE, 3/2 NC, AXIAL FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR SOLENOID VALVE, 110VAC, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 1/2IN BORE 2INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL CONTROL VALVE, X30 SERIES, 5/2 TAPPET SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 6.3W 3/4I NC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 32V, 417568/3. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 4WAY INLINE, 120VAC, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL CONTROL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, PILOT ASSEMBLY, 3-PIN MICRO, 24VDC, 14W MAX, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, XM SERIES, CV 0.15, 3 WAY UNIVERSAL, 2 POSITION, 12VDC, GROMMET CONNECTION WITH 24 INCH LEADS, 0-125 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE,W/MANIFOLD BASE,5 PORT,110 VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE,W/PLUG-IN MANIFOLD FOR PNEUMATIC VALVES,BASE HORIZONTAL PIPING/BACK PIPING,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVES W4G2 SERIES (MASKING PLATE KIT). FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, TIME DELAY, NORMALLY CLOSED, TIME DELAY ON RELEASE, 1/4 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, W64 SERIES, 5-WAY 2-POSITION, DOUBLE PRESSURE CONTROLLED, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMPERATURE MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSUE RELIEF VALVE, 1/4 NPT, 10-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, 25-1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, TYPE ZDR 6DIRECT OPERATED, PRESSURE REDUCTION IN PORT P1, SLEEVE WITH HEXAGON AND PROTECTIVE CAP, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 25BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HIGH PURITY, 2 STAGE, 1/4 INCH FNPT CONNECTION, THREADLESS SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE 200BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, .50 NPT 10 - 150. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCING VALVE, 3000 PSI, +155 F, PORT SIZE: 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AR(PILOT) PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT COIL, 24V DC, 2.5 W, FOR SOLENOID VALVES, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER VALVE, VME1-05 NO 4, TYPE OF ACTUATION: MECHANICAL, OPERATING PRESSURE: 0.5 10 BAR, FLUID: AIR, AMBIENT TEMPERATURE: -10 60 C, PORT SIZE: 4 MM. FREE 2 YEAR RADWELL... | |
| ROSS CONTROLS Pneumatics W470C79105 | |
| ROSS CONTROLS Pneumatics W517C79105 | |
| ROSS CONTROLS Pneumatics W517C7916 | |
| ROSS CONTROLS Pneumatics W587C79105 | |
| ROSS CONTROLS Pneumatics Y1523C4002 | |
| ROSS CONTROLS Pneumatics Y1523C5002 | |
| ROSS CONTROLS Pneumatics Y1523C5012 | |
| ROSS CONTROLS Pneumatics Y1523C6002 | |
| ROSS CONTROLS Valves W6076B3401Z | |
| ROSS CONTROLS Valves W6456B2417 | |
| ROSS CONTROLS Valves W6476B2401Z | |
| ROSS CONTROLS Valves W6476B3401Z | |
| ROSS CONTROLS Valves W6476B3407W | |
| ROSS CONTROLS Valves W7076D4331Z | |
| ROSS CONTROLS Valves W7476C4331Z | |
| ROSS CONTROLS Valves W7476C4332Z | |
| ROSS, W7016A2908, SOLENOID VALVE, PNEUMATIC, W/CLASS H, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics XM30NB549A | |
| SCHRADER BELLOWS Pneumatics XM30NB553A | |
| SCHRADER BELLOWS Pneumatics XM30NBG45A | |
| SCHRADER BELLOWS Pneumatics XM30NBG49A | |
| SCHRADER BELLOWS Pneumatics XM40NBG53A | |
| SCHRADER BELLOWS Valves XM30NBG53A | |
| SCHRADER BELLOWS Valves XM40NBH53A | |
| SHOCK/NOISE SUPPRESSOR, HYDRAULIC, 3000PSI, 1.25IN. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics XT34-350-50-N | |
| SMC Valves XTO-1719-06 | |
| SOLENOID COIL 115V 30W 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SLIDE VALVE, 1/4 X 1/4, 4 WAY, NYLON, 6.3 /F WATT, WATERTIGHT CM5, METERING OR STROKE LIMITING DEVICE, 120 VOLT/60 HZ, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 6.9 /F WATT, WATERTIGHT CM5, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 12 VOLT DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/8IN 8.1W 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120V 50/60V 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V/60HZ 110V/50HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 13.4W 110/120V 50/60HZ 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH PIPE, 150 PSI, 16W, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH, NORMAL/CLOSED SHUTOFF, 50 PSI,120 V, 60 HZ, 2 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4INCH, 30-150PSI, 2,3,3S,4,4X ENCL TYPE, 24VDC, 6.9WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120/60 VOLTZ/HZ, 20.9 WATTS, 15 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 60HZ, 5-200 PSI, 10W, 1/4IN ORIFICE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 INCH PIPE SIZE, 120 VAC, 53 CV, BRASS BODY, EPDM RUBBER SEAL, 15-280 F MEDIA TEMPERATURE, -5 TO 140 F AMBIENT TEMPERATURE, CABLE GLAND CONNECTION, WATER AND... | |
| SOLENOID VALVE, 2-8 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 1/2IN NPT, NORMALLY CLOSED, 25-600PSI, 100-240V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 3/4IN BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20-150 PSI, 110/120 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0-14PSIG, COIL H2, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4" PIPE SIZE, NORMALLY CLOSED, PILOT-OPERATED, 2-WAY, 8 WATT, 24 VDC, CABLE GRIP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 3-POSITION, 2-8 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5-230 PSI, 6.3 WATT, RIGHT ANGLE CONNECTOR, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE DIRECT, W70 SERIES, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MW4GA/B/Z2 SERIES, PILOT OPERATED, 2-POSITION SINGLE, WITH CHECK VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, 5-WAY 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, CLOSED CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, CLOSED CENTER, ISO SIZE 3, PORT SIZE 1/2-3/4, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 2, PORT SIZE 3/8-1/2, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, POWER CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, HIGH TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2, HIGH TEMP MODEL, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 1, PORT SIZE 1/4-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 3, PORT SIZE 1/2-3/4, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, POWER CENTER, ISO SIZE 2, PORT SIZE 3/8-1/2, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W66 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 01 (26 MM), INTERNAL PILOT, NON-LOCKING OVERRIDES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, DOUBLE SOLENOID, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 10, PORT SIZE 3/4-1 1/4, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, DOUBLE SOLENOID, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 4, PORT SIZE 1/2-3/4, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, SPRING RETURN, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, SPRING RETURN, ANSI SIZE 4, PORT SIZE 3/8-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, DOUBLE SOLENOID, 5-WAY 2-POSITION, DETENTED, ANSI SIZE 4, PORT SIZE 1/2-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, AIR RETURN, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 24 V DC, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, AIR RETURN, ANSI SIZE 4, PORT SIZE 1/2-3/4, 110/120 V AC, 50/60 HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT OPERATED, 3-POSITION, ALL PORTS CLOSED, NON-LOCKING MANUAL OVERRIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PIV 4218S NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PIV W3B8S NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 1/8 INCH, 2 POSITION, 3 WAY, INLINE, 110/120 VAC, 50/60 HZ, 4.5 WATT, 1/2 INCH CONDUIT, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PSI 150, ORIFICE 046, 7 WATTS, INPUT: 120 VAC 60HZ COIL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, RED HAT, 2-WAY, NORMALLY CLOSED, 120 VAC, 60 HZ, 3/8 INCH PIPE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/O COIL, 7/8 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W64 SERIES, 5-WAY 2-POSITION SINGLE, ISO SIZE 1, POPPET, BASE MOUNTED, 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W66 SERIES, PILOT CONTROLLED, 5-WAY; 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 01 (26 MM), INTERNAL PILOT, NON-LOCKING OVERRIDES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, XM SERIES, 4-WAY, DIRECT OPERATED, SINGLE SOLENOID, SPRING RETURN, 1/8 INCH NPT INLINE, DIRECT OPERATED PILOT SOURCE, STANDARD PRESSURE EXHAUST, FLUSH-NON-LOCKING OVERRIDE, 1/2 INCH CONDUIT, 24 INCH FLYING... | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, 3/2-5/2, 1/2NPT, ALUMINIUM, NAMUR, SINGLE WITH MANUAL OPERATOR, INTEGRATED PILOT, WITH COIL NON BREATHING. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, 551 SERIES, 1/4" PIPE SIZE, 30-150 PSI, 2-10 BAR, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, INLINE, LEVER/SPRING/LEVER ACTUATION, G1/8 PORT SIZE, 5/3 OPERATION, -0.9 TO 10 BAR OPERATING PRESSURE, 15 N OPERATING FORCE, COE FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN , XVE-3-CP100, XVE3CP100, THERMOSTATIC VALVE 1/2IN, SAE REFRIGERANT. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN , XVE-4-CP100, XVE4CP100, THERMOSTATIC VALVE, 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING VALVE, CAGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL VALVE, 2 PIECE, BRASS, INLINE - ONE WAY FLOW, MNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP, 1/2" PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL EXPANSION VALVE ,FOR VALVE TYPES TCLE,TJLE AND TJRE,TUBE LENGTH 5FT EQUALIZER EXTERNAL 1/4IN SAE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMO EXPANSION VALVE, LESS FLANGE, 1-1/2TONS, -50F TO +10F, EXTERNAL SAE EQUALIZER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMO VALVE POWER ASSEMBLY, 15' LENGTH, EQUALIZER. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE CHECK VALVE, SIZE 6, SET SCREW W/ LOCK NUT AND PROTECTIVE CAP, COMPONENT SERIES 43, STANDARD VERSION, FKM SEALS, W/O LOCATING HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE CHECK VALVE, SIZE 6, SETSCREW W/ LOCK NUT, PROTECTIVE CAP, SERIES 43, STANDARD VERSION, FKM SEAL, W/O LOCATING HOLE, R90048164. FREE 2 YEAR RADWELL WARRANTY | |
| UNIDIRECTIONAL VALVE, THREADED STOP VALVE, STP-U 1/8, REGULATE COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM REGULATOR MODEL 10. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/8INCH NPT 2850PSI MAX 14GPM REDUCING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3PLUG AIR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 24VDC, 2.7W, R432011989. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 120 V, 50/60 HZ, KIP SERIES, 1/8 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 18/33 VDC, 0-20 BAR, 0-290 PSI, 2/2 NC, AUTOMATIC, G 1/4 PORT SIZE, FKM SEAL, M20 X 1.5 MM CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 18/33 VDC, 0-50 BAR, 0-725 PSI, 3/2 NC, AUTOMATIC, G 1/4 PORT SIZE, FKM SEAL, M20 X 1.5 MM CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4-WAY, INLINE, 24VDC, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, A TO D (NC), FOR WTR1 & ZLM12, AIR-TO-DRIVE CONFIGURATION, DIN CONN.3/8" & 1/4" PORTS, 0-65 PSI, TWO OUTPUT PORTS, 9MM, 7027751. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR-TO-BRAKE CONFIGURATION, NO, 9 MM DIN CONNECTOR, 3/8 / 1/4 INCH PORTS, 0-65 PSI, TWO OUTPUT PORTS, 24 VDC, 1 W, (7027752). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ELECTRICALLY ACTUATED, HEX BODY SERIES, 2-WAY (2/2) SINGLE SOLENOID NORMALLY CLOSED (NC), DIRECTIONAL CONTROL VALVE, EPOXY MOULDED COIL, BODY STYLE 3 (MALE BOTTOM PORT) FOR PNEUMATIC AIR/WATER APPLICATIONS, 0... | |
| VALVE, HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, INLINE, SPOOL VALVE, 21809, 1/4 INCH NPT, 1/4 INCH ORIFICE, 4 WAY, WATER TIGHT, METERING DEVICE, 0.70 CV NBR/PUR, 6.30 WATTS COIL, CLASS FT. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, LOCK-OUT VALVE, MANUAL, 15 SERIES, 3/2 WAY, 3/4" IN-OUT 1-1/4' EXHAUST PORT ,15-300 PSI, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MANUAL LOCKOUT, CLASSIC, VALVE FUNCTION: 3/2, ACTUATION: MANUAL, THREAD TYPE: NPT, PORT SIZE (IN-OUT): 3/4 IN, PORT SIZE (EXHAUST): 3/4 IN, INLET PRESSURE RANGE: 0 TO 300 PSIG (0... | |
| VALVE, PNEUMATIC LINE,1/4 IN X 1/4 IN, NPT FEMALE THREAD, SHERWOOD STYLE, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, REDHAT, 1/4 INCH PIPE, 15-150 PSI, 24 VDC, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 24VDC, FOR VACUUM G1-2" . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, SPL, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, W60 SERIES, 5-WAY 2-POSITION, DOUBLE PRESSURE CONTROLLED, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, W60 SERIES, 5-WAY 2-POSITION, SINGLE PRESSURE CONTROLLED, SPRING RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2. FREE 2 YEAR RADWELL WARRANTY | |
| WATSON MCDANIEL Valves WLD1832R | |
| XG 06 1F 30 , PRESSURE CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| Y CHECK VALVE, PVC, 1 INCH THREADED, W/FPM O-RING SEAT AND SEAL; THREADED END CONNECTIONS, MANUAL VALVES & ACCESSORIES YC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE (ZV), 1 INCH, 3-WAY, CV 8, END FITTING INTERNAL THREAD, CHILLED OR HOT WATER, UP TO 50% GLYCOL, TRIM STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE, 1INCH, 2WAY, N/C. FREE 2 YEAR RADWELL WARRANTY | |
| ZONETIGHT™ (PIQCV), 1/2", 2-WAY, GPM 2,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, NORMALLY OPEN, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| ZONETIGHT™ (QCV), 1/2", 2-WAY, CV 5.9 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |