MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DAAA-1BA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 475994 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
475994
Solenoid Valve 475994
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 110-120 V AC, 50/60 HZ, 18" WIRE LENGTH, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DAAA-1BA

MAC VALVES INC Valves 45A-AA1-DAAA-1BA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 475994
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1221020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-10-40-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details