MAC Valves, Inc. USA Solenoid Valve 45A-SA1-DAAA-1BA

Description
SOLENOID VALVE, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 4812797 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
4812797
Solenoid Valve 4812797
SOLENOID VALVE, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-SA1-DAAA-1BA

MAC VALVES INC Valves 45A-SA1-DAAA-1BA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 4812797
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

NO PTFE Bellows Solenoid Valve - EASY - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC
Media Corrosive Acids, Ultra-Pure Liquids
View Details
Sporlan Oil Level Control Components - OL-60CH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012004+BDH - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details