MAC Valves, Inc. USA Solenoid Valve 45A-L00-DAAA-1BA

Description
MAC VALVES INC Valves 45A-L00-DAAA-1BA
Description
MAC VALVES INC Valves 45A-L00-DAAA-1BA

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-L00-DAAA-1BA

MAC VALVES INC Valves 45A-L00-DAAA-1BA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valve - 119079904 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-37-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
15mm MICROSOL - 01-211P204-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details