Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2 - 355 COLORO TRUE UNION BALL VALVE SOCKET PVC/EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH BALL VALVE, LEVER OPERATED, BRONZE BODY, LOCKING MECHANISM, TFM SEALS, 600PSIG CWP. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" 3PC MOD. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/2 NPT, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/4 NPT, FPM SEAL, DN30, 120V UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/2 NPT, FPM SEAL, V.24 DC UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/4 NPT, 10MM, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 2 NPT, FPM SEAL, 120V, 60HZ, UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/4 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/8 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| 108 SERIES, SOLENOID VALVE, WITH ASSISTED-LIFT DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/2 NPT, FPM SEAL, 120V ALTERNATING CURRENT, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 2"INCH SIZE, 922 BRONZE BODY, TFM SEALS, 600PSIG, CWP. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 INCH BALL VALVE, L8 SERIES, LEVER OPERATED, 316L STAINLESS STEEL ENDS BALL AND STEM, COMPRESSION ENDS WITH NUT AND FERRULE, PTFE SEAL, LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY... | |
| 3/4 LOCK HDL BRASS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" INCH FORGED BALL VALVE, LEVER OPERATED, SB74 CLEAN FLOW SERIES, EXTENDED TUBE ENDS, TFM1600 SEAT AND BODY SEAL, LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY | |
| 380 INDUSTRIAL IMPACTOOL PART, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 40 - 561 CONE CHECK VALVE IR/BUTT FUSION PP/EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, M4V SERIES, 2 POSITION, 22-116 PSI, 5 PORT, 1/4 NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 0-150PSI, 0.3-10BAR,. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 300PSI, 12IN X 6IN X 6IN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/2 WAY VALVE, SINGLE SOLENOID, SPOOL VALVE, 14 MM VALVE SIZE, STANDARD NOMINAL FLOW RATE: 500 I/MIN, 21VDC, CODE: M, VALVE TERMINALS CPV, COMPACT PERFORMANCE, ACCESSORIES, INDIVIDUAL... | |
| ASCO NUMATICS Valves 152SA400K000030 | |
| ASCO NUMATICS Valves 152SA400K046T30 | |
| ASCO NUMATICS Valves 152SA400M000061 | |
| ASCO NUMATICS Valves 152SA402K000030 | |
| ASCO NUMATICS Valves 152SS400K000030 | |
| ASCO NUMATICS Valves 152SS400M000061 | |
| ASCO NUMATICS Valves 152SS500K000030 | |
| ASCO NUMATICS Valves 153SA43AK000030 | |
| ASCO NUMATICS Valves 153SS431K000030 | |
| ASEPTIC SHUT-OFF VALVE, AIR ACTUATED . FREE 2 YEAR RADWELL WARRANTY | |
| AVENTICS Valves 1-824-210-237 | |
| AVENTICS Valves 1824210221 | |
| BALL CHECK VALVE 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2INCH PVC SOCKET AND THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE PLASTIC 2WAY 21MM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SET, CPVC/EPDM, 3/4 INCH, TYPE 546. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE TYPE 546 PVCU 3/8IN THREAD SOCKETS EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1 INCH PIPE, 232 PSI @ 73 F, 32 TO 176 F, TEE HANDLE, SOCKET, INLINE TRUE UNION. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH PVC, SOCKET AND THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IN NPT, 150PSI MAX, TYPE 560 PVC MANUAL TRUE UNION BALL VALVE, 12.95CV . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1000 PSI (WOG), CF8M SERIES, STAINLESS STEEL (316) , FULL PORT BODY, 1 INCH NPT, -20 TO 450 DEG F, 3 PIECE, FULL PORT. FREE 2 YEAR RADWELL... | |
| BALL VALVE, 2 INCH NPT THREAD- DN50, 375 PVC-U TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 20MM DIAMETER, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 20MM, POPYPRO. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 20MM, PP BODY MATERIAL, SOCKET END CONNECTION, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3 WAY, BRASS, NPT, L-PORT, CONNECTION TYPE THREADED (FNPT X FNPT X FNPT). FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3-WAY, HORIZONTAL, LEVER OPERATED, 2IN SIZE, 150PSI, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316 SS, ONE-PIECEINSTRUMENTA TION, PTFE SEATS,1/8 FEMALE NPT, 2500PSIG(172BAR),-20 F TO 300F(-28C TO 148C),ORIFICE: 0.06"(1.6MM), 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 4 BOLT FLANGE MOUNT, NPS .75, TRIM 316, CLASS 150, 290 PSI AT 50F, 200 PSI AT 400F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, DN40, FPM, IR/BUTT FUSION, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INDUSTRIAL, TU2000, 1/2 IN, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INLET SIZE 20 MM, MATERIAL - HOUSING POLYPROPYLENE, OUTLET SIZE 20 MM, MATERIAL - SEAL FPM, MATERIAL - SEATS PTFE, MAX TEMPERATURE 176F (80.0C), MAX PRESSURE 150 PSI,... | |
| BALL VALVE, INLINE TRUE UNION, PVC BODY MATERIAL, 2-PIECE STRUCTURE, 3/4 INCH PIPE, FULL PORT, SOCKET/FNPT CONNECTION, 232 PSI, TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SOCKET FUSION, PP/EPDM, 2 WAY, 3 PART, PP-H, DN 20, DN 10. FREE 2 YEAR RADWELL WARRANTY | |
| BIAS RELAY, MODEL 15, POSITIVE, 0.5-30 PSIG, 0.03-2 BAR, 3-200 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BIAS RELAY, MODEL 1500A, HIGH FLOW, POSITIVE, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 3/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BOILER PRESSURE RELIEF VALVE, 3/4 INCH SIZE, 30 PSI, BTU/HR RATING: 65000, FEMALE THREAD TYPE, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BURKERT Pneumatics 179781 | |
| BURKERT Valves 00186260 | |
| BUTTERFLY VALVE, 200 SERIES, LUG CONNECTION TYPE, 3 INCH, 200 PSI, LEVER HANDLE, DUCTILE IRON, 416 STAINLESS STEEL STEM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, W/DOUBLE ACTING ACTUATOR, 6 INCH SIZE, DIRECT MOUNT, WAFER STYLE, EPDM SEATS, NYLON COATED DUCTILE IRON DISC, 250 PSI WATER OPER PRESSURE, FACE TO FACE FLANGE VALVE CONNECTION. | |
| BUTTERFLY VALVE, WAFER-SPHERE, SERIES 815W, SIZE 3 INCH, STANDARD SEAT, CARBON STEEL BODY, 316SS DISC AND SHAFT, XTREME SEAT, CARBON-FILLED ENHANCED PTFE SEAT, ANSI CLASS 150. FREE 2 YEAR RADWELL... | |
| CHECK VALVE, 1-1/4 INCH SIZE, THREADED, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, FORWARD GUIDED POPPET, VITON SEAL, CARTRIDGE ONLY, 5 PSI CRACK PRESSURE, 60 GPM, 5000 PSI, 350 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, IN LINE, INLET (IN.)- 1 (F)NPT, OUTLE(IN.)- 1 (F)NPT, 250 PSI MAX, 0.1 PSI CRACKING PRESSURE, 1 3/4 INCH HEX SIZE, 0-115 FLOW RANGE FREE AIR(CFM), 450 DEGREES... | |
| CHECK VALVE, SLIP-IN TYPE, FOR NOMINAL SIZE 04,12 (ONLY), 1/4 INCH SIZE, BUNA-N / STANDARD SEAL COMPOUND, 3 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES CO1, CO1-FORM_A-110AC-8,0 VA-30MM. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES CO1, CO1-FORM_B-024DC-2,6 W-22MM. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES CO1, CO1-FORM_BI-230AC-9, 7VA-22MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONE CHECK VALVE, 3/4 INCH TYPE, 546 BALL SET CPVC/EPDM: 40MM-561, TRUE UNION B-CHECK VALVE-SYGEF/FPM-BUTT . FREE 2 YEAR RADWELL WARRANTY | |
| CONE CHECK VALVE, IR/BUTT FUSION, PP/EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SERIES QR2, QR2-F-RPN-G038-DA10. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 150PSIG, 130DEG F MAX, . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1800 SERIES, SINGLE PRESSURE, 1/4 INCH NPT PORT, VACUUM TO 150 PSI, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Valves 160022E | |
| CYLINDER MOUNTING ACCESSORIES, CM1-AA4-080-M2-A. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDRICAL SCREEN TYPE 305, PVC-U1/2 - 305/306 PERFORATION 12MESH (1.4MM) PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DETROIT COIL Valves 17-496 | |
| DIAPHRAGM PROCESS, COMPOSITE, 2-WAY, 2-POSITION, NORMALLY CLOSED, NBR SEALS, 1/2" NPT, 1/2" ORIFICE, 120VAC FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL-ACTION GLOBE VALVE, 20MM, 16BAR, 2 INLET, NC, CAST IRON, . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT ACTING, COMPOSITE, 2-WAY 2-POSITION, NORMALLY CLOSED, FKM SEALS, 1/8" NPT, 2.4MM ORIFICE, 24VDC, FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, WF860540. FREE 2 YEAR RADWELL WARRANTY | |
| DISC VALVE 1 INCH SOLID STELLITE LB6 GLOBE STOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1-1/2INCH BALL VALVE, 922 BRONZE BODY TFM SEALS, 600 PSIG CWP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 153012F, CARTRIDGE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3" SIZE, 316L BODY, TFM/ GRAPH, SEALS, VITON O-RINGS, 720PSIG CWP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 546 BALL VALVE, 1 INCH, SOCKET/THREADED, PVC WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, 24 VOLTS DC, PISTON GATE STYLE, 14 MM VALVE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, MOTORIZED, 2-WAY, 250 CV FLOW RATE, 2IN, 2 POSITION SPRING RETURN ACTUATOR, 24VAC/DC, W/MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE STEM, 2-1/2 INCH THREADED NPT, 1 INCH DIAMETER, STEM TORQUE: 787 IN. -LB, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 INCH SIZE, F316L/1.4404 BODY, TFM SEALS, 600 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 100 PSI 8.9BAR/450 F MAX, SIZE 1 INCH, SHAFT OR STEM 316. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 INCH, 316L BODY, 720 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2-WAY, PVC-U, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 INCH SIZE, BRONZE BODY, S-TEF SEALS, 600 PSIG, AL6XN, W/4 EXT LOCKABLE LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4 INCH DIAMETER, ONE FLOW, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 4"-150 SIZE, WCB BODY, CLASS 150, 284 PSI, 316 STAINLESS STEEL, TFM, 40F-350F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 6 IN BORE, FLANGE, CARBON STEEL BODY, 316SS, BALL AND STEM,PTFE SEAT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, SERIES SVF, 2.0 INCH SIZE, 17-4PH STAINLESS STEEL, SEATED PTFE SEALS, SOCKET WELD ENDS, ISO CAST STEM EXTENSION AND LOCKING DEVICE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, SINGLE END, THREADED, STAINLESS STEEL, (CF8M1000W0G). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE ASSEMBLY, 4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 0.5AMP, 250VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4 WAY DIRECTIONAL VALVE, MODULE, VTOS-2, 4 INPUT, 4 OUTPUT, LINK STRUCTURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYOGENIC THREE-PIECE BODIED EXTENDED BONNET BALL VALVE , BODY 1000, SEAT 180F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, FORGED 2-WAY VALVE, TRICLAMP TUBE, BODY SUPPLIED, HYGIENIC CLAMP ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOUBLE SEAT VALVE,ASEPTIC PROCESS VALVE SECURE, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXHAUST VALVE GUIDE, INTAKE AND EXHAUST VALVE GUIDE, 3/8 INCH DIAMETER, REPLACES 72080045, 6 USED IN AD3-152 3-CYINDER PERKINS DIESEL ENGINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FREE FLOW CHECK, 7 MM VALVE PORT,10 MM HEX HEAD, -14 UNF SIZE, 5000 PSI, 350 BAR, SCREW ADJUSTABLE, BUNA "N" SEALS, CARTRIDGE ONLY. | |
| DISCONTINUED BY MANUFACTURER, FURNACE VALVE, ENSURES PROPER GAS PRESSURE, MANUAL SHUT OFF, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAUGE VALVE, 25 MPA MAX PRESSURE, 45 MPA PROOF PRESSURE, G3/8 SCREW DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BOLTED BONNET, 1/2 INCH THREAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KV TYPE A SWITCH BOX LR50015, WATER TIGHT, F792-A4-2SPDT, 10AMPS, 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINOR COSMETIC DAMAGE TO BOX, 208/220V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ON - OFF METERING VALVE, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PARTS KIT, FOR BALL VALVES, COMPONENT QUANTITY 8, INDUSTRIAL, GASKET AND SEATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEMATICS, SOLENOID VALVE, COMPACT, 21 VDC, 0.65W, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC INLINE VALVE, NW63 2.5IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 4-WAY, 0-150PSI, PNEUMATICALLY ACTUATED SPOOL VALVE, 3/8 INCH NPT FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, CPV14-VI LEFT-HAND END PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE, SMOOTH START, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, PILOT OPERATED, SLIDING SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE FOR HOT WATER, 1/2 INCH NPT, BRONZE, 15 PSIG, CAP 125 LB/HR H81C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2 INCH DIAMETER, 80 PSI MAX PRESSURE, COPPER ALLOY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2IN INLET, 0.25IN DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3/4IN NPT, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 300 PSIG, 3/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, BOILER, 3/4 IN INLET/OUTLET, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE REDUCING, DUCTILE IRON BODY, 1/2 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 283 GPM, 50 PSI, SIZE 1/2", 136 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, BOILER PRESSURE, 3/4 INCH, 150 PSI, 2/10 BAR, BRONZE BODY, STAINLESS STEEL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RUPTURE DISC, 45.00 @ 350 DEGRESS F, SIZE BPE/2IN, TYPE AXIUS SC BI, 316L SILICONE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RUPTURE DISC, BURST PRESSURE 45.00 @ 350 DEGREES F, SIZE BRE/2IN, TYPE AXIUS SC BI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, 1/2INCH SIZE, 80PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, 20 PSIG, 3/4 INCH, 1556PPH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, 3/4", DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY VALVE, 6000 SERIES, MODEL 6186, H ORIFICE, 1-1/2 INCH INLET, METAL SEAT, PLAIN LEVER, AIR/GAS, STAINLESS STEEL SPRING, BRONZE/BRASS TRIM, 150 PSIG MAX SET PRESSURE, OEM... | |
| DISCONTINUED BY MANUFACTURER, SEAT RING, BRONZE, FOR BASIC VALVE, WITH O-RING, 3 INCH, 108FCA, CAGE 4LF36, SPM7MC-13-V-4684. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE, D631 SERIES, TYPE / H10FOGMANBQ, ISO 4401, SIZE 05, ELECTROMECHANICAL TRANSFORMER / HYDRAULIC AMPLIFIER, D631-342C, FOR 3 AND 4 WAY APPLICATIONS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOD VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL MAGNETSPULE, 24V/6W F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI AIR, 120 V, 50/60 HZ, WITH BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 4-WAY, 24 VDC, 3.5 W, 2.8-6.2 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-48 VDC, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SINGLE OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, .65 WATT, 40 PSI MAX, 3/64 X 3/64 5/99. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 25 A, 150 PSIG AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 90-132IN, VACUUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, NON PLUG-IN, NPTF PORTS, 24 V DC, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK15 SERIES, DOUBLE SOLENOID, DIRECT, W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK15 SERIES, SINGLE SOLENOID, SPRING RETURN W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, 200 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK15 SERIES, SINGLE SOLENOID, SPRING RETURN W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, 24 V DC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 5-PORTED, 4-WAY DIRECTIONAL CONTROL VALVE, 24 VDC, 4.8 WATTS, 200 MA, THREE 5/8 INCH PORTS, TWO 1/2INCH PORTS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SPRING, RF FLANGE, 20-80PSI, 0.75 SIZE, 600 RATING, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM RELIEF VALVE, 50PSIG, SIZE 6, CAPACITY 333. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUPER NORDSTROM PLUG VALVE, 1-1/2 INCH SIZE, FIGURE D2024, A105 BODY, STEEL PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUPER NORDSTROM PLUG VALVE, 2 INCH, THREADED ENDS, BODY A105, PLUG STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH VALVE, 4 POSITION, MANUAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE WAY SWITCHING VALVE, TYPE 167A, 1/4 INCH, 0-20 PSI SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMING VALVE, 8 AMP, 100 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM VALVE, 1/2 INCH PORTS, 3 WAY OPERATION, 2 WAY OPERATION WITH PLUG, ALUMINUM BODY, FULL SIZE, HIGH FLOW ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE / BACK PRESSURE REDUCING, TATE TEMCO INC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, 1 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, BRIX PUMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, CLINCHER VALVE, 1/4-2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 2" BUTTWELD, 110MM AIR TO RAISE ACTUATOR, EPDM ELASTOMER, PTFE DIAPHRAGM, 32RA ID/OD FINISH, 24CDS PROXIMITY SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, CHECK (BRONZE) THREADED, Y-PATTERN, 3/4IN, 200 PSI (SWP). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, JUNCTION BOX DESK TYPE, INTRINSICALLY SAFE CIRCUITS, TYPE BV-1.0, 9-PIN CONNECTOR-FEMALE, 3 PORT, 0299D PROJECT/ID #10507020. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, V-BALL, FLOW CONTROL, SERIES SF, SANITARY 2-WAY, F316L FORGED, 1.5" SIZE, 600PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE/ACTUATOR ASSEMBLY, 2" 2W 40CV BALL VALVE +GLB161.1Q+ADPTR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VAPOR THERMOMETER, RANGE -40-0-110 FC, SYSTEM LENGTH: 7 FT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WEIR TYPE DIAPHRAGM VALVE, SCREWED ENDS, 1.5 INCH, CAST IRON, NEOPRENE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| ELEMENT KIT, EXPANSION, 43 ELEMENT SIZE, 5 FT CAPILLARY TUBE LENGTH, R-404A/R-507 REFRIGERANT, REFRIGERANT CODE C, (KT-43-SC/PC). FREE 2 YEAR RADWELL WARRANTY | |
| END PL KIT 8318AC/DC VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| FANUC , 15D2G4, COIL, 460V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FILL VALVE ASSEMBLY, 24V,. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 1/4IN, 5 0-8 , BOWL PROTECT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER VALVE, 5000 PSIG, 50 MICRON, 1 INCH INLET, BUNA-N RUBBER, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR/LUB RICATOR 2PIECE 2-125PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, MMPX SEPARATION CENTRIFUGE . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, PUSH TO CONNECT, 15 - 145 PSI, KNOB AJUSTABLE, 3/8 TUBE OD X 3/8 MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FULL PORT BALL VALVE, 1/2IN, MXF, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| GAS LINE PRESSURE REGULATOR, 1780 SERIES, HEAVY-DUTY, 40-110 PSIG, 1/2 INCH FNPT, 3.1 CV, 20000 SCFM, FORGED BRASS / NITRILE. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE, 3/8IN NPT, 2WAY NC, .26AMP, 110/120VAC, 50/60HZ, 14W, 10PSI MAX, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| GEMS SENSORS Valves 155870 | |
| GF LIMIT SWITCH, MULTIFUNTION TYPE 546, AG-NI CONTACTS, USE WITH PNEUMATIC ACTUATOR, 1-1/4" & 1-1/2". FREE 2 YEAR RADWELL WARRANTY | |
| GRACO , 161585, 161585, HOUSING AIR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| GRACO , 17A631, SOLENOID VALVE, 2POSITION, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH FLOW PNEUMATICALLY ACTUATED DIAPHRAGM VALVE, PVC, 1/2 INCH.. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE REGULATOR, 4-17 PSI, 1/2IN MPT INLET, 3/8IN FPT OUTLET, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| HO/HOV, COMPOSITE, FORWARD-ACTING, RUPTURE DISC 16" . FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, LR40F03K1X/. FREE 2 YEAR RADWELL WARRANTY | |
| INCOMPLETE PART NUMBER. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE CHECK VALVE, U600 SERIES, BRASS, VITON SEAL . FREE 2 YEAR RADWELL WARRANTY | |
| INLINE VALVE, 160 SERIES, HIGH VACUUM, BELLOWS SEALED, ISO FLANGE NW 63 (2.5 INCH), WITH LIMIT SWITCHES, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| KADANT, 16M42750, PNEUMATIC VALVE, 250PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| KT-43-SZ POWER ELEMENT; 5' CAP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMITING GAS VALVE, 1 1/2 INCH PIPE, CODE IMPERIAL NTP ENDS STANDARD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR TUBULAR PULL SOLENOID, 40 VDC, 2.37AMP, ACT 15V CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| LR32F03K1X/. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Pneumatics 180001-212-0025 | |
| MAC VALVES INC Pneumatics 180304-512-0304 | |
| MAC VALVES INC Valves 167B-121JB | |
| MAC VALVES INC Valves 180001-112-0003 | |
| MAC VALVES INC Valves 180001-112-0014 | |
| MAC VALVES INC Valves 180001-112-0021 | |
| MAC VALVES INC Valves 180001-112-0022 | |
| MAC VALVES INC Valves 180001-112-0023 | |
| MAC VALVES INC Valves 180001-112-0025 | |
| MAC VALVES INC Valves 180001-112-0027 | |
| MAC VALVES INC Valves 180001-112-0031 | |
| MAC VALVES INC Valves 180001-112-0036 | |
| MAC VALVES INC Valves 180001-112-0037 | |
| MAC VALVES INC Valves 180001-112-0111 | |
| MAC VALVES INC Valves 180001-122-0025 | |
| MAC VALVES INC Valves 180001-212-0003 | |
| MAC VALVES INC Valves 180003-112-0001 | |
| MAC VALVES INC Valves 180003-112-0003 | |
| MAC VALVES INC Valves 180014-212-0001 | |
| MAC VALVES INC Valves 180027 | |
| MANUAL BALL VALVE, 20MM PROCESS CONNECTION, PVDF BODY MATERIAL, VITON SEAL, METRIC SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE PRESSURE REGULATOR, 10 BAR MAX INLET PRESSURE, 340 NI / MINUTE MAX FLOW RATE, 60 MM TUBE DIAMETER, 0-8 BAR REGULATION RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| MINITURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MK15 REGULATOR ASSEMBLY, SINGLE PRESSURE (P) 5-60 PSIG, 1/4 INCH NO MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MK15 REGULATOR, 10-130 PSIG, WITH MANIFOLD,TERMINAL STRIP MOUNTING, CONDUIT COVER. FREE 2 YEAR RADWELL WARRANTY | |
| MK15 SINGLE REGULATOR S/B PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PRESSURE REGULATOR, PRESS. RANGE 0-12. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PRESSURE REGULATOR, PRESS. RANGE 0-8,FEMALE THREAD 1/4 GAS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE FOR BUS MODULE, 8- POSITION INPUT MODULE (CMS), CODE: I8, E24V-. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE FOR BUS MODULE, 8- POSITION OUTPUT MODULE (CMS), CODE: O8, A24V-/0.5A. FREE 2 YEAR RADWELL WARRANTY | |
| MVD 510/5 SINGLE AUTOMATIC SHUT-OFF VALVE RP 1 230 VAC (+10%/-15%), 50/60 HZ 25 VA, IP 54 (FORMERLY 157-540). FREE 2 YEAR RADWELL WARRANTY | |
| NL2-CLS-SSS-HO. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics 1703642.0000.00000 | |
| NORTH AMERICAN MFG Valves 1808-01 | |
| NOSHOK Hydraulics 15-910-100-PSI/KPA | |
| NOSHOK Hydraulics 15-910-160-PSI/KPA | |
| O-RING 6.475INCH OD. FREE 2 YEAR RADWELL WARRANTY | |
| O-RING BETWEEN PISTON ROD-CONNECTING ROD. FREE 2 YEAR RADWELL WARRANTY | |
| PACKING KIT, 1.50 INCH INLET/EXHAUST VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, KT-43-VC, KT43VC, EXPANSION VALVE, THERMOSTATIC, 6IN CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| PETER PAUL ELECTRONICS Valves 152Z0027KGM | |
| PISTON VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, (4 WAY / 5 PORT / 2 POSITION) 1 AIR PILOTED CONTROL VALVE NPT 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, STRAIGHT CAM ROLLER, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PULL VALVE, 4 WAY, 2 POSITION, 5 PORT, NPT 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR ASSEMBLY, MARK 15 SERIES, 3/8 IN PORT SIZE, SINGLE PRESSURE TO VALVE P1, 5-60 PSIG, MANIFOLD BLOCK, SIDE AND BOTTOM CYLINDER PORTS, FITTING FOR TOP FACING GAUGE. FREE... | |
| PNEUMATIC REGULATOR, 1/4 INCH NPT, 21 SCFM, 60 PSIG, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK 15 SERIES, 3/8" PORT SIZE, SINGLE PRESSURE TO VALVE, 10-130 PSIG, MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF PRESSURE PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, SINGLE COIL, 3WAY/3PORT/2POSTION, NPT 1/8", 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 3/8INCH 24V 50HZ NW 6A ND 0-1BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 1800 SERIES, LEVER CAM PARALLEL, 4-WAY, 0-150PSI, 1/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 1800 SERIES, VAC-150PSI, 1/4INCH NPTF, 5/2-WAY, MECHANICALLY AND MANUALLY OPERATED, PALM BUTTON, INLINE MOUNTING,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 25MM, 16BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 4-WAY, 0-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Pneumatics 17109B.C | |
| PNEUMAX Pneumatics 17304BBC | |
| PNEUMAX Pneumatics 17304BBCS | |
| PNEUMAX Pneumatics 17522A6.C | |
| PNEUMAX Valves 17230.B | |
| PNEUMAX Valves 17330B | |
| PNEUTRONICS,16-3-PV- 12L, 16-3-PV-12L, SOLENOID VALVE, 12V 1/2W, 10P. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" 304SS CASE, 316SS INTERNALS, 100 PSI, 1/8 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" 304SS CASE, 316SS INTERNALS, 300 PSI, 1/8 NPT MALE BOTTOM CONN, 316SS THREADED ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, 1.5" 304SS CASE, 316SS INTERNALS, 300 PSI, 1/8 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, DIAL SIZE 1.62, 1/8 NPT TOP CONNECTION, 1.5 SS FILLED GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR KIT, GAS VALVE REGULATOR, ADD-ON, 11.0 INCH, WC-LP GAS, FOR 700 SERIES GAS VALVES, (82446). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR REPAIR KIT D50RK/17082. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 10 PSIG, VACUUM -0.7 BAR, VACUUM - 70 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 2 PSIG, VACUUM -0.15 BAR, VACUUM - 15 KPA, 1/4" NPT PIPE SIZE, FLUOROCARBON (VITON) ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 30 PSIG, VACUUM -2.0 BAR, VACUUM - 200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PANEL MOUNTING,13 BAR, FLOW RATE: 730 NL/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2 INCH, 45.0 PSI, 99 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 60PSIG, 1/2 INCH, 27 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 625PSIG,1/2 INCH, 86GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 803 SERIES, 200 PSI CAPACITY, 1/2 IN FNPT INLET, 3/4 IN FNPT OUTLET, 464.2 SCFM/AIR, 35.4 LB/MIN - AIR, 2125.3 LB/HR - AIR, DUCTILE IRON/GREY PRIMER COAT. | |
| PRESSURE RELIEF VALVE,1/2 INCH, 50PSIG, 24GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VALVE, WATER REDUCING, 30 PSI, 3/8 INCH BARB, NON ADJUSTABLE, . FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL REGULATOR, 1/4'', 4-20 MA, 0.2 - 5 BAR, + DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL REGULATOR, SIZE 1, PRESSURE RANGE 0/5 BAR, 0-10V. FREE 2 YEAR RADWELL WARRANTY | |
| REGO Pneumatics 1784B | |
| REGTRONIC 1. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/8 INCH NPT, 250 PSI (1700 KPA), MAX TEMPERATURE 25 F (52 C). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, FLEXFLO, MODEL 900TE, TOP ENTRY, STANDARD, 100% CV, ANSI CLASS 150 RF, 2 INCH / 50 MM, 10 X 6 INCH FLANGE, WCB CAST STEEL, HYDRIN 893 MATERIAL, 285... | |
| REGULATOR, G1/2IN, 20MICRON, 0-8BAR, G 1/2" CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, GAS LINE, HEAVY DUTY, 1780 SERIES, 1 INCH FNPT, 100-200 PSIG, I IN NOMINAL, 30000 SCF. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MARK 15, 3/8 INCH NPT PORTS, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, MANIFOLD BLOCK, SIDE AND BOTTOM CYLINDER PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MARK 15, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MK15, 10-30 PSIG, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, 15R SERIES, 60PSI, RELIEVING, MAX 250 PSI, 1700KPA, MAX 125 DEGREE F (52 DEGREE C), 3/8 INCH NPT, PRESET INLET: 100PSIG, OUTLET: 30 PSIG. FREE 2 YEAR RADWELL... | |
| REGULATOR, SINGLE PRESSURE TO VALVE P, 5-60 PSIG, 0.3-4.1 BAR, REGULATOR UNIT ONLY WITHOUT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATORS, ECONOMY, 1/4INCH, PORT, W/ OUT GAUGE, RELIEVING, CURRENT, PRESSURE MAX 250 PSI, TEMP MAX 125F. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE 0.3-3K,1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 2", 150 GPM, 65 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, INLET SIZE 1 INCH, OUTLET TYPE: FEMALE THREAD, 200 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, MALE X FEMALE NPT, ORIFICE D, 1/2 INCH INLET, METAL TO METAL, THREADED CAP, NON CODE AIR / GAS, SST SPRING MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 3/4IN-1IN ,2ND CHECK KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTATING UNION REPAIR KIT, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, 17 SERIES, 150 PSIG, 3/4 INCH PORT, MNPT X FNPT, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, EPR SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. | |
| SCHRADER BELLOWS Hydraulics 15R213FB | |
| SCHRADER BELLOWS Pneumatics 15R111FB | |
| SCHRADER BELLOWS Pneumatics 15R113FB | |
| SEAL KIT, FOR 8591307.0000.00000 VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SEAT VALVE DISCHARGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/4 NPT FPM DN30 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1/4 NPT D.10 FPM V. 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/4 NPT FPM V.24 DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/8 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1 VITON 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/4 FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1 VITON 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1/2 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/4 FPM 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/8 NPT FPM 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/8 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 160, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, DIRECT ACTING, 1/2"SF.C. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 161, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, DIRECT ACTING, D.8 DC SILICONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/2 FPM DN40 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/2 FPM DN40 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/4 FPM DN35 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/4 FPM DN35 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 FPM DN25 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 FPM DN25 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1/2 FPM DN16 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1/2 FPM DN16 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/4 FPM DN16 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/4 FPM DN16 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/8 FPM DN11 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/8 FPM DN11 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 2, ENCAPULATED COIL, 120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 206, SOLENOID VALVE, 2 WAY, NORMALLY OPEN, DIRECT ACTING POPPET TYPE, 1/4 VITON 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 206, SOLENOID VALVE, 2 WAY, NORMALLY OPEN, DIRECT ACTING POPPET TYPE, 1/4 VITON 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 5, ENCAPULATED COIL, 120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 5, ENCAPULATED COIL, 24VDC UL. FREE 2 YEAR RADWELL WARRANTY | |
| SHOCK VALVE 140BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SHOCK VALVE 80BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, 3/2 1/2 INCH LOCK, ASSEMBLY KIT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT-OFF VALVE, THOMPSON VALVE CLASSIC,1-1/2 INCH NPT, W/ URETHANE SLEEVE. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER Valves 16F24C2164AAF4C05 | |
| SKINNER Valves 16F24C2164AAFR | |
| SOLENOID COIL, 12VDC, ROUND, 1-1/4 INCH DIAMETER, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 183B04, 2 WIRE, DECCO, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 183B04, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BOBINE, 110V, 50.60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BOBINE, 24 V, 8.3 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, CO1-FORM_A, 24 VDC-2,7W, 30 MM LENGTH, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, NG10, W115/K4, 110/115 VAC, 50/60 HZ, 3-PRONG MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROLLED VALVE, FLOW RATE CONTROL AT 35 MPA AND 100 L/MIN, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALE, 0.15-0.7MPA, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/2IN NPT 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 150PSI 115V 60HZ 21W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE TERMINAL,21VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 IN NPT PORTS, 1800 SERIES, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, NORMALLY CLOSED ONLY, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH BSPP INLINE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH NPTF IND. INLINE, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, STACKING BODY, 1/8 INCH NPTF IND. INLINE, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 100 SERIES, 3/2 WAY, NC, 1/8 INCH NPTF, 24 VDC, 6 WATT, VACUUM TO 150 PSI, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, STACKING BODY, 1/8 INCH NPTF PORT, 24 VDC, 8.5 W, NON-LOCKING RECESSED, 18 INCH WIRE LENGTH, 3-WAY, 2-POSITION, VACUUM TO 150 PSI. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 100-110V/50HZ, 100-130/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 10IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 6.8 WATT, NON-LOCKING, 18 IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150 PSI, 1/4 IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 0-150PSI, 1/8IN NPT PORTS, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1600 SERIES, 4-WAY, INLINE BODY, 1/8 INCH NPTF SIDE PORTS, LEVER CAM PARALLEL TO PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 180 SERIES, 24 VDC, 0.15-0.7 MPA, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 120 VAC, 5/2-WAY SINGLE OPERATOR, 1/4" NPTF THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, DOUBLE OPERATOR, PILOT (2 POSITION), SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PILOT (2 POSITION). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, DOUBLE OPERATOR, PILOT SEQUENCE, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PILOT (2 POSITION). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, DOUBLE OPERATOR, RETAINER, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PUSH PULL PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, LEVER CAM PARALLEL TO PORTS 2 & 3. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, LEVER LOCKING PUSH PARALLEL TO BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, LEVER LOCKING PUSH PERPENDICULAR TO BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, OVERRIDE CAM DOWN (PERPENDICULAR TO PORTS). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PILOT SEQUENCE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT, 1/4 INCH NPTF, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1800 SERIES, 4-WAY, SINGLE OPERATOR, SINGLE PRESSURE, STACKING: COMMON PORT 1 & INDIVIDUAL PORTS 4/5, 1/4 INCH NPTF, OVERRIDE CAM LEFT (PARALLEL TO PORTS). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2 WAY N/C, VITON SEAL, 1/2 NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 0-150PSI, 1/4IN NPT PORTS, 110/120VAC, 50/60 HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 0-150PSI, 24VDC, 2.5W, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 110/120VAC, 50/60 HZ, 6.8W, 150PSI MAX, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VAC, 60 HZ, 2.8 WATTS, 1/16 ORIFICE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.62 WATT, VAC-150 PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 150 PSI, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, STACKNG BODY, 1/8IN NPT PORTS, 6W, LOCKING EXTENDED, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8 INCH CONNECTION, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE DIRECT, MK 15 SERIES, 1/4" PORT SIZE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 VDC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, G1/2 PORTS, ORIFICE SIZE; 10MM, WATER(P=1BAR); 42, DIFFERENTIAL PRESSURE (BAR) 0.3 MIN / 50 MAX, TM30 COIL, MODEL B27, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, DIN PLUG-IN SOLENOID, G-PRESSURE PORTS, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, EXTENDED LOCKING OVERRIDE, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION 4-WAY (5/3), PRESSURE CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 24 V DC. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 5-PIN STRAIGHT MINI CONNECTOR, 24 V... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, SURGE SUPPRESSION, 24 V DC. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 220-240 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, EXTENDED LOCKING OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION, 24 V DC. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC,... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, BASE, INDIVIDUAL EXHAUST, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE AIR PILOT, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE AIR PILOT, 3 POSITION, 4-WAY OPEN CENTER, BASE, INDIVIDUAL EXHAUST, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY CLOSED CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK MOUNTING, DIN PLUG-IN SOLENOID W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, DIN PLUG-IN SOLENOID W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, COMMON EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, EXTENDED LOCKING OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 4 FOOT LEADS, 24 V DC. | |
| SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, ZINC PLATED ARMATURE, 110-120 V AC,... | |
| SOLENOID VALVE, MK 15 SERIES, 3/8IN PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, PLUG-IN, W/ LIGHT, NPTF PORTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MK15 SERIES, DOUBLE SOLENOID, DIRECT, W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, COMMON EXHAUST, SIDE CYLINDER PORTS, DC OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK15 SERIES, SINGLE SOLENOID, SPRING RETURN W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, ORIFICE; 1.4MM, FLOW COEFICIENT KV [L/MIN] (WATER @ 1 BAR); .85, 0-150 BAR, COIL TYPE; TM35, MODEL D22, 230VAC, 8W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 160, 2 WAY, NORMALLY CLOSED, DIRECT ACTING, 1/2"SF.A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIGNAL PRESSURE, 4-WAY, 10-150 PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, RIGHT ANGLE CONNECTOR, PLUG-IN SOLENOID, 12 VDC, 3.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, 110/120 VAC, 50/60 HZ, 6.8 WATT, EXTENDED LOCKING OPERATOR, GROMMET CONNECTION, 18 INCH FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, SPRING RETURN, WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 24 VDC COIL, 6 W, 0.25 AMP, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STACKING MODELS, 24 VDC, 6.0 WATT, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, XD22, G1/4, 1.8 T/V, 230AC, 130BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,LEVER OPERATING HEAD, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, CONTINUOUS, 120VAC, 20VA, 85 OHM, SOLENOID OPERATION:PULL, SOLENOID DUTY CYCLE:CONTINUOUS, HOLDING FORCE:19.5N, COIL VOLTAGE:120VAC, COIL RESISTANCE:85OHM, COIL POWER CONTINUOUS:20VA, PRODUCT RANGE:16 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| SOLENOLD VALVE, COIL 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE AUTOMATIC DRAIN VALVE,4477-A-S,0.25, ORIFICE SIZE 0.4375. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE PARTS KIT BULL 8261. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER VALVE, INLINE TYPE, APPLICABLE TUBE OUTER DIAMETER (MM) 6, CONTROLLED FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, 3/4", DIFFERENTIAL, STAINLESS STEEL, STAINLESS, 300PSI, FLANGE, 17-4PH SS, . FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DIAPHRAGM VALVE DIASTAR TENPLUS FC (SPRING FORCE) S, SCREW CONNECTIONS WITH BUTT WELDING NOZZLE METRIC D 25 MM, DN 20 MM, 25 - DIASTAR TEN PLUS FC IR/BUTT FUSION... | |
| STEM GATE VALVE 3/8" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, FOR WATER HEATERS, NCLX-5, BRONZE, 3/4 INCH, 125PSI, 210°F, 105000 BTU/HR, ASME, 500000 BTU/HR, MAX HEATER INPUT, LONG PROBE, UPC #697285159143 . FREE 2 YEAR... | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, FOR WATER HEATERS, NCLX-5L, 3/4 INCH, CAST BRONZE BODY, 150 PSI, TEMPERATURE RELIEF: 210F (98.9C) STANDARD, 500000 BTU/HR MAX HEATER INPUT, 105000 BTU/HR, ASME, UPC:... | |
| THEMOSTATIC EXPANSION VALVE, ERZE-15-GA 5/8 X 1 1/8SW 410A. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL EXPANSION VALVE, 3/8 INCH INLET, 1/2 INCH OUTLET, ODF CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE 3/8X1/2IN OD SBQ. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, TYPE 53 POWER ELEMENT, BI-METAL, LOW TEMP. REFRIGERATION, 5 INCHES CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, BALL VALVE, TG SERIES, 0.125 ORIFICE, 300 PSIG, -20 - 200 F. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION 2000 INDUSTRIAL BALL VALVE, 3/4 IN NOMINAL, SOCKET AND FNPT END STYLE, CPVC BODY, FKM. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION BALL VALVE, CHEMKOR PIPING SYSTEMS, THE SUPER BLOCK, PVC, SIZE: 1-1/2IN, TYPE: SOCKET AND THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| TYPE 83 DIRECT SPRING OPERATED PRES SAFETY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| UNION, 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALL VALVE, 110 SERIES, BRASS BODY, 1-1/8 INCH TUBE, 1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 10-150PSI SIGNAL PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BONNET, NO BODY, INDICATING, W/ TRAVEL STOP, 1.5 INCH SIZE, PTFE DIAPHRAGM (NOT SUPPILED), CAST IRON, HANDWHEEL OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CAP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE END COVER LOWER PART PVT120. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE OPERATOR, 4-BOLT FLANGE, SINGLE PORT, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PRESSURE RELIEF, 1/4IN PORT, 70-150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT 8352AC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT FOR SUFFIX HW. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, EXPANSION VALVE ELEMENT, KT-83-VZ, 60" CAPILLARY TUBE, 5' ELEMENT, R22 REFRIGERANT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPARE PARTS KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, EAV-211/02-C18-1/8B- 00, PARTIAL 3/2-WAY MV, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, STRETCH ROD CYLINDER, 150 PSI, 1/4 IN NPT PORTS, W/O LEVER, 1800 SERIES, 4-WAY, SPRING OPERATOR, SINGLE PRESSURE, INDIVIDUAL EXTERNAL PILOT BODY, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE/ACTUATOR ASSEMBLY, 0.75" 2W 25CV BALL VALVE +GDE131.1P. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE/ACTUATOR ASSEMBLY, 1.25" 2W 63CV SS BALL VALVE +GMA161.1P NC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE/ACTUATOR ASSEMBLY, 3-WAY, 1CV BALL VALVE WITH PROPORTIONA; NON-SPRING RETURN ACTUATOR, STATIC PRESSURE 360PSI (2482KPA). FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 120VAC, 25 WATTS, 50/60HZ, 90PSI. FREE 2 YEAR RADWELL WARRANTY | |
| WAFER CHECK VALVE, TYPE 369, PVC-U, WITH V4A SPRING, STAINLESS STEEL 316,11/2IN SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| WAFER-SPHERE VALVE, 800 SERIES, SINGLE FLANGE LUGGED, STAINLESS STEEL, PTFE SEAT AND SEAL, 275 PSIG AT -50 DEGREE F, 215 PSIG AT 300 DEGREE F, SIZE 3. FREE 2 YEAR... | |
| WEIR TYPE DIAPHRAGM VALVE, SCREWED ENDS, 1 INCH, CAST IRON, NEOPRENE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON PNEUMATIC Pneumatics 15R213FB |
| << Prev | Next >> |