MAC Valves, Inc. USA Solenoid Valve 44A-AAA-GDJA-1BA

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VOLTS (DC), 1.8 WATT, VOLTS (AC) TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VOLTS (DC), 1.8 WATT, VOLTS (AC) TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 96506182 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
96506182
Solenoid Valve 96506182
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VOLTS (DC), 1.8 WATT, VOLTS (AC) TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VOLTS (DC), 1.8 WATT, VOLTS (AC) TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 96506182
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details