Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 46
Product Name Notes
1/2" POLISHED COMPR.GAUGE COCK. FREE 2 YEAR RADWELL WARRANTY
1/2"X 1" 35# STEAM 182PPH. FREE 2 YEAR RADWELL WARRANTY
1/4 2W NC L EEZ-ON ADR. FREE 2 YEAR RADWELL WARRANTY
1/4 NPT 0 - 60 PSI COMPACT ZINC REGULATOR WITH GAUGE 250 MAX SUPPLY PSI, 60 CFM, 250°F MAX, 2" WIDE X 4" HIGH. FREE 2 YEAR RADWELL WARRANTY
1/8" PIPE, COMPRESSION X COMPRESSION X COMPRESSION CPI END CONNECTIONS, STAINLESS STEEL, THREE WAY, INSTRUMENTATION BALL VALVE 2,500 PSI WOG RATING, WEDGE HANDLE, PFA SEAT. FREE 2 YEAR RADWELL WARRANTY...
11-018 REGULATORS,PLUG,PIPE ,L,02,E-S-T. FREE 2 YEAR RADWELL WARRANTY
174A-3/4-150# RELIEF 2,445,000. FREE 2 YEAR RADWELL WARRANTY
2.5" 304SS CASE, COPPER ALLOY INTERNALS, 1500 PSI/BAR, 1/4" NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
2.5" 304SS CASE, COPPER ALLOY INTERNALS, 30 PSI/KPA, 1/4" NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
2.5" ABS CASE, COPPER ALLOY INTERNALS, 30 PSI/KPA, 1/4" NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
2.5" ABS CASE, COPPER ALLOY INTERNALS, 3000 PSI/KPA, 1/4" NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 10 INH2O, 1/4" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 30 INH2O, 1/4" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 5 PSI, 1/4" NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
2.5" BRASS CASE, COPPER ALLOY INTERNALS, 30/100 PSI/KPA, 1/4" NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
2.5" BRASS CASE, COPPER ALLOY INTERNALS, 5000 PSI, 1/4" NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
2.5" BRASS CASE, COPPER ALLOY INTERNALS, 7500 PSI, 1/4" NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
2.5" PANEL MOUNT CLAMP. FREE 2 YEAR RADWELL WARRANTY
27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, 3/4 PO CHK 4P MICRO 24VDC ONLY. FREE 2 YEAR RADWELL WARRANTY
27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, CV2 MESP PARTS KIT DET. FREE 2 YEAR RADWELL WARRANTY
3,000 MAX PSI, 1/8" PIPE, BRASS, INLINE INSTRUMENTATION NEEDLE VALVE COMPRESSION X COMPRESSION CPI END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
3/4 3W NC L IPS NAR LKT ADR. FREE 2 YEAR RADWELL WARRANTY
3/8 P O CHECK W/BLOWDOWN. FREE 2 YEAR RADWELL WARRANTY
5,000 MAX PSI, 1/8" PIPE, 316 GRADE STAINLESS STEEL, INLINE INSTRUMENTATION NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
900 SERIES 0 TO 3,000 PSI RANGE ACRYLONITRILE BUTADIENE STYRENE (ABS) AND STAINLESS STEEL LIQUID FILLED DRY GAUGE. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 3 PORTS, DIRECT PIPING, 1/4 NPSF. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, ASSEMBLY 2300 PUMP. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, MODEL 296/8, 1/4". FREE 2 YEAR RADWELL WARRANTY
AIR PILOT SWITCH, MAX SENSE PRESSURE 10000, NC RANGE 300-3500, SENSING PORT 1/4 NPT, AIR PORTS 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT VALVE, 250A, 1/4 PIPE, 3 PORTS, 2 POS, 600 CYCLES/MIN. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 100 VAC, 0.2 ~ 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, FOOT, 4WAY, 2POS, GUARDED, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, MANUAL, PUSHBUTTON OPERATION, 3 PORT, 2 POSITION, NORMALLY CLOSED, 0-125 PSI PRESSURE RANGE, AIR PILOTED, 0.83 FLOW CAPACITY (CV), 1/4 NPSF (PILOT PORT: 1/8 NPSF). FREE 2 YEAR...
ALKON Valves 26A01017 12VDC
APOLLO VALVES Valves 29-202A-100
ASCO NUMATICS Pneumatics 2FC2
ASCO Valves 250404-602
ASCO Valves 26390003
ASCO Valves 272610-032-D
ASCO Valves 276983
ASCO Valves 294986-003
ASSEMBLY 3EEZON L/O AIR HD IPS. FREE 2 YEAR RADWELL WARRANTY
BAILEY CONTROLS, 258266B1, FILTER ASSY KIT, 5 SCREWS. FREE 2 YEAR RADWELL WARRANTY
BAILEY CONTROLS, 258270A1, SHUT-OFF VALVE REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE LOCKOUT AJUSTABLE 1IN TO 2-1/2IN RED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2B SERIES, 2 WAY, 3/8 INCH ORIFICE, MEDIUM PRESSURE, 20000 PSI, 316 STAINLESS STEEL, TURN LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2B SERIES, SLIMLINE, 1.51 CV, 2 WAY, 20000 PSI, M4 CONNECTION, 1 INCH SEAT GLAND HEX, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, B SERIES, TWO WAY INLINE, 6000 PSI, PTFE SEAT MATERIAL, PORT: 2A - 1/8 IN A-LOK, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, B SERIES/FREE FLOATING BALL, 6000 PSI, 2-WAY, 0.93 FLOW CAPACITY, PTFE SEAT, BRASS, 1500/6000 BAR 103414 BARG MAX PRESSURE, 1/8 INCH CONN 1/2/3, NPT M CONN 1/2/3, SINGLE...
BALL VALVE, CONTROL HANDLE, CF8M BODY, 316 TRIM, 400F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, ELECTRONICALLY ACTUATED, 2INCH, POLYFILL SEAT, 15.1AMP, 125/250VAC, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, INSTRUMENTATION TYPE 16ZS-R2, 2 WAY BALL VALVE, 90 DEGREE ROTATION OF THE STEM, BI-DIRECTIONAL FLOW, STAINLESS AND BRASS CONSTRUCTION, 1/8 INCH PORT, B SERIES, FREE-FLOATING DESIGN. FREE 2...
BALL VALVE, PNEUMATIC ACTUATOR, 2INCH, 120PSI MAX, 125/250VAC, 15.1AMP, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PVC, 2 INCH VALVE, SOCKET CONNECTION, T-HANDLE, 150PSI, WATER 73 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL BALL AND STEM, 2IN, 400PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TYPE 23, PVC, 3WAY, 1IN. FREE 2 YEAR RADWELL WARRANTY
BRAY Valves 30-0200-11010-125
BRAY Valves 301619-71500580
CHECK VALVE 1/8INCH 75PSI. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE REPAIR KIT, MINIMUM PRESSURE, AND PISTON FOR REPAIRING MPV # 250016-618 ON ALL SERIES 16 AND LS-16 SERIES COMPRESSOR MODELS. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE UNIT, 2500 CWP, 1720/450DEG F, 1-INCH BSSV. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 1/4-1/8IN PORT, MALE NPT, 1/2IN HEX, 0 TO 800 PSIG, MEDIUM FLOW. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 2-10 BAR, 1/8-27 NPT, 1/4 PORT SIZE, SINGLE PILOT, 2-WAY, 2 POSITION, PRESSURE CONTROL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, BSS STYLE, 1/4 - 2 1/2 INCH LINE SIZE, 450 - 6000 CPW, THREADED ENDS, STAINLESS STEEL, SPRING ASSISTED SILENT CLOSING, HORIZONTAL OR VERTICAL INSTALLATION. FREE 2 YEAR...
COIL 120V 60HZ 9.3W. FREE 2 YEAR RADWELL WARRANTY
COIL 120V. FREE 2 YEAR RADWELL WARRANTY
COIL 230V 60 CYCLE. FREE 2 YEAR RADWELL WARRANTY
COIL 230VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
COIL REPLACEMENT 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL REPLACEMENT FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
COIL SOLENOID 24VDC. FREE 2 YEAR RADWELL WARRANTY
COIL VOLTAGE, 240 60 VOLTS, 175 PSI, 10W. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR USE W/ DIRECTIONAL VALVE W/ DIRECT CURRENT SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR VALVE, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, REPLACEMENT COIL, 24V, DIN FOR DIRECT-ACTING VALVES, 3.0 WATT. FREE 2 YEAR RADWELL WARRANTY
COIL, REPLACEMENT, 120/60 VAC, 16.1 WATT. FREE 2 YEAR RADWELL WARRANTY
COIL, RHM12 COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
COMPRESSOR REPLACEMENT 3/4IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY
CONNECTING HARDWARE KIT, LARGE SCREW, FOR 1 1/4 TO 1 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTING HARDWARE KIT, LARGE SCREW, FOR DIRECT MOUNTING OF TWO VALVES IN COMBUSTION CHAIN, 2 TO 3 INCH. FREE 2 YEAR RADWELL WARRANTY
CONTROL AIR INC, 300BBK, REGULATOR, 0-60PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE KIT, CARLISLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1 / 2 INCH NPT, BRASS, 2 WAY N/O,125 PSI WOG,. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1/2", 2 WAY, 24V, 50/60HZ, 0/10V, NSR LINEAR. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3 WAY, 2 POSITION, 1/4 INCH NPT, MODEL 250, NORMALLY OPEN, AIR PILOTED OPERATED, -20 TO 225 F AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 599 SERIES, 2-WAY, NORMALLY OPEN, 2 IN NPT, BRASS BODY MATERIAL, 125 PSI MAX PRESSURE, STRAIGHT PIPING CONFIGURATION, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, FIG 254, BRASS, 5" STEEL HANDLE, W/FLAT CAP, ETHYLENE PROPYLENE SEALS,. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, FOOT OP, 1/4 INCH NPT, 2/3 WAY NO. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, POPPET, 3 WAY, 3 NC, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, REMOTE AIR PILOTED, NPT PORTS, NPT REMOTE AIR.. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVES,1/4 - AIR CONTROL VALVE (LOW FLOW SIDE PORT). FREE 2 YEAR RADWELL WARRANTY
CONTROLAIR INC Pneumatics 300-BC
CONTROLAIR INC Pneumatics 300-BCF
DAIKIN INDUSTRIES, 258951301, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY
DANFOSS Valves 300AA00085A
DIAL INDICATING GAUGES, 2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 30 INH2O, 1/4" NPT MALE BOTTOM CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM PRESSURE GAUGE, LOW PRESSURE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, -100 INH20 TO 0 INH20 PRESSURE RANGE, 1/4 IN NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL...
DIM PLUG - TIMER DRAIN D PLUG / SOCKET. FREE 2 YEAR RADWELL WARRANTY
DIN CONNECTOR KIT, PLUG/SOCKET, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTOL VALVE, 4.5W, 120AC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1-1/4" PORT 1+2, 1-1/2" PORT 3, 1-1/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/4" PORT 1+2, 1/2" PORT 3, 3/8 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/4" PORT 1+2+4, 1/2" PORT 3, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1 INCH PORT SIZE, 3/4 INCH BODY SIZE, 110-120 V AC 50/60 HZ. FREE...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4 INCH PORT SIZE, 3/4 INCH BODY SIZE, 110-120 V AC 50/60 HZ. FREE...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1 1/4" PORT 1+2, 1 1/2" PORT 3, 1 1/4 BODY, 110-120 V AC...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1" PORT 1+2+3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1" PORT 1+2, 1 1/2" PORT 3, 1 1/4 BODY, 110-120 V AC 50/60...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2+3, 3/8 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY, 24 V DC. FREE 2 YEAR...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1" PORT 3, BODY SIZE 3/4, 110-120 V AC 50/60 HZ. FREE 2...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/4" PORT 1+2+4, 1" PORT 3, BODY SIZE 3/4, 110-120 V AC 50/60 HZ. FREE 2...
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/8" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2...
DIRECTIONAL VALVE, 115VAC, 60HZ, 61AMP, 4WAY, 20 FPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, MANUALLY ACTUATED VALVE, 3-WAY, 2-POSITION, NORMALLY CLOSED, DETENT, TOGGLE, 1/4 INCH NPT PORTS, ZINC BODY, NBR SEALS, 0-125 PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, MECHANICALLY ACTUATED VALVE, 3-WAY, 2-POSITION, NORMALLY CLOSED, CAM, 1/4" NPT PORTS, ZINC BODY, NBR SEALS, MOUNTING BASE, 0-125PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUACTURER, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 5-WAY, SPRING RETURN, NO CENTER, 1/4 INCH NPT, BASE MOUNTED, 24 VDC, DIN CONNECTION (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTUER, PRESSURE RELIEF VALVE, 27 SERIES, 0.125 INCH ORIFICE/AREA, METAL SEAT, 3/4 INCH INLET SIZE, 1 INCH OUTLET SIZE, FNPT INLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUERE, FOOT VALVE, SPRING, BRONZE, 3/4 INCH . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (027462-001-D), COIL, SOLENOID COIL, 110/120 VAC, 50/60 HZ, WIRED CONNECTION, 2 WIRE, MOLDED PLASTIC, DUGGESTED REPLACEMENT IS 064982-004-D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2 INCH BUTTERFLY VALVE, MODEL 53, SS BODY AND DISC, 316SS STEM, BUNA SEAT, HAND OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, THREE-WAY ELECTRO-PNEUMATIC, OPEN FRAME, 120 VAC, 60 HZ, 5.7W, 50 PS, 1/16 ORF, 1/8 BIB, PORTS: 1-N.C. 2-N.O. 3-COM.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANGLE VALVE, FLOW CONTROL, 2 INCH FPT, 24 VAC, 50-60 HZ, FEMALE PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASEA BROWN BOVERI, 258488A1, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1/2 INCH, 2000PSI, 1/4 INCH, 2 PIECE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 3/8, W/ MANUAL BLOWDOWN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, BRASS, DIRECTIONAL FLOW CONTROL, 7/8 IN BRASS HEX, 20.68 BAR (300 PSI) MAX PRESSURE, 0.14 BAR (2 PSI) MIN PRESSURE TO OPEN, CV=0.3 (KV=0.26) FLOW...
DISCONTINUED BY MANUFACTURER, CLEAN-ROOM PRESSURE REGULATOR, SERIES 2619, RC1/4 PORT SIZE, PNEUFINE NON-OIL, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60 HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 24 VDC, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC/PNEUMATIC AIR VALVE, 3 PORT, 50PSI MAXIMUM,5.7W,480V/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER HOUSING, 1 CARTRIDGES, 20 RA MP, 220 O-RING, 21.00 FERRULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KIT, FOR VALVE UNLOADING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KNOB OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX PRESSURE = 4500 PSI (310 BAR), MAX FLOW = 30 GPM, DUAL OPERATOR, 3 POSITION & 4 WAY, DETENTED...
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/8 INCH X 1/8 INCH PORT, FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC 5/2-DIRECTIONAL VALVE, CD10-PL SERIES, 24VDC, 2W, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC DIRECTIONAL VALVE, 3-WAY, NORMALLY CLOSED, SINGLE SOLENOID VALVE WITH 1/4IN NPT PORTS, WITH MOUNTING BASE, CONDUIT LEAD, 8.2 WATTS, 30-125PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1/2IN, AIR, ACTD, 2 HAND, CTL L PS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 8 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 0-600 PSI, 1/4IN NPT, BOTTOM CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 1/4 NPT, BOTTOM CONN, 2.5 ABS CASE GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 2-1/2IN DIAL, 1/4IN NPT 0-200IN H2O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, DRY, 0-2000 PSI, BOTTOM MOUNT, 1/4 INCH THREADED NPT, 2-1/2 INCH DIAL DIAMETER, PAINTED STEEL CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 250 PSI INLET, 175 PSI OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 3/8 IN NPT, 300/400 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 3WAY, 3/8", 10-125 MAX PRESSURE, REPLACED BY LF263A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 2700 SERIES, METAL SEAT,1 INCH OUTLET, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 5-300 PSI, 1/2IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, THREADED, 1/4 INCH NPT PORT, HOT MELT TANK ACCESSORY, 1600 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE VALVE, 2INCH, GPAK-2 SERIES, AIR OR GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REBUILD KIT, FOR 8262 AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REBUILD KIT, FOR COMPRESSOR SOLENOID VALVE, 3 WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR AIR VALVE, 250PSI, 125 DEGREE F, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT, FOR VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RESTRICTOR VALVE, MODULAR, W/ REVERSE FLOW CHECK, 320 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RETAINERLESS CHECK VALVE, DD DOUBLE DISC, WAFER END STYLE, CARBON STEEL, ASTM A 216, GRADE WCB, MEDIA W.O.G, 285 PSI @ 100`F, NON SHOCK, BODY CS, DISC...
DISCONTINUED BY MANUFACTURER, RTE COMPONENTS, 2609700C, LOADBREAK, 200 AMP, 8.3/14.4 KV, 61/.700/.875. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVICE KIT FOR BALL VALVE, PTFE, 4INCH SEAT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1/2IN NPT, 0.4 AMPS, 24V, 60HZ, 1/2 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1AMP, 120VAC, 60HZ, 1/2IN SMALL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 25 VAC, 1/2 PSI, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED GAS VALVE, 0.58 AMP, 25 VAC, 60 HZ, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110-115 V, 50-60 HZ, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1-10 BAR, 110-120 VAC, 50/60 HZ, 30 VA MAX, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60-110/50, 24VDC, 6.0-15.0WATTS, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60V, 8.7 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 2POS, 3WAY, 8.2WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 9.5W VAC-150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 3/16 INCH, 80 PSI, 11 W, 24V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, DUAL COIL: 24 VDC 2 WATT, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, 24 V DC, 6 W, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 35 PSI, 6.0 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 6 WATTS, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 2.2WATT, MAX PRESSURE: 10BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 25-150 PSI, 6.8 WATT, 110-120 VAC, 50/60 HZ, POSSIBLE REPLACEMENT :301G-111D-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 1/4NPT, 120/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 INCH NPT PORT, 0.15-1.0 MPA, 100 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 26VA, 110V/50HZ, 110-120V/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 40-120 PSI, 24 VDC COIL, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 9 WATT, 277 VAC 60 HZ, 30 PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 9W, 120V 60HZ, 30PSI, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MINI, 3WAY, 2-7BAR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, OMNI 250 SERIES, 2 POSITION, 120VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 12 VDC, DUAL BLADE-STYLE TERMINALS, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SOFT SEAL, 4-WAY, 3/8 INCH NPT, 30-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V261-5/2XX-SR-024DC- E-ISO3, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STREAM SWITCHING SYSTEM, SEAL MATERIAL: FLUOROCARBON -RUBBER, STAINLESS STEEL, SEAT MATERIAL: PCTFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUMM VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BODY, ISO PLUG-IN, SINGLE SUBBASE, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 110V, PLUG-IN, 3 BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 120 V DC, FLYING LEADS, LEGACY RED HAT SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 24-99 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE EXPANSION MODULE, R-MAX SERIES, PCTFE, FLUROCARBON RUBBER SEAL, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE INSTALLATION KIT, CLASSICBLUE, FOR USE WITH CV SATURN SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE OIL STOP KIT, FOR AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT 8262 AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE RPU/2518 NC/MICRO IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 24V, 60HZ, 5.7W, 50PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 24VDC, V261-5/3CC-DO-024DC- I-ISO3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE REDUCING VALVE, DIAPHRAPGM TYPE, 1 INCH, NPT CONNECTION, 25-75 PSI (SET 50 PSI) . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE REGULATOR, 1/2" NPT PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PNEUMAT IC VACUUM VALVE, ANGEL VALVE 90 DEGREE, 60 MM X 80 MM X 143 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PNEUMAT IC VALVE, 1/2IN, 2 HAND, CTL W/AIR INDEX L. FREE 2 YEAR RADWELL WARRANTY
DORMEYER Valves 2536-M-1
DRAIN VALVE KIT, FOR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DRUM SAFETY VENT, HORIZONTAL, BRASS, 220 CFM AT 20 PSI, FITS 2 INCH BUNG HOLE. FREE 2 YEAR RADWELL WARRANTY
DUAL MODULAR VALVE, DMV-D 704/624, NEMA TYPE 4, WITH PROOF OF CLOSURE, 2 NPT OR RP 120 VAC (+10%/-15%) 50-60 HZ, 110 VA, NEMA TYPE 4; (FORMERLY 242-489P). FREE 2...
DUAL MODULAR VALVE, DMV-DLE 702/602 WITH VLA, WITH VENT LINE ADAPTER 1, 1 1/4, 1 1/2, 2 NPT OR RP 120 VAC (+10%/-15%) 50-60 HZ, 65 VA, NEMA TYPE 12...
ELECTRONIC ACTUATED BALL VALVE: 1 IN PIPE SIZE, FULL, 230 PSI CWP, 115V AC, PTFE SEAT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
ELECTROVALVE,OPTYMA- T, 5/2, 24VDC, PNP DOUBLE. FREE 2 YEAR RADWELL WARRANTY
END PLATE KIT. FREE 2 YEAR RADWELL WARRANTY
ENGLISH SOLENOID. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE KIT, 1.5-3 TON, R-22. FREE 2 YEAR RADWELL WARRANTY
EXV/CHECK VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR ALUMINUM 1/4INCH NPT 0-10PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 12 BAR, 2 BRASS, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW CNTROL W/KNOBS. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1200 PSI 1/4", BRASS, NORMALLY CLOSED FLOW CONTROL, FORGED BODY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, CONTROL VALVE, MODEL 253, BUNA-N DISC SEALS, 3" BRASS LEVER, NORMALLY CLOSED FLOW CONTROL, FORGED BODY, NICKEL-PLATED BRASS STEM, 350 MOP, -40 DEG F TO +400 DEG...
FLOW CONTROL VALVE, FC2 SERIES, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE 1INCH 25V 60HZ. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 1/2 INCH NPT CONNECTION, 25 V, 60 HZ, 0.58 A,, 1/2 PSI . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, SOCKET WELD, GATE 1-1/4 INCH, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
GRACO Valves 24X038
GUARDIAN ELECTRIC CO Valves 28-INT-24DC
HASKEL Valves 28083-2
HUMPHREY , 250E1-2-11-20-36, 250E12112036, ELECTRIC SOLENOID VALVE, 0.161AMP, 120VAC COIL, 8.2W, 255OHMS, 1/4IN ORIFICE, 2POSITION, SPRING RETURN, 30-125PSIG,. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Pneumatics 250-4F
HUMPHREY Pneumatics 250A-3-10-20
HUMPHREY Pneumatics 250A-3-11-20
HUMPHREY Pneumatics 250V-3-10-21
HUMPHREY Valves 250E1-3-10-21-36-120 -50-60
HUMPHREY Valves 250F-3-10
HUMPHREY Valves 250V3-10-21A
HUMPHREY Valves 2P
HYDAC Hydraulics 3008246
HYDAC Valves 3012600
INSTRUMENTATION VALVE, CPI N SERIES, 1/8 INCH COMPRESSION, 3 STEM TYPE, FLUOROCARBON RUBBER PACKING, STAINLESS STEEL BODY, KNURLED WITH SLOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
JORC Valves 2683
KEPNER Valves 2710P3
KINGSTON VALVE Valves 2542NN34-KIT
KINGSTON VALVE Valves 294A-2
KINGSTON VALVE Valves 296-2
KINGSTON VALVE Valves 298-2-6
KIT, AUX SWITCH KIT, SWITCH / POSITION INDICATOR. FREE 2 YEAR RADWELL WARRANTY
LOW FLOW PURGEMETER BRASS STOP 0-100 SCFH. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 250B-110EA
MAC VALVES INC Valves 250B-111CAAA
MAC VALVES INC Valves 250B-111JC
MAC VALVES INC Valves 250B-111JJ
MAC VALVES INC Valves 262B-532JC
MEAD Valves 2B-QEV
METERING VALVE 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
METERING VALVE, ANGLE, HR SERIES, 1/8IN NPT, 250PSIG MAX,. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-2 PSIG, TAMPER PROOF, 0-0.1 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE, FLUOROCARBON (VITON) ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-2 PSIG, TAMPER PROOF, 0-0.1 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MINI BALL VALVE, MALE X FEMALE, 1/8 INCH NPTF, FOR COMPRESSED AIR, INERT GASES. FREE 2 YEAR RADWELL WARRANTY
MINI SOLENOID VALVE, SERIES 302, 3/2NC D=0.8 0-8BAR, 1W AC, WITHOUT MANUAL OPERATOR COIL, PINS OPPOSED TO MOUNTING FACE WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
NATURAL GAS VALVE, SINGLE STAGE, 1/2-INCH. FREE 2 YEAR RADWELL WARRANTY
NEEDLE KIT ASSEMBLY, . FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE 1/8IN NPT MALE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE BRASS 1/4X1/4INCH. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE STEEL, 10000 PSI, 1/4IN NPT, STEEL, FFA PORT CONFIG, T-HANDLE, THREDDED, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 1/8IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics 2630670E-0162N-G
NORGREN Valves QM/48/83J/28
NOSHOK Hydraulics 25-200-100-INH2O
NOSHOK Hydraulics 25-200-30-INH2O
NOSHOK Hydraulics 25-900-3000-PSI/KPA
NOSHOK Hydraulics 25-911-160-PSI/KPA
NOSHOK,25-400-160-PS I,25400160PSI,PRESSU RE GAUGE ,0-160PSI,1/4IN NPT BOTTOM CONNECTION,SERIES 400, STAINLESS STEEL ,2-1/2IN. FREE 2 YEAR RADWELL WARRANTY
ORIGA Pneumatics 2818A2120
PNEUMATIC DIRECTIONAL VALVE, 1/4 INCH, 3 WAY, N/C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/2XX-DO-24VDC- I-ISO2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/2XX-SR-24VDC- E-ISO2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/2XX-SR-24VDC- I-ISO2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/3EC-DO-24VDC- E-ISO1. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SHUT-OFF VALVE W/ SOLENOID, 1IN, 110/120VAC, 50/60HZ, 26VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VACUUM VALVE, RIGHT ANGLE, DIMENSIONS: 60 MM X 80 MM X 143 MM, TYPE: 297 22 SIZE: KF25 - KF25. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 200 SERIES, 3-WAY CONTROL, 110/120 VAC, 50/60 HZ, 14/15 W, VAC TO 150PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics 254162443502
PNEUMAX Valves 2531.52.00.35.02
PNEUMAX Valves 2531.52.00.39.02
PNEUMAX Valves 2541.52.00.39.02
PNEUMAX Valves 254152003902
POPPET VALVE, 1 1/2 INCH THREADED PORT, LIGHT ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
POWERS CONTROLS™, VALVE,PR269 ACCESSORY, SENSING TUBE. FREE 2 YEAR RADWELL WARRANTY
POWERS PROCESS CONTROLS Pneumatics 265-1001
POWERS Valves 265-1008
PRESSURE CONTROL VALVE, 1-10 BAR, NORMALLY CLOSED . FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-3000LV, 1/4IN, VERT, 2-1/2IN DIAL, LIQ BRNZ. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 INCH NPT BOTTOM CONNECTION, 2.5 INCH ABS CASE, 0-1000PSI, 0-6000KPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 INCH NPT BOTTOM CONNECTOR, 2.5 INCH ABS CASE, FILLED GAUGE, 0-60PSI, 0-400KPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 INCH NPT BOTTOM CONNECTOR, 2.5 INCH STAINLESS STEEL GAUGE, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 INCH NPT BOTTOM CONNECTOR, 2.5 INCH, STAINLESS STEEL, GLYCERIN FILLED, 0-100PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 NPT, BACK CONN, 2.5 ABS CASE GAUGE, 0 - 600 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 NPT, BACK CONNECTION, 2.5 ABS CASE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 NPT, BOTTOM CONN, 2.5 ABS CASE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, 10 PSI, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5 IN DIAPHRAGM GAUGE, COPPER ALLOY INTERNALS, 10 PSI, 1/4 IN BOTTOM CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 100 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 1000 PSI/BAR, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED, SET POINTER, 0.8MM 316SS THREADED ORIFICE, 304SS PANEL MOUNT CLAMP, CERTIFIED CALIBRATION. FREE 2...
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 15 PSI/KPA, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 160 PSI/BAR, 1/4 NPT MALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 30/200 PSI, 1/4 NPT MALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 300 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, MAXIMUM INDICATING POINTER, 0.8MM 316SS THREADED ORIFICE, CERTIFIED CALIBRATION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 15 PSI/KG/CM2, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 15 PSI/KPA, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED, PANEL MOUNT CLAMP. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 160 PSI/KPA, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED, 0.3 MM BRASS THREADED ORIFICE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 160 PSI/KPA, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 30/300 PSI/KPA, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" 304SS CASE, COPPER ALLOY INTERNALS, 600 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" ABS CASE, COPPER ALLOY INTERNALS, 100 PSI/KPA, 1/4 NPT MALE BOTTOM CONN, -40 DEGREE SERVICE FILL, 0.3MM BRASS PRESS FIT ORIFICE, CERTIFIED CALIBRATION. FREE 2 YEAR RADWELL...
PRESSURE GAUGE, 2.5" ABS CASE, COPPER ALLOY INTERNALS, 300 PSI/KPA, 1/4" NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 30 OZ/IN2, 1/4 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 5 PSI, 1/4 NPT BACK CONN, BLACK BEZEL W/ U-CLAMP, RECALIBRATOR LENS, 0.3MM BRASS THREADED ORIFICE. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE GAUGE, 2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 60 INH2O, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 30 PSI/KPA, 1/4" NPT MALE BACK CONNECTION, DRY GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 5000 PSI/BAR, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 60 PSI/BAR, 1/4 NPT MALE BACK CONN, DRY GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 200 SERIES, 2.5" BLACK STEEL CASE, COPPER ALLOY INTERNALS, 100 INH2O VAC, 1/4" NPT MALE; BOTTOM SIDE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, GLYCERIN FILLED, 1/4" NPT MALE BOTTOM CONN, 2.5" BRASS CASE, 0 TO 160 PSI, COPPER ALLOY INTERNALS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, SERIES 100, ABS CASE, DRY, 2-1/2 INCH CASE, 0-100PSI, 0-600KPA, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, SERIES 100, ABS CASE, DRY, 2-1/2 INCH CASE, 1/4 INCH NPT, 0-200PSI, 0-1200KPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, SERIES 100, ABS CASE, DRY, 2-1/2 INCH, 1/4 INCH NPT, 0-15PSI, 0-90KPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, SERIES 900, STAINLESS STEEL, 2-1/2IN DIAL, 0-160PSI, 0-1400KPA, CENTER BACK MOUNT, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GUAGE, DIAL INDICATING, 1/4 NPT; SENSOR OUTPUT:ANALOGUE; OPERATING PRESSURE MAX:0INCH-H2O; VOLTAGE RATING:-; PORT STYLE:NPT; SUPPL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, VENTING, 26-1000 SERIES, 10000PSI MAX IN, 4000PSI MAX OUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 1/2" MALE NPT INLET X 1" FEMALE NPT OUTLET, SET AT 100 PSI, 423 POUNDS PER HOUR CAPACITY. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, SERIES K5, 250 VCA 5A, 30 VCC 5A, 75 BAR, 400 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE VALVE REPAIR KIT, MINIMUN TYPE, FOR USE W/ ATLAS COPCO AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, 8262 AC, REPLACEMENT PARTS FOR A SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, FOR SOLENOID VALVE, 8262 AC SERIES. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR AIR VALVE 250PSI 125DEG F 1/4IN PORTS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR GAUGE, 1/8", 29850. FREE 2 YEAR RADWELL WARRANTY
REGULATOR INTEGRAL FILTER 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PRESSURE 1 SIZE DOUBLE 10-120 PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 27 SERIES, 3/4 INCH PORT, NPT, 0-125 PSI, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE 1-1/4INCH 65PSIG. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE POPPET FOR PUMP. FREE 2 YEAR RADWELL WARRANTY
RELIEF, 3 AMP, 125VAC, 0.15 AMP, 110VDC, VALVE, RANGE 3, 40PSI. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, FILL VALVE ASSY 90 005-020 LBS. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT VALVE COIL, 120 VAC, 50 / 60 HZ, 16.1 WATT. FREE 2 YEAR RADWELL WARRANTY
RETURN FLOW THROTTLE VALVE 8MM TUBE 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
ROSS CONTROLS Valves 2751A6011
ROSS CONTROLS Valves 2771A8958W
ROSS CONTROLS Valves 2772B9907Z
ROSS CONTROLS Valves 2773B4001Z
ROSS CONTROLS Valves 2773B4011Z
ROSS CONTROLS Valves 2773B5001Z
ROSS CONTROLS Valves 2773B7001Z
ROSS CONTROLS Valves 2774B3001Z
ROSS CONTROLS, 2781A4007 , SOFT START VALVE, INLINE POPPET, EEZ-ON, 1/2IN NPT IN-OUT PORT, 3/4IN NPT EXHAUST PORT, 2WAY, NC, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELIEF VALVE, BODY INLET MATERIAL: 316SS, BONNET MATERIAL: 316SS, TRIM MATERIAL: 316SS, SPRING: 316SS, INLET SIZE: 1/2 INCH MNPT, OUTLET SIZE: 1 INCH FNPT, C ORIFICE (API 0.068 SQ...
SAFETY VALVE, 1X1-1/4", 45 PSI, 465 LB/HR. FREE 2 YEAR RADWELL WARRANTY
SELECTOR VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SERVO VALVE, 30GPM, 1000PSI, . FREE 2 YEAR RADWELL WARRANTY
SLEEVE, ADAPTOR, B1 BUTTERFLY VALVE, 16MM TO 19MM. FREE 2 YEAR RADWELL WARRANTY
SOFT SEAL VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
SOFT START VALVE, 27 SERIES AIR PILOTED, 2/2 WAY, 3/4" IN-OUT 3/4" ,EXHAUST NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE, 1/2INCH N/V, 24V, 0/10VDC, 1.0CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL CONNECTOR WITH MOLDED WIRE LEAD TYPE, WITHOUT INDICATING LIGHT, 120 VAC/240 VAC/12-24 VDC, LEAD TYPE: MOLDED WIRE, NEMA 4 STANDARD, FOR USE WITH 1/8 INCH 22MM CONNECTOR VALVES,...
SOLENOID COIL KIT ASSEMBLY, 100-240 VAC, 50-60 HZ DC, MP-C-134B. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110/120V, 60CY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 12DN-40-1836 QS, SOLENOID CARTRIDGE VALVE COILS, 12 VDC, 8 OHM, 1.5 AMP, DEUTSCH CONNECTOR 2-POLE, 18 WATT, ZINC PLATED FINISH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24V DC, MP-C-080. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, AMG, 208-240VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, FOR VALVE, 120 V AC 50-60 HZ, 17-12 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROL PNEUMATIC AIR VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROL PNEUMATIC AIR VALVE 240V 50 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE ,25 VAC 1/2 PSI, 3/4 INCH NPT, PLUG IN PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 35PSI 6.0W ORIF 1/8 ID SPP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ACTUATOR, 3-WAY, 24VDC, 2.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 240V 60HZ 2WIRE 2D-240/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 250VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 460/60A C87. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 V AC VOLTAGE, 10.1 W, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 VAC, 20.1 W, CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 415-440/480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, COIL INSULATION CLASS F, 120V AC VOLTAGE, 20.1 W WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, LAMINATED, 15OHM, 1/8-1IN STROKE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL: 120V AC, 6.3 W WATTS, COIL INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0-125PSI, 24VDC, 6.7 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2IN, 2WAY, NO, 2.5CV, 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH NPTF, NC ONLY, 24 VDC, 6.0 WATT, NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15 WATT 2-WAY, 0-150 PSI, 1/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 24 VDC, 15.0 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 24VDC, 50/60HZ, 15W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 24VDC, 50/60HZ, 15W, VAC-150PSI, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 7 WATTS, 3/4 X 3/4 ORIFICE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 24 VDC, VAC TO 150 PSI, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V/60HZ 15W, 110V/50HZ 14W, 24VDC 6W, 150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 4 WAY, 1/4 INCH PORT, 1.5-10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 24VDC, 6.0W, 1/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-150PSI, 6W AT 24VDC 14W AT 110VAC, 15W AT 120VAC, 5PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, NC ONLY VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR...
SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, UNIVERSAL VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL...
SOLENOID VALVE, 200 SERIES, 1/8 INCH NPTF, NC ONLY VALVE, 24 V AC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 110/120 VAC, 24 VDC, 50/60 HZ, 150 PSI, 1/4 IN NPT PORTS, NON-LOCKING RECESSED, 18 IN LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 110/120 VAC, 50/60 HZ, 24 VDC, 6 W, 150 PSI, 3/2-WAY, 1/2 INCH NPS CONDUIT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 2 POSITION, 3-WAY, 1/4IN NPT PORTS, 0-150 PSI, 24 VDC, 6 W, -18 TO 40C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, 2-WAY, 0-150 PSI, 110/120 VAC, 50/60 HZ, 24 VDC, 15 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR/MALE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, VALVE LESS BASE, UNIVERSAL VALVE, 24 V DC (2.5 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 SERIES, VALVE LESS BASE, UNIVERSAL VALVE, 24 V DC (8.5 W), NON-LOCKING MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 SERIES, 24 VDC, 1 WATT, 40-120 PSI, M7 PORT SIZE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 SERIES, M7 PORT SIZE, INTERNAL PILOT AIR, 5/2 SINGLE SOLENOID, MUFFLED EXHAUST, 24 VDC, 1.0 W, 120 PSI, RECESSED NON LOCKING, BASE PLUG IN WITH LED, 4-WAY,...
SOLENOID VALVE, 24 VDC, 6.7 WATTS, 0-125 PSI, INTERMITTENT COIL RATING (ON 30 SEC MAX - OFF 60 SEC MAX). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, DIN TERMINL, WITH SURGE VOLTAGE SUPPRESSOR, 3 PORT, 3/4 PORT SIZE, .2 - 9. MPA, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 10BAR MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 24W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 250 SERIES, DIAPHRAGM-POPPET, 3-WAY 2-POSITION, 120 V AC, 50/60 HZ, 30-125 PSI, 8.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 27 SERIES, 4-WAY, 2 POSITION, 30 TO 120 PSI, 110/120 VAC, 50/60 HZ, 2.9 W, SQUARE CONNECTOR MALE ONLY, 1/8 / 1/4 INCH PORTS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 27 SERIES, NPT THREAD, WITH 3-PIN DIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POS, 3 WAY, 24 VDC, 110/120 VAC, 15 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 0-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, PORT 1/8 INCH, AIR AND SOLENOID PILOTED, WITH 1/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/2 INLINE, 30-150 PSI, 1/8 NPT, PORTS, SINGLE SOLENOID, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 SINGLE, G 1/8" PORT, AIR AND SPRING RETURN, 1.5-10 BAR, 5 HZ, 5 TO 60°C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 9.5WATT, 24VDC, 75PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 1/4IN, 120VAC, 50/60HZ, 8.5/6.9VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS STREAM SOLENOID VALVE, NO COIL, 2 WAY VALVE, NC VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIAPHRAGM POPPET, 3 PORTS, 2 POS, 30-125 PSI, 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERL PURPOSE 120 V, 50/60 HZ, 30 -125 PSI, 8.2 W, 3 WAY SINGLE SOLENOID, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK25 SERIES, 24 VDC, 150 PSIG MAX. PRESSURE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MK25 SERIES, 24 VDC, 2.5 AMP, 150 MAX PSIG, SINGLE POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NO BASE, 120VAC, 50/60HZ, 24VDC, 15W, VAC-150PSI, UNIVERSAL 2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 4/2, 1/4 NPT, SCREW MOUNT, 22-2.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, UNIVERSAL VALVE, 1/4 INCH BASE NPTF, 3 WAY, 24 VDC, 8.5 WATT, 150 PSI, LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX WITH 1/2" NPS CONDUIT. FREE 2...
SOLENOID VALVE, UNIVERSAL, 3-WAY, N.C. / N.O., 1/4 INCH NPT, 24 VDC, 2.5 WATT, MANUAL OPERATOR, LOCKING EXTENDED, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/O COIL, DUAL SHAFT, 1/8" PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH MANIFOLD, 110/120 VAC, .12 AMP, 50/60 HZ, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED VALVE, SERIES V261, 5 WAY, 3 POSTION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
STEAM TRAP VALVE 320PSI-22BAR 480F-250C. FREE 2 YEAR RADWELL WARRANTY
STEM FLUID VALVE, VULCANIZED, FOR PUMPS. FREE 2 YEAR RADWELL WARRANTY
STEM VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
STREAM SWITCHING NEEDLE VALVE, STAINLESS STEEL, 500 PSI AT 70 DEGREE F, 1/8" FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 297238-DG4S4-012A-50 , DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
THROTTLE VALVE KIT, ATLAS COPCO, DESIGNED FOR USE WITH ATLAS COPCO AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, MANUAL, ANGLE, VQ4,. FREE 2 YEAR RADWELL WARRANTY
UTILITY BALL VALVE, 1IN FNPT, PVC BODY,GRAY,150 PSI. FREE 2 YEAR RADWELL WARRANTY
V261-5/3PC-DO-024DC- I-ISO3. FREE 2 YEAR RADWELL WARRANTY
VACUUM GAUGE, 2.5" ABS CASE, COPPER ALLOY INTERNALS, 30 VAC/KPA, 1/4 NPT BACK CONN, STEEL PANEL MOUNT CLAMP, 0.3MM BRASS PRESS FIT ORIFICE, CERTIFIED CALIBRATION. FREE 2 YEAR RADWELL WARRANTY...
VACUUM GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 30 VAC, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
VACUUM GAUGE, 2.5" STEEL PANEL MOUNT CASE, COPPER ALLOY INTERNALS, 30 VAC/KPA, 1/4 NPT MALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY
VALVE 4/2 G-1/4 BODY SUBASSEMBLY W/O PILOT VALVE PART / VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, 2 WAY, NORMALLY CLOSED, BZ OR FXF, ELECTRONIC, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, FLOWRITE, 2-WAY, NORMALLY CLOSED, BRASS, 1/2" NPT, 2.5 CV, 10-15 PSI SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
VALVE AIR PILOTED 4WAY 1/4IN 20-125PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, 1/2 VALVE SIZE, 2 WAY, NORMALLY CLOSED, 2./ CV, 40 PSI CLOSE OFF, BZ, OR FXF, W/ SSB61U. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, THREE-WAY, 1/2" LINE SIZE, 1.0 FLOW RATE, BRASS TRIM, ELECTRONIC ACTUATOR, FAIL-SAFE, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSY, 3 WAY, MIX 1-1/4" 16CV, EQ PCT/LIN BRASS TRIM FXF, 2-POS ELECT ACT SR. FREE 2 YEAR RADWELL WARRANTY
VALVE BONNET. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL REPLACEMENT, 120VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 115VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 24VDC, 3BLADE, 22MM, DIN 43650B, NEMA 4, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
VALVE DIAPHRAGM, SIZE 30, TYPE: 667, NITRILE, DIA 11 3/8 IN, 12 HOLES, BLACK. FREE 2 YEAR RADWELL WARRANTY
VALVE DRAIN KIT, AIR COMPRESSOR, EWD. FREE 2 YEAR RADWELL WARRANTY
VALVE MOUNT KIT, ZR4 THROTTLE, . FREE 2 YEAR RADWELL WARRANTY
VALVE PLATE KIT, COMPRESSOR PART, BANK 8D, UNLOADER HEAD. FREE 2 YEAR RADWELL WARRANTY
VALVE PLATE KIT, COMPRESSOR PART, STD BANK 8D, STANDARD, NON-UNLOADING HEAD. FREE 2 YEAR RADWELL WARRANTY
VALVE PNEUMATIC 5/2WAY NC MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, SINGLE USE, W/ O-RINGS AND SPRING. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SPRING RETURN 1/8NPT STACKING 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/8 INCH FEMALE FNPT ENDS, 3000 PSIG, PTFE STEM SEAL, BRASS, INLINE CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/8 INCH FNPT, 1000 PSIG, -25 F TO 400 F TEMP RATING, KNURLED HANDLE TYPE, 316 SS, FLUOROCARBON. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, BZ,=%,OR,FXF, 0.50/1.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,BZ,OR, FXF ,.75/6.3. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,BZ,OR, FXF ,0.5/4.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,BZ,OR,FXF ,0.5/1.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,SS,OR, FXF ,0.5/4.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY OPEN, LN,BZ,OR FXF ,0.5/4.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3-WAY, MIXING, LN,BZ,OR, FXF ,.75/6.3. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR-PILOTED, 3 WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
VALVE, CHK, LENGTH 65 MM, THREADED. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLOW CONTROL, 1/4IN NPT INLET PORT, 1/4IN OUTLET PORT, PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY
VALVE, MK25, PNEUMATIC, DOUBLE DIRECT SOLENOID VALVE, 3 POSITION, PLUG-IN, 150 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, MODEL 292/4, HIGH FLOW SIDE PORT AIR CONTROL VALVE, 1/4", PRESSURE RANGE: 10-150. FREE 2 YEAR RADWELL WARRANTY
VALVE, PARKER GOLDRING COMPL. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, AIR PILOTED, 0.250 INCH NPT PORTS, 3 WAY, 0-125 PSIG RANGE, 50 CFM FLOW, NORMALLY CLOSED VALVE POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE, POWERS CONTROLS, EP265, 3W, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, POWERS, ELECTRIC/PNEUMATIC AIR VALVE, 3-WAY, 2 POSITION, JUNCTION BOX TYPE, 277V AC 50/60HZ, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
VALVE, QUICK EXHAUST, 30-125 PSI, 3/8 IN PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, REPLACEMENT PART FOR H-20 SERIES AUTOMATIC GUN, SERVICE KIT, BODY , GUN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1-1/2NPT 2-WAY NC 120/60AC BR. FREE 2 YEAR RADWELL WARRANTY
VALVE,2WNC LN,BZ,OR FXF 0.5/1.00. FREE 2 YEAR RADWELL WARRANTY
VALVES, 3 WAY B SERIES, BALL VALVES, 1500 PSIG, 103 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVES, METERING, H3L SERIES, STAINLESS STEEL, INLET / OUTLET PORT :1/8 IN A-LOK COMPRESSION, 250 PSIG. FREE 2 YEAR RADWELL WARRANTY
VICKERS Hydraulics 300AA00171A
VICKERS Valves 300AA00010A
VICKERS Valves 300AA00022A
VICKERS Valves RV5-10-S-0-35/30
WHITE RODGERS Valves 25A15A-202
X9117B9B, R-12 REFRIGERANT 25 TON - NOMINAL CAPACITY, R134A 31 TON - NOMINAL CAPACITY, R22 45 TON - NOMINAL CAPACITY, R404A/R527 27 TON - NOMINAL CAPACITY, R502 27 TON -...
ZURN , 2600-0411, 26000411, WATER FLOW VALVE, 0.1GPM. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>