MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DFBJ-1KJ

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8220475 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8220475
Solenoid Valve 8220475
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DFBJ-1KJ

MAC VALVES INC Valves 45A-AA1-DFBJ-1KJ

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8220475
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Solenoid Valves - 5000005318-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details