MAC Valves, Inc. USA Solenoid Valve 45A-LAD-DAAJ-4KD

Description
MAC VALVES INC Valves 45A-LAD-DAAJ-4KD
Description
MAC VALVES INC Valves 45A-LAD-DAAJ-4KD

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-LAD-DAAJ-4KD

MAC VALVES INC Valves 45A-LAD-DAAJ-4KD

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162983925 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
16mm FLATPROP - 12-216C-03-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details