MAC Valves, Inc. USA Solenoid Valve 45A-AA2-DAAJ-1KA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 5039194 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
5039194
Solenoid Valve 5039194
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA2-DAAJ-1KA

MAC VALVES INC Valves 45A-AA2-DAAJ-1KA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 5039194
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPD -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 500.00 psi (352 m H2O)
View Details
VALVES - BP90-025-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-25S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details