MAC Valves, Inc. USA Solenoid Valve 45A-AA2-DDAJ-4KG

Description
SOLENOID VALVE, 4 PORT BODY, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPTF PORTS, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 4 PORT BODY, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPTF PORTS, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 225785337 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
225785337
Solenoid Valve 225785337
SOLENOID VALVE, 4 PORT BODY, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPTF PORTS, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 4 PORT BODY, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPTF PORTS, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 225785337
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
High Flow 2-Way Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; High Flow Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details