MAC Valves, Inc. USA Solenoid Valve 45A-LAC-DACJ-4KD

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 120590203 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
120590203
Solenoid Valve 120590203
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 120590203
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Quick Exhaust Valves - 1366484 - RS Components, Ltd.
Specs
Primary Material Aluminum; Aluminium alloy
Media Air
Maximum Pressure 0.00 to 145.04 psi (0.0 to 102 m H2O)
View Details
Air solenoid valve - CPV10-M1H-3OLS-3GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers