MAC Valves, Inc. USA Solenoid Valve 45A-AA2-DAAJ-1JB

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 108869884 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
108869884
Solenoid Valve 108869884
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 108869884
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
6 mm Zero Leak Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
Filter Regulators - 1215673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 11.60 to 290.08 psi (8.17 to 204 m H2O)
Connection Description Threaded
View Details