MAC Valves, Inc. USA Solenoid Valve 45A-LAC-DAAJ-2KD

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110/120 VAC COIL, 50/60 HZ, 5.4 WATT, 120 PSI, LOCKING MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110/120 VAC COIL, 50/60 HZ, 5.4 WATT, 120 PSI, LOCKING MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 206108762 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
206108762
Solenoid Valve 206108762
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110/120 VAC COIL, 50/60 HZ, 5.4 WATT, 120 PSI, LOCKING MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, 110/120 VAC COIL, 50/60 HZ, 5.4 WATT, 120 PSI, LOCKING MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 206108762
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 150991103 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PP
Valve Size 0.79 inch (20.07 mm)
View Details
Swing Check Valves Spring Assist - 120563050 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 5.00 inch (127.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details