Radwell International Pneumatic Regulator 45670501

Description
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 45670501 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45670501
Pneumatic Regulator 45670501
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 45670501
Product Name Pneumatic Regulator
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Check Valve 0 5 4 - 1229020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
375 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details