MAC Valves, Inc. USA Solenoid Valve 42A-000-EL4

Description
SOLENOID VALVE, 42 SERIES, 20000, 4 WAY, BASE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 42 SERIES, 20000, 4 WAY, BASE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 157505689 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
157505689
Solenoid Valve 157505689
SOLENOID VALVE, 42 SERIES, 20000, 4 WAY, BASE ONLY. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 42 SERIES, 20000, 4 WAY, BASE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 157505689
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121462020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - ET-3-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details