MAC Valves, Inc. USA Solenoid Valve 45A-LAC-DAAJ-1KA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8IN NPTF, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8IN NPTF, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 19596905 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
19596905
Solenoid Valve 19596905
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8IN NPTF, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8IN NPTF, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-LAC-DAAJ-1KA

MAC VALVES INC Valves 45A-LAC-DAAJ-1KA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 19596905
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP90-025-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details