Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1.94 GPM 3/8 INLET STEEL HYDRAULIC CONTROL VALVE 10,000 PSI, 3.12" WIDE X 7.62" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" NPT LOCKOUT VALVE, 8.1 CV RATE, 243 CFM, 250 MAX PSI, SLIDE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT LOCKOUT VALVE 4 CV RATE, 120 CFM, 250 MAX PSI, SLIDE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT RELIEF VALVE 0.7 CV RATE, 21 CFM, 100 MAX PSI, KNOB ADJUSTMENT ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 120VE-PVLV 3WAY YOKE TYPE SPADE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| 2 STATION MANIFOLD, ISO SIZE 2. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY TOGGLE VALVE, N-C, MOMENTARY OPEN, NP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| 3 STATION SY MANIFOLD ASS'Y. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WAY TOGGLE VALVE, NORMALLY CLOSED, NICKEL PLATED STEEL TOGGLE, #10-32 OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WAY TOGGLE VALVE, NORMALLY CLOSED, NICKEL PLATED STEEL TOGGLE, 1/8" NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WAY TOGGLE VALVE, NORMALLY CLOSED, PLASTIC TOGGLE, #10-32 OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WAY TOGGLE VALVE, NORMALLY CLOSED, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 3-POSITION, 4-WAY VALVE, NP BRASS TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 356 FLUID POWER, 2-WAY VLV, BR, DIR, BUNA. FREE 2 YEAR RADWELL WARRANTY | |
| 356 FLUID POWER, 2-WAY VLV, BR, PIL, BUNA. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, TR24 SERIES, 24 VAC, 1 VA, 1 WATT, 50/60 HZ, 0.36 KOHM, 90 ROTATION ANGLE, PUSH DOWN HANDLE, IP40 RATING, 35 DB NOSIE LEVEL, CLASS 2. FREE 2 YEAR... | |
| AIR PILOT VALVE, 3/8IN NPT, 3-WAY, 2 POSITION, SPRING RETURN, 200PSI, INLINE OR THRU HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR W/CHECK VALVE 1/8-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, TYNA-MYTE, 4-WAY, N/O, N/C, SINGLE SOLENIOD, FOR MOUNTING ON SOLENOIDS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ALKON Pneumatics TD-6300P | |
| ALKON Pneumatics TD-6400 | |
| ALLENAIR Valves V3NCA150-24VDC | |
| ALLENAIR Valves V3NCA150 | |
| ALLENAIR Valves V3NCA150S 120/60 ASSY | |
| ANGLE VALVE, SERIES T-311-Y, 1/4 IN NOMINAL, NPT, 200 PSI, 125 LB, MEDIA: WATER, HANDWHEEL ACTUATOR, 3-1/2 IN TOP TO INLET CENTER, BRONZE BODY,NL4K004. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO Pneumatics TZ50P-S3-KN24DC | |
| ASCO Pneumatics USM8260101 | |
| ASCO Valves T8210A107 | |
| ASCO Valves U8262C2 | |
| ASCO Valves USF8257A001 120/50-60 | |
| ASCO Valves USF8257A001 24/DC | |
| ASCO Valves V012 001 | |
| ASCO Valves V043 001 | |
| ASCO,TZ50PS9KKN ,VALVE,120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 1 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 1-1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 1-1/4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 1-1/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 3 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 3 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 3/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL CHECK VALVE, TBC360 SERIES, SIZE 4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE / TRUE UNION, TBH SERIES, 1 INCH, SOC / THD ENDS, EPDM SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE / TRUE UNION, TW SERIES, 2 INCH, 3 WAY, 30 CV, THREADED SOCKET, MANUAL, THERMOPLASTIC / PVC / TW BALL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1IN PVC THREADXTHREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/8", CAST BRONZE, FULL PORT THREADED 600 LB.. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE STAINLESS STEEL THREADED 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, (A10001X700910I0180) 2 WAY BALL VALVE, SIZE 15MM (1/2 INCH), 1/8 INCH VENT HOLE, BODY C:-PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/2IN, CPVC, TBH SERIES, SOC/THD ENDS, FPM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2" PVC, TRUE UNION, INLINE, FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/4I INCH, 600PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3-WAY, PVC, 1INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CARBON STEEL, 3/4 INCH NPT, 2000 WOG, TWO-PIECE CARBON STEEL BALL VALVE - CONVENTIONAL PORT, CARBON STEEL TRIM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, DOUBLE UNION, TRU-BLOC PVC, 2 INCH, SOC/THD , W/VITON SEAL, MA930UD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INLINE, BRONZE, 1-1/4",. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MODEL D, UNIVERSAL ENDS, THRU-BLOC, TRUE UNION, PVC SCHEDULE 80, FKM, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PVC, 2IN, SOC/THD ANSI, FKM ELASTOMER, NSF61 COMBO. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PVC, TRUE UNION, TBH-Z SERIES, 1/2 INCH, ACTUATOR READY, 250 PSI MAX, FPM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, T-100 SERIES, 3 INCH, 150 WSP, 400 WOG, BRASS, 100 PRECENT PORT, SUPER BALL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TBB SERIES, 1 INCH PIPE, PVC, THREADED, PTFE, STANDARD BODY, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TBB SERIES, TRUE UNION CPVC, 1-1/2IN, W/ SOCKET AND THREADED ENDS, FPM O-RINGS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TBH SERIES, 3/4 INCH, SOC ENDS, FPM SEAL, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TBH SERIES, 3/4 INCH, SOC ENDS, FPM SEALS, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TEE, 2IN PIPE SIZE, 2 PIECE VALVE STRUCTURE, 250PSI, 34-180 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TRUE UNION 1INCH, PVC SEAL, FPM BODY, SOCKET/THREADED END CONNECTION, PTFE SEAT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TRUE UNION, 1/2IN, W/VITON O-RINGS, TUBV PVC/VITON. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TRUE UNION, 1/2INCH, PVC/EPDM/SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, Z BALL SERIES, BI-DIRECTIONAL, 2 INCH, SOCKET THREADED, 16 BAR / 250 PSI, PRESSURE RATED @250 PSI, PN16 NON-SHOCK, FPM SEALS, PTFE / SEAT, GFPP / BLACK HANDLE,... | |
| BALL VALVE,3/4IN NPT WCB,CARBON STEEL,1000 PSI,THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,BRASS,1-1/4IN THREADED FEMALE CONNECTIONS,LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BELIMO Valves UGVL+SVKX24-MFT | |
| BINARY VALVE, 35-100 PSI, 4 SCFM @ 100 PSI, AIR/INERT GAS, 10-120 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| CAMOZZI Valves U76 | |
| CAMOZZI Valves U77EX | |
| CHECK ALL VALVES Valves UVJSSVT.500SS | |
| CHECK VALVE 1/4FNPT 125PSI 200CWP BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE BRONZE 2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, CAST IRON, 2 INCH, THREADED CONNECTIONS, CLASS 125. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, NON RETURN, G1/2, 3.7CV, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics TV-2MP | |
| CLIPPARD Pneumatics TV-3S | |
| CLIPPARD Valves TV-2S | |
| CLIPPARD Valves TV-3SF | |
| CLIPPARD Valves TV-3SFP | |
| CLIPPARD Valves TV-4D | |
| CLIPPARD Valves TV-4DMP | |
| CLIPPARD Valves TV-4DP | |
| CLIPPARD Valves TV-4MP | |
| CLIPPARD Valves TV-4MPH | |
| COIL NUGGET CONNECTOR PLUG, 12VDC, 1.7W, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COIL REEDUX VALVE 6VDC 16PSIG .84W. FREE 2 YEAR RADWELL WARRANTY | |
| COIL TUBE, 5PC/BOX, PRICE /EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COIL TUBING, TCU SERIES, POLYURETHANE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACTS,RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 1/2INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE PORT, 1/8 INCH NPT . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2 INCH STROKE, 3/16" BARBED INLET, JOHNSON CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/8" NPT, 70-260 PSI, STANDARD FLOW, BRASS, DIRECT ACTING, PRESSURE ACTUATED, WATER REGULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CONV PORT THD MTG PAD RTFE LOCK HDLE 2000PSI 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| CUSTOM RETROFIT KIT, GLOBE VALVE LINK, SINGLE ACTUATOR, 33 TOOTH, 1.5IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM GAS VALVE, 12-AMP, 1-INCH NPT, 1PSI, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, FOR 8R VALVE ACTUATOR, 15-1/2 INCH DIAMETER, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTED OPERATED SOLENOID VALVE, 1/8IN, 180PSI, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, ELECTRICAL RELAY TYPE, 5075PSI MAX HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER (04-08-2022), MAGNETIC OIL VALVE, 120V, .115A, 1/8 INCH PORT, 150PSI, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/31/2023, DIAPHRAGM VALVE, 1INCH, MAXI MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 45LV66 , CONTROL VALVE, 300 CFM, 150 PSI, 3/4 INCH NPT , MODULAR LOCK OUT BALL VALVE 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 45LV68 , MODULAR LOCK OUT BALL VALVE 1/2 NPT (IN.), BLACK, VALVE, SHUT OFF LOCKOUT, 1/2IN, 150PSIMAX, (SEE REPLACEMENT V60-04-B000B). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4B927, MODULAR PNEUMATIC LOCKOUT VALVE 3/8 NPT (IN.), ORANGE, LOCKOUT VALVE 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR CONTROL VALVE, THREE WAY, 1/4 INCH PORT, 1/16 INCH LOWER ORIFICE SIZE, 1.5LB SPRING, 3/32 INCH TOP ORIFICE SIZE, 120 VOLTS, 60 HZ, 110 VOLTS, 50... | |
| DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, 1.6MPA (230PSI), NSF-61. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, 25MM SIZE, NSF-61, TYPE 21. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, NSF-61, 2.0/5.0NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, NSF-61, 2.5/9.0NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASAHIAV BALL VALVE, NSF-61, 3.2/11.2NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALANCING VALVE ,1-1/2IN NPTF,300PSI,34GPM MAX,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL CHECK VALVE, 1-1/2IN NPT, 150PSI, FKM O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1-1/4IN PVC, W/EPDM O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4I NCH NPT, TRUE UNION, TB SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2-PC STRUCTURE/MANUAL, T HANDLE, TB SERIES, INLINE TRUE UNION BODY, PTFE SEAT MTRL, PVC BALL/HANDLE/STEM MTRL, FPM BODY SEAL MTRL, SCKT/FNPT X SCKT/FNPT - CONN... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 7/8 IN ODF, 500 PSI, BI-DIRECTIONAL, REFRIGERATION, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION, PVC, 3/8", FNPT X FNPT, FPM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, LOW-PRESSURE, UNIVERSAL, 1/2 INCH NPT, 2-3/4 INCH LENGTH, 316 STAINLESS STEEL MATERIAL, 1.50 PSI SPRING CRACKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, PUSH-IN, 1/4INCH TUBE OD, 230PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 4 VA, 110/120 VAC, 50/60 HZ, 4.8 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, WATER VALVE, TWO-WAY SINGLE SEATED, SCREWED BRONZE ANSI CLASS 150 BODY, STEM DOWN TO CLOSE 1/2 INCH DIAMETER, NPT: CV 2.5. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 1/8 NPT, SERIES V043. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEED CONTROL VALVE, UCF1 SERIES, SINGLE FEED, GASKET MOUNTING, FLOW RANGE - 0.05-4 L/MIN, DESIGN NUMBER 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING ADAPTER,3/8 INCH,NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLARE X SOLDER ADAPTER, FEMALE, 1/2 ODF X 1/2 SAE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLARE X SOLDER ADAPTER, FEMALE, 1/4 ODF X 1/4 SAE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 300 PSI, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW VALVE, 3/4INCH NPT, 220VAC, 50VA, 25BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE VALVE, 1-1/2INCH THREADED, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE VALVE, 1-1/4", BRONZE, RISING STEM, UNION BONNET, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE VALVE, 300-600PSI, NON-SHOCK COLD WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAIN AUTOMATIC GAS VALVE, 120 VOLTS, 50/60HZ, 485,000 BTU, 3/4 INCH NPT INLET BY 3/4 INCH NPT OUTLET, OIL-FILLED OPERATOR, WITH PRESSURE TAP AND PLUG. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MANUAL AIR CONTROL VALVE, 2 STATION, 4 PORT, 3/4 INCH PORT SIZE, 1.0 MPA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, 2 WIRE, 0.7MPA, MODEL UIUSP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, PNEUMATIC, 5-PORTS, 1/8" NPT, PRESSURE 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTORIZED DIVERTING VALVE, 208 V, 0.04 AMP, 60 HZ, 3-WAY, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI-VALVE MANIFOLD BASE, SERIES VQ2000, 6-SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 3-10 BAR, SPRING METRIC M5, V08 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1/4INCH OD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, TCG50 SERIES, RELIEF VALVE, 105 MIN / 205 MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVES, 22MM, COIL 24V/48VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITIONER VALVE, V100, PNEUMATIC, 4-20MA INPUT, FRONT COVER 90 DEGREE ROTATION, ARROW INDICATOR, LOW GRAIN SPOOL VALVE, DOUBLE D SPINDLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PVC UNION BALL VALVE, PLASTIC, 1/2 INCH, THREADED SOCKET, SUGGESTED REPLACEMENT IS TBH1050ASTE0000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 3.5 - 14 MPA PRESSURE RANGE, INTERNAL DRAIN, WITH KNOB ADJUSTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, G1/2 PORT SIZE, LOW STICTION, LOCKABLE IN CLOSED POSITION, REPLACED BY T84T-4GA-B1N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, G3/4 PORT SIZE, LOW STICTION, LOCKABLE IN CLOSED POSITION, REPLACED BY T84T-6GA-B1N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUTTLE VALVE, QUICK EXHAUST, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8INCH, 4WAY, CONTINUOUS 0-125PSI, 24 VDC, 6.7W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 CYCLES, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC 60HZ COIL, 7 WATT, 150 PSI MAX, ORIFICE 046. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2/2, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SUPPLY PRESSURE 0.15 - 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POS 5WAY, 3-10BAR, 6MM OD TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-10 BAR, TEMP 5-50C, F99. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY N/C, 3/8 INCH NPT PORTS, 24 VDC, 150 PSI SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 WAY, SUBMINIATURE, SOL-DIFF/ AIR, 120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INTERNAL PILOT, SPRING AND AIR RETURN, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INTERNAL SUPPLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MAGNETIC, 0.28 AMP, 120 VAC, 60 HZ, 300 PSI, 1/2 INCH, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ORIFICE 1/4 INCH, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SIZE 2, 5/2 MONOSTABLE / BISTABLE 5/3 APB, 1/2 INCH PORT, 110 - 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 120VAC, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 2-WAY, 12 V DC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 2-WAY, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 24 VDC, 2-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V20/V22, 3/2, NC, SDMO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V4000F SERIES, 24 VDC, 4/5 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT... | |
| DISCONTINUED BY MANUFACTURER, THERMO EXPANSION VALVE,POWER ASSEMBLY,1 TON,R12,-50F TO +50F,EXTERNAL EQUALIZER,5FT TUBE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, V20/V22,V22 SOL/SPR 5/2 EXT FEED SDMO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM VALVE, DC 24V, 100~0KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ASSEMBLY, MULTI-PORT, 1" MALE NPT, (3) 1/2 IN FEMALE NPT, 316 STAINLESS STEEL, 6000 PSI @ 200F, 1500 PSI @ 1000F MAX. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VALVE DISC, 3/8 INCH SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE EXPANSION KIT, SINGLE FLOW COOLING, NON-BLADE, 5-6 TON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPACKING KIT, U-CUP F/ 1/4 INCH STEMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SAFETY RELIEF AND REDUCING, 1/2 INCH, SET100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 5.4WATT, 120VDC, 60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SHUT OFF FUNCTION, 250 PSIG MAX, 175 DEGREES FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, V4000, 4/5PORT, W/O BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, SPRING RETURN, 24 VDC, 1.7 W, 25-145 PSIG, -4-122 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SUBMINIATURE, 2WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, WITH GAUGE, PRESSURE REGULATING, V20 PRV - SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,5B615, SAFETY LOCKOUT VALVE, 1/4IN NPT PORT, 150PSIG, MANUALLY OPERATED, SLIDE TYPE, 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,3-10BAR,5-50C, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DKLOK, V15C-MF-4N-B, V15CMF4NB,NEEDLE VALVE, BRASS ,1/4"MNPT X 1/4"FNPT, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATICALL Y ACTUATED SOLENOID VALVE, BODY ALUMINIUM, FILTERED AND LUBRICATED AIR, 10 BAR, ORIFICE SIZE 6MM, WORKING PORT SIZE G 1/8". FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROVALVE, 1/4 INCH, SOLENOID, 5/2 SPRING, 24VDC, MB9 TECHNOPOLYMER. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROVALVE, 1/4" 3/2 SPRING MB5, 24 VDC TECHNOPOLYMER. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST VALVE, 1/4" NPT, QUICK 7 TO 145 PSI, ZINC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FINGER LEVER VALVE, TH SERIES, PK-3 PNEUMATIC WORKING PORT, 3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, 80 L/MIN STANDARD NOMINAL FLOW RATE, 0-8 BAR OPERATING PRESSURE, 2.5 MM NOMINAL WIDTH, THROUGH-HOLE MOUNTING,... | |
| FLOW CONTROL VALVE, BRASS BODY, 0.22/1.20 CV (METER/FREE), 300PSID MAX@180 F AIR/WATER/LT OIL, 1PSI OPENING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, M5X0.8. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, T1000 RANGE,1 TO 10 BAR, G1/8 PORT, MEDIUM: COMPRESSED AIR, NITRILE RUBBER SEALS, ALUMINUM, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| GAS BALL VALVE, 2 PIECE, 1/2 INCH NPT, 600 PSI, FEMALE, THREADED CONNECTION, RED T HANDLE, TRIPLE SEALING STEM, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE, 3/8 INCH NPT, N/C, 5 PSI, 120 V, 5# MAX, 230 CFH. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, 2 INCH PORT, BRONZE, 175 PSI, MULTI-TURN. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 1-1/4" NPT, BRASS BRONZE NEW, . FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 2-WAY, DIRECT ACTING, NPT 3/4 INCH, BRASS PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 2-WAY, THREADED, 1-1/4 INCH NPT, FLOW CAPACITY (CV): 18.7, VALVE ACTION: STEM DOWN TO CLOSE, DIRECT ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 2-WAY, THREADED, DIRECT ACTING, NPT 1 IN, 11.7CV. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, CLASS 150 BRONZE, T-235-Y, 1/8 INCH, THREADED END, 150 LB. S.W.P, 300 LB. W.O.G., NON-SHOCK, UNION BONNET, INTEGRAL SEAT, RENEWABLE SEAT DISC, SAME AS NIBCO PART NO.: NL34002. | |
| HAYWARD Valves TBH1200ASTE0000 | |
| HONEYWELL Valves V4046C-1047 | |
| HUMPHREY Valves V31012VDC | |
| IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL MAGNETICS, TP40C-00, TP40C00, AIR VALVE CONTROLLED MAGNETS, 145PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Valves TP22C7S-024-V | |
| INLET WITH RELIEF VALVE,12SAE,1-1/16" -12 UN, TOP PORT AND RELIEF VALVE SET AT 2,175 PSI,150 BAR, STANDARD INLET WITH STANDARD RELIEF VALVE,RV ADJUSTMENT RANGE:1,175 - 2,900 PSI,81 - 200 BAR. | |
| INSERT VALVE 1.25INCH NO 3-6PSIG SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS HVAC V47AA-27C | |
| JOHNSON CONTROLS Pneumatics V11HCA-100 | |
| JOHNSON CONTROLS Valves V-3966-1002 | |
| JOHNSON CONTROLS Valves V-4322-0620 | |
| JOHNSON CONTROLS Valves V11HGA-100 | |
| JOHNSON CONTROLS Valves V246HC1-001C | |
| JOHNSON CONTROLS Valves V49AC-3 | |
| JOUCOMATIC Valves U8225B004V-120 | |
| KIP SERIES 1 VALVES,S1,3WNC,1/8NP T,UL,CND,BRS,BNA,. FREE 2 YEAR RADWELL WARRANTY | |
| LEGEND VALVE , VALVE, Y-STRAINER, 1/2IN, BRONZE, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR SOLENOID, PULL, CONTINOUS, 24 VDC, 6.116 N, 195 OHM, 3.1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR SOLENOID, PULL, CONTINUOUS, 24 VDC, 28.635 N, 110 OHM, 5.5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR THRUSTER, 9/16 BORE, 2INCH STROKE, EXTERNAL BUMPERS, BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| LINKAGE KIT, INCH SHAFT DIA, INCH STROKE, 360 MOUNTING POSITION, BRASS STEM/STEM ADAPTOR/COLLAR, SINTERED STEEL RACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCK OUT VALVE, 3-WAY, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, 1/2 NPT, OSHA REQUIRED STANDARD, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, 3 WAY, 250PSI, 3/4", PADLOCK CLOSE, SPECICALLY FOR USE WITH GUARDSMAN FRLS, SLEEVE ROTATES, CONTROLLED EXHAUST RATE, NPTF PORT THREADS - OPTIONAL BSPP THREADS. FREE 2 YEAR RADWELL... | |
| LOCKOUT VALVE, MODULAR MOUNTING, 653 SERIES, 3/2 - QUICK EXHAUST, MANUALLY OPERATED, 1 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT/TAGOUT HASP, 2.3IN W ID, 5.09IN, 1-1/2IN DIA, EPOXY COAT STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| M5 COMPACT, STEPPER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves TM-DAAJ-1DA | |
| MAC VALVES INC Valves TM-DAAJ-1JD | |
| MAC VALVES INC Valves TM-DAAJ-1KD | |
| MAC VALVES INC Valves TM-DAAP-1DA | |
| MAC VALVES INC Valves TM-DAAP-4DA | |
| MAC VALVES INC Valves TM-DDAJ-1DA | |
| MAC VALVES INC Valves TM-DDAJ-1JD | |
| MAC VALVES INC Valves TM-DDAP-1DA | |
| MAC VALVES INC Valves TM-DDAP-1DK | |
| MAC VALVES INC Valves TU-DFFP-1DK | |
| MAGNETIC PILOT GAS VALVE, 110/120V, 50/60HZ, 10 PSI OPERATING PRESSURE, 1/4 INCH, NC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC VALVE, HEAVY OIL VALVE, 120 VAC 60HZ, MAX FLUID TEMP. 175F, VALVE SIZE 3/8 INCH, PORT SIZE 0.125, NC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD W/SPCL HOSE/BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| MEAD Valves USV-100 | |
| METRIC TWIN BORE AIR TABLE, BORE SIZE: 16MM, STROKE 75MM, MAX PRESSURE: 10BAR / 140PSI, STANDARD POR ORIFFICE, OPERATING TEMPERATURE: 15-160F. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ISO VALVES,5/2 SOL/SPRING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ISO VALVES,5/3 APB SOL/SOL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ISO VALVES,CAB492N 3X050X3000PVC H03. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ISO VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR BALL VALVE, LOCK OUT, ON/OFF, MANUAL ACTUATOR, 1/4 INCH NPT, 42 SCFM, (REPLACES V08-01-0000). FREE 2 YEAR RADWELL WARRANTY | |
| MOTORIZED BALL VALVE DRAIN, LED PROGRAM INDICATOR, PRESSURE RANGE 0-600PSI, VALVE ORIFICE 12MM, REPLACEMENT PART FOR 4028. FREE 2 YEAR RADWELL WARRANTY | |
| MOTORIZED VALVE, 120V, 60HZ, 7CV, CUSTOM INLET, AUTO RECYCLE, 125PSI STATIC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTORIZED VALVE, REMOVABLE POWERHEAD, 120 V, 60 HZ, 8 CV, 3/4 INCH COPPER SWEAT, AUTO RECYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTORIZED VALVE,REMOVABLE POWERHEAD, 240V 60 HZ, 5/8" COPPER SWEAT, AUTO RECYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE ASSEMBLY, 6000 PSI, 1/2 INCH FNPT X 1/2 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE ASSEMBLY, STRAIGHT, 1/2 INCH FNPT X 1/2 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NIBCO , TI-8-1/4, TI814, BALL VALVE, 1/4IN, FNPT, 200 WOG, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics T1000C1800 | |
| NORGREN Pneumatics T1000C3800 | |
| NORGREN Pneumatics T51Y0004 | |
| NORGREN Pneumatics T74E-3AA-P1N | |
| NORGREN Pneumatics U342112-0141-120-60 | |
| NORGREN Pneumatics U342142-120-60 | |
| NORGREN Pneumatics U353115-0151-120-60 | |
| NORGREN Pneumatics U359116-0261-120-60 | |
| NORGREN Pneumatics V415517D-C313H | |
| NORGREN Valves TM1502 | |
| NORGREN Valves U141115-12VDC | |
| NORGREN Valves U147112-24-60 | |
| NORGREN Valves UM/22152/122/10S | |
| NORGREN Valves UM/22152/123/60/18J | |
| NORGREN Valves V22BA11A-B313R | |
| NORGREN Valves V45A517D-C313A | |
| PANEL MOUNT PILOT VALVE, REDHAT PANEL MOUNT SOLENOID WITH SPADE TERMINAL COILS STANDARD, 1/8 INCH PIPE SIZE, 1/8 INCH ORIFICE, BRASS BODY, 8257 SERIES, 120 VAC, 50/60 HZ, AIR: 0-125,... | |
| PILOT ASSEMBLY, FOR SY100 SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT BODY ASSEMBLY, FOR 82 SERIES, BODY ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT GAS VALVE, 110/120V, 50/60HZ, 10 PSI MAX OPER PRESS, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT GAS VALVE, SOLENOID, MAGNETIC, 110-120 V, 50/60 HZ, 10 PSI MAX, 1/4 INCH NPT, CONTACT NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED CHECK VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC COIL, 30 MM, 24 VDC / 60 VAC, 50/60 HZ, FOR WALTER PNEUMATIC VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SINGLE SOLENOID, 0-125 PSI, SPRING RETURN, 4 WAY, 2 POSITION, 120 VAC, 50/60 HZ, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 5/2 VALVE, SOL/SPRING, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TRANSDUCER, MODEL T5220 I/P, E/P, 1:6 RATIO, 1-9 V DC INPUT, PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE ACTUATOR, 3 TO 13 SPRING,1/2IN OD,N.O., FLARE,THREADED, 3-6# 1.0CV. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE REPAIR KIT, REPAIR KIT FOR 1/8 & 1/4" V-SERIES MANUAL / MECHANICAL & PILOT OPERATED VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 10BAR, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, NUGGET 40 SERIES, 6MM 5/2 INLINE PILOT SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, TECHNOPOLYMER, SPRING RETURN, G1/8". FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVES, 10MM VALVE ON MFOLD, 24VDC, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Valves T424.52.0.1.B09 | |
| PNEUMAX Valves T488.52.0.1.M11 | |
| PNEUMAX Valves T488.52.0.1.M57 | |
| PNEUMAX Valves T488.52.0.1.M9 | |
| PNEUMAX Valves T488.53.31.0.0.M11 | |
| PRESSURE RELIEF VALVE, TEMPERATURE/PRESSURE , 150 PSI, 3/4 INCH NPT, MALE/FEMALE, 3 INCH PROBE, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON VALVE, T228 SERIES, 3/2 FUNCTION, BLACK, MECHANICAL SPRING, 620L/MIN, 0-10BAR, G1/8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, T70 SERIES, 1/8 IN NPT, COMPRESSED AIR, NITRILE RUBBER, ZINC ALLOT, ALUMINUM ALLOY/ZINC HOUSING, -4 TO 176 DEGREE FM 7-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Valves TURBO M25-SUB | |
| RECONDITIONING KIT, 3/4" N/O, UNION GLOBE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| RECONDITIONING.KIT, 3/4", NORMALLY OPEN, UNION ANGLE.VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERATION SHUT-OFF VALVE, SOCKET WELD, STANDARD FLANGED BONNET, ANGLE TYPE, 1/2 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| REGUALTOR, BLOCK FORM, 3/8" NPT, ACCESSORY PROD (TERRASSA). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 3WAY PRESSURE W 1 4 VCR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR INTERFACE W/160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PNEUMATIC 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PNEUMATIC 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT FOR VALVES, SERIES V, FOR 1/4 IN-1/2 IN VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT TD40-K2. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SPRING AND GASKETS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| RESTRICTOR VALVE,SERIES 50,FLOW CONTROL TO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RETROFIT VALVE LINKAGEFOR SIEBE VB9 GLOBE VALVES WITH BELIMO ROTARY ACTUATORS. FREE 2 YEAR RADWELL WARRANTY | |
| RETROFIT VALVE LINKAGEFOR UNIVERSAL GLOBE VALVE WITH LV AND SV SERIES ACTUATORS,VALVE ACTUATOR, ELECTRONIC FAIL-SAFE, AC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| RETROFIT VALVE LINKAGEFOR UNIVERSAL GLOBE VALVE WITH LV AND SV SERIES ACTUATORS,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| RETROFIT VALVE LINKAGEFOR UNIVERSAL GLOBE VALVE WITH LV AND SV SERIES ACTUATORS,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| SEALING DISC FOR 3/8IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 1 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE WITH LOCKOUT , 250 PSI, 3/8 INCH, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, 250 PSIG, 17 BAR, 150 DEG F, 1 /2 INCH PTF, MANUAL ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, OLYMPIAN PLUS, 3 PORT / 2 POSITION, G3/8 PORT SIZE, 17.0 BAR INLET PRESSURE, COMPRESSED AIR, - 20 TO 80 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR... | |
| SHUT OFF VALVE, OLYMPIAN PLUS, PLUG-IN, 1/2IN PORT SIZE, 1/8 IN EXHAUST PORT, 3/2 RED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, W/ LOCKOUT, 3 PORT, 2 POSITION, 1/4 INCH PORT, PTF THREADS, YELLOW SLIDE, UNTHREADED EXHAUST OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT-OFF VALVE, PORT SIZE G1/2, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY, REPLACEMENT FOR T74T-4GA-P1N. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT-OFF VALVE, PORT SIZE G3/4, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT-OFF VALVE, PORT SIZE G3/8, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, 0.7-10 BAR, G1/4 PORT, ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, 1/4 INCH PIPE SIZE, 2 CV (1.7 KV) PRESSURE TO CYLINDER/EXHAUST, 5 PSI (0.35 BAR) OPERATING PRESSURE, 125 PSI (8.6 BAR) MAX, DIE-CAST ZINC BODY/BONNET, NBR SEAT. FREE... | |
| SHUTTLE VALVE, T65 SERIES, 1/4 INCH NPT PORT, 0-175 DEGREES FARENHEIT OPERATING TEMPERATURE, ZINC BODY, MAX PRESSURE: 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV,... | |
| SINGLE SEATED VALVE, 1/2IN, 1.6 CV, 115-275DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID VALVE, 3-WAY, T SERIES, 1/4, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE VALVE ASSY, 64 SERIES, OLYMPIAN, YELLOW, 250PSIG, 17BAR, 80DEG C, 175DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE VALVE, QUICK SHUT OFF, 2WAY, 1/2INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE VALVE,QUICK SHUT-OFF,3/8IN NPTF,MAXIMUM OPERATING PRESSURE 250 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves UIUSP-DUV01236 | |
| SMC Valves V114-5LOU | |
| SOLENOID AIR VALVE, 3 WAY, 1/4 IN BARBED, 440/480 VAC, 50/60HZ, 6 WATT, 30 PSI, N.O/N.C, 0-25 PSI, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE, 3-WAY, 220/240 VAC, 50/60 HZ, 30 PSI MAX PRESSURE, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE, 3WAY 30PSI,110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE, MULTIPURPOSE, 3 WAY, 24 VAC, 50 / 60 HZ, 6.5 WATTS, 0 - 30 PSI, 1/8 INCH NPT, NO / NC, THERMOPLASTIC LEADS. FREE 2 YEAR RADWELL... | |
| SOLENOID PILOT VALVE, 24 VDC, 2.4 WATT, 25-150 PSI, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT, VALVE OPERATOR, 24 VDC, 5.4 WATT, 25-150 PSI, NON-LOCKING, PIGTAIL LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SLOW START VALVE, RC1/2, NON-LOCKING, TERMINAL BOX, 24 VDC, NO INCLUDED PRODUCTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SLOW START VALVE, RC3/8, NON-LOCKING, TERMINAL BOX SURGE SUPPRESOR/LIGHT, 24 VDC, NO INCLUDED PRODUCTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID TUBULAR 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/8IN 3WAY 110/120VAC 50/60HZ 6.3W 100PSI WATER/AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 100MA 28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110VDC 3WAY 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120/60HZ 1/16-3/64IN 7W 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 15PSI 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 240V MAGNETIC 60HZ 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 240V/60HZ 220V/50HZ 5.9W 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 12.7WATT 25-150PSI,AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 150PSI 120V 60HZ 14.25W 250F. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3WAY 100/120VAC 50/60HZ 8.7W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 6.3W 24VAC 60HZ 1/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, PILOT DUTY, 110/120 VAC, 50/60 HZ, 5.4 WATT, 0-150 PSI, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE CONTINUOUS 24DC 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE PILOT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1.5 - 10 BAR, 650 L/MIN, G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/16" ORIFICE, 10-100PSI, 24VDC, 11.2W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 70 TO 260 PSIG RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8" PORT SIZE, NORMALLY CLOSED, 2/2/ OPERATION, 120 VAC, 60 HZ, 3/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 5.4 W, 25 TO 150 PSI, LOCKING EXTENDED OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6 W,18 INCH WIRE LENGTH, 1/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VOLT, 50/60HZ, 25-150 HZ, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 VDC, .5 WATT, 105 PSI, 1/32-1/32 INCH ORIFACE, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 VDC, 25-150 PSI, 2.4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 6 0HZ , 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VOLTS, 30 PSI, 6.5 WATTS, 50/60 HZ, 3/32 X 3/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 125 PSI AIR INERT GAS, 24.9 W, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-10BAR, 5WAY, 2POS, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-POSITION DOUBLE, BASE MOUNTED, SY100 NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2.4 WATT, 25-150 PSI, COIL:24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.4 WATTS, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 25 - 150 PSI, 5.4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 WATT, 25-150 PSI, 2 WIRE CONNECTOR, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24.9/WATT, 125/PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24/60VAC, 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC COIL, 1 WATT, 3-10BAR, 5/32 PORT, NUGGET 40 VALVES, PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 3/2NC 0.080, 1/4 INCH TUBE INLET, 90PSI MAX, 090930-01U. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-100PSI, 5.4W, 110-120V, 50/60HZ, RECTANGULAR CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, 1/8X3/64 N, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8 INCH, PILOT, GAS, 120 V, 10# MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3WAY AIR FLOW, 30PSI, 6W, 24V, 50/60 HZ, N.C/N.O, 1/4 IN BARB. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY, 1.2 TO 8 PSI, 5-50 DEGREES-C, V20/V22, V22. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR, 3 WAY, 208V, 50/60HZ, 18" WIRE LEADS, 8 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNT (DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNTED, NORMALLY CLOSED ACTUATION, .35 WATTS, 24 VDC, WITHOUT CONNECTOR, WITH INDICATOR LIGHT AND SURGE VOLT SUPPRESSOR FOR DC/AC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COMPACT, 1/8 X 3/64, 2 WAY, NORMALLY CLOSED, STAINLESS STEEL, 6.9 /F WATT, OPEN FRAME, VITON, 24 VOLTS DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, WITH ELECTRONIC RELAY, STANDARD TYPE, 120 L/MIN, 31.5 MPA (4570 PSI), 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE ACTING, 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRO, SPRING SELF FEEDING, G1/8, 24 VDC, 3.8 W, 5 WAY, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISONIC MOD 3, 3/2 N.O., 24 VDC, 100 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, KIP SERIES, 1/8 NPT, 12 VDC, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MINI, V45 SERIES, 5/2 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NORMALLY CLOSED, 24 VAC, 50/6Z HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, OPEN FRAME, 120 V AC COIL, 1/8" PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, OUTPUT: 80 PSI, MAX OPERATING PRESSURE: 120 PSI, .5AMP AT 125VDC, 125/250VAC, 15.1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT DUTY, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT DUTY, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PORT SIZE: 1/4" NPT, VALVE INTERFACE; INLINE, PRESSURE RATING: 1000, VALVE SERIES: KIP SERIES 3, BODY MATERIAL: STAINLESS STEEL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPRING, 5/2 EXT FEED PBMO,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SUBMINIATURE, 2 WAY, 24 VDC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SUBMINIATURE,W/SUB BASE, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SY100 SERIES, 3 PIN, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, T SERIES, 110/120 VAC, 50/60 HZ, 7.2 W, 150 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TM SERIES OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, V20/V22, V22 SOL/SPR 5/2 INT FEED PBMO, BAR: 2.0-8 AIR, TEMPERATURE RANGE: 5-50 C, SPRING ACTUATED, 3 BLADES, G1/4, A, E4L. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, V22 SERIES, 3 WAY, 5 POSITION, SUB-BASE MOUNT, MID POSITION APB, PILOT SUPPLY INTERNAL, MANUAL OVERRIDE SDMO, 2 COILS 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, CYLINDRICAL PULL, INTERMITTENT, SOLENOID OPERATION:PULL, SOLENOID DUTY CYCLE:INTERMITTENT, COIL VOLTAGE:24VDC, HOLDING FORCE:34.752N, COIL RESISTANCE:36.1OHM, COIL POWER CONTINUOUS:16.8W, EXTERNAL DIAMETER:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, CYLINDRICAL PUSH, INTERMITTENT, SOLENOID OPERATION:PUSH, SOLENOID DUTY CYCLE:INTERMITTENT, COIL VOLTAGE:24VDC, HOLDING FORCE:27.801N, COIL RESISTANCE:36.1OHM, COIL POWER CONTINUOUS:16.8W, EXTERNAL DIAMETER:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, CYLINDRICAL, PUSH, CONTINUOUS, SOLENOID OPERATION:PUSH, SOLENOID DUTY CYCLE:CONTINUOUS, COIL VOLTAGE:24VDC, HOLDING FORCE:40.59N, COIL RESISTANCE:90.4OHM, COIL POWER CONTINUOUS:6.7W, EXTERNAL DIAMETER:38.1MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, MODEL T12, TUBULAR, PULL, CONTINUOUS, 12 VDC, RESISTANCE: 17.5 OHMS, 8.6 WATTS, 686 MA. FREE 2 YEAR RADWELL WARRANTY | |
| SPARTAN, V243-121-EP2.5, V243121EP25, 2 WAY ZONE VALVE BODY & EP 2.5CV CARTRIDGE, 1/2 INCH INVERTED FLARE INLET & OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING KIT 3-6#,3/8"STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING KIT 9-13# 5/16" STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEAL NEEDLE SPOUT 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM TRAP, 3/4IN, FNPT, 600PSIG, 752DEG F, STAINLESS STEEL, 73651. FREE 2 YEAR RADWELL WARRANTY | |
| STEM ACTUATED VALVE, 3/2-WAY, CLOSED, MONOSTABLE, 80 L/MIN, (3626). FREE 2 YEAR RADWELL WARRANTY | |
| STEM, PLUG & PACKING, 2.0CV. FREE 2 YEAR RADWELL WARRANTY | |
| SUBMINIATURE SOLENOID VALVE, 1/8 INCH X 1/8 INCH, FPT X FPT, 24 VDC, 6.9 W, 220 PSI, BRASS, OPEN FRAME, NC, 2-WAY/2-POSITION, DIRECT ACTING, SUBMINIATURE SOLENOID VALVE WITH FKM SEAL... | |
| SUBPLATE W/ 4 PIN MICRO CONN.. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE REPAIR KIT FOR MICRONICS LTD TURBO M-25, DIAPHRAGM REPAIR KIT, WORKS W/ TURBO SQ-SERIES AND FD-SERIES PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SWEAT N.C. ZONE VALVE, 2 WAY, ON/OFF LINE VOLTAGE, FOR HYDRONIC CONTROL APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| T80-SS-RRR-L-020,3/4 " 2 PC ECONOFLO SERIES, MODEL T80SS FULL PORT 2PC,1000WOG, NPT ENDS, SS BODY, SS TRIM, RPTFE SEATS ANDSEALS, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| TEE FITTING, RH FEMALE, BRASS, 3000 PSI, W/O CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE, 3/8IN, 115/180DEG F, 3-1/4IN BULB, 6FT ARMMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE, 3/8NI NPTF, 160/230 DEGREE F, 3-1/4IN BULB, 6FT ARMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE ELEMENT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMO SWITCH 50-V. FREE 2 YEAR RADWELL WARRANTY | |
| THERMO-DYNAMIC STEAM TRAP, ELECTROLESS NICKEL PLATED STAINLESS STEEL, LOW CAPACITY, IN-LINE HORIZONTAL FLOW PATTERN, 1/2 IN, NPT, 600 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC RADIATOR VALVE, 3/4IN THREAD, HORIZONTAL ANGLE PATTERN. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 2-WAY, N.C. SPOOL VALVE, DETENTED ACUTAION, 8 SCFM FLOW @ 100 PSIG, #10-32 INLET/OUTLET SIZE, ENP STEEL TOGGLE. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 2-WAY, NP STEEL TOGGLE, 1/8 INCH NPT MALE. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION BALL VALVE, 1 INCH, PVC, SOCKETT THREADED END CONNECTIONS, EPDM ORINGS. FREE 2 YEAR RADWELL WARRANTY | |
| UNION BALL VALVE W/BOTH END CONNECTIONS 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| V-3754-608, JOHNSON CONTROLS, REPLACEMENT SPRING, 3-6 PSI RANGE, FOR 1 AND 1 1/2 INCH VALVES WITH 3/4" STROKE, V-3000. FREE 2 YEAR RADWELL WARRANTY | |
| V46 STAINLESS STEEL VALVE, 2 INCH, FLANGED A.S.T.M CONNECTORS, NORMALLY OPEN, BUNA N DIAPHRAGM, SEALS AND DISC. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE "TECHNO ECO" G1/4" TECHNOPOLYMER, P.C. LATERAL LEVER BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 0.15/1.0MPA, 200VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 120V 60HZ 17W 1/4IN 75PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 120VAC 50/60HZ 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 24VAC 50/60HZ 14/10VA 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE G1/4", 5/3 CLOSE CENTRE LEVER LATERAL BLACK, RET SPRING RETURN, TECHNO POLYMERE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PILOT OPERATOR, 24 VDC, 5.4 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITIONER, NAMUR SPINDLE, 90 DEGREE ROTATION, 3-15 PSI (20-100KPA), 9.5 @29 PSI (200KPA), 28.3 @87 PSI (600KPA), 47.1 @145 PSI (1MPA), -40 TO 185 FAHRENHEIT, NEMA 4X AND IP66. | |
| VALVE RECONDITION KIT, FOR 1/2"N/O CAGE TRIM VALVE, 2.2CV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, PNEUMATIC VALVE REPAIR, VARIABLE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE RETROFIT LINKAGE, 0.5 INCH STROKE, 360 MOUNTING, 1-3 INCH APPLICABLE VALVE SIZE, 12 TEETH, BRASS SPINDLE, SINTERED STEEL RACK. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SLIDE SHUT-OFF 3/8IN 250PSIG 140SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID 24VDC 3-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPRING KIT, 48 3/4 INCH STK, FOR V3212. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPRING KIT, 9-13PSI, 1/2IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE STEAM 2WAY 1-1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SUBMINIATURE 1/8INCH 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SUBMINIATURE 2WAY 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE TECHNO-POLYMER, TRANSPARENT, LUBRICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/4, V20/V22,V22, AIR: 2.2 TO 8, TEMP: +5 TO +50. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 24 V DC, 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3-POSITION, 4-WAY, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4 INCH NPT, STRAIGHT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4 POS NC/NC, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BRASS, W/DIAPHRAGM ACTUATOR, 1IN NPT, NC, 9-13PSIG SPRING RANGE, DIAPHRAGM: EXPOSED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECT ACTING, 500-2000PSI, 65GPM, 1-1/4 NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, 3/8 INCH, 4 WAY, STAINLESS STEEL, TAPERED BRASS STEM, 125 PSI MAX, 8.6 BAR MAX, 180 DEG F MAX, 82 DEG C MAX. FREE 2 YEAR RADWELL... | |
| VALVE, GATE VALVE, 3/4 INCH, BRONZE, RISING STEM, SWEAT X SWEAT CONNECTION, 300 PSI CWP, SOLID WEDGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, GLOBE, 2 WAY, 1/2", NPT, 2.9 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM DOWN TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP... | |
| VALVE, GLOBE, 2 WAY, 1/2", NPT, 4.7 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM DOWN TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP... | |
| VALVE, KIP SERIES, 2/2 OPERATION, NORMALLY CLOSED FUNCTION, 1/8 INCH NPTF PORT SIZE, 120 VAC OPERATIONAL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, KIP SERIES, 2WNC, 1/8NPT, BRS, COND, BUN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MINI ISO, PNEUMATIC, DIRECT SOLENOID, 115V 50/60HZ, 0-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLASTIC PNEUMATIC BALL VIBRATOR, UP SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE ACTUATED, WATER-REGULATING VALVE, 3/4 INCH NPT, 70-260 PSI OPENING POINT RANGE, DIRECT ACTUING, 1/4 INCH EXTERNAL FLARE FITTING STYLE 5. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE TANK VALVE, 1/4 NPT-M, 80 PSI THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, REVERSE PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SHUT OFF, T74 SERIES, 3/8 IN PTF, 3/2 LOCKOUT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SHUT-OFF, SLIDE TYPE, 250 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SEATED, 1/2 INCH PIPE SIZE, 3/4 INCH TRAVEL, CV 4.0, DISC RATING 275-425 DEGREES FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, TOGGLE ACTUATED, 3-POSITION, 4-WAY VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, V47 SERIES, TEMPERATURE ACTUATED, 3/4IN NPT, 213PSI, 75-135DEG F, AMBIENT POINT RANGE, REPLACES V47AC-6C. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, KIP SERIES 1, 1/8 INCH NPT, 2WNC, 6 WATTS, UL. FREE 2 YEAR RADWELL WARRANTY | |
| VAVLE COIL, 125PSI, 24.9W, 2BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| VERSA VALVES , VALVE REPAIR KIT, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| VERSA VALVES Valves TJJ-4403-S | |
| VERSA VALVES Valves TVC5-X411-4N-A120 | |
| VERSA VALVES Valves TVC5-X411-4N-C-A120 | |
| VERSA VALVES Valves V-4332 | |
| VERSA VALVES Valves V4532155 | |
| VERSA VALVES Valves V4732 | |
| VS8-2-A04T, VALVE MANIFOLD, 4PIN CONNECTOR, 1/2IN NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| WALTER PNEUMATIC VALVES (ISO),ISO VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| WALTER PNEUMATIC VALVES (ISO),SOL COIL FORM A. FREE 2 YEAR RADWELL WARRANTY | |
| WALTER PNEUMATIC VALVES (ISO),SOL COIL FORM B. FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE REDUCING VALVE 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| WATER VALVE PRESSURE REGULATING, 3/4IN FPT, 70-260PSIG, 3/4IN IPS PRESSURE ACTUATED VALVE (70-260 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON PNEUMATIC Valves V40-02-B000B |
| << Prev | Next >> |