MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DDAA-2BA

Description
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), 18" WIRE LENGTH, LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), 18" WIRE LENGTH, LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 105246634 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
105246634
Solenoid Valve 105246634
SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), 18" WIRE LENGTH, LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY, SINGLE OPERATOR, 1/8" NPTF PORT SIZE, 24 V DC (5.4 W), 18" WIRE LENGTH, LOCKING MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 105246634
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
VALVES - BP90-025-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Insert Wafer Check Valves - DFT® FBC™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details