Fairchild Industrial Products Co. Pneumatic Regulator 4516A

Description
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 3/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 3/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 32964480 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32964480
Pneumatic Regulator 32964480
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 3/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 3/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FAIRCHILD INDUSTRIAL PROD Pneumatics 4516A

FAIRCHILD INDUSTRIAL PROD Pneumatics 4516A

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32964480
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSE-7-Z 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Basic valve - CPE18-P1-5/3B-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers