Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 46
Product Name Notes
(KM-1) MANUAL LIFT KIT, SOLENOID VALVE, . FREE 2 YEAR RADWELL WARRANTY
1-1/2" BRASS CHECK VALVE INLINE, FNPT X FNPT, 200 WOG. FREE 2 YEAR RADWELL WARRANTY
1/2 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD COUPLER & BALL 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY
1/4 NPT, MALE X FEMALE, STEEL, HARD SEAT NEEDLE VALVE, 0.187" ORIFICE. FREE 2 YEAR RADWELL WARRANTY
2" BRASS CHECK VALVE INLINE, FNPT X FNPT, 400 WOG. FREE 2 YEAR RADWELL WARRANTY
3-WAY SPOOL VALVE-PIL/PIL. FREE 2 YEAR RADWELL WARRANTY
3/8" BRASS CHECK VALVE INLINE, FNPT X FNPT, 400 WOG. FREE 2 YEAR RADWELL WARRANTY
410 39 24/50/60. FREE 2 YEAR RADWELL WARRANTY
AIR CYLINDER, 250 PSI, 12 WATT, 140 MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, WITH SOFT SEAL SPOOL, 3 WAY (3/2), TYPE 3252, 1/4 INCH FNPT PORTS, 0-240 PSI, 230 VAC, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 30-150PSI, COIL 110/120V, 50/60HZ, 7W. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, FOOT SWITCH, 30CFM AT 100PSI, 3-WAY, 1/8-27 NPT PORTS, INTERIOR HOUSING, CLIPPER AIR VAL. FREE 2 YEAR RADWELL WARRANTY
AIRTAC Valves 3V210-08-NC
ALKON Pneumatics 375-02-007-32
AQUAMATIC Valves 421-RA
AQUAMATIC Valves 424-RA
AQUAMATIC Valves 425-RA
ARGON METERING LINE REGULATOR, 1/4IN, 0-100 RANGE. FREE 2 YEAR RADWELL WARRANTY
ARO Valves 38922
ARO Valves 402-A
ASCO NUMATICS Valves 3FC2
ASCO Valves 400127-088-#
ASCO Valves 400127-225
ASCO Valves 400904-542
ASCO Valves 411J3124HVS
ASCO Valves 411L3324HE
BALL VALVE 2WAY 3/8IN BRASS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ACTUATOR, 3INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE LOCKOUT, SEAL TIGHT, HANDLE-ON, 4 INCH MAX VALVE HANDLE SIZE, ALUMINUM AND STEEL HANDLE, LOCKOUT 9/32 INCH MAX SHACKLE DIAMETER, RED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE STEEL 2000CWP 2POS 3/8IN NPT/FM WOVCO. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 30SS1F-02, 3 PIECE, FULL BORE, RPTFE SEATS, SOCKET WELD ENDS, HANDLE OPERATED, STAINLESS STEEL BODY/BALL, 2 INCH, 1000 WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3B SERIES, 3-WAY, 20000 PSI, 0.109-0.188 INCH ORIFICE, 1.00 INCH SEAT GLAND HEX, 1/4 INCH CONNECTION SIZE, 180 DEGREE TURN SWITCHING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
BALL VALVE, BRASS, LEVER, 3/4, PTFE, FEMALE NPT, HANDLE ZINC, 600 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, LEVER, PTFE, 1 IN, FEMALE NPT X FEMALE NPT, 600PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, DOUBLE, FEMALE, TUBE 63MM OD. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, THREADED-END, 1/2 INCH NPT, CARBON STEEL MATERIAL, 316 STAINLESS STEEL BALL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TRUE UNION 2000 SERIES, STANDARD, T-HANDLE, 235 PSI, 1 INCH NOMINAL, SOCKET / FNPT END STYLE, PVC, GRAY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4IN PIPE, FULL PORT, BRASS FULL PORT BALL VALVE, BI-DIRECTIONAL, NPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP . FREE 2 YEAR RADWELL WARRANTY
BIMBA Pneumatics 3MV8
BURKERT Valves 0142 A 5/4
BURKERT Valves 41147
C16H24/29COIL 16MM 24VDC DIN43650, STANDARD PARTS. FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Pneumatics MD1-FR0000-1/4
CAMOZZI Valves 2931 1/4
CAMOZZI Valves 364-011-02
CAMOZZI Valves 368-011-02
CAMOZZI Valves 368-900
CAMOZZI Valves 368-905TF
CAMOZZI Valves RFU 446-1/4
CAMOZZI Valves VBO 1/4
CAMOZZI Valves VBU 1/4
CAMOZZI Valves VSC 544-1/4
CHECK VALVE IN-LINE FEMALE PORT 3PSI. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 1 INCH, FNPT X FNPT, 200 PSI WOG, BRASS. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 316SS BODY, DELRIN POPPET, DUNA-N SEAL, THREADED FEMALE, 1/2IN. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 377 SERIES, 2 INCH SIZE,4.3 INCH TOP TO INLET CENTER, 150-600 PRESSURE CLASS 150 LBS PRESSURE CLASS, 8 INCH INLET TO OUTLET LENGTH, PTFE GASKET, RAISED FACE FLANGED...
CHECK VALVE, HIGH PRESSURE, INLINE, O-RING, 40000 PSI, 20 PSIG, 0.250 INCH ORIFICE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CLA VAL Valves 124-01A-3/4
CM1-MP9-032-167, REAR EYE MOUNT. FREE 2 YEAR RADWELL WARRANTY
COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL DC OPERATED 36VDC FOR 3TF46/3TF47. FREE 2 YEAR RADWELL WARRANTY
COIL SUB MINIATURE KIT 24VAC 10.5W. FREE 2 YEAR RADWELL WARRANTY
COIL, 100/50-60 HZ, 4W FT, 21+11, MP-C-025. FREE 2 YEAR RADWELL WARRANTY
COIL, 220/230VAC AT 60HZ, 220VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 24VAC, 50/60HZ, 2.5W, 10MM BORE, CLASS-F. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR CONTACTORS 3TF46/47, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID COIL, 6.9 WATT, 24VDC COIL, 3 BLADE. FREE 2 YEAR RADWELL WARRANTY
COIL, SPADE TERMINAL, 17-12W, 120VAC, 50-60HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE, 24 VDC, 50/60 HZ, 0.80 AMP, 1/2 PSI, 3.5 IN WC. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE, SLOW OPENING, LP GAS CONVERSION KIT. FREE 2 YEAR RADWELL WARRANTY
COMMERCIAL GAS SAFETY VALVE, 11/64" RESET BUTTON LENGTH, INLET: 3/8" PIPE, OUTLET: 3/8" PIPE, 48" CAPILLARY, BUSHING TYPE 1 & 2, PILOT OUTLET 1/4" TUBING. FREE 2 YEAR RADWELL WARRANTY...
CONTROL VALVE 1/4IN NPTF 30-150PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 3/2 DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, FOOT PEDAL TYPE, 3/8 INCH PORT SIZE, 2-POSITION, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Valves 3R7265
DBL SOL MOM & ADR ASSY. FREE 2 YEAR RADWELL WARRANTY
DEMA Valves 41-9-5
DIAPHGRAM AND SEAL KIT, BUNA-N MATERIAL, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM & SEAL KIT, BUNA N, SERIES 426. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM AND SEAL KIT, FOR 3/4" AND 1" STEEL VALVE, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM, SEAL KIT, SERIES 425. FREE 2 YEAR RADWELL WARRANTY
DIRECT ACTING SOLENOID VALVE, 12VDC, 4.5W, 0-125 PSIG. FREE 2 YEAR RADWELL WARRANTY
DIRECTAIR VALVE, 4WAY, SPRING RETURN, FOOT MOUNTED, 1/8IN PORT. FREE 2 YEAR RADWELL WARRANTY
DIRECTION CONTROL VALVE, PNEUMATIC, 3/2 WAY, W/ ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DIRECTAIR 2 SERIES, 4-WAY, 2 POSITION, PILOT OPERATED ACTUATED, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, MINIATURE, 4 WAY DETENTED/EXHAUST CENTER, 3 POSITION / MANUAL, INLINE/ DIRECT PIPING TYPE, TOGGLE OPERATED, 1/8 NPSF PORT SIZE, 0.12 CV FLOW CAPACITY, 0-125 PSI RANGE. FREE 2...
DISCHARGE VALVE, FOR USE WITH IR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR CHANNEL DISCHARGE VALVE, 4.8IN OD, FITS INGERSOLL RAND TYPE 40 AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, TYPE 3251, 3 WAY, 3/2, 1/4 INCH FNPT, 25-240PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, TYPE 5252, 4 WAY, 5/2, 1/4IN FNPT PORTS, 0-240PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4IN MXF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 WAY, 3B SERIES, OPERATE UP TO 20000 PSI, ORIFICES 3/16SS ANNLD, 1379 BAR, TRUNNION MOUNTED STEM, F250C CONNECTION TYPE, H4 END CONNECTOR NUMBER, BOTTOM...
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4, 400PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 8IN PORT, DOUBLE FLANGE, DUCTILE IRON, 416SS STEM, 316SS DISC, EPDM SEAT, 324 TRIM, ANSI 150 FLANGE, 250 CWP, 175PSI SHUT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CHECK VALVE, STEEL, 5000 PSI, 1 INCH THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 6.2 W, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SUB MINIATURE KIT, 24 VOLTS DC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, W/ARM, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 3-WAY, 1/4 INCH NPTF, SPRING RETURN, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, 110V / 60HZ/50HZ, 120V 60HZ, 50VA/ 220VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE VALVE, 3PB SERIES, 2 POSITION, NO LEAD WIRE WITH SURGE SUPRESSOR LIGHT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR,150 PSI, 120 DEG F, 1/8 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS CONTROL VALVE, 24 VAC COIL, 60 HZ, 0.60 AMP, 3.5 INCH WATER COLUMN REG. SETTING, 3/4 X 3/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, GAS MANIFOLD, 24V, 60HZ, .6 AMP, 1/2 PSI,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 2 STAGE, 24 V AC, 60 HZ, 3/4 NPT, 1/2 PSI, NAT/LP GAS TYPE, SOLENOID INTERRUPTER, RELAY OPERATOR, REPLACED BY 36H64-463. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, GAS VALVE, 24 V, 60 HZ, 0.36 AMP, REG. 3.3" W.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 24V, 60HZ, .36 AMP, REG. 3.3" W.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE, -30-0 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HARDWARE KIT, 3/8-16X2 BOLTS, FOR DIAPHRAGM VALVE RCA45DD000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE VALVE, 5-8 BAR, 10 ML SHOT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PULSE VALVE, 0.30 PSI, IMPULSE RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC STOP GATE, DAMPENED, TYPE: VE 2/D-150, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 0.2-16 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3 INCH FLANGED, POLYFILL SEAT, 316 TRIM, 500 F MAX TEMPERATURE, 285 CWP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 35-150 PSIG, 5 WATT, 4-2/5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, HRF900SZ0016 MODEL, DIAPHRAGM, 500 PSI MAX . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 4/5BAR, 1/4IN NPT, 0 PSI TO 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HYDRAULIC, W/ PISTON, 50-250 BAR, 3/8 INCH BSP, HARDENED STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROL VALVE, 120VAC, 162MA, 4.6WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QDM SENSOR, ASSEMBLY OF 3Q7200-1 SENSOR & 3N7199 VALVE, 10VDC INPUT, 24MA, -55-200 DEG C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK-RELEASE VALVE, SERIES QR-1, FOR USE WITH AIR BRAKE SYSTEM, 1PSI CRACK PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220-240 VAC, 50-60 HZ, 6.3 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, W /HOUSING, 24 VAC, 50/60 HZ, 14 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, N/C, 1/8 INCH NPT, 24 V, 50/60 HZ, 6 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, NORMALLY OPEN, .31 AMP, 110-120VAC, 50/60HZ, 30PSI GAS, 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2-WAY, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24/60 VDC, 10 PSI, 11 W, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 24 VDC, 5.4 W, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED LIGHT AND...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 36 SERIES, 24 VDC, 2.4 WATTS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 42 SERIES, PNEUMATIC VALVE, 3 POSITION, 3/8" D, CLASS H COIL, 240 VAC, 60 HZ, 40-150 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48V 50/60HZ, 24VDC 4.4W, 10BAR 150PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 VDC, 0.5 WATT, 0-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DISCREET, 2-10 PSI, 2 POSITION, 1NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, OMNI 375 SERIES, SOLENOID W/ DIN CONNECTOR AND MANUAL OVERRIDE (A+B), 3/8" NPT PORT SIZE, STACKING, 4-WAY, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 3 PORT, 24 VDC, DIRECT PIPE CONNECTION, 2 POSITION, 0-0.7 MPA, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, XXF, RAPID CYCLE SOLENOID VALVE, PORT SIZE: 3/8 INCH OD, MAXIMUM PRESSURE DIFERENTIAL: 17.23 BAR, MAXIMUM WORKING PRESSURE: 34.4 BAR, COIL TYPE: OMKC-1. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STOP GATE VALVE, 4-8 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUUM BREAKER, ATMOSPHERIC TYPE, 3/8 INCH NPT, 125 PSI, 212 DEG FAHRENHEIT, BRONZE BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 110/120 VAC, 50/60 HZ, 6.2 W, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, PACKLESS LINE, 1/2 INCH, SAE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE FITTING KIT, FOR SERIES A-B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REED, METAL FOR I-R VACUUM PUMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, O-RINGS, GASKETS, SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE Y 1INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, "DO" VALVE, SERVICE / AIR / GAS, 15 LBS / IN PRESSURE, 3/4 INCH PIPE SIZE, 120 V, 60 CYCLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3/8IN PIPE, 60-120F, T TYPE, BRASS, UNDER SINK GUARDIAN, THERMOSTATIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, QUICK EXHAUST, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 24VDC/100PSI, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATER STRAINER, V-PATTERN, ONE WAY, TWO OUTPUT, THREADED 3/8 INCH FEMALE, STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIR OPERATED VALVE,TYPE 5251,4 WAY,5/2,1/4IN FNPT,25-240PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,2- POSITION,SINGLE,100V AC,PNEUMATIC VALVE,NORMALLY OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE,3/8IN NPT,5/2,120V/50-60HZ ,ALUMINUM MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
DUST-TIGHT STRAIN RELIEF,3/4-INCH 0.52 - 0.73-INCH . FREE 2 YEAR RADWELL WARRANTY
EMERSON , 037036, X-22440-B2A, CAGE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
EXTENSION KIT SUPPLY W/VISUAL FLOW GAUGE & RETURN. FREE 2 YEAR RADWELL WARRANTY
FB SERIES, 316SS, 2WBALL V 36, 3/8 IN. TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics GRE-1/4
FESTO Valves CPE18-M1H-3GL-1/4
FESTO Valves CPE18-M1H-3GLS-1/4
FESTO Valves CPE18-M1H-5/3E-1/4
FESTO Valves CPE18-M1H-5/3G-1/4
FESTO Valves CPE18-M1H-5J-1/4
FESTO Valves CPE18-M1H-5L-1/4
FESTO Valves CPV18-M1H-5/3GS-1/4
FESTO Valves JMFH-5-1/4
FESTO Valves MFH-3-1/4
FESTO Valves MFH-5-1/4
FESTO Valves MOFH-3-1/4
FESTO Valves MS4-DL-1/4
FESTO Valves SEU-1/4
FESTO Valves W-3-1/4
FINDER Valves 40.52.9.024.0000
FLOW CONTROL VALVE, 150PSI, 3/8IN NPTF, 1.5GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, IN LINE, 3/8IN NPTF, SCREW ADJUSTMENT, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, LOW CONTROL 3/8" NPT FEMALE INLINE BP, SCREW ADJ. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, RIGHT ANGLE, 3/8IN PIPE SIZE, NPTF, 1.6CV, 90 CFM FLOW RATE, 0-160 DEGREE F, 175PSIG, ANODIZED ALUMINUM . FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, WITH KNOBS, 3/8 IN NPT VALVE INLET PORT, 175 PSI CLOSE. FREE 2 YEAR RADWELL WARRANTY
FLUID CHECK VALVE 5PSI. FREE 2 YEAR RADWELL WARRANTY
FLUID CONTROL VALVE, SINGLE SOLENOID, NORMALLY OPEN, 3V210-08NO-A, AC220V NPT. FREE 2 YEAR RADWELL WARRANTY
FOOT VALVE 2INCH 60SE. FREE 2 YEAR RADWELL WARRANTY
GAS FITTING,Y CONNECTION VALVE,INERT GAS RH 5/8IN-18 MALE,, OUTLET 2-INERT GAS RH 5/8IN-18 FEMALE,200PSI. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE 1/2PSI 7.5IN WC 24V 60HZ. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE 24VAC 50/60HZ .430AMP 2STAGE. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE 50-60HZ 24V. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24 VAC COIL, NATURAL GAS TYPE, 3/4 X 3/4 INCH PIPE SIZE, 3.5 INCH REGULATOR SETTING, 2.5-5 INCH REGULATOR ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 50/60HZ, 1/2 PSI. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 60HZ, MAX PRESSURE 1/2 PSI, FILTER CAP - 2 C.F.H. AIR. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 3/4 INCH INLET, 3/4 INCH OUTLET, 6 AMP, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
GRAINGER , 3A427, SOLENOID VALVE, 3WAY, NORMALLY OPEN, LESS COIL, 1/16IN ORIFICE DIAMETER, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
HOKE Valves 3712 M2B
HOKE Valves 3752M4B
HONEYWELL Valves 40003918-006
HUMPHREY Pneumatics 3P
HUMPHREY Pneumatics 41P
HUMPHREY Pneumatics 41PP
HUMPHREY Pneumatics 41R-D3
HUMPHREY Pneumatics 41R-S3
HUMPHREY Pneumatics 41V
HUMPHREY Valves 410-12VDC
HUMPHREY Valves 410-24VDC
HUMPHREY Valves 410-36
HUMPHREY Valves 410-39-24VDC
HUMPHREY Valves 410-70-120VAC
HUMPHREY Valves 410-70-24VDC
HUMPHREY Valves 41T-D3
HUMPHREY Valves 420-24VDC
HUMPHREY Valves 4201205060
HYDRAULIC AIR ASSEMBLY TOOL, HYDRAULIC CHECK, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
INJECTOR, CLASS 2, 15R CONNECTOR, 2 PIN, SPRING CLIP MOUNT. FREE 2 YEAR RADWELL WARRANTY
INLINE BRASS CHECK VALVE INLINE, 1-1/4 INCH, FNPT X FNPT, 400 WOG. FREE 2 YEAR RADWELL WARRANTY
IPS ISOLATOR, UNI-FLANGE, BRASS, BALL VALVE WITH DETACHABLE ROTATING FLANGE, 1-1/2INCH FULL PORT. FREE 2 YEAR RADWELL WARRANTY
ISI Pneumatics 375-02-001-33-1
ISI Valves 375-02-001-37-1
JORC Valves 42320
KINGSTON VALVE Valves 425-5-3
KIT FOR XPO RAPID CYCLE VALVE. FREE 2 YEAR RADWELL WARRANTY
KM-6 MANUAL LIFT KIT. FREE 2 YEAR RADWELL WARRANTY
LIQUID PRESSURE GAUGE, 4" 304SS CASE, COPPER ALLOY INTERNALS, 3000 PSI/KPA, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
LP TO NAT GAS CONVERSION KIT. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Pneumatics 413A-00A-DM-DFRA-1BA
MAC VALVES INC Valves 35A-F00-DAAA-1BA
MAC VALVES INC Valves 35A-SAC-DAAA-1BA
MAC VALVES INC Valves 35A-SAC-DAAC-1BA
MAC VALVES INC Valves 35A-SAC-DDAJ-4KD
MAC VALVES INC Valves 36A-AAA-JDA0-4KJ
MAC VALVES INC Valves 36A-AAA-JDAA-1GA
MAC VALVES INC Valves 36A-AAA-JDE0-2JJ
MAC VALVES INC Valves 36A-AAB-JDEA-1GA
MAC VALVES INC Valves 36A-ACA-JDCA-1GN
MAC VALVES INC Valves 36A-E00-JDNB-1BA=763 7
MAC VALVES INC Valves 36A-SAC-JDAE-1GE
MAC VALVES INC Valves 37A-AB0-HDCA-1BA
MAC VALVES INC Valves 411A-A0A-DM-DDAJ-1KA
MAC VALVES INC Valves 411A-A0A-DM-DFFJ-1KJ
MAC VALVES INC Valves 411A-A0A-DM-DJAJ-1KA
MAC VALVES INC Valves 411A-AOA-DM-DFW0-1HA
MAC VALVES INC Valves 411A-AOA-GM-GEME-1KA
MAC VALVES INC Valves 411A-B0A-DM-DDAJ-1JB
MAC VALVES INC Valves 411A-B0A-DM-DDAJ-1JM
MAC VALVES INC Valves 411A-B0A-DM-DDAJ-1KA
MAC VALVES INC Valves 411A-B0A-DM-DFBJ-1KJ
MAC VALVES INC Valves 411A-BOA-DM-DDAJ-1JD
MAC VALVES INC Valves 411A-BOA-DM-DDAJ-1KD
MAC VALVES INC Valves 411A-BOA-DM-DDAJ-1KJ
MAC VALVES INC Valves 411A-BOA-DM-DDBJ-1KD
MAC VALVES INC Valves 411A-BOA-DM-DFFJ-1KJ
MAC VALVES INC Valves 411A-BOA-DM-DJAJ-1JB
MAC VALVES INC Valves 411A-BOA-DM-DJAJ-1JM
MAC VALVES INC Valves 411A-BOA-DM-DJAJ-1KA
MAC VALVES INC Valves 411A-BOA-DM-DJAJ-1KJ
MAC VALVES INC Valves 411A-D0A-DM-DDAA-1BA
MAC VALVES INC Valves 413A-00A-DM-DDAJ-1KA
MAC VALVES INC Valves 413A-00A-DM-DJAJ-1KD
MAC VALVES INC Valves 413A-00A-DM-DJND-1BA
MAC VALVES INC Valves 413A-AAA-DM-DJAJ-1KD
MAC VALVES INC Valves 414A-C0A-DM-DDAJ-1KD
MAC VALVES INC Valves 416A-00A-DM-DJCJ-1KA
MAC VALVES INC Valves 421A-A0H-RA
MAC VALVES INC Valves 421A-B0A-DM-DDAJ-1JM
MAC VALVES INC Valves 421A-B0A-DM-DFBJ-1KJ
MANUAL AIR CONTROL VALVE, 3 WAY, 2 POSITION, SPOOL, ROLLER, 150 PSI MAX, 1/8 IN PORT SIZE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 3WAY, 2POSITION, AIR, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 42 SERIES, 4-WAY, 3/8" PORT , 2-POSITION, NPT CONNECTION, 150 PSI, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
MANUAL DISC AIR VALVE, 3-WAY, BALL HANDLE, 1/8 NPT PORTS, OPERATES SINGLE ACTING CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 3WAY/2POSITION, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY
MEAD Pneumatics 414B-IN
MECHANICAL VALVE, 42 SERIES, AIR CONTROL, MANUAL, 4-WAY, 3 POSITION, W/ LEVER, 3/8 NPT, 1.3 CV. FREE 2 YEAR RADWELL WARRANTY
MICROELECTRO VALVE, PNEUMATIC, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
MINIATURE ROCKER VALVE, 3-POSITION, 4-WAY, WITH 1/8" PIPE PORTS, TAC THREE POSITION TOGGLE VALVES, FEATURE A ROCKER ABOVE SPEEDNUTS AND TWO 7/32 DIA MTG HOLES.. FREE 2 YEAR RADWELL WARRANTY...
MINIATURE TOGGLE VALVE, 3 PORT / 2 POSITION, INLINE/DIRECT PIPING, 0.13 CV FLOW CAPACITY, 10-32 UNF, 0-125 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY
MINIATURE VALVE, TAC2, PUSH BUTTON OPERATION, 4-WAY, 2 POSITIONS, 5 PORTS, 1/8 INCH NPSF PORT SIZE, INLINE / DIRECT PIPING. FREE 2 YEAR RADWELL WARRANTY
MOORE PRODUCTS Pneumatics 41-100
MOORE PRODUCTS Pneumatics 41-30
MOTOR KIT, ASSEMBLY REPLACEMENT, USE WITH 432 HYDROGUARD MASTER MIXING VALVES. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, FORGED BODY, BRASS, 1/4". FREE 2 YEAR RADWELL WARRANTY
NIBCO Valves TI8-3/4
NW7-3/2-M014X1,5-WHL . FREE 2 YEAR RADWELL WARRANTY
OUTLET CHECK VALVE, USE WITH INGERSOLL RAND AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, 3RU SERIES, 28-40 AMP, THERMAL, FOR MOTOR PROTECTION, SIZE S2, CLASS 10, PANEL MOUNT, REPLACEMENT FOR 3RU1136-4FB0. FREE 2 YEAR RADWELL WARRANTY
PARKER Pneumatics 422CB011BXX
PIPE PLUG 3IN NATURAL RUBBER. FREE 2 YEAR RADWELL WARRANTY
PISCO PNEUMATICS Valves HBV1/4-1/4
PISTON REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
PLASTIC CHECK VALVE, 1-1/4 INCH MALE X 1 INCH FEMALE, HIGH STRENGTH NORYL, GTX 830 BODY W / NITRILE BUNA N SEAL, 300 PSI. FREE 2 YEAR RADWELL WARRANTY
PLATE VALVE SUCT F&H COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
PLUG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 4 WAY, 2 POSITION, SINGLE SOLENOID, MULTIPURPOSE, 2 FT WIRES, 1/8 INCH NPT PORTS, ALUMINUM BODY, EXHAUST FLOW CONTROLS, NBR SEALS, 120 VAC, 50/60 HZ, 4.5 W,...
PNEUMATIC DIRECTIONAL VALVE, SOL.-OP.DIR.CONT.V 3/2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD, .05 MM ACCURACY, 50 KG HANDLING PAYLOAD, 2XG 1/8 INCH PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SERVO PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE 120V 60HZ 6.3W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 400 SERIES, 4 WAY SPOOL, 24 VDC, 5.4 W, 50 PSI, MEDIA: GAS, 1/4-1/8 INCH PORT SIZE, INLINE-MANIFOLD, PLUG-IN/NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 110VAC 1.5-8 KGF/CM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE BODY MANIFOLD, 150 PSI, 3/8 IN. NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE POSITIONER, SINGLE ACTING, INPUT ENTREE: 0.2-1.0 BAR, SIZE 23, 90 PSI, MODULATING, AIR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 20-150 PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 24VDC, 12.7 W, 18DEGREE, NON-LOCKING, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,FOOT PEDAL VALVE,1/4IN NPT,5 PORT. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, SOLENOID OPERATED, 3-WAY, 24 VDC (5.4 W), CONNECTOR TYPE, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, W/ LOCK DOWN, MANUAL AIR CONTROL VALVE, 1/8 INCH, 3 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 1-60 PSIG, 0.07-4 BAR, 7-400 KPA, 3/4" NPT PIPE SIZE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 2-150 PSIG, 0.15-10 BAR, 15-1000 KPA, 1/2" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 2-150 PSIG, 0.15-10 BAR, 15-1000 KPA, 3/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 INCH NPT, BOTTOM CONNECTOR, 4 INCH FACE, ABS CASE, 0-100PSI, 0-600KPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4 NPT, BOTTOM CONN, 4 ABS CASE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1/4IN BACK CONNECTOR, SIZE 4/6. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 3000 PSI, 1/4 NPT, STAINLESS STEEL, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" 304 SS CASE, COPPER ALLOY INTERNALS, 3 PSI, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" 304SS CASE, 316SS INTERNALS, 100 PSI, 1/2 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" 304SS CASE, 316SS INTERNALS, 160 PSI, 1/2 NPT MALE BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" 304SS CASE, 316SS INTERNALS, 300 PSI, 1/2 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" 304SS CASE, COPPER ALLOY INTERNALS, 10000 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" ABS CASE, COPPER ALLOY INTERNALS, 160 PSI/KG/CM2, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" ABS CASE, COPPER ALLOY INTERNALS, 60 PSI/KG/CM2, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" BRASS CASE, COPPER ALLOY INTERNALS, 30/15 PSI, 1/4 NPT BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4" BRASS CASE, COPPER ALLOY INTERNALS, 30/60 PSI, 1/4 NPT BACK CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4INCH DIAL CASE SIZE, COPPER ALLOY INTERNALS, 0-10 INH2O MEASURING RANGE, 1/4INCH NPT MALE BOTTOM CONNECTION, STAINLESS STEEL CASE MATERIAL, BRASS CONNECTION MATERIAL. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE GAUGE, SERIES 200, STAINLESS STEEL, 4IN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING VALVE, 1/2, 10-35PSI . FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, WITH 1/4 INCH NPT CONNECTION, 6-200 INCH H2O. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SAFETY RELIEF VALVE, 1 1/4 INCH, 75 PSI, 4,285,000 BTU. FREE 2 YEAR RADWELL WARRANTY
PRESSURE VALVE, FWL-2, 3/4 IN, 150 PSI, 150 AUTOMATIC RESEATING. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL VALVES, HERION SERIES, PROPORTIONAL PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON VALVE, TAC SYSTEM, 3 WAY, 2 POSITION, SPRING RETURN, 10-32 UNF, 0-125 PSI RANGE, 7.5 SCFM @ 100 PSIG. FREE 2 YEAR RADWELL WARRANTY
RACINE Valves 406154
RADIATOR AIR VALVE, ADJUSTABLE ANGLE STEAM, 1 AMP, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE 1/2INCH 530C STD. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, KIT. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, MODEL 215V, 2" INLET, SET AT 14" HG VACUUM, 229 SCFM CAPACITY, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, OLD STYLE BREAKER SERIES 38-100, 1/4 IN / 3/8 IN / 1/2 IN, 3 PIECE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT PARTS FOR REFRIGERANT RETROFIT , KE-10/14 , MB/ME10 ENCLOSING TUBE KIT, INCLUDES ENCLOSING TUBE AND GASKET. FREE 2 YEAR RADWELL WARRANTY
RETAINER, CHECK VALVE,PUMP. FREE 2 YEAR RADWELL WARRANTY
RETURN VALVE, FOOT PEDAL OPERATED, 30-150PSI . FREE 2 YEAR RADWELL WARRANTY
REVERSING VALVE, RELIEF, 115VAC, NTPF, W/BRACKET. FREE 2 YEAR RADWELL WARRANTY
REVERSING VALVE. FREE 2 YEAR RADWELL WARRANTY
REXROTH Hydraulics 3DREPE6A-20/25EG24N9 K31/A1V
ROSS CONTROLS Pneumatics 3643A2001
ROSS CONTROLS Valves 411B04101
ROSS CONTROLS Valves 411B04105
ROSS CONTROLS Valves 411B0416
ROSS CONTROLS Valves 411B3316
ROSS CONTROLS Valves 421B04151
ROTARY VALVE POSITIONER, MVP3, 1.5 MM. FREE 2 YEAR RADWELL WARRANTY
ROTARY VALVE, 4-5 POSTITIONS. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,...
SCHRADER BELLOWS Pneumatics 404811000
SCHRADER BELLOWS Pneumatics 410211000
SCHRADER BELLOWS Pneumatics 410411000
SCHRADER BELLOWS Pneumatics 410811000
SCHRADER BELLOWS Pneumatics 414211000
SCHRADER BELLOWS Pneumatics 414711000
SCHRADER BELLOWS Valves 410011115
SCHRADER BELLOWS Valves 410821000
SCHRADER BELLOWS Valves 410931000
SCHRADER BELLOWS Valves 414411000
SCHRADER BELLOWS Valves 414811000
SCHRADER BELLOWS Valves 422CT021K
SENSUS HVAC 143-IRV-1 1/4
SENSUS Pneumatics 496-20-3/4
SERVICE KIT SPOOL VALVE SEAL. FREE 2 YEAR RADWELL WARRANTY
SET OF WEAR PARTS, JMFH-5-1/8-B. FREE 2 YEAR RADWELL WARRANTY
SIEMENS,41A50S,REGUL ATOR,AIR PRESSURE,1-50PSI,1/8 IN NPTF PORTS,NULLMATIC REGULATOR,SERIES 41. FREE 2 YEAR RADWELL WARRANTY
SINGLE DIRECT SOLENOID POPPET VALVE (CV 0.10), PRESSURE RANGE 120PSI, 35 SERIES, SUB-BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SLEEVE VALVE 3WAY 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, 120VAC, 4-WAY/3-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 24VDC 3W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL CONNECTOR, FEMALE, WITH PLUG IN LEAD TYPE, 3PIN . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110-120 V AC, 50/60 HZ, 6.3 W, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120 V AC, 50/60 HZ, 2.5 W, 3-PIN, BLADE-STYLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 411B04, 110 VAC / 50 HZ, 110-120 VAC / 60 HZ, DECCO, 02-416-295. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 411B04, 24 VDC, DECCO, 02-419-417. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 411B04, 90 VDC, DECCO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, JCM, 115 VAC, 13 WATT, 50/60 HZ, IP00/IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, MODEL 8-30-5, 24 VDC, 6.5 W, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SUBMINATURE COIL, 24 V DC, 3-PIN SPADE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, XM5, SC SPECIALS D, 3-PIN SPADE STYLE PLUG IN, 24 VDC, 2.5 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 20 TO 150 PSI . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V 60HZ 40-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 50/60HZ 4.8W 60VDC 6.9VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 60HZ 7WATT 75PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24V NATURAL GAS .5PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 10PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 6.5W VITON. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 4WAY 2POSITION 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BODY, 1/2INCH PROCESS CONNECTION, 2-WAY NORMALLY CLOSED CONFIGURATION, 0-100PSI PRESSURE RATING, 5/8INCH ORIFICE DIAMETER, BUNA-N SEAL MATERIAL, BRASS BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 11.5WATT 12VDC CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, SLIP-ON, 24VDC, 24V DC, 27W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE LESS BRASS COIL, DIRECT ACTING, AIR/STEAM/WATER, INDOOR/OUTDOOR, NORMALLY CLOSED, 2-WAY POSITIONS, BUNA-N SEAL, 0-100PSI, SAFE WORKING WATER PRESSURE:, 300PSI, 5.5-55GPM, 44-314SCFM, MAX FLUID TEMP 180F, FOR USE W/...
SOLENOID VALVE W / ROLLER SWITCH, 0-16 BAR, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/CORD AND PLUG DYNAMICS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/O COIL 3WAY NC 1/4INCH PIPE SS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH NPTF, DOUBLE OPERATOR, 5/2, BASE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 7 W, 4-WAY, 2 POSITION, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120PSI, 1.8W 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 15 VDC, 120 PSI, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 1 NORMALLY CLOSED, BRASS BODY, INDOOR/OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 0-120PSI , 120VAC, 5.4W, 3PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20-120PSI, 1.8W, 24VDC, 1/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.65 W,1000 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 125 PSI, 4.5 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 2.4 WATTS, 20-120 PSI, MOD 4535, 4-WAY, SINGLE PRESSURE, INLINE, 1/4 IN NPTF PORTS, INTERNAL PILOT, RECTANGULAR CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 W, 4-WAY, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATT, 0-120 PSI, 3-WAY, 1/8 INCH NPTF, EXTENDED LOCKING OPERATOR, SQUARE CONNECTOR WITH LED LIGHT & DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 775 PSI, 1/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VAC, 4.5W, 125PSI, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1.8W, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1.8W, VAC TO 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.4W, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 20-120PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-4 WAY, 2 POS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, NORMALLY CLOSED ONLY, 24 V DC, 9.6 W, CIRCUIT BAR MOUNT, NO MANUAL OPERATOR, PLUG-IN, MOD 4496. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH BODY SIZE, RC 1/4 INCH PIPE SIZE, 100 VOLT, 0.15-1.0 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 310 / 410 SERIES, 8 STN MANIFOLD, 1/4 PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, 18 INCH WIRE LENGTH, NON-LOCKING, FLYING LEADS, 3-WAY, 2 POSITION, VAC TO 120 PSI. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 35 SERIES, 110-120 VAC, 50/60 HZ, 5.4 W, 120PSI, 1/8 IN NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 110/120 VAC, 50/60 HZ, 5.4 WATTS, 120 PSI, 1/8 INCH NPT PORT, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 24 VDC, 5.4 W, 0-120 PSI, 3-WAY, 1/8 INCH NPTF, EXTENDED LOCKING OPERATOR, SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 24 VDC, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION VARISTOR. FREE 2...
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 12 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 24 VDC, 5.4 W, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED LIGHT AND DIODE. FREE 2...
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF, NORMALLY CLOSED, 24 VDC, 5.4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 24 VDC, 12.7 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, 3-WAY, 1/8 INCH NPTF, N.O. ONLY VALVE, 110-120 V AC, 50/60 HZ, 18 INCH WIRE LENGTH, LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 35 SERIES, NORMALLY OPEN VALVE, 1/8 INCH NPTF, 24 VDC, 2.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, UNIVERSAL VALVE, W/ GAUGE PORT, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35 SERIES, UNIVERSAL VALVE, W/ GAUGE PORT, 24 VDC, 5.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 36 SERIES, 1/8 IN NPTF PORTS, 24 VDC, 5.4 W, VAC TO 120 PSI, 72 IN COIL LEADS, MAC JAC SOLENOID PLUG IN WITH DIODE AND LIGHT. FREE...
SOLENOID VALVE, 36 SERIES, 120VAC, 2.9W, 3-WAY, 0-120PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 36 SERIES, 24 VDC, 5.4 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 36 SERIES, 3-WAY, 1/8 INCH, UNIVERSAL VALVE, 24 V DC (5.4 W), 18" WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 36 SERIES, DIRECT SOLENOID AND SOLENOID PILOT OPERATED, 24 VDC, SINGLE OPERATOR, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 36 SERIES, SINGLE OPERATOR, NON-LOCKING RECESSED MANUAL OPERATOR, 24 VD COIL, 2.4 WATT, 120 PSI, MAC JAC SOLENOID PLUG-IN WITH LIGHT MALE ONLY. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 36 SERIES, SINGLE SOLENOID, 15 VDC, 120 PSI TO VAC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 36 SERIES, VAC TO 120 PSI, 24 VDC, 2.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN WITH DIODE AND LIGHT MALE ONLY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 37 SERIES, 24VDC, 1.8W, 3-WAY, 0-120PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, SINGLE SOLENOID, 125 PSI, 1/8 NPSF, 4.5W, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 24 VDC, 5 PORT, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 120VAC, 50/60HZ, 18IN/LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 1/4 INCH NPTF PORTS, 2 POSITION, 110-120 V AC, 50/60 HZ, 2.9 W, 120 PSI, RECTANGULAR CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 1/8 INCH NPT, 5/2 WAY SINGLE OPERATOR, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 20-150 PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, 24 VDC, 5.4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 24 VDC, 5.4 WATT, 4-WAY, 20-120 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 4-WAY, 120 PSI MAX, 24 VDC, 0.57 W, 1/8IN NPT PORTS, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 4-WAY, 24 VDC, 20-150 PSI, 1/8IN NPT PORTS, SINGLE OPERATOR, NON-LOCKING MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 DOUBLE OPERATOR, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 V DC (1.8 W), W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 DOUBLE OPERATOR, 1/8 INCH NPTF, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, 2.9 W, W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 DOUBLE OPERATOR, VALVE ONLY, INTERNAL PILOT AIR, 24 V DC (5.4 W), W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 SINGLE OPERATOR, 1/4 INCH NPTF, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, 2.9 W, W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 SINGLE OPERATOR, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 V DC (5.4 W), W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 SINGLE OPERATOR, 1/4 INCH NPTF, INTERNAL PILOT AIR, 24 V DC (5.4 W), W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 SINGLE OPERATOR, 1/8 INCH NPTF, INTERNAL PILOT AIR, 110-120 V AC, 50/60 HZ, 2.9 W, W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 SINGLE OPERATOR, 1/8 INCH NPTF, INTERNAL PILOT AIR, 12 V DC (5.4 W), W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 400 SERIES, 4-WAY, 5/2 SINGLE OPERATOR, VALVE ONLY, INTERNAL PILOT AIR, 24 V DC (5.4 W), W/O WIRE, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2...
SOLENOID VALVE, 400 SERIES, 5.4 WATT, 24 VDC, 20-150 PSI, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 5/2 SINGLE OPERATOR, INTERNAL, 1/4 INCH NPTF PORTS, 24 VDC, 5.4 W, 120 PSI, NON-LOCKING RECESSED, MINI SQUARE CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 400 SERIES, 5/2 WAY, SINGLE OPERATOR, 1/4 INCH NPT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400 SERIES, 5/2-WAY, DOUBLE OPERATOR, 1/4 INCH NPT PORTS, 24 VDC CONTROL VOLTAGE, 2.4 WATT POWER CONSUMPTION, CONNECTOR TERMINATION, NON LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 400-SERIES, 5/2 WAY SINGLE OPERATOR, 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 410 INLINE SERIES, 4-WAY / BODY PORTED, 1/8 INCH PORT, 120 VAC, 50/60 HZ, 4.5 WATT, 125 PSI, DIN-TYPE CONNECTOR, (410391205060). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 410 SERIES, 120 VAC, 50/60 HZ, 4.5W, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45AMP, 120VAC, 4.2WATT, 1/4IN PORT, 150 MAX PSI, TVC5-X411-4N-C-A120. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2-WAY SINGLE OPERATOR, 5-PORTS 2- POSITION, 400 SERIES, SINGLE PRESSURE VALVE, SPECIAL OPTION CODE 1493, PNEUMATIC SPRING RESET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2-WAY, ELECTRONICALLY OPERATED, MONOSTABLE, 24VDC, 3...10BAR, WITHOUT SEPARATE PILOT CONTROL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6V COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 24 VDC, 0-125 PSI, 4.5 WATTS, 4-WAY, 2-POSITION, SPRING RETURN, 24" LEADS WITH NON-LOCKING MANUAL OVERRIDE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTIONAL CONTROL, BASE MOUNT BODY - UNIVERSAL NORMALLY CLOSED, BASE MOUNT BODY ONLY, NON-LOCKING RECESSED, 24 VDC, 1.8 WATT, 120 PSI, 18 IN LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, DOUBLE OPERATOR, 5WAY 2 POSITION, 1/4NPT, 110/120VAC, MINI SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INLINE, 5/2, SINGLE OPERATOR, 1/8" NPTF, EXTERNAL PILOT AIR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, LINE MOUNT, 10-32 UNF, 2/2 NORMALLY CLOSED, 24 V DC, LEADED COIL CONNECTION, FKM SEALS, SS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, LINE MOUNT, 10-32 UNF, 3/2 NORMALLY CLOSED, 12 V DC, LEADED COIL CONNECTION, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, LINE MOUNT, 10-32 UNF, 3/2 NORMALLY CLOSED, 5 V DC, LEADED COIL CONNECTION, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, LINE MOUNT, 10-32 UNF, 3/2 UNIVERSAL, 24 V DC, LEADED COIL CONNECTION, EPDM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, 10-32 UNF, 2/2 NORMALLY CLOSED, 24 V DC, LEADED COIL CONNECTION, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, 10-32 UNF, 2/2 NORMALLY CLOSED, 24 V DC, LEADED COIL CONNECTION, NBR, SS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, 10-32 UNF, 3/2 UNIVERSAL, 24 V DC, LEADED COIL CONNECTION, FKM SEALS, SS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, M5, 2/2 NORMALLY CLOSED, 12 V DC, LEADED COIL CONNECTION, FKM SEALS, OXYGEN SERVICE OPTION, SS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, OMNI 375 SERIES, 4-WAY, 2 POSITION, 1/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 36, SINGLE OPERATOR, NON-LOCKING RECESSED, ROHS COMPLIANT, 24VDC, 5.4W, VAC-150PSI, 3/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 37, SINGLE OPERATOR, NON-LOCKING RECESSED, ROHS COMPLIANT, 24VDC, 5.2W, VAC-150PSI, 3/2-WAY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 400, 24VDC COIL RATING, 5.4W POWER RATING, 20-120PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 400, 5/2-WAY, 1.0 CV FLOW RATE, NON-LOCKING RECESSED MANUAL OPERATOR, 1/4" NPTF FEMALE PORTS, 20-120 PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 400, DOUBLE OPERATOR, NON-LOCKING RECESSED, INTERNAL PILOT AIR, 24VDC, 7.3W, 40-100PSI, 1/8INCH NPTF, 5/2-WAY, SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 400, DOUBLE OPERATOR, NON-LOCKING, 110-120VAC, 50/60HZ, 2.9W, 20-150PSI, 1/4INCH NPTF, 5/2-WAY, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 400, MANIFOLD, EXHAUST VALVE, 30-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 400, PILOT OPERATED, 4 WAY, NON LOCKING, RECESSED, SINGLE OPERATOR, 5/2 FUNCTION, 1/8 IN PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, N.C. ONLY VALVE, BOTTOM INLET OPTION, 1/8 INCH NPTF, 24 VDC, 5.4 WATT, NON-LOCKING, SQUARE CONNECTOR W/ LED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, SPRING RETURN, 4-WAY, 3/8 NPTF, 120V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SR SERIES, 110 VAC COIL, 50-60 HZ, 19 VA POWER, SCREWS TERMINAL, 3 METER MAX PILOT TUBE LENGTH, FOR PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/O COIL, 2 WAY, NC BRASS BODY, 5 TO 250 PSI , 1/2 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,1/4 INCH NPT, 24 VDC, WITH EPDM SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 421B04, 2 WIRE, 100-120 VAC / 60 HZ, 100-110 / 50 HZ. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 1/8 IN VALVE PORT, 4 WAY/2 POSITION, PUSH/PULL, 150 PSI MAX, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 1/8IN PORT, 3WAY, MANUAL RETURN. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 1/8IN PORT, 3WAY, ROLLER OPERATED. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 3WAY, 2POS, NC, PLUGER ACTUATED. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 3WAY, HAND LEVER OPERATED, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 4 WAY 2 POSITION, 1/8 INCH PORT, ROLLER OPERATED, SPRING W/ FOOT MOUNT, 0-150 PSI, 0.2 CV, DELRIN ROLLER. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, DIRECTAIR, 1/8IN PORT, 3WAY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, ONE WAY, SPRING RETURN, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE-LOCK DOWN, 4WAY, 2-POSITION AIR VALVE TYPE, 1/8". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SYNCHRO START 3930658, SOLENOID KIT- FUEL SHUT OFF. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 420607, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE,. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE. FREE 2 YEAR RADWELL WARRANTY
T1156F 1/2"THRDUN WTR#REG10-25. FREE 2 YEAR RADWELL WARRANTY
TAC VALVE, 15/32-32 BODY THREAD, 1/8 NPT INCH PORT SIZE, 4-WAY NC/NO, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, 4-WAY VALVE, PNEUMATIC, 1/8IN NPSF, 0-125PSI, AMBIENT TEMP RANGE: -20-180DEG F. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL GAS VALVE, 36C SERIES, STANDING PILOT, 1/2 INCH, 24 VAC, 60 HZ, FLOW DIRECTION: STRAIGHT THROUGH. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL REPLACEMENT GAS CONTROL, REDUCER BUSHINGS & LP KIT INCLUDED, PIPE SIZE 34" X 3/4", CAPACITY = 280,000BTU/HR AGA GAS. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, STANDARD, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL 220/264VAC 50/60HZ DUAL COIL. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL 230VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL 24VAC/50HZ 29VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 120/110 VAC, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 415/500V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, SUBMINATURE, 400127-221-* - KIT, XM5. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL. FREE 2 YEAR RADWELL WARRANTY
VALVE CONTINUOUS RELIEF KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE DISCHARGE. FREE 2 YEAR RADWELL WARRANTY
VALVE FITTINGS, 3/4 INCH DIAMETER, QUANITY 2. FREE 2 YEAR RADWELL WARRANTY
VALVE REGULATOR, DIFFERENTIAL PRESSURE, 0.25 INCH NPT, 200 TO 400 PSI OPERATING PRESSURE RANGE, 600 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, O-RING/SEAL, 3/4IN, 1IN. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, OPERATED 3/2. FREE 2 YEAR RADWELL WARRANTY
VALVE, 12/123/38/383 SERIES, DIRECTIONAL CONTROL, MANUAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, SPOOL, VAL-LOCK DOWN. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/2 PORT, N/C . FREE 2 YEAR RADWELL WARRANTY
VALVE, 4200 SERIES, 3/8 IN TUBE STUDS, 2000 PSIG, -320 TO 900 DEGREE F, 0.156 IN ORIFICE, 0.33 CV FLOW COEFFICIENT, GLOBE, STAINLESS STEEL, PACKLESS. FREE 2 YEAR RADWELL WARRANTY...
VALVE, CHECK VALVE, 1 INCH, 200LB, BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE, METERING VALVE, SINGLE LINE LUBRICATION, PROPORTIONING, OIL/GREASE, SIZE 2, THREADED CONNECTION, 4 MM PIPE OD, TYPE Z31ZV20, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
VALVE, PRESSURE REDUCING, DIRECT ACTING, HIGH CAPACITY, BRONZE, 25-75 PSIG, 1/2 INCH NOMINAL SIZE, FNPT END STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE,THERMOSTATIC, FOR USE WITH AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE/MANIFOLD, 3/8 INCH NPT, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
WATER PRESSURE RELEIF VALVE, BRONZE, BOILER PRESSURE, 474A SERIES, 125 PSI, 3/4 INCH INLET/OUTLET PORT FEMALE, MAX TEMP RANGE 250 FAHRENHEIT, NON-METALLIC DISCTO-METAL SEATING ALIGNMENT. FREE 2 YEAR RADWELL WARRANTY...
WATTS WATER TECHNOLOGIES Valves N36-M1-3/4
WC VS-2 VALVE KNOB STEM. FREE 2 YEAR RADWELL WARRANTY
WHITE RODGERS Valves 36C03-433
WHITE RODGERS Valves 36F22-209
WORCESTER CONTROLS Valves RK44RT-1/4
WORCESTER CONTROLS Valves RK44RT-3/4
WRITE HEAD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>