Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 46
Product Name Notes
*** FOR REPAIR ONLY ***, ELECTROPNEUMATIC POSITIONER, W/ DOUBLE STAGE FUNCTION, 4-20 MA INPUT SIGNAL, 800 KPA OUTPUT, 85C MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
1" STAINLESS STEEL CHECK VALVE UNIDIRECTIONAL, FEMALE BSPP X FEMALE BSPP, 580 WOG. FREE 2 YEAR RADWELL WARRANTY
1/2 NPT STEPPED SHANK THERMOWELL, 6" LENGTH, 1/2" NPSM INSTRUMENT CONN, 316 SS. FREE 2 YEAR RADWELL WARRANTY
1/4 NPT, FEMALE X FEMALE, STEEL, PANEL MOUNT, MINI T HANDLE, SOFT SEAT NEEDLE VALVE, 0.187" ORIFICE. FREE 2 YEAR RADWELL WARRANTY
1/4" PIPE, 3,000 PSI WOG RATING, BRASS, INLINE, ONE WAY INSTRUMENTATION PLUG VALVE WEDGE HANDLE, COMPRESSION X COMPRESSION CPI END CONNECTIONS, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY
1/4" PIPE, FNPT X FNPT END CONNECTIONS, BRASS, INLINE, TWO WAY FLOW, INSTRUMENTATION BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
36ND NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
394 AIR ASSEMBLY TOOL PART, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
4CG-10-A-21, REVERSIBLE HYDRAULIC CHECK VALVE - MANIFOLD, 30 PSI CRACKING PRESSURE, 75 GPM MAXIMUM FLOW RATE, 3000 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
4M429-3, SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
563A NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
565 NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
63A NEEDLE VALVE PKGD. FREE 2 YEAR RADWELL WARRANTY
67NA NEEDLE VALVE PKGD. FREE 2 YEAR RADWELL WARRANTY
940 NEEDLE. FREE 2 YEAR RADWELL WARRANTY
ACP 7 3/8X1/2ODF ANG. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, 1/4IN NPT, INLET 300PSI 21BAR, OUTLET 150PSI 10.3BAR, 70CFM. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 4 WAY, PUSBUTTON ACTION, 15/32-32 BODY THREAD, 10/32" NPT, 900 CYCLE/MIN. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 4-WAY, 4 PORT BODY WITH SIDE PORTS, 1/8" NPTF, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 500 SERIES, 1/8 INCH CONNECTION, 15 PSI. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, DOUBLE AIR CONTROL, 5/2 WAY, 4A220-06, PT. FREE 2 YEAR RADWELL WARRANTY
AIRTAC Pneumatics 4A22006
AIRTAC Pneumatics 4V310-10-DC24V
AIRTAC Pneumatics 4V32008BT
AIRTAC Valves 4H210-08
AIRTAC Valves 4HA230C-08
AIRTAC Valves 4HA330C08
AIRTAC Valves 4V110-06-DC12V
AIRTAC Valves 4V11006BT
ALCO CONTROLS Valves 048814
ARO Pneumatics 5040-12
ASCO Valves 8210G037 120/60,110/50
ASCO Valves 8210G9-120/60,110/50
ASCO Valves 8222G074 120/60-110/50
ASCO Valves P8262C002-120/60-110 /50
ASCO Valves WT8551A017MS 120/60,110/50
BACK PRESSURE VALVE, CHECK VALVE, 85 PSI OXYGEN, DIRECTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY
BACKFLOW PREVENTER, DOUBLE CHECK VALVE, W/ BALL VALVES & SAE TESTCOCKS, 1-INCH. FREE 2 YEAR RADWELL WARRANTY
BALL SEAT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2INCH BUTT WELD W/LOCKING LEVER. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/4IN-2IN 2000/WOG 100/WSP 100PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/4INCH BUTT WELD END W/LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2PIECE 3/4IN BORE W/LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN 250PSIG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3WAY 1/2IN NPT 4HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, #20 CD61 FLG HEAD 2-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1-1/8 INCH, ODF, BRASS, 800 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2", SERIES 3000, BODY CARBON STEEL, SEAT MATERIAL DELRIN, SEAL MATERIAL GRAPHITE,TRIM MATERIAL 316SS . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/4 INCH FNPT ENDS, PTFE SEAT, DIRECTIONAL HANDLE ACTUATION. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4IN NPTF END, W/LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 4INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, B SERIES, 2 WAY, 6000 PSI, PCTFE, STAINLESS STEEL, 1/4 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, DOUBLE FEMALE, 1 - 1 / 2 INLET, 150 C MAX TEMP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PLUG VALVE, PR SERIES, CONNECTION SIZE: 1/4", MAXIMUM OPERATING PRESSURE: 207 BAR, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TWO-WAY, B SERIES, BRASS, PORT 1 AND 2: 1/4 IN A-LOK COMPRESSION, 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BIMBA Pneumatics 4MV8
BLOCK VALVE, CONNECTION:1/8", VERSION: UNIDIRECTIONAL, FOR HOSE: 4. FREE 2 YEAR RADWELL WARRANTY
BLOWDOWN VALVE REPAIR KIT, CONTAINS ALL THE NECESSARY SEAT AND O-RINGS FOR REPAIRING THE BLOWDOWN VALVE ON SERIES 10 - 30 & 40 HP. FREE 2 YEAR RADWELL WARRANTY
BRASS IN LINE CHECK VALVE, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
BRASS SOLENOID VALVE LESS COIL, 3-WAY VALVE DESIGN, UNIVERSAL VALVE CONFIGURATION, AIR, STEAM, WATER,PIPE SIZE 1/4IN,40PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
BROKEN LINE INDICATOR KIT, 1500PSI, INDICATOR AND 150PSI SIMULATOR. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2 INCH, RED. PORT, 8BV-ARB. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 4-3/8INCH. FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Valves 358-900/49
CAMOZZI Valves 474-905TF
CHECK VALVE SS 1/2IN NPT 120PSI. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, DOUBLE, MODEL 4ALF3S65A, 1 INCH NPT, METER SWIVEL X FNPT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, SINGLE BALL, STEEL, 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, STAINLESS STEEL, C SERIES. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, STAINLESS STEEL,STRAIGHT, 4000PSI. FREE 2 YEAR RADWELL WARRANTY
CKD CORP Pneumatics 4F210-08-DC24V
CKD CORP Pneumatics 4KA210-06-L-AC100V
CKD CORP Valves 4F110-08-AC110V
CKD CORP Valves 4KA210-06-L-DC24V-P6
CKD CORP Valves 4KA310-08-LS-A-DC24V
CKD, VALVE. FREE 2 YEAR RADWELL WARRANTY
COIL ASSEMBLY FOR SOLENOID VALVE, 19 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, 12 VDC, 2.2 AMP. FREE 2 YEAR RADWELL WARRANTY
COIL, 120VAC, 50/60HZ, 1/4IN BORE. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR SOLENOID VALVE, 120 VAC, 50/60 HZ, 17-12 WATT, NEMA CLASS F. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE ,1/2 PSI ,24 VAC, 60 HZ, 0.160 AMP. FREE 2 YEAR RADWELL WARRANTY
COMPLETE RUBBER REPAIR KIT, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
COMPRESSED AIR REGULATOR, 300 PSIG/ 21 BAR INLET, 150 PSIG-10 BAR OUTLET, 3/4" INLET / OUTLET, 220 CFM. FREE 2 YEAR RADWELL WARRANTY
CONDENSATE DRAIN VALVE, 1/4-INCH, 115 V, 230 PSI. FREE 2 YEAR RADWELL WARRANTY
DELTROL CONTROLS Valves 50031-83
DIRECTIONAL CONTROL VALVE 110VAC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 24VDC 1.25A COIL, . FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, 110 VAC, 50/60 HZ, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH 2 1/2 INCH NPT CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, SIZE 6, 110/120 VAC, 50/60 HZ, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH 2 1/2 INCH NPT CONDUIT CONNECTORS. FREE 2 YEAR RADWELL WARRANTY...
DIRECTIONAL SPOOL VALVE, TYPE WE, 4 MAIN PORTS, SIZE 6, 24 VDC, 1.25 AMP, WITHOUT SPRING RETURN, WITH DETENT, HIGH-POWER WET-PIN SOLENOID, WITH DETACHABLE COIL, WITH CONCEALED MANUAL OVERRIDE, FKM...
DIRECTIONAL VALVE 4PORT 24VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, 2 POSITION, SPRING RETURN, 4 PORT, 110/120VAC 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, 2WAY, . FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, 4/4, INTEGRATED ELECTRONICS, CONTROL PISTON/SLEEVE, SIZE 6, 25 L/MIN FLOW - NON-LINEAR, NBR SEALS, 24 VDC SUPPLY, COMMAND VALUE INPUT +/- 10 V, (R901382357). FREE 2 YEAR RADWELL...
DISC AIR VALVE, MANUAL, 4 WAY DIRECTIONAL CONTROL, BALL HANDLE, 0.14 CV FLOW RATE, 0-150 PSI AIR PRESSURE RANGE, 1/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE OPERATOR, SIZE 6, 24 VDC COIL, 2 POSITION, 4-WAY, W/ MANUAL OVERRIDE, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTOR, REGULATOR, PRESSURE REGULATORADJUSTABLE UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, PNEUMATIC VALVE, SOLENOID ACTUATED, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A HYDRAULIC SOLENOID VALVE (110V, 50/60HZ)REXROTH 4WE10JB21/AW110NZ45V . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR PILOTED VALVE, FOR VACUUM, ROUND BODY, VALVE WIDTH 73 MM, INLINE MOUNTING, PRESSURE RANGE -14.5 - 130.5 PSI, TEMPERATURE RANGE 41 - 140 F. FREE 2...
DISCONTINUED BY MANUFACTURER, BALL VALVE 1/4NPT SS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, B SERIES, 6000 PSI, 2 WAY, PTFE, 3 X 1/4 INCH CONNECTION, SINGLE FERRULE COMPRESSION, STAINLESS STEEL 316. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, BODY / CF8, 3/4 INCH NPT, SEAT / TF, ANSI / FNPT, WOG / 1000, STEM / 316, BALL / 316. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, BALL VALVE, TWO WAY, 1/4 INCH FEMALE NPT, B6L VALVE SERIES, SPRING-LOADED PTFE LUBRICATED PEEK, NITRILE RUBBER SEAL, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 25 PSI (1.7 BAR), INLINE, C4-SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, PILOT OPERATED, BOLT-MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL ASSEMBLY, 24V, 50/60 CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL,120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMBINATION PILOT VALVE, 24 VOLTS, .28 AMPS, 60 HZ, NATURAL AND LP GAS PILOT VALVE, INLET SIZE: 1/8 INCH NPT, OUTLET SIZE: 1/8 INCH NPT, MAX PRESSURE:...
DISCONTINUED BY MANUFACTURER, COMMUNICATION END VALVE BODY BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL CONTROL, W/ DIGITAL AXIS CONTROLLER, NC FUNCTIONALITY, SIZE 6, 4/4 WAY, 25 L/MIN, INFLECTED CHARACTERISTIC CURVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 1.25AMP, 24VDC, 4 PORT, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 24 VDC, 26 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, 110/120 VAC, 50/60 HZ, WITH PROTECTED MANUAL OVERRIDE, TERMINAL WITH 5-PIN CONNECTOR AND LIGHTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, J SPOOL, 24 VDC, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH SURGE SUPPRESION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, J SPOOL, 24 VDC, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH TWO 1/2 INCH NPT CONDUIT CONNECTIONS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, J SPOOL, 24 VDC, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL SPOOL VALVE, TYPE WE6../E, 4 PORTS, 2 POSITION, SPRING RETURN, COIL 24VDC 26W, HAND OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, 3 POSITION, 4 MAIN PORTS, SIZE 10, SPRING RETURN, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, SERIES 33, 24 VDC, 4 ACTUATOR PORTS, NOMINAL SIZE 10, W/ SPRING RETURN, WET PIN SOLENOID (OIL IMMERSED) WITH REMOVABLE COIL, W/ PROTECTED HAND OVERRIDE...
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, VALVE CONTROL UNIT, SATTTOP LKT-S/VU21, ONE SOLENOID, NOT ROHS COMPLIANT, FOR USE ON LKM SEAT VALVES TYP SRC/ARC/SMP-SC AND BC, SPARE PART, FOR SYSTEMS...
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, INLET 250PSIG, OUTLET 125PSIG, TEMP. 125 F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, 1/4 INCH NPT, 150 PSIG, 125 DEG/F, 10 BAR, 1 OZ BOWL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE ASSEMBLY, 3/4 INCH NPT, 5 PSI MAX PRESSURE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 150 CLASS, 1/2 INCH, 215 PSIG, 300 DEGREES MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE VALVE, ANGLE SEAT, DN 32, 2/2-WAY, 25 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BOLTED BONNET, 3/4 INCH THREAD, MAX PRESSURE 1600 PSI, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL CONTROL VALVE, 4 MAIN PORTS, SIZE 6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 4WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE FILTER, 4M INLET PORT, 4F OULET PORT, F4L BODY SIZE, 5 MICRON RATING, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE TAP VALVE, ADJUSTABLE, FOR 1/2 INCH TO 5/8 INCH OUTER DIAMETER TUBE, SOCKET HEAD SCREWS, WAPRENE SEAL RESISTS UP TO 300 DEGREES, INCLUDES HEX WRENCH. FREE...
DISCONTINUED BY MANUFACTURER, LINE TAP VALVE, ADJUSTABLE, FOR 1/4 INCH TO 5/16 INCH TO 3/8 INCH OUTER DIAMETER TUBE, SOCKET HEAD SCREWS, WAPRENE SEAL RESISTS UP TO 300 DEGREES, INCLUDES...
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - MIDDLE STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT1/8" NPTF THREADED FEMALE PNEUMATIC...
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - RIGHT-END STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT.1/8" NPTF THREADED FEMALE PNEUMATIC...
DISCONTINUED BY MANUFACTURER, MASTER VALVE, 4F SERIES, BODY PIPING, 2-POSITION DOUBLE, RP1/4 PORT SIZE, PLUG ATTACHED (FOR 3-PORT VALVE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METERING-VALVE, 1000 PSI (138 BAR), STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE NEEDLE VALVE, 5/8 INCH HEX WRENCH, STAINLESS STEEL, 5000 PSIG, MONEL TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, NP6 SERIES, 1/8 INCH NPT INLET, 1/8 INCH CPI OUTLET, 6000PSIG, 414 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, NP6 SERIES, SCREWED BONNET, 6000 PSI, INLINE, BODY TYPE: ANGLE, CONNECTION 1 SIZE: 1/4 INCH, CONNECTION 1 STYLE: NPT F, STEM TYPE: BLUNT, STAINLESS STEEL.
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, V6 SERIES, 1/4 IN FEMALE NPT, INLINE, 5000 PSI, PCTFE STEM TYPE, PTFE STEM SEA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24 VDC, 0.15-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24 VDC, PILOT OPERATED, 2 POSITION, 4TB SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, P SERIES, 1/4 INCH INLET AND OUTLET SIZE, MALE VACUSEAL, INLINE PAQTTERN, VESPEL, AIR, OPERATED, NORMALLY CLOSED, VERICLEAN, 316 STAINLESS STEEL, 54017365. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PRESS(MPA) - 0.2-1.0, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PRESSURE RANGE: 0.1 - 1.0, COIL: 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SOLENOID ACTUATED, DOUBLE SOLENOID, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HIGH CAPACITY, 1/4 INCH NPT, INLET 400 PSIG, 27.6 BAR, ALL METALLIC BODY, SPRING CHAMBERS, LIQUID /GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE VALVE BALL SEAT, METAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REDIRECTING VALVE, 1.25 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR PRESSURE FOR OXYGEN G3/8 0.1-3BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, T-HANDLE, 1 IN, 450 CFM, 2-125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, HIGH PRESSURE, R SERIES, 10-6000 PSI, 316 STAINLESS STEEL, 1/4 INCH MALE NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VAC, 50 HZ, 8 W, CLASS F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24V, 50/60HZ, INSULATION CLASS: F, POWER: 15VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1-0.7 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.2~0.7MPA, 2X19G,24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 0.15-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION, SINGLE SOLENOID, SMALL TERMINAL BOX, NO LEAD WIRE, 110/120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 250PSI, 120V 60HZ COIL RATING, 11W POWER RATING, 73.9 SCFM FLOW RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 46 SERIES, SINGLE DIRECT, 4 PORTS, 2-POSITIONS, 120 PSI, 24 VDC, PRE-WIRED CONNECTOR, 1.2 M CABLE, 1/8 INCH NPTF THREADED FEMALE PORT, 1/4 INCH THREADED...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48 SERIES, 20-120 PSI, 1.8 WATT, 24 VDC, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48 SERIES, DOUBLE SOLENOID PILOT, 2 POSITIONS, 24 VDC OUTPUT, 2.5 WATTS, 20-120 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4F3 SERIES, 2 POSITION, SINGLE SOLENOID, DIN TERMINAL BOX CONNECTION, 200/220 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4GA SERIES, 5 PORT, 2 POSITION SINGLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4KB SERIES, 3-POSITION, ALL PORTS CLOSED, SMALL TERMINAL BOX, NO LEAD WIRE, 110/120VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4KB3 SERIES, 2-POSITION, SINGLE SOLENOID, 3/8 INCH RC PORTS, 110/120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4WE SERIES, SIZE 6, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT VALVE, 1/8 INCH THREAD, 2 POSITION EXHAUST, 100-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID,100 VAC,RC 1/4, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, DOUBLE SOLENOID, 3 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MODEL 4KA1, MASTER VALVE, 2 POSITION DOUBLE, 5 PORT, RC 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, 3 POSITION P/A/B, 100VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 110VAC, 50/60HZ, 0.2-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 24VDC, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,150 PSI,14.8 WATT,120 VAC,60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLNOID VALVE, 4F3 SERIES, SINGLE, 2 POSITION, RP 1/4IN PORT, GROMMET LEAD WIRE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 2 WAY, 110/120 VAC, 50/60 HZ, 11 WATT, NORMALLY CLOSED CONFIGURATION, 0-14.5 BAR PRESSURE DIFFERENTIAL RANGE, 20 BAR MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, VALVE COIL, 24 VDC, 182.1, 209.5 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE CONTROL UNIT, SATTTOP LKT-S/VU21, ONE SOLENOID, NOT ROHS COMPLIANT, FOR USE ON LKM SEAT VALVES TYP SRC/ARC/SMP-SC AND BC, SPARE PART, FOR SYSTEMS PLACED ON THE...
DISCONTINUED BY MANUFACTURER, VALVE, 24 VDC, 0.15-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DIRECTIONAL CONTROL VALVE, 4-PORT, DIRECT OPERATED, W/ INTEGRATED ELECTRONICS, SIZE 10, 50 L/M, PROGRESSIVE, OVERLAP JUMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, FEMALE PIPE (NPT), SN6L SERIES, SS - 316 STAINLESS STEEL, PRESSURE RATING 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SINGLE ITEM OPERATING, 5-PORT, STANDARD / OIL FREE, SINGLE SOLENOID, 2-POSITION EXHAUST, SELF-RECOVERY / SELF-RESET, 100 VOLTS (AC), RC PIPE PORT, 1/8 INCH NOMINAL THREAD, PILOT...
DISCONTINUED BY MANUFACTURER, VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATER REGULATING VALVE, 3/8 INCH FPT, CAPILLARY 30 INCH, TYPE 56. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,BALL VALVE,1/4IN ULTRASEAL CONNECTION,PTFE,316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTNUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION, SO482 OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCRETE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 1/8" NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCRETE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 6 MM DIAMETER PUSH-IN FITTING, DIN TERMINAL BOX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4 INCH NPT, 150 PSI, 40 MICRON, 80 CFM. FREE 2 YEAR RADWELL WARRANTY
FILTER VALVE, INLINE TEE FILTER, FT SERIES, SINGLE FERRULE COMPRESSION, 50 MICRON, 6000 PSI, 1/4 INCH INLET/1/4 INCH OUTLET, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, 1/4 INCH NPT, 80 CFM, 40 MICRON, 5-150 PSI, 10 BAR. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, PNEUMATIC, 1/4 INCH NPT, 80 CFM, 40 MICRON, 5-150 PSI, 250 PSI MAX, PARTICULATE FILTER, METAL BOWL, W. SIGHT GAUGE, RELIEVING, KNOB ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, W/ GAUGE, NON-RISING, 40 MICRON, 1/4 INCH GAUGE PTF, 3/4 INCH NPT FEMALE CONNECTION, 212 CFM, 5-150 PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/4 INCH, 80 CFM MAX FLOW, 250 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
FLAP VALVE ASSEMBLY, 4 INCH, BC NEO, FOR USE ON CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW CNTROL, W/ KNOBS, 1/2IN NPT PORTS, METER OUT, KNURLED KNOB. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL FITTING, SCREWDRIVER ADJUSTMENT, 6MM TUBE X 1/8 INCH MALE SWIFT-FIT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL NEEDLE VALVE 1/4IN TB 1/4IN MI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL NEEDLE VALVE 3/8IN TB 1/4IN MI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL NEEDLE VALVE 3/8IN TB 3/8IN MI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/2 INCH NPT, 175 PSIG PRESSURE RATING, FEMALE, IN-LINE, ANODIZED ALUMINUM, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/2 RIGHT ANGLE, 175 PSI. FREE 2 YEAR RADWELL WARRANTY
FLUID CONTROL VALVE, DOUBLE SOLENOID 5/3 WAY, CLOSED CENTER, 4V330C-08-C, AC110V NPT. FREE 2 YEAR RADWELL WARRANTY
FLUID CONTROL VALVE, SINGLE SOLENOID VALVE, 4V110-06-B, DC24V NPT. FREE 2 YEAR RADWELL WARRANTY
FLUID CONTROL VALVE, SINGLE SOLENOID, 5/2 WAY, DC24V, PT. FREE 2 YEAR RADWELL WARRANTY
FLUID POWER COMPLETE, VALVE, 50 SERIES. FREE 2 YEAR RADWELL WARRANTY
FREE FLOW CHECK VALVE-10. FREE 2 YEAR RADWELL WARRANTY
FREE FLOW CHECK VALVE-8. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE 1IN BRONZE 150PSI. FREE 2 YEAR RADWELL WARRANTY
GRAINGER, 4ZM19, REGULATOR, 300PSIG, 1/4IN NPT, 21BAR. FREE 2 YEAR RADWELL WARRANTY
GUARDIAN ELECTRIC CO Valves 4HD-C-24D
HAND LEVER VALVE, SPRING RETURN, TOGGLE STYLE, 5WAY, CLOSED CENTER, 1/4IN PORT, PT THREAD TYPE, 200 SERIES. FREE 2 YEAR RADWELL WARRANTY
HB SERIES BALL VALVES, 2 WAY, 6K PSIG, PCTFE SEATS, 414 BAR, 1/4' FEMALE NPT, STAINLESS STEEL WITH PANEL NUT. FREE 2 YEAR RADWELL WARRANTY
HOFFMAN CONTROLS Valves 500
HUMPHREY Pneumatics 4P
HUMPHREY Pneumatics 4V
HUMPHREY Pneumatics 501A-3-12-20
HUMPHREY Valves 500A310
HYDRAULIC FLOW CONTROL VALVE, 2000 PSI, 5.0 GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC POWER SUPPLY / COIL / COIL ASSEMBLY, COIL 24V DC UHL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC SWIVEL 3/4-16UN X 3/4-16UN 5000 MAXPSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 1/2IN NPT 1975PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 110/120VAC 50/60HZ 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
KB219-00-B-DC24V, SOLENOID VALVE, 24 VDC, SINGLE VALVE BODY PIPING, PILOT-OPERATED 3, 5-PORT PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
KINECTRICS, TRANSITION PLATE, PNEUMATIC, VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
KUHNKE AUTOMATION Pneumatics 47-220
LINE TAP VALVE 1/4IN TUBE. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE 3/8INCH 250PSIG. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, 1/2 IN NPT, 1/2 IN NPT OUTLET SIZE, 123 PSI. FREE 2 YEAR RADWELL WARRANTY
LUCIFER Valves 48-1865-F
MAC VALVES INC Valves 46A-AA1-JDA0-1KJ
MAC VALVES INC Valves 46A-AA1-JDAA-1BA
MAC VALVES INC Valves 46A-FA2-JEF0-1KJ
MAC VALVES INC Valves 46A-L00-00-JDEP-1FK
MAC VALVES INC Valves 46A-L00-JDA0-1GN9
MAC VALVES INC Valves 46A-L00-JDA0-1GN
MAC VALVES INC Valves 46A-L00-JDA0-1KJ
MAC VALVES INC Valves 46A-L00-JDE0-2GB
MAC VALVES INC Valves 46A-LSA-AC-JDCP-1FA
MAC VALVES INC Valves 46A-SA1-JDEA-1GE
MAC VALVES INC Valves 48A-AMA-000-GDF3-2DT
MAC VALVES INC Valves 48A-AMA-000-GDFP-1DV
MAC VALVES INC, 48A-AMA-AJ3-GDFP-4DV , 48AAMAAJ3GDFP4DV, SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC, 48A-AMA-AL3-GDFP-3DV , 48AAMAAL3GDFP3DV, SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE, SERIES 48, MACCONNECT, 1/8INCH NPTF, . FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE, PNEUMATIC OPERATED, 3 LOWER PORTS, 2 UPPER PORTS, RC 0.25 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 3-WAY/2-POSITION, VALVE PORT SIZE 1/8 INCH, MAX. CFM-16, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 50 SERIES, 4 WAY, 2 POSITION, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE: 1/8 INCH VALVE PORT SIZE, NPT, LEVER / MANUAL, 16 CFM MAX. CFM - VALVES. FREE 2 YEAR RADWELL WARRANTY
MASTER VALVE, 4F SERIES, 4F4 SUB-PLATE PIPING, 2-POSITION SINGLE, RC3/8 PORT SIZE, PLUG ATTACHED (FOR 3-PORT VALVE). FREE 2 YEAR RADWELL WARRANTY
MASTER VALVE, 4F SERIES, 4F5 SUB-PLATE PIPING, 2-POSITION SINGLE, RC3/8 PORT SIZE, PLUG ATTACHED (FOR 3-PORT VALVE). FREE 2 YEAR RADWELL WARRANTY
MASTER VALVE, 4F SERIES, 4F7 SUB-PLATE PIPING, 3-POSITION (P/A/B CONNECTION), RC1 PORT SIZE, PLUG ATTACHED (FOR 3-PORT VALVE). FREE 2 YEAR RADWELL WARRANTY
MASTER VALVE, 4F SERIES, 4F7 SUB-PLATE PIPING, 3-POSITION (P/A/B CONNECTION), RC3/4 PORT SIZE, PLUG ATTACHED (FOR 3-PORT VALVE). FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Pneumatics 5102002
METAL WORK PNEUMATIC Pneumatics 5107002
METAL WORK PNEUMATIC Pneumatics 5107003
METERING VALVE, HR SERIES, STAINLESS STEEL, 250 PSI. FREE 2 YEAR RADWELL WARRANTY
MICRO REGULATOR BIT, 1/8", 08 DESIGNATION, QUICK RELIEF. FREE 2 YEAR RADWELL WARRANTY
MINIATURE BALL VALVE, 2-WAY, IN-LINE, 1/4" FEMALE NPT, OXYGEN SERVICE ES8003 STANDARDS, STAINLESS STEEL, PANEL MOUNTING NUT, 3000 PSIG @ 100 FARENHEIT, 207 BAR @38 CELCIUS. FREE 2 YEAR RADWELL...
MIXING VALVE, HYDROMINDER, 4.5GPM, SIPHON BREAKER, MOUNTING BRACKET, 240:1 MAX DILUTION TO 4:1 MIN. FREE 2 YEAR RADWELL WARRANTY
MR BIT 1/8 012. FREE 2 YEAR RADWELL WARRANTY
MULTIPORT VALVE W /PLUG, 7/16'' - 20 PER SAEJ1926, MALE - FEMALE HARD SEAT, 4500 PSI, 316SS. FREE 2 YEAR RADWELL WARRANTY
NEEDLE STEM ASSEMBLY 663AN 95NYLON 7IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE FUSABLE LINK KIT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 1/4 INCH CPI TUBE, -65 F TO 700 F OPERATING TEMPERATURE, 6000 PSIG, INLINE, STAINLESS STEEL BODY MATERIAL, SINGLE FERRULE, 0.29 CV. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 1/4" COMPRESSION CPI™, U6L VALVE SERIES, INLINE CONFIGURATION, SINGLE FERRULE COMPRESSION, BLUNT STEM TYPE, GRAFOIL PACKING, STAINLESS STEEL BODY, MANUALLY OPERATED.. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 1/4IN, BLUNT STEM, 5000 PSI, BODY MATERIAL: BRASS. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 316 STAINLESS STEEL, INLINE, END 1: 1/4 IN MNPT, END 2: 1/4 IN DOUBLE FERRULE COMPRESSION, 5000 PSIG. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, INLINE, INLET 1/8" MALE NPT, OUTLET 1/4" CPI COMPRESSION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, SCREWED BONNET, 6000 PSI, NP6 SERIES, SS. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, STRAIGHT, 316 STAINLESS STEEL, 1/4 INCH, 5000 PSI MAX, TEMPERATURE RANGE: -65 TO 450F. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, V SERIES, 1/4 INCH CONNECTION, INLINE, MALE, MONEL ALLOY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE,BODY SIZE 3/8IN,1/4IN CONNECTION,316 STAINLESS STEEL,INLINE TYPE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
NORDSON , 503656F, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, CONTROL VALVE DIRECTIONAL HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
OPERATED DIRECTIONAL CONTROL VALVE, 50 SERIES, BODY PORTED MANUAL/MECHANICAL, 3-WAY, 2 POSITION, PORT SIZE: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
PARKER ,SKINNER ,483590P0 ,COMPONENT, COIL ,24V,50/60HZ,3W. FREE 2 YEAR RADWELL WARRANTY
PARKER Valves 4M4F-C4L-25-SS
PARKER/HANNIFIN, 4F-U12LR-G-SS, 4FU12LRGSS, CPI VALVE. FREE 2 YEAR RADWELL WARRANTY
PHOTOSENSOR TURN-LOCK 105-285VAC 50/60HZ SPST NC. FREE 2 YEAR RADWELL WARRANTY
PILOT PLUG-IN SPARE, 15MM, 24 VDC, 2 WATT, 3 PIN, FOR DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, 4 WAY, 24VDC, 125 PSI, 5 WATT. FREE 2 YEAR RADWELL WARRANTY
PISTON SPRING CHECK VALVE: SINGLE FLOW, INLINE PISTON, BRASS, FNPT X FNPT, VITON, HORIZONTAL; VERTICAL, PIPE OR TUBE SIZE1/2 IN,1 PSI. FREE 2 YEAR RADWELL WARRANTY
PISTON TYPE PRESSURE SNUBBER, 1/2 NPT, 316 SS, PRESSURE RATING 15,000 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LOCK OUT VALVE, MODULAR, 1/4 INCH NPT, 250 PSIG MAX, 17 AMP. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LOCKOUT VALVE, MODULAR, 3/4 INCH NPT, 7.7 COEFFICIENT OF VOLUME FORWARD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE REGULATOR, MR BIT, 1/8 - 1/4 PORT, 0-8 BAR, M4 SCREW. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1 INCH NPT, 480CFM, 300PSI, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300 PSI, 144 CFM, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 400PSIG, 1/4IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID, AIR VALVE 4V310-10, DC 24V, 5 WAY 2 POSITION PT 3/8", INTERNALLY PILOTED ACTING TYPE SINGLE ELECTRICAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE PILOT TYPE 5-PORT VALVE (2-POSITION SINGLE). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 0.2-1MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 2 POSTION, SINGLE SOLENOID, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 50 SERIES, 4 WAY, 2 POSITION, 1/8IN PORTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, PIOLT, 5 PORT, 0.2-1.0MPA, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVES 4G SERIES FOR (GASKET). FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Valves 464/1.53.31.0.0.M2
PNEUMAX Valves 484.32.0.1.M2
PNEUMAX Valves 488.52.0.1.M11
PNEUMAX Valves 501818U
POPPET CHECK VALVE, CO SERIES, MAX TEMP 275 DEGREES F, 1/4 IN MNPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ORIFICE SIZE = 1/4 INCH, MAX INLET PRESSURE = 60 PSIG, 3/4" NPT, GREEN 6-14". FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, PLATED BRASS, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRINTER VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
PROPELLANT VALVE REPLACEMENT KIT, SERIES 5000. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 1/8INCH NPT 400PSI MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR MODULE UNIT 12V. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/2"IRV,1/4"ORIF,GRE EN 6-14". FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/2IN, 300PSIG INLET, 150PSIG, 175DEG F, MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GENERAL PURPOSE,15 CFM MAX. FLOW, 0-300 PSIG, 1/4 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PNEUMATIC, THREADED PORT, 1/8 INCH NPT, 0-30 PSI. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE MODULE FOR THE 4A-200 REDUCED PRESSURE ZONE SERIES 2", KIT INCLUDES: RELIEF VALVE ASSEMBLY, RV SEAT, RELIEF VALVE SEAT O-RING, RV DIAPHRAGM, SENSING PASSAGE O-RING, RV BODY O-RING,...
RELIEF VALVE SAFETY 3/4IN 30PSI ASME. FREE 2 YEAR RADWELL WARRANTY
RL4A-SERIES ADJUSTABLE RELIEF VALVE, 316 SS BODY, 1/4 MNPT INLET X 1/4" FNPT OUTLET, 0-25 PSIG CRACK PRESSURE, FLUOROCARBON RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, 1/2X1", CLOSED CAP, BRONZE, BRASS TRIM, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, 1/4" ASME SOFT SEAT, 125 PSI,116 SCFM. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, 3/4X1", CLOSED CAP, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
SEAL KIT CLOSE VALVE. FREE 2 YEAR RADWELL WARRANTY
SERVICE-PARTS SET PILOT 10MM SE. FREE 2 YEAR RADWELL WARRANTY
SERVO-VALVE, 4-WAY DESIGN FOR EXTERNAL CONTROL, SIZE 6, SERIES 21,2 L/MIN FLOW, SUPPLY/DRAIN INTERNAL, 10-210 BAR INLET PRESS. RANGE, W/OUT PLUG-IN CONNECTOR, 0-0.5% NEGATIVE SPOOL OVERLAP. FREE 2 YEAR RADWELL...
SINGLE BALL CHECK VALVE, 10 PSI NOMINAL CRACKING PRESSURE, 1/4" NPTF (F) X 1/4" NPSF (M), STEEL. FREE 2 YEAR RADWELL WARRANTY
SINGLE VALVE UNIT, PILOT-OPERATED 5-PORT VALVE,110VAC. FREE 2 YEAR RADWELL WARRANTY
SINGLE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 6 MM DIAMETER PUSH-IN FITTING, LEAD WIRE 300MM WITH SURGE SUPPRESSOR/LAMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SINGLE VALVE, PILOT-OPERATED TYPE 3/5 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE 2WAY 24V 60HZ 6W 1/85IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ACTUATED VALVE, 120V, 50/60HZ, 8.2W, 30-125PSI, SINGLE, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110-115 VAC, 60 HZ, 2 W, F CLASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120 V, 60 HZ, 13 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE .2-.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 115VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE LESS COIL 3WAY BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD PLUGIN 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/COIL 12VDC 7WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100 VAC, 0.1-0.7 MPA, 2 POSITION DOUBLE SOLENOID, MODEL 4KB2, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/50, 184-213 OHMS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 115VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12-24 VDC, 26 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 5.4W, 100PSI, 3PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 14.8W, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION 4 WAY, 1/8 IN NPT, 24 VDC, 5.4 WATT, NON-LOCKING, MINI SQUARE PLUG-IN MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, SINGLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 13-14 AMP, 110-120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200RB SERIES, 3/8-1/2 INCH ODF-ODM, 2 WAY, PILOT OPERATED, NORMALLY CLOSED, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.15 - 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.15-0.7 MPA, 5-PORT, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4 WATT, 20/120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.2 WATT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC. .15-.7 PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V, FIRMWARE FL548504. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC COIL , 4 POLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 0.15-0.98MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1.8W, 20 TO 120PSI, 5/2 SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 1.8W, 20 TO 120PSI, NO BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 26W . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 4W, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, PRESSURE RANGE: 0.15-0.7MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, 250PSI MAX, 3/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 PORT BODY WITH SIDE PORTS, NO FLOW CONTROLS, NO LEAD WIRES, NON-LOCKING RECESSED, MINI PLUG-IN - MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 120 PSI, 7.8 W, 24 V, BASE MOUNT BODY WITHOUT CYLINDER PORTS, RECESSED NON-LOCKING OPERATOR, FLYING LEADS WITH FULL WAVE RECTIFIER, 17.5MM REQUIRES FULL WAVE RECIFIER...
SOLENOID VALVE, 4 WAY, 5/2 SINGLE SOLENOID, LEFT END MANIFOLD BASE, INTERNAL PILOT AIR, 24 VDC COIL, 4.0 WATT, 20-120 PSI, NON-LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 5/2 SINGLE SOLENOID, VALVELESS BASE, INTERNAL PILOT AIR, 24 VDC COIL, 6 WATT, 20-120 PSI, NON-LOCKING RECESSED OPERATOR, PILOT EXHAUST TO MAIN EXHAUST. FREE 2 YEAR...
SOLENOID VALVE, 4 WAY, 5/2 SINGLE SOLENOID, VALVELESS BASE, INTERNAL PILOT AIR, 24 VDC, 4.0 W, 20-120 PSI, NON-LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, AIR VALVE, 2.4 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, DIRECT ACTING, 1/8 INCH NPT, 120 VAC, 60 HZ, 7 WATT, 150 PSI, LOCKING MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, VAC TO 100 PSI, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 24 VDC, 2.4 WATT, SINGLE SOLENOID, RECESSED NON-LOCKING MANUAL OPERATOR, BASE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, W/O FLOW CONTROLS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 WATT, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, 4-WAY, INLINE, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, SINGLE OPERATOR, 24 VDC, 1.8 WATT, NO LEADS, NO N-LOKING RECESSED MANUAL OPERATOR, MINI SQUARE CONNECTOR. FREE 2...
SOLENOID VALVE, 46 SERIES, 4-WAY, INLINE, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, SINGLE OPERATOR, 24VDC (1.8W), 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN. FREE 2...
SOLENOID VALVE, 46 SERIES, 4-WAY, MANIFOLD BASE PLUG-IN W/ REGULATORS & FLOW CONTROLS, VALVE LESS BASE, BOTTOM PORTS, 24 VDC (2.4W), NON-LOCKING RECESSED MANUAL OPERATOR, BASE PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, 46 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24VDC (1.8W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN W/ DIODE AND LIGHT.
SOLENOID VALVE, 46 SERIES, DIRECTIONAL CONTROL, 4-WAY, IN LINE, 1/8 IN NPTF PORTS, 18 IN LEADS W/GROUND, NON-LOCKING RECESSED MANUAL OPERATOR, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 46 SERIES, SINGLE SOLENOID, 4 WAY, 2.4 W, 24 VDC, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 47 SERIES, 4-WAY, MANIFOLD BASE PLUG-IN, VALVE LESS BASE, 24 VDC (5.2 W), NON-LOCKING RECESSED MANUAL OPERATOR, BASE PLUG-IN W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 47 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24 VDC (1.0 W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS W/ LIGHT. FREE 2...
SOLENOID VALVE, 47 SERIES, 4-WAY, SUB-BASE NON PLUG-IN, VALVE LESS BASE, 24 VDC (5.2 W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, SOLENOID PLUG-IN WIRE ASSEMBLY W/ LIGHT. FREE...
SOLENOID VALVE, 48 SERIES, 24 VDC, 1.8 WATT, 20-120 PSI, INTERNAL PILOT SINGLE PRESSURE, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 48 SERIES, 24 VDC, 4 W, 20-120 PSI, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 48 SERIES, 4-WAY, 1/8 INCH NPT, 5/2 SINGLE, 120 VAC, 2.5 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 48 SERIES, 5-WAY 2-POSITION, 24 VDC, 4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 48 SERIES, 5/2 WAY SINGLE PRESSURE, 24 V DC, 4 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V SERIES, 5/2, 24 VDC, 2.5 WATT, 0.15-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VAC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, G THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, PT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/3 WAY CLOSED CENTER, 1/4" PORT SIZE, 24 VDC COIL, PT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, DOUBLE SOLENOID, 5/3 WAY EXHAUST CENTER, 1/4" PORT SIZE, 12 VDC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, SINGLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 110 VAC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, SINGLE SOLENOID, 5/2 WAY, 1/4" PORT SIZE, 24 VDC COIL, NPT THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4V200 SERIES, SINGLE SOLENOID, 5/2 WAY, 1/4" PORT, 24 VDC COIL, 0.15-0.8 MPA, GROMMET ELECTRICAL ENTRY, G THREAD, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRICALLY CONTROLLED PROPORTIONAL PRESSURE CONTROL, 315 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, G1/4", 5/2 SOLENOID IN LINE, DIFF/AL + M2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MACONNECT, STANDARD ASSEMBLY, 20-120 PSI, 24V DC, 4 WATTS, 2 POSITION / SINGLE PRESS / SINGLE SOLENOID, PILOT EXHAUST MUFFLED, INTERNAL PILOT, VALVE ONLY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MASTER VALVE FOR MANIFOLD, BODY PIPING, 2-POSITION DOUBLE, RP3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MASTER VALVE, 4KA1 SERIES, 5 PORT, RC 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC COIL, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DC, 5/2, AIR RETURN, PIF 6MM PORT, 24VDC VERSION, 3-10 BAR, SINGLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 46, SINGLE SOLENOID, 24 VDC, 2.4 W, LOCKING, VACUUM TO 100 PSI, 40 MICRONS FILTRATION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 488, 5/2 PORT CONNECTION, 24 VDC, G1/8 CONNECTION, 10 BAR MAX PRESSURE, SOLENOID - SPRING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 24 VDC, 5.4 WATTS, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, BASE MOUNT BODY WITH GAGE PORT, NO LEADS, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE VALVE BODY PIPING, 1/4 INCH, 5 PORT, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPRING, 10 BAR PRESSURE MAX, 1/8 IN NPT, 6 MM ORIFICE SIZE, 540 NI/MIN, 5/2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,2 POSITION SINGLE,24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,2 POSITION,DOUBLE SOLENOID,RC1/4 PORT,110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,2 POSITION,RC3/8 PORT,110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,24VDC,2 POSITION DOUBLE,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,24VDC,2 POSITION DOUBLE,RC1/8 PORT,300MM LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, CONTINUOUS, 24VDC, 9.9W, 61.3 OHM, FRAME TYPE:D TYPE / BOX TYPE, SOLENOID OPERATION:PULL, SOLENOID DUTY CYCLE:CONTINUOUS, HOLDING FORCE:43.092N, COIL VOLTAGE:24VDC, COIL RESISTANCE:61.3OHM, COIL POWER CONTINUOUS:9.9W ROHS COMPLIANT: YES. FREE...
SPEEDAIRE Pneumatics 4ZK76
SPEEDAIRE Pneumatics 4ZM06
SPEEDAIRE Pneumatics 4ZM08
SPEEDAIRE Valves 4ZM08A
SPIRNKLER CHECK VALVE, TEFLON DISC, 1 1/4INCH, FEMALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 4/3 DIRECTIONAL, NOMINAL SIZE 6, S01 SERIES, 24 VDC, FKM SEAL. FREE 2 YEAR RADWELL WARRANTY
SPORLAN Valves 481314
STAINLESS STEEL GATE VALVE 200PSI 1-1/2INCH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH 4WE6J62/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR BOSCH 4WE6J70/HG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR BOSCH 4WE6J7X/HG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-15/G24NZ4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-31/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-31/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-32/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-32/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-3X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-3X/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-41/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-42/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-4X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-15/G24NZ4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-31/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-31/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-32/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-32/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-3X/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-41/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-42/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-4X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-15/G24NZ4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-31/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-31/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-32/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-32/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-3X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-3X/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-41/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-42/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-4X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10G3X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE6J6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24...
SUBSTITUTE FOR PARKER 4F-PR4-VT-SS, 316SS, QUARTER-TURN INSTRUMENT PLUG VALVE, 1/4 IN. FNPT, 0.9 CV. FREE 2 YEAR RADWELL WARRANTY
SWING CHECK VALVE, GENERAL PURPOSE, SINGLE FLOW, INLINE SWING, 200 PSI, FNPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SWIVEL FLOW CONTROL FITTING, 6MM TB X 1/4 ML (C). FREE 2 YEAR RADWELL WARRANTY
SWIVEL FLOW CONTROL FITTING, 8MM TB X 1/4 ML (C). FREE 2 YEAR RADWELL WARRANTY
TAC MINIATURE TOGGLE VAVLE, 2 POSITION, 4 WAY, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
THERMAL ISOLATOR, AMI-1SS5, 5/8IN, SWEAT BY SWEAT, OD FEMALE. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, 316 STAINLESS STEEL, INLINE CONFIGURATION, 1/4 INCH END SIZE, 600 PSIG, DOUBLE FERRULE COMPRESSION. FREE 2 YEAR RADWELL WARRANTY
TRI CLAMP CHECK VALVE, 2 INCH, VERTICAL LIFT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVE CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 14-13 AMPS, 110-120V, 50/60HZ, CLASS F. FREE 2 YEAR RADWELL WARRANTY
VALVE DUAL COIL 110VAC 14-100PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE PISTON SPRING BRASS 3/8IN FNPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT 3/8IN ION SHAFT/WICKS. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT FOR ASCO 8353 SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, FOR ASCO VALVES, 300039 / 8262 8263 (131313). FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE ROLLER LEVER, 3WAY, 2POSITION, 1/8ISO, 0-116PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE SEAL .25 FFL. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID 24VDC 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE STRAITGH 1/2IN ODF. FREE 2 YEAR RADWELL WARRANTY
VALVE TEMPERING HOT WATER EXTENDER 3/4IN 70AMP. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/8 IN MANUAL AIR CONTROL VALVE, W/ 3-WAY, 2-POSITION, AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 PISTON SINGLE SOLENOID VALVE , VOLTAGE 24VDC, POR SIZE 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4-WAY, SINGLE SOLENOID, PLUG IN, LED, 24 V, 1/8 INCH NPT, SIDE PORT, EXTENDED NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, PILOT OPERATED, 2 SOLENOID POSITION SINGLE, RC1/8, 24 VDC, CE MARKING (ST). FREE 2 YEAR RADWELL WARRANTY
VALVE, DIAPHRAGM-POPPET SOLENOID VALVES, 3 WAY, NC, 120 VAC 50/60 HZ, RANGE 30 PSI TO 125 PSI, 8.2 WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE, ELECTRIC, SINGLE 3WAY, NC, 120V, 30-125PSI, 8.2W,1/2IN FNPT,. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLOW CONTROL, 1/2 INCH NPT INLET, 3/8 INCH PUSH-IN OUTLET, 175 PSI, SLOTTED ADJUSTMENT KNOB, 360 DEGREE ROTATION, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
VALVE, LOCKOUT, MODULAR, 1/4 INCH NPT, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, LOCKOUT, MODULAR, 3/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, LOCKOUT, MODULAR,1/2INCH NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, 2 POSITION, DOUBLE, SURGE SUPPRESSOR, INDICATOR LAMP. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, AIR PILOTED, 1/2 INCH PORTS, 2-3 WAY, 0-125 PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, QUICK EXHAUST, 2 WAY FLOW, 1/2 INCH PORT, 2 POSITIONS, 15 TO + PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, 2 WAY VALVE , NC, 1/8 INCH PIPE, 100 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVES - VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVES, 4900 SERIES, 316SS, PURGE VALVE, 1/4 IN. MNPT. FREE 2 YEAR RADWELL WARRANTY
VALVES, CP SERIES, 316SS, 1-PIECE POPPET CHECK VALVE, FIXED PRESSURE, 1/4 IN. MNPT X 1/4 IN. FNPT, 25 PSIG (1.8 BAR). FREE 2 YEAR RADWELL WARRANTY
VALVES, CP SERIES, 316SS, 1-PIECE POPPET CHECK VALVE, FIXED PRESSURE, 1/4 IN. MNPT, 25 PSIG (1.8 BAR). FREE 2 YEAR RADWELL WARRANTY
VALVES, CP SERIES, BRASS, 1-PIECE POPPET CHECK VALVE, FIXED PRESSURE, 1/4 IN. MNPT, 10 PSIG (0.69 BAR). FREE 2 YEAR RADWELL WARRANTY
WATER PRESSURE REGULATING VALVE, HIGH CAPACITY, 3/ 4 INCH PIPE SIZE, 10-70 PSI OUTLET RANGE, 400 PSI MAX INLET PRESSURE, 180 DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY...

<< Prev Next >>