MAC Valves, Inc. USA Solenoid Valve 45A-DH2-DAAA-1CM

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 105248882 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
105248882
Solenoid Valve 105248882
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, “O” RING MOUNT PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 105248882
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-050-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details