MAC Valves, Inc. USA Solenoid Valve 45A-AA2-DDAA-1CM

Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 70719026 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
70719026
Solenoid Valve 70719026
SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 45 SERIES, 4-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF PORTS, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 70719026
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details