MAC Valves, Inc. USA Solenoid Valve 45A-AA1-DDAA-1CM

Description
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, 1/8INCH NPTF, 5.4W, 24VDC, 18INCH FLYING LEADS, MANUAL / NON-LOCKING, 1/2INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, 1/8INCH NPTF, 5.4W, 24VDC, 18INCH FLYING LEADS, MANUAL / NON-LOCKING, 1/2INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 18708371 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
18708371
Solenoid Valve 18708371
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, 1/8INCH NPTF, 5.4W, 24VDC, 18INCH FLYING LEADS, MANUAL / NON-LOCKING, 1/2INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, 1/8INCH NPTF, 5.4W, 24VDC, 18INCH FLYING LEADS, MANUAL / NON-LOCKING, 1/2INCH NPS METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 45A-AA1-DDAA-1CM

MAC VALVES INC Valves 45A-AA1-DDAA-1CM

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 18708371
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514031 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details