Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 46
Product Name Notes
(18PMP-3), 1800 DIRECTIONAL CONTROL VALVES, MANUAL. FREE 2 YEAR RADWELL WARRANTY
(18PPS-4), 1800 DIRECTIONAL CONTROL VALVES, MANUAL. FREE 2 YEAR RADWELL WARRANTY
1-WAY CONTR.VAL - GR-QS-3/8. FREE 2 YEAR RADWELL WARRANTY
1-WAY CONTROL VALVE, 1/4, FOR TUBE PUN AND PAN, . FREE 2 YEAR RADWELL WARRANTY
1/2 - 306 LINE STRAINER SPIGOT 20MESH TRANSLUCENT PVC/EPDM. FREE 2 YEAR RADWELL WARRANTY
1/8 NPT 2 - 125 PSI MINIATURE BRASS REGULATOR 300 MAX SUPPLY PSI, 32 TO 125°F, 1-1/2" WIDE X 2.87" HIGH. FREE 2 YEAR RADWELL WARRANTY
19201001-115/50,120/ 60 COMPLETE SOL VALVE VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
2 PIECE, 1/4" ID COOLANT HOSE IN-LINE VALVE FEMALE TO BALL CONNECTION, ACETAL COPOLYMER BODY, UNTHREADED, USE WITH LOC-LINE MODULAR HOSE SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
2" ABS CASE CASE GAUGE, COPPER ALLOY INTERNALS, 60 PSI/KPA, 1/8" NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
2-PIECE BALL VALVE, FLANGED, 3/4INCH SIZE, CARBON STEEL, CLASS 150 END CONNECTION, RPTFE SEAT, ISO 5211 ACTUATOR MOUNTING PAD, NO LEVER. FREE 2 YEAR RADWELL WARRANTY
2035 REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
3" PIPE, FULL PORT, PVC MINIATURE BALL VALVE INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, TEE HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY
3/2 NO GLASS VALVE GOLD HDCT ANO. FREE 2 YEAR RADWELL WARRANTY
3/4"T&P 125# 8"ELE 1.619MBTU. FREE 2 YEAR RADWELL WARRANTY
AIR LINE REGULATOR 1/2INCH 130CFM 2-125PSI. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE BALL ROLLER, 0.195 CV RATE, 7.5 CFM, 3 WAY, SPRING RETURN, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE FINGERTIP LEVER,0.195 CV RATE, 7.5 CFM, 3 WAY, SPRING RETURN, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, LEVER BRACKET ASSY FOR 0CLA4-1, PRESSURE RANGE: 3 WAY = VACUUM TO 300 PSIG (SPECIFY PRESSURE OVER 150 PSIG), 4 WAY = VACUUM TO 125 PSIG. FREE 2...
AIR VOLUME BOOSTER 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
APOLLO VALVES Valves 19-KEDA-100
ARO Valves 201-2-C
ARO Valves 214-C
ARO Valves 216-C
ASCO , JOUCOMATIC , 19200002-120/60 , SOLENOID VALVE AND COIL , 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics 1FPRN8
ASCO NUMATICS Pneumatics 215-530B
ASCO NUMATICS Pneumatics 215-533B
ASCO NUMATICS Pneumatics 215-537
ASCO NUMATICS Valves 212-146
BACKFLOW PREVENTER, 3/4 IN FNPT, CAST BRONZE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE / PROCESS, MB SERIES, 2500 PSI, 3-WAY, 1/16 INCH TUBE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2NPT 2WAY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2IN 600WOG 150WSP FULL PORT BRASS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 INCH FEMALE NPT CONNECTION, FULL PORT, 1000 WOG, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2IN NPT BRASS 720PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2IN PIPE, STANDARD, 2,000 PSI, -25 DEGREE TO 450 DEGREE F, LOCKING LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/4 INCH NPT STAINLESS STEEL, FULL PORT, 1000 WOG, LOCKING HANDLE, RIGHT TURN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 110 SERIES, 1/2IN TUBE, 1000 PSIG, BRASS 5JF. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2 PIECE, 1/4 INCH, FULL PORT, SCREWED END, 2000 PSI WOG, BLOW OUT PROOF STEM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3PC FULL PORT, 1500 WOG, WCB, TFM SEAT, TFM STEM SEAL, TFM BODY SEAL, NO ORING, LEVER LOCKING, SIZE 1/2 SIZE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 44 SERIES, 1 INCH, LOCKING HANDLE, EXTENDED BUTT WELD, CMTRS, REINFORCED TFE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, ASSEMBLY MADE, MALE ADAPTER, O RING INCLUDED, PVC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, INLINE, FNPT, 1/2 INCH, W/ HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, INTEGRA-SEAL WAS, 3/8 INCH ODS, FORGED BRASS WELDED W/ACCESS FITTING, TEFLON FULL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, IP SERIES, DOUBLE ACTING, TWO PIECE, THREADED, 2 INCH, PN-63, VITON SEALS, BRASS, 150 MAX PSI, 40 MINIMUM PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PNEUMATIC ACTUATOR, 1INCH, 30-105PSI,. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, POLPROPYLENE BODY MATERIAL, INLINE BODY STYLE, 3 PIECE VALVE, FNPT X FNPT CONNECTION, FULL PORT, 150 PSI CWP MAX, LEVER HANDLE TYPE, 2.00 INCH PIPE SIZE, 5.47 INCH...
BALL VALVE, SBV120 SERIES, 316 STAINLESS STEEL / BRASS, 172 BAR, 2500 PSI, 12.0 CV COEFFICIENT, 50-150 FAHRENHEIT, 10-65 CELSIUS, 10.3 MM ORIFICE, 1/2 INCH INLET/OUTLET, PANEL MOUNTABLE. FREE 2...
BALL VALVE, SBV120H SERIES, ONE PIECE, 2 WAY, STRAIGHT, STAINLESS STEEL, 4.8 MM ORIFICE, 3000 PSIG, 206 BAR, 1/4 INCH TUBE ENDS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SBV210 SERIES, 316 STAINLESS STEEL / BRASS, 2.5 CV COEFFICIENT, 1000 PSIG, 69 BAR, BUTTERFLY HANDLE, 3/8 INCH TUBE OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, THREADED, 1/2IN FNPT,PVC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4" PIPE, FULL PORT, PVC MINIATURE BALL VALVE INLINE - ONE WAY FLOW, SOLVENT X SOLVENT ENDS, TEE HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE: 1/2 IN PIPE, FULL, 600 PSI CWP, -60° TO 450°F, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BRASS BODY BALL VALVE-SWEAT ENDS, LOW LEAD COMPLIANT, PC FULL PORT 600 WOG, MEETS MSS SP-110 STANDARDS. FREE 2 YEAR RADWELL WARRANTY
BRAY Valves 20-0300-92801-561
BRAY Valves 200100-92801561
BUNA-N SEAT, FOR SERIES 31. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 1 INCH EPDM SEAT FOR S20, PRE-DRILLED HOLES, COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2IN SIZE, 316SS BODY. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE VALVE, 120 BAR, 3 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE VALVE, 245 BAR, 3 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
CERAMIC DISC CARTRIDGE, FIBERGLASS FILLED, LONG, HOT OR COLD, FOR 2-HANDLE FAUCETS. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 1/4":, FLUSH MANUAL RELEASE, SINGLE P.O.. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 150 PSI MAX, 6E. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1" PORT SIZE, 1-1/4" BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1-1/2" PORT SIZE, 2" BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 19 SERIES, HEAVY-DUTY, MID-RANGE, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 2-1/2 INCH SIZE, . FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PRESSURE CONTROLLED, RIGHT ANGLE, 1/2 INCH FEMALE NPT X 1/2 MALE NPT, 15 TO 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
CIRCUITRY VALVE, 200 SERIES, 5/32 INCH PORT SIZE, 2 POSITION, 30-150 PSI, UNIVERSAL FUNCTION, CROSS ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
CIRCUITRY VALVE, 200 SERIES, BALL ROLLER, 1/8" NPT PORT SIZE, 2 POSITION, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves 2010
CLIPPARD Valves 2012
CLIPPARD Valves 2013-24
COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL KIT, 24 VDC, 75-90A. FREE 2 YEAR RADWELL WARRANTY
COIL, 110-120 VAC, 50/60 HZ, FOR USE WITH ASCO SOLENOID VALVES, 2-PIN CONNECTOR, 15.4 WATT. FREE 2 YEAR RADWELL WARRANTY
COMMAND CONTROLS Valves 20127
COMMAND CONTROLS Valves 20249
CONTROL SAFETY VALVE,3/4IN X 1IN,999LBS/HR,85PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL UNIT, DIRECT/NAMUR VALVES, 24 VDC, 2-10 BAR. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, MANUAL AIR CONTROL, 3-WAY, 1/8 IN NPT, 2 POSITION, 150 PSI, PLUNGER SPRING. FREE 2 YEAR RADWELL WARRANTY
DG4V-3S-6A-P2-M-FPA3 WL-B. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM KIT 1IN RUBBER. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, 2016, 2 3/4 IN NPT, 1/8 IN NPT, 895/BF. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, TYPE 14, 150 PSI, 175 DEGREE FAHRENHEIT MAX, CPCV BODY. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY OPEN, 1" PORT, 3/4 BODY SIZE, LOW TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE, HIGH TEMPERATURE. FREE 2 YEAR RADWELL...
DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/8" PORT 1+2+4, 1/2" PORT 3, 3/8 BODY SIZE, HIGH TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, VACUUM, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/4" PORT, 3/4 BODY SIZE, NC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 21 SERIES, VACUUM, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 1-1/4" PORT, 1-1/4 BODY, NORMALLY CLOSED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 21 SERIES, VACUUM, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT, 3/8 BODY, NORMALLY CLOSED, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
DIRECTIONAL CONTROL VALVE, MANUAL, 1800 SERIES. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, PNEUMATIC 5/2 VALVE, DOUBLE SOLENOID, RC 1/4 INCH PORT, 110 VAC, 50/60 HZ, MINI DIN CONNECTOR, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCHARGE VALVE REPAIR KIT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANFUACTURER, OVERLOAD VALVE, 1 1/4INCH BSP VALVE, 1 1/4INCH CYLINDER PORT, 1/4INCH PILOT PORT, SEAL MATERIAL: VITON, PILOT RATIO: 3:8, PRESSURE RANGE: 70/350 BAR. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER REBUILD KIT 8042 AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 120/60-110/50 ELECTRICAL, 6.8W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2-WAY COLOR CHANGE VALVE, TRIGGER TYPE, MAGVAL II. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2WAY COLOR CHANGE VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, 150PSI, 3016SS, MODEL C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR REGULATOR, AR MASS PRO, SET PRESS 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VACUUM PRESSURE REGULATOR, CONNECTIONS1/4” NPT W / 1/8” NPT VACUUM SENSING PORT, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AR VALVE ASSEMBLY KIT, 6 VALVE ASSEMBLIES/6 O-RINGS TO SERVICE THREE CLINDERS, FOR XM/XT SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 INCH VALVE SIZE, FULL BORE, 125 PSI, FLANGED CONNECTION, GRAFOIL STEM SEAL, DURLON II SEAT, 316 SS / CF8M. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2 INCH FNPT, REDUCED PORT, 800 PSI WOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2" 400 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 PIECE FULL PORT, 1/2 INCH, 2000 WOG PSI, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2000 PSI @ 100 F, 6 INCHBODY, STAINLESS STEEL, FNPT ENDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3-PIECE, 1IN, SEAT RTFE, TRIM 316, CWP 1440, BODY SS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4" TO 3/4", SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 316 STAINLESS, 1-PIECE REDUCED PORT BALL VALVE. 1/2 INCH CF8M, 1000 WOG,NPT THREADED ENDS, LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, ELECTRO=THERMAL SHUT OFF, HEAT, SMOKE, GAS, OR FLAME ENERGY ACTIVATED, BALL/STEM SS, BODY CS, SEAT/SEAL PTFE, WOG N/A, WSP 150, VALVE SIZE 1/2 INCH, TORQUE...
DISCONTINUED BY MANUFACTURER, BALL VALVE, THREE PIECE, 1/2 INCH FNPT CONNECTION, 316 STAINLESS STEEL, OVAL HANDLE, FIRE SAFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BORE CYLINDER VALVE, 3/4IN, STUD MOUNT (PORTS IN LINE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, WITH CONTROL UNIT, AIR TO SPRING ACT, NORMALLY CLOSED, 24 VDC PROXIMITY SWITCHES, 24 VDC SOLENOID, STRAIN RELIEF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 2300 SERIES, RESILIENT O-RING, SINGLE PIECE DESIGN, CONNECTION SIZE: 1/2 IN, 0 TO 10000 PSIG, 0 TO 690 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, SINGLE P.O., 3/8 INCH, MANUAL RELEASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 10 WATT, 24 VDC, 175 PSI, 2 WIRE, 1 INCH NPT, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 120VAC, 6V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 220/240 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 24 VAC, 11 WATT, 3 PIN, 50 HZ, IP65, ELECTRICAL CONNECTION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2IN FLANGED PORT, GLOBE CAST BODY, 316SS, BONNET; STANDARD, PACKING: CV RING, ACTUATOR: ATO-P W/ POSITIONER, TRIM: G%, SIG: 3-15 . FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 3/8 INCH STROKE, 7-16 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC FLOW CONTROL, FPD-MGK SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, MICRO-FLOW, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SERIES AP3600, STAINLESS STEEL, 2 PORTS WELDED, 1/4 IN TUBE STUB WELD CONNECTIONS, TUBE LENGTH 3IN, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL VALVE CONTROLLER KIT,SOLD PER KIT ,FOR DVC6000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BORE CYLINDER VALVE, 1/2IN, STUD MOUNT (PORTS IN LINE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPENSER, ADJUSTABLE, 3 WAY AIR VALVE, 200 PSI, 1/4 INCH NPT, O RING, REPLACED BY GSS-011-MD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL GAUGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 0.24A, 120VAC, 1 PHASE, 50/60HZ, 50NM, 20/17 SEC, -30-60 DEGREES CELSIUS, NEMA 4X, REPLACED BY 1005-XL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROPNEUMATIC REGULATOR, 0-10 VOLTS, 0-100 PSIG, SUPPLY: 165 PSIG MAX, 3/8 INCH PORT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/8 INCH NPT, SLOTTED STEM, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, LINE MOUNTED, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE PILOT THERMOCOUPLE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE TYPE, 1", 800 LBS, 1600 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GREASE DISPENSER, AIR OPERATED, 0.066 CC MAX. WITHOUT STROKE SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH CAPACITY VOLUME BOOSTER, MODEL 20, PNEUMATIC, MAX SUPPLY: 250 PSIG, MAX SIGNAL: 150 PSIG, MAX OUTPUT: 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC BALL VALVE, 3/4 THREAD CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL REFRIGERATION SOLENOID COIL, PARKER REFRIGERATION SPECIALTIES, 240V COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT POSITIONER, 90 PSI, 6 BAR, PROFIBUS PA, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION VALVE, 2-WAY SOLENOID ACTUATING, 24VDC COIL RATING, 30PSIG PRESSURE RATING, 1/8INCH NPTS FLAT BOTTOM PORT CONNECTION, PTFE PORT MATERIAL, 7.2W POWER RATING, 20-30MS ON/OFF RESPONSE TIME.
DISCONTINUED BY MANUFACTURER, MICRO PULSING VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONKEY GRIP 22-5-78833-M, PLASTIC VALVE EXTENSION, 1-1/4", 60 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, O-RING REPLACEMENT KIT, SERIES C & D, FOR MODELS C3/C6/C12/D3/D6/D12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC THRESHOLD SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, DIRECTIONAL CONTROL, 10 BAR, W/ B-12 COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER VALVE, MULTI-PURPOSE, PA JUNIOR SERIES, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER VALVE, VEX BODY PT 1/2, WITH GAUGE, MAX PRESS 1.0 MPA, OUTPUT PRESS. 0.01-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, DRY, 0-15 PSI, BACK CONNECTION, 1/4 INCH THREADED NPT, 2 INCH DIAL DIAMETER, PAINTED STEEL CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATED VALVE, COMPRESSED AIR, PORT RC 1/4, PRESSURE RANGE 0.01-0.25MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-25PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELEASE SAFETY VALVE, 50 PSIG, 1/2" INLET DIAMETER, 3/4" ORIFICE DIAMETER, BRASS TRIM W/EPR O-RING SEAT, 100 PSI MAX, ASME SECTION VIII (UV) STEAM. FREE 2...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF PILOT VALVE 1/4IN SET 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VICKERS TMW0117, 2-1/2 X 2-5/8 X 1-1/4". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK COUPLING VALVE FOR AIR BRAKE, FOR HYSTER BRAND FORKLIFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, PNEUMATIC, 1/2" FEMALE NPT, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REFRIDGERATION STRAINER BAG KIT, 1/PACK SLEEVE RING, 1/PACK GASKET RING, 1/PACK SPECIAL CLOTH R/S STRAINER BAG, 1/PACK TAG & INSTRUCTION PAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, BRASS, 1/8 INCH, 250 PSIF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE, 0-15PSIG OUTPUT RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/8 IN NPT, .98 OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT SOLENOID COIL, 120 VAC, 60 HZ, 4 WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT VALVE COIL, P SERIES, 4 WAY VALVE COIL, 115V, 50/60HZ, 6.8/5.3 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RUNAWAY VALVE, 3/8IN NPT, 180PSI 13BAR MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, PROPORTIONAL CONTROL VALVE, 2-STAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLIDING LOCK HANDLE, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP-TITE/JEFFERSON VALVE, 120 VOLTS, 60 HZ, 25 WATTS, 3/4 PIPE, 100 PSI, NO COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120-240 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VAC, 11 WATT, 3 PIN, ELECTRICAL CONNECTION, 50 HZ, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 50/60 HZ, 90/550 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 240V 60CY, 220V 50 CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, SIZE C225, CLASS F, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120 VAC, 50/60 HZ, 2-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120/110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120VAC, 60HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE SET, 2 VALVES, 24 VDC, 2 CONNECTIONS WITH SOLENOID VALVE CABLE, SINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0-16BAR, G-3/4IN, DN20, PST 4-8BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1.0 MM, 250 PSI, 2 - 2 NORMALLY CLOSED, 120 VAC, 5 WATT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT, 3.0 MM, 270 PSI, 120 VAC, 60 HZ, 8 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 INCH TOP MOUNTED THREADED NPT, 1/2 INCH INLET PORT, 1/2 INCH CYLINDER PORT, 4-LEAD WIRES, 11 WATTS, 120/240 VOLTS, 60 HZ, 1/16 INCH ORIFICE,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 HZ, 8.7 W, 5/32 ORIFICE, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 2 WAY, NC, FOR AIR/WATER/STEAM APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125 VDC, 35.1 WATT, 100 PSI, 3/8 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VOLTS DC, 30 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 10.6 WATTS, 65 PSI, 1/4 PIPE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, 1/4IN NPT, 1/4IN ORIFIC, COIL 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6027, 120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7 W, 100 MOPD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT ACTING, NO COIL, 300 PSI AT 2067 KPA, 500 PSI AT 3445 KPA, 2-WAY, NORMALLY CLOSED, 5/8 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ORIF. .63, 11 WATT, 120 VOLT, 60 HZ, 7-150 PSI, 7/8' INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 10 VAC, 2 PORTS, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SIZE 3/8IN, NPT, 200PSIG, 24VDC, 12W, ED100%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, STEAM, SIZE 1/2 INCH, 131 AMP, COIL: 115 VAC 60HZ, TYPE N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WITHOUT SOLENOID COIL, PERMISSIBLE OPERATING PRESSURE 0.2 BAR, DN 20, G3/4, PN 16, AC/DC TYPE OF POWER, NBR SEALING MATERIAL, 7.6 KV-VALVE WATER (M3/H). FREE...
DISCONTINUED BY MANUFACTURER, STEAM AIR VALVE, STRAIGHT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEEL CHECK VALVE, ONE DIRECTIONAL FLOW, 1/2 INCH THREADED NPT, CLASS: 800, SEAT: COCR, GRAPHITE SEALS, CWP: 100 DEGREES FARENHEIT, STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEEL INNER, LINER BASE, 15M, 49FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEEL INNER, LINER BASE, 5M, 16FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAINER SEDIMENT, HOSE PIPE TUBE LUBRICATION AND RAILING FITTINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAINER VALVE, 2 INCH, BRONZE, STYLE F7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAINER, STEAM, 3/4 INCH, FOR VALVES, PRICE/ EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, 10BAR, 63MM/50MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR, 63MM/20MM SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE & PRESSURE RELIEF VALVE, 200,00 BTUH, 150 PSI, 210 DEGREES MAX TEMP, 3/4 MNPT INLET. 3/4 FNPT INLET, 5 INCH THERMOSTAT LENGTH. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TEMPERING VALVE, LO-TEMP, THREADED, 100-130 DEGREES F, 1/2 INCH, SERIES 70A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THREADED GATE VALVE, BRASS BODY, NON-RISING STEM, 1/4 INCH PORT SIZE, 18 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBULAR PULL SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TYPE: MAGNET K10, SUPPLY: 24VDC, AB-NR: VAU23-005550, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UHP VALVE, LINE VALVE, BRASS VALVE, ONE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE CARTRIDGE, MOTION CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, SIZE Q, IP31 / NEMA 1 ENCLOSURE, 1/2IN NPSC CONDUIT, SCREW TERMINALS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE CONTROL, 8 BAR MAX, T.VIS M15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REBUILD KIT, INCLUDES: CAP, SPRINGS, CLIP, CORE TUBE ASSEMBLY, CORE ASSEMBLY, O RINGS, DIAPHRAGM/SEAT ASSEMBLY, INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, DIAPHRAM, 12 PIECE KIT, SILICONE LUBRICANT, LOCTITE 565. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPLACEMENT PARTS KIT, VALVE PLATE DIAPHRAGM, FOR SERIES MPU1859 PUMP, O-RING SEAL GASKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE STEM, 1IN, FOR THROTTLE VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, LINE VALVE, BRASS VALVE, ONE FLOW DIRECTION, 5/8 INCH DIAMETER, MODEL: G625. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, NON-CODE, LIQUID RELIEF, ASME SECTION VIII, AIR/GAS AND STEAM, 1/2 INCH NPT MALE, 1 INCH NPT FEMALE, 58 PSI, 4-3300 PSIG, -20 TO 550 F. FREE...
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING RETURN, DIN CONNECTION, 24 VDC, MANIFOLD MOUNTING (LESS MANIFOLD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLUME BOOSTER, MODEL 20, MAX SUPPLY 250 PSIG, MAX SIGNAL 150 PSIG, MAX OUTPUT 30 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WELD SEAL KIT, MOBIL POLYREX EM GREASE: MSDS #1718, CL #100-43266, (SKW807019Z00). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,HYDRAUL IC VALVE, 4.3CC/REV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VALVE REPAIR KIT,BULLETIN 8342AC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUSED BY MANUFACTURER, REGULATOR, PORT SIZE RC 1/4INCH, STANDARD . FREE 2 YEAR RADWELL WARRANTY
DIVERTER STEM, FOR 3-WAY TUB FAUCET . FREE 2 YEAR RADWELL WARRANTY
DOUBLE CHECK BACKFLOW PERVENTER, 3/4 INCH SIZE, CAST BRONZE BODY, 175 PSI MAX WATER, 180 F MAX TEMP, 350 PSI MAX HYDROSTATIC TEST PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DRAIN VALVE FOR HYSTER FORKLIFT, 3 PORTS. FREE 2 YEAR RADWELL WARRANTY
E ROLLER,CAM OPERATED VALVE, 3/2 WAY, M5. FREE 2 YEAR RADWELL WARRANTY
EMERSON Valves 19B5402X012
END CAP ASSEMBLY, MK55 SERIES, 2 POSITION, LIGHT OPTION *AC ONLY*, EXTENDED KNURLED LOCKING ROD. FREE 2 YEAR RADWELL WARRANTY
ENERGY SAVER GEN II. FREE 2 YEAR RADWELL WARRANTY
EXHAUST MUFFLER 5/8INCH BORE 1-7/8INCH HIGHT. FREE 2 YEAR RADWELL WARRANTY
EZ-FITTING, 1/2" MPT INLET X 3/4" OUTLET. FREE 2 YEAR RADWELL WARRANTY
FABCO Valves 18-SV
FABCO Valves 18DP-4
FABCO Valves 18PMP-3
FABCO Valves 18PMS-3
FABCO Valves 18SP-30
FAIRCHILD INDUSTRIAL PROD Pneumatics 20812
FAIRCHILD INDUSTRIAL PROD Pneumatics 20813
FAN COIL CONTROL VALVE,60PSIG ,1-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves MFH-3-1/2
FISHER ROSEMOUNT Valves 19B5403X012
FISHER ROSEMOUNT Valves 1E397004022
FLANGED BALL VALVE, FULL PORT 1 INCH VALVE SIZE, STAINLESS STEEL, RTFE SEATS, 94 CV. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE 1/4INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/8 INCH NPT, 1/4 INCH PUSH IN, 175 PSI . FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/8" NPT VALVE INLET PORT, 175 PSI . FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1" PORT, 1-1/4" BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1-1/4" PORT, 1-1/4" BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1/2 PORT, 3/4 BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1/4 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/4 PORT, 3/4 BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/8 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 19 SERIES, RIGHT ANGLE, SLOT ADJUSTMENT, THREADED INLET, 1/4 NPT THREAD PORT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 6 MM, PUSH TO CONNECT, 1/4 IN, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, INLINE, 1/8 INCH INLET/CYLINDER PORT, NPT / FEMALE, 175 PSIG. FREE 2 YEAR RADWELL WARRANTY
FLUIDAMP VALVE, 3-WAY, PILOT PRESSURE: 4" H2O @ 100 PSIG, MAXIMUM ALLOWABLE PILOT PRESSURE: 5 PSIG OPERATING SPEED: 50 HZ. FREE 2 YEAR RADWELL WARRANTY
FOOD EQUIPMENT VALVE. FREE 2 YEAR RADWELL WARRANTY
FOOT VALVE, 810 SERES, RED BRASS, 3/4 IN PIPE SIZE, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
FRNG 515 PROPORTIONATOR / ZERO GOVERNOR 1 1/2 RP (FORMERLY 209-064). FREE 2 YEAR RADWELL WARRANTY
GAS APPLIANCE REGULATOR, 210 SERIES, 210D, 1" X 1 INCH NPT PIPE SIZE, OUTSIDE DIAMETER: 1.24 INCH (1-1/4"), 10 PSI MAX INLET PRESSURE, 3-8" WC OUTLET PRESSURE, BALANCED VALVE DESIGN,...
GAS ELECTRO-MECHANICAL VALVE, 2 (DN50), STANDARD CAPACITY, AUTOMATIC (MOTORZED) VALVE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
GAS ELECTRO-MECHANICAL VALVE, 2” (DN50), STANDARD CAPACITY, AUTOMATIC (MOTORZED) VALVE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
GAS FLOW VALVE, 200 PSIG, NON-CORROSIVE, 1/4 INCH NPT, MALE, BRASS. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 3", 26000000BTU, 10PSI, 3-6IN SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, HIGH PRESSURE QUICK DISCONNECT, 1/4 INCH QUICK DISCONNECT X 9/16-18 MALE LEFT HAND WELD, MAX FLOW CAPACITY: 50,000 BTU LP GAS AT 1/2 INCH PSIG WORKING PRESSURE, PRESSURE...
GATE VALVE, 200 LB. WOG, 125 LB. WSP, FULL PORT (1/4", SCREWED IN BONNET, NON-RISING BRASS STEM. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, PROLINE SERIES, 1IN NPTF, FORGED BRASS, 200PSI, . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, STAINLESS STEEL, 30K-1/4. FREE 2 YEAR RADWELL WARRANTY
GAUGE VALVE ASSY, WELLHEAD, 20000 PSI, 9/16 CONNECTION. FREE 2 YEAR RADWELL WARRANTY
GREASE DISPENSER, 0.016 MAX SHOT, INDIVIDUALLY MOUNTED, REPLACES GSS-011. FREE 2 YEAR RADWELL WARRANTY
HARD SEAT NEEDLE VALVE, 1/2 NPT, MALE X FEMALE, 316 GRADE SS BODY, GRAFOIL PACKING, BALL TIP 440C GRADE SS, 2-VALVE BLOCK & BLEED. FREE 2 YEAR RADWELL WARRANTY
HAYS FLUID CONTROL, 2110-6421-3/4, 2110642134, SERIES 2110 ELECTROFLO, SOLENOID VALVE, 24VAC 50/60HZ, 2-WAY, NORMALLY CLOSED, PILOT OPERATED, PISTON TYPE, MAXIMUM TEMPERATURE: 195F, PRESSURE RANGE 5-150 PSI WATER, PRESSURE RANGE 5-100...
HERION Valves 0200
HYVAIR Valves 220-302
I/P CONVERTER 3-15 PSI 4-20MA 40VDC MAX. FREE 2 YEAR RADWELL WARRANTY
INLET VALVE REPAIR KIT, FOR ROTARY COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
INLET VALVE, ASM, DESIGNED FOR USE WITH GARDNER DENVER AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
INTAKE VALVE, FOR 2:1 STANDARD PUMP MODEL 208177. FREE 2 YEAR RADWELL WARRANTY
ISO15407 18MM, G1/8 DOUBLE ZR BRD. FREE 2 YEAR RADWELL WARRANTY
ISOLATION VALVE, 3 WAY, 12 VDC, 30 PSIG, 0.062 INCH (1.5 MM) ORIFICE, 1/4-28 PORTING, STANDARD MOUNTING, PTFE. FREE 2 YEAR RADWELL WARRANTY
ISOLATION VALVE, 3-WAY SOLENOID ACTUATING, 12VDC COIL RATING, 30PSIG PRESSURE RATING, 1/8INCH NPTS FLAT BOTTOM PORT CONNECTION, PTFE PORT MATERIAL, 7.2W POWER RATING, 20-30MS ON/OFF RESPONSE TIME. FREE 2 YEAR...
JACKES EVANS DIVISION Valves 208554
JOUCOMATIC , 19260066, 19260066, SOLENOID VALVE, 120VAC, 60HZ, 3PORT, 2POSITION. FREE 2 YEAR RADWELL WARRANTY
JOUCOMATIC Valves 18900001
KOGANEI Valves 200-4MC-3W
LIMIT VALVE, BULKHEAD MOUNTED-TITLE. FREE 2 YEAR RADWELL WARRANTY
LUBE CORP Hydraulics 206471
MA VALVE COIL, 120 VOLT, 10.8/13.4 WATTS. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE, ISO 5599-1, SIDE PORTS, ISO SIZE 2, 3/8 PORT SIZE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK, 1/4 INCH PORT, BSPP PORT TYPE, DOUBLE Z BOARD, NO WIRING, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK, 18MM SERIES, 1/8", G S/B PORTS, DOUBLE Z BRD. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 5/32", WITH 3-WAY, 2-POSITION AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY
MANUAL DRAIN VALVE, 25INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
MEAD Valves 1B-QEV
MK15 CAP ASSEMBLY 2 POS, FLUSH LOCK. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 2 WAY, STRAIGHT, 20000 PSI, 3/4 INCH OUTSIDE DIAMETER TUBE, 0.438 INCH ORIFICE, MEDIUM PRESSURE, VEE STEM TYPE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 20000 PSI, 1/4 INCH OUTSIDE DIAMETER, 2-WAY ANGLE, MEDIUM PRESSURE, 316 STAINLESS STEEL, POLYTETRAFLUOROETHYL ENE SEAL, VEE WITH REPLACEABLE SEAT STEM, T-BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY...
NEEDLE VALVE, 20SM SERIES, 9/16 INCH OUTSIDE DIAMETER, SF562CX20 CONNECTION TYPE, MEDIUM PRESSURE, 20000 PSI, 316 STAINLESS STEEL, POLYTETRAFLUOROETHYL ENE SEAL, VEE STEM TYPE, T-BAR HANDLE, 2-WAY ANGLE. FREE 2...
NEEDLE VALVE, BLOCK/BLEED TYPE, MVBB SERIES, MEDIUM PRESSURE BLOCK, 1/4 INCH TUBING OUTSIDE DIAMETER, 0.094 INCH ORIFICE DIAMETER, VEE ROTATING STEM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, MEDIUM PRESSURE, 20SM SERIES, SLIMLINE, 20000 PSI, 3/8 INCH TUBE OUTSIDE DIAMETER, PTFE, VEE WITH REPLACEABLE SEAT, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, MEDIUM PRESSURE, 20SM, 20000 PSI, PTFE, 2 WAY ANGLE, 1 INCH TUBING OUTSIDE DIAMETER, VEE NON-ROTATING STEM, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, SM SERIES, 20000 PSI / 1379 BAR, VEE STEM, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, SM SERIES, MEDIUM PRESSURE, 3/4 INCH OUTSIDE DIAMETER, 20000 PSI/1379 BAR, NON-ROTATING VEE STEM/ON-OFF SERVICE, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY
NORGREN Valves QM/48/13J/21
NORGREN Valves QM/48/83J/21
O-RINGS AND SEAL KIT, KIT CONTAINS PARTS TO SERVICE ONE DIGITAL VALVE CONTROLLER, 3 SEALS, 7 O-RINGS, 1 BOOT. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, CARTRIDGE, DRYING AGENT, REFLECTOR UNIT. FREE 2 YEAR RADWELL WARRANTY
ON OFF MANUAL VAVLE, FOR USE WITH NATURAL GAS LOG SETS, VALVE, CONTROL KNOB EXTENSION, CONTROL KNOB AND BURNER ADAPTER. FREE 2 YEAR RADWELL WARRANTY
PARKER HANNIFIN, SPORLAN, 207760, FLANGE KIT, 3/4 IN, FPT, FEMALE. FREE 2 YEAR RADWELL WARRANTY
PARKER Valves 021389
PILOT OPERATED CHECK VALVE, 1/4' , MANUAL RELEASE,120 PSI,30 PSI, 80 PSI,.000113 CC/MIN,1 CYC./SEC. MA. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, FLUIDAIR, SOL OP, W/PI MO. FREE 2 YEAR RADWELL WARRANTY
PISTON KIT,FOR S4A SOLENOID VALVE,REFRIGERANT,4I N . FREE 2 YEAR RADWELL WARRANTY
PISTON SEAL KIT, 1-1/2" BORE. FREE 2 YEAR RADWELL WARRANTY
PLUG KIT, MAIN VALVE, S4A, 1 1/4IN. FREE 2 YEAR RADWELL WARRANTY
PLUG REPAIR KIT 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATED PNEUMATIC VALVE, G 1/2 AIR PORTS, ALUMINIUM BODY, AIR PILOTED, SPRING RETURN, 3/2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CHECK VALVE, 1/8 INCH NPT PORTS, 25 - 120 PSI, 1 CYCLE / SEC MAX, 1.5 CV, PROPERLY FILTERED LUBRICATED OR DRY AIR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC COUNTERBALANCE, 1/4, W/ FLUSH MANUAL RELEASE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC EXHAUST MUFFLER, 1/8IN NPT PORT-IN,40 MICRON,300PSI,MUFFLE R, EXHAUST, 1/8" NPT, 7/16" DIA. . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, CV.6 REGULATOR, 0-160 PSIG, 2009 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GLASS VALVE, W/AIR PIL BYPS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR AIR GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2012 SERIES, 10-130 PSI, RIGHT ANGLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 3/8", 0-125PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE BRASS ELBOW 1/4X1/8IN 90DEG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1-1/2 OT, 2W, NC, W/VAC/SS SCR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 21 SERIES, SYS 8 PIL, 16 BAR, REPLACEMENT PART, 24 VDC, 7.8 W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, PVC, 2IN BALL VALVE, MOUNTED THREADING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,110V 50HZ,110/120V 60HZ,30VA MAX,150PSI,2-10BAR,W LED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VOLUME BOOSTER MODEL-20. FREE 2 YEAR RADWELL WARRANTY
PNEUMATICALLY ACTUATED DIAPHRAGM VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics 105.32.8.1/2
PNEUMAX Pneumatics T224.53.31.9.1/2
PNEUMAX Valves 228.52.2.1/2
PNEUMAX Valves T224.53.33.9/2
PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE,21 SERIES,3/2 NC,COMPRESSED AIR ACTUATION,3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2 INCH, 1/4 INCH NPT, 0-160 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2" ABS CASE, COPPER ALLOY INTERNALS, 100 PSI/KPA, 1/4 NPT BACK CONN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 2" ABS CASE, COPPER ALLOY INTERNALS, 300 PSI/KG/CM2, 1/4 NPT BACK CONN, 304SS BEZEL, STEEL PANEL MOUNT CLAMP, 0.3MM BRASS PRESS FIT ORIFICE, CERTIFIED CALIBRATION. FREE 2 YEAR...
PRESSURE GAUGE, SERIES 100, ABS CASE, DRY, 2 INCH DIAL, 0-30PSI, 0-200KPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GUAGE, 1/8 NPT 10-32, FEMALE CONNECTOR, 2 ABS SQUARE CASE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING VALVE, PR10-36 SERIES, 1/4 INCH ALLEN HEAD ADJUSTMENT, CARTRIDGE ONLY, BUNA SEAL, 6.9 TO 27.6 BAR, 100-400 PSI, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, 2" NPT MALE INLET, 2" NPT FEMALE OUTLET,15 PSIG, 948 SCFM, SST TYPE 302 SPRING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
QUAD CHECK VALVE, 1-1/4 INCH, IRON. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Valves 2090378-SUB
REFRIGERANT SOLENOID VALVE, 500 MWP, 300 MOPD, 250 FLUID TEMPERATURE, 3/8 INCH SAE MOUNTING STUD. FREE 2 YEAR RADWELL WARRANTY
REFRIGERATION DIVISION Valves 205209
REFRIGERATION VALVE REPAIR KIT,CARTRIDGE KIT,VACUUM,3/4,. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ACCESSORY ORIFICE, 3/4 - 1 INCH, METAL SEAT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ASSEMBLY, 10-130 PSI, 1H1, BLACK. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AIR REGULATOR, GAUGE MPA 0-1, SET PRESS. 0.1-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MANUALLY CONTROLLED, STANDARD, SERIES 20, WITHOUT GAUGE, PORT SIZE 1/4 INCH, 1.25 GAL/MIN, PRESSURE RANGE 0-125 PSIG, R364-02CX76X28. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,150PSI,120 DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,300PSI,20B AR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,R364-02BKX 28, SERIES R364, PORT SIZE 1/4 INCH, PRESSURE RANGE 0-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REGULATOR: G 1/2 16BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REGULATOR: G 1/2. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, 175PSIG, CAPACITY 28GPM. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, 2" FEMALE NPT INLET, 2" MALE NPT OUTLET, SET AT 15" HG VACUUM, 426 SCFM CAPACITY, CAST IRON BODY, NON-CODE VACUUM AIR (SCFM) RELIEF VALVE. FREE 2 YEAR...
RELIEF VALVE, MODEL 330S, 1/4 INCH MNPT, GAS ASME SECTION VIII, 6500 PSIG, 186 SCFM CAPACITY, URETHANE SOFT SEAT. FREE 2 YEAR RADWELL WARRANTY
REMOTE RESET SOLENOID, 220 VAC 50 HZ, 240 VAC 60HZ, OPEN STYLE,MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, PNEUMATIC REPLACEMENT PARTS, FOR MODELS: 051BA4 / 052BA4 / 05FBA4 / 05HBA4, (MK2005). FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, 120 VAC @ 60 Z, 110 VAC @ 50 HZ, 10.7 WATT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR MOOG VALVE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT KIT, SPDT, V7 MECHANICAL SWITCH. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SOLENOID VALVE COIL, RED HAT, HT SERIES, 110/120 VAC, 50/60 HZ, 10.5/11/11.8 WATT, W/ LEADS. FREE 2 YEAR RADWELL WARRANTY
ROSS CONTROLS Pneumatics 1958A3010
ROSS CONTROLS Pneumatics 1968D3003
ROSS CONTROLS Pneumatics 2173A4951
ROSS CONTROLS Valves 1968B3007
ROSS CONTROLS Valves 1968B5007
ROSS CONTROLS Valves 1968E2007
SAFETY VALVE, FULL NOZZLE DESIGN, BRONZE/BRASS BODY AND BONNET, ASME SECTION VIII, 2 INCH, 3-250 PSI MAX PRESSURE, -320 TO 406F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 120 PSIG PRESSURE.
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 40 PSIG PRESSURE.
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE.
SAFETY VALVE,G3/8 THREADS,AIR FLOW,TEMPERTURE RANGE -40 DEGREES C-+100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics 20R113FC
SCHRADER BELLOWS Pneumatics 20R113GC
SEAL REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SENSUS HVAC 243-8-IRV-1 1/2
SENSUS HVAC 496-20-1/2
SHUT OFF VALVE 1/2INCH OD. FREE 2 YEAR RADWELL WARRANTY
SINGLE AUTOMATIC SHUT-OFF VALVE, MVD 507/602, NEMA TYPE 4, 3/4 NPT, 120 VAC, (+10%/-15%), 60 HZ 25 VA, NEMA TYPE 12, (FORMERLY 217-606). FREE 2 YEAR RADWELL WARRANTY
SINGLE AUTOMATIC SHUT-OFF VALVE, MVDLE 215/602,120VAC, SSOV 1-1/2" NPT, 60HZ, 60 VA, NEMA TYPE 12 (FORMERLY 216-631). FREE 2 YEAR RADWELL WARRANTY
SKINNER Valves 20CC02PV4D6E
SMART SYSTEM INDICATOR, CURRENT INPUT, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID 4 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, 1/4 INCH PORT, 24 VDC, 4-WAY, 2-POSITION, VALVE ACTUATOR/RETURN: SOLENOID/SPRING, 35-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CARTRIDGE VALVE SPOOL, 4 PORT, 2 POSITION, MANUAL OVERRIDE, SAE 6 PORTING, BUNA N STANDARD SEALS, 24 VOLT COIL, DIN 43650 TERMINATION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 12 VOLTS, ALUMINUM BODY, FOR VIDEOJET EXCEL, INTERCHANGEABLE WITH GREEN BODIED VERSION, SAME AS SP206429. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, REPLACEMENT, 120 VDC, 2 SPADE PRONGS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SIZE C225, CLASS H, HI-TEMP, 208 V, 60 HZ, 14 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SIZE C225, CLASS H, HI-TEMP, 240 V 60 HZ, 220 V 50 HZ, 14 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT S6A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PARTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID TUBULAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 120V, 50/60HZ, 2.150 PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ,110V, 60HZ, 3/2, NC, CNOMO, MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BODY, 2WAY, NC, 3/8IN NPT, BRASS, VALVE DESIGN, NORMALLY CLOSED VALVE CONFIGURATION,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 240/480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, MP-C-011, 120/60, 110/50, 9.6WATT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE PROCESS CONTROL HEAD, INTELLITOP 2.0, TYPE: 1901K 2.0 VERSION, 24VDC, 1 THROTTLE MODULE, SUPPLY / EXHAUST AIR POSITION MEASUREMENT SYSTEM, 3-POSITION, 1 LED DISPLAY, IP65/IP67/IP69K. FREE 2 YEAR...
SOLENOID VALVE, 1-1/4", 24 V, 2-WAY, N.C., HORIZONTAL INSTALL, WATER PRESSURE - 5-150 PSI, AIR PRESSURE - 5-100 PSI, BRONZE CONSTRUCTION, PISTON TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 IN NPT, 1/8 IN PORT, AIR/WATER SERVICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4,INCH PIPE, 20,VAC, 1000,PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH 2-WAY VALVE, 0-230 PSI, 120/60, NO, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 12W, PRESSURE: 0-300, PIPE: 1/8IN, ORIFICE: 3/32IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 12W, PRESSURE: 0-950, PIPE: 1/8IN, ORIFICE: 3/64IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1IN, 2-W, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 INCH, 2-WAY, N.C.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 24 VDC, 390 PSI, 27 BAR, NORMALLY CLOSED, 1/8 INCH NPT, DIRECT ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, NORMALLY OPEN, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 120/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAYS BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, NORMALLY CLOSED, NITRILE BUTYLENE SEALING, PAD MOUNTED, 3/64" ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2SCW SERIES, 1 INCH NPT FEMALE PORT, STAINLESS STEEL ELECTRIC WATER, NC VITON SEAL, 110 VAC 50 HZ 28 VA 110 VAC 60 HZ 25 VA COIL, PRESSURE:...
SOLENOID VALVE, 2WAY, NORMALLY CLOSED, PISTON TYPE, BRONZE, 3/4INCH, 5-150PSI, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 12 VDC, FOR USE WITH VIDEOJET EXCEL, ALUMINUM BODY, GREEN BAND. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 120 V, 60 HZ, N.C., 3/8 IN NPT PORTS, ANODIZED ALUMINUM BODY, OPERATING PRESSURES 7-150 PSI . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2, NORMALLY CLOSED, CNOMO MOUNT, 1.2 MM NBR SCREW MO 22-2.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4INCH, 2WAY, NC, BRASS SOLENOID VALVE LESS COIL, 2-WAY VALVE DESIGN, NORMALLY CLOSED VALVE CONFIGURATION, MFR. MODEL # 007130. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 300AC/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 48 VDC, W/ DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AXIAL, 50 PSI, 12V, 1/4F IN, 1/8M OUT, 1/8" ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, LESS COIL, 2 WAY, NORMALLY CLOSED, 1/2 INCH NPT,150 PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COIL 120V, 50/60HZ, VLC,PCN 030557. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COPPER FREE, DIRECT OPERATED/2-PORT, FOR AIR/GAS/VACUUM/WATER /STEAM/OIL, 0.5 MPA, 3 MM ORIFICE, N/C / SINGLE UNIT, 1/4 IN PORT SIZE, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/BRACKET.
SOLENOID VALVE, COPPER FREE, VF2000 SERIES, 5 PORT PILOT OPERATED, METAL SEAL/BODY PORTED, 2 POSITION SINGLE, COMMON EXHAUST BODY/PILOT EXH, INTERNAL PILOT, 24 VDC, GROMMET TERMINAL/ELEC ENTRY, W/LIGHT SURGE VOLTAGE...
SOLENOID VALVE, GENERAL PURPOSE, 1/8" PORTS, N.C., 24 V DC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL PURPOSE, DIRECT ACTING, 1/2 INCH CONDUIT, 18 INCH LEADS, 24 VDC, 8 WATTS, 130 PSI, 2 WAY VALVE TYPE, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, LESS COIL, 1-1/2IN 2-WAY BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED / 5 PORT, 2 POSITION/SINGLE ACTUATION, METAL SEAL/BODY PORTED, COPPER FREE, COMMON EXHAUST BODY, INTERNAL PILOT, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, PISTON/PILOT TYPE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STEEL, 120/60, 12W, PIPE: 1/4IN, ORFICE:1/8IN, PRES: 0-150. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/O DIN CONNECTOR, VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH LEVER ARM, THREAD: 1/2"-20"COARSE, Z 449. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE-BRASS 3/4IN PIPE-3/4IN ORF 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, LAMINATED FRAME, PULL CONTINUOUS, 120VAC, 19.7OHM, 49VA, METRIC:68.113N;, DUTY CYCLE:CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
STANDARD REPLACEMENT COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
STEM KIT, ADJUSTING A4A, 3IN LENGTH . FREE 2 YEAR RADWELL WARRANTY
STRAINER, STEAM, 1/2 INCH, FOR VALVES, PRICE/ EACH. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE, 9 IN DIAMETER, 8-5/8 IN DIA WO/ LIP, 2 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
TEFLON BALL, FOR VERSA MATIC PUMP. FREE 2 YEAR RADWELL WARRANTY
TRO PNEUMATIC VALVE POSITIONER,150 PSI, 40 VDC, .025 AMP. FREE 2 YEAR RADWELL WARRANTY
TUB SEAL KIT, 6.00 BORE, 1.75 ROD SIZE, LIGHT DUTY AIR STANDARD, 101 SERIES. FREE 2 YEAR RADWELL WARRANTY
UNLOADER VALVE PLATE. FREE 2 YEAR RADWELL WARRANTY
VACUUM GAUGE, 2" ABS CASE, COPPER ALLOY INTERNALS, 30 VAC/KG/CM2, 1/4 NPT BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
VACUUM VALVE, 21 SERIES, 3/2 SINGLE PILOT, N.C., 3/4 IN NPT (IN-OUT), 1 IN NPT (EXHAUST), SPRING RETURN, INLINE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATED. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY SERVICE KIT, DM2 CROSSFLOW SERPAR, 3/2 DOUBLE VALVES, SIZE 8. FREE 2 YEAR RADWELL WARRANTY
VALVE CHECK. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE CONTROLLER, 1/4 INCH DD SHAFT, 2 3/4 INCH NPT PORTS, MECH SPDT. FREE 2 YEAR RADWELL WARRANTY
VALVE DISC. FREE 2 YEAR RADWELL WARRANTY
VALVE ENGLISH 10BAR MAX 24VAC 50/60HZ 5W. FREE 2 YEAR RADWELL WARRANTY
VALVE KIT, 24 VDC, WITH PART NUMBER D1X322-2. FREE 2 YEAR RADWELL WARRANTY
VALVE KIT, FOR D12ERCGHFEHA. FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG KIT, MODULATING,A4A,REFRI GERATION VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE REBUILD KIT, INCLUDES: EYELET, CAP, SPRINGS, CLIP, CORE TUBE ASSEMBLY, CORE ASSEMBLY, O RINGS, DIAPHRAGM/SEAT ASSEMBLY, INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY
VALVE REGULATOR, 2" NPT, 10 PSI MAX INLET, 3-8" WC OUTLET PRESSURE, BALANCED DESIGN, LOCK UP STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT EACH. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, W/ SEAL RINGS, SPRING, SILICONE LUBRICANT. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SEAL KIT, SVP 2000, NW080/3" 065-ISO, EPDM DN 3", COMPLETE SET OF GASKETS. FREE 2 YEAR RADWELL WARRANTY
VALVE STAINLESS STEEL HIGH PURITY. FREE 2 YEAR RADWELL WARRANTY
VALVE STEM, NEW 842 STEM,EPDM. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/4IN MALE NPT, QUARTER TURN HANDLE, LIGHT WEIGHT, BLUE / ORANGE, FOR 1/4IN ID SYSTEM, 2/PACK. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/8 INCH NPT PORT, QUICK RELEASE, MIDGET TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/2 NC, 1/8NPT-5/32, BANJO 1.2 MM ,NBR SCREW MO 22-2.5W, VALVE, SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, BUTTERFLY, F-NPT, THREADED OUTLET. FREE 2 YEAR RADWELL WARRANTY
VALVE, MECHANICALLY OPERATED, VALVE TYPE: 3-WAY, CV RATING: 0.195. FREE 2 YEAR RADWELL WARRANTY
VALVE, MVD 505/602, SINGLE AUTOMATIC SHUT-OFF VALVE, 1/2" NPT, 120 VAC (+10%/-15%), 60 HZ, 15 VA, SCREW TERMINALS, NEMA TYPE 12, (FORMERLY 46040-2 OR 217-641). FREE 2 YEAR RADWELL WARRANTY...
VALVE, QUICK EXHAUST VALVE, 1/4 INCH NPT, CAST ZINC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/8NPT 2-WAY NC 24VDC SS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 1-1/4 NPT, 2-WAY, NORMALLY CLOSED, 120/60 VAC BR. FREE 2 YEAR RADWELL WARRANTY
VALVE,1800, DIRECTIONAL CONTROL, MANUAL. FREE 2 YEAR RADWELL WARRANTY
VALVE,18CV/14CV/10SV /18SV. FREE 2 YEAR RADWELL WARRANTY
VALVE,3-WAY (3/2), NORMALLY CLOSED (NC), SINGLE LARGE PALM BUTTON ACTUATED PNEUMATIC DIRECTIONAL CONTROL VALVE, SPRING RETURN, 3 X 1/8" NPT THREADED (FEMALE) PNEUMATIC CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
VENT VALVE, 1/4 INCH, PLUG. FREE 2 YEAR RADWELL WARRANTY
VERTICAL ANGLE VALVE, WITH STRAIGHT NIPPLE, 1" THREADED, 1" MALE UNION. FREE 2 YEAR RADWELL WARRANTY
VERTICAL ANGLE VALVE, WITH STRAIGHT NIPPLE, 3/4" THREADED, 3/4" MALE UNION. FREE 2 YEAR RADWELL WARRANTY
VICKERS Valves 20057A
VICKERS Valves 20058A
VIDEOJET Valves 206010
VITON SEAT , FOR 3" BTRFLY VLV. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:2 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:2 RATIO, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:3 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:4 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:6 RATIO, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 3/8" NPT PIPE SIZE, NEGATIVE BIAS. FREE 2 YEAR RADWELL WARRANTY
WATTS WATER TECHNOLOGIES Hydraulics LF263AP-20-175-1/2
WELDER PLUG, INTERNAL KIT, INSERT. FREE 2 YEAR RADWELL WARRANTY
WORCESTER CONTROLS Valves 444466PMSE-1/2
YC1335BV6T - 2 WAYS N.CLOSED 3/4IN. NPT BRASS WEATHER PROOF SOLENOID VALVE W/VITON SEATS (MAX.TEMP.: 306 F) - 18 MM ORIFICE - CV: 5.031 - SERVO ACTION - MIN/MAX DIFF.PRESSURE...

<< Prev Next >>