Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| (34HL-4), 14/3400 DIRECTIONAL CONTROL VALVE, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| (34HLSB), 14/3400 DIRECTIONAL CONTROL VALVE, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| (ME19S250) SOLENOID VALVE, 5/8 ODF, SOLDER EXTENDED, LESS COIL, N.C, 500 PSI, MANUAL LIFT STEM. FREE 2 YEAR RADWELL WARRANTY | |
| 0.34 CV RATE, 1/8" NPT INLET 3/2 SUPER MECHANICAL VALVE 1/8" NPT INLET, PACKED SPOOL VALVE, ANTENNA ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1" LINE REGULATOR (600000 BTU). FREE 2 YEAR RADWELL WARRANTY | |
| 1/2"ODF N/O SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 IN SS 3-WAY SMALL WATER PRESSURE REGULATOR, NPT FEMALE, 10-125 PSI, 1/4 SS263APM1 10-125. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 RT ANG 3/8 TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PIECE, 1/2" ID COOLANT HOSE IN-LINE VALVE FEMALE TO BALL CONNECTION, ACETAL COPOLYMER BODY, UNTHREADED, USE WITH LOC-LINE MODULAR HOSE SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 IN THERMOSTATIC RADIATOR STEAM TRAP, ANGLE, BALANCED PRESSURE-DUPLEX PHOSPHOR DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 INCH BRONZE DUAL CHECK VALVE BACKFLOW PREVENTER, INTERMEDIATE ATMOSPHERIC VENT, FEMALE UNION INLET/OUTLET CONNECTION, VIEGA PROPRESS ADAPTORS. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 INCH TUBE COMPRESSION STAINLESS STEEL MANUAL BALL VALVE, MAX PRESSURE 1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" 325-5LX REGULATOR W/ OPD48. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8"NPTF CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 67 SERIES DIRECT ACTING SOLENOID VALVES - 3/2 : STAINLESS STEEL BODY AND ENCLOSURE, 3/8" SOLENOID/AUTO RESET, 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 7/8"ODF N/C SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| A Y MCDONALD 1 1/4" VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, 175PSI MAX, 2685102C, 3/4". FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, LINE REPL INT, FOOT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, MINI-MYTE, 2/3 WAY, 120 VAC 50/60 HZ, 0-100 PSI, 18 INCH CONDUIT, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics 34602124 | |
| ASCO NUMATICS Valves 353BA400M000061 | |
| BALANCED VALVE, W/O LEVER, BRACKET, OR PIN 1/4 INCH, MODEL 305B. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4INCH 400PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3WAY 125PSI 400WOG SOLDER BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRASS 300PSI 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1 INCH NOMINAL, 316 TRIM, 100 BAR @ 60 C PMO, 260 C @ 0 BAR TMO, FNPT END STYLE, CABRON STEEL, STANDARD PORT. FREE 2 YEAR RADWELL... | |
| BALL VALVE, 1-1/2 INCH, CF8M SERIES, W/ LOCKING HANDLE, NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 44 SERIES, 3/4 INCH, OXYGEN SERVICE PREP, SOLDER/SWEAT ENDS, TYPE K / L / M COPPER TUBE, CERTIFICATE OF COMPLIANCE, BRASS / REINFORCED TFE. FREE 2 YEAR RADWELL... | |
| BALL VALVE, 44 SERIES, 3/4 INCH, SOCKET WELD ENDS, ANY SCH. PIPE, CMTRS, REINFORCED TFE, CARBON STEEL, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, W/ HANDLE, FOR USE AS AN ISOLATING VALVE, SELF-VENTING, LOCKABLE OVAL ACTUATOR, REDUCED BORE, ZINC CARBON STEEL 3 PIECE BODY, 2 INCH NPT SCREWED/WELDED PORT, M10S2 SERIES. FREE... | |
| BANJO BOLT W/THROTTLE CHECK VALVE G1/4 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BLEED VALVE 100DEG/F 4000PSIG 1/2IN-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BRAY Valves 310200-11010375 | |
| BRONZE BOILER PRESSURE RELIEF VALVE, 3/4 IN INLET/OUTLET SIZE, 30 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE SOLENOID VALVE, TYPE AR, FULL PORT, NORMALLY OPEN, 1" PIPE SIZE, 300 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, PNEUMATIC ACTUATOR, 10BAR/145PSIG MAX, 3INCH, . FREE 2 YEAR RADWELL WARRANTY | |
| CAM OPERATOR, HEAVY DUTY, FOR TAC PUSHBUTTON VALVE, 28-60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CAMOZZI Valves 338-910TF | |
| CAMOZZI Valves 338-945 | |
| CAMOZZI Valves 354-E15-02 | |
| CAMOZZI Valves 358-015-02IL | |
| CAMOZZI Valves 358-015-02S11 | |
| CAMOZZI Valves 358-015-02TF | |
| CAMOZZI Valves 358-895 | |
| CHECK VALVE BODY 55K. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 1/4IN NPT, BRASS, 250PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 1/8 INCH NPT, BRASS, FEMALE TO FEMALE, INLINE MOUNT, URETHANE SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 250PSIG, 1/4INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 339 SERIES, FEMALE TO FEMALE,1/2 IN NPT, INLINE, 35-323 SCFM FREE FLOW, BRASS, 250 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 45HMP, 1.5IN, . FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 45HMP, 2.5IN, 316L. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, HORIZONTAL, 45 HMP 2.0" 316L. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PNEUMATIC VALVE, NON-RETURN, 8 BAR, (NW4-8BAR). FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics MAR-1 | |
| COIL 110-120VAC 60C. FREE 2 YEAR RADWELL WARRANTY | |
| COIL DECCO 7.7VA 5PIN MICRO. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, W/ JUNCTION BOX, 208-240V, 50-60 HZ, MKC-1 208-240/50-60. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSED AIR FILTER, 112 SERIES, 16 BAR 0-23 DEGREES CELSIUS, 10 BAR 0-50 DEGREES CELSIUS, 3/8 INCH NPT, DIRECT FRONTAL/SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE TYPE:DG17V36C60. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2-WAY, W/ ROLLER, (WAS 3415), AKA:3415-0099. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/4", FLOW CONTROL, W/COLOR BAND. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/8 INCH NPT, B-FLOW, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, C-FLOW, 1/2-INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, MODEL 305A, WITHOUT LEVER, BRACKET OR PIN 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| CRAB VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM FOR VP5401A PNEUMATIC RADIATOR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, BLACK, NEOPRENE, FOR PNEUMATIC, 5 IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL POSITIONER, LOGIX 3200, DOUBLE-ACTING, FOUR-WAY, 1/2 INCH NPT, -40-176 DEGREE FAHRENHEIT, HART PROTOCOL, PRO DIAGNOSTICS, EXPLOSIONPROOF CLASS I, LOW TEMPERATURE, STAINLESS STEEL SHAFT / INTERNAL, ALUMINUM / WHITE PAINT. | |
| DIRECT ACTING SOLENOID VALVE, 8.0W, 125PSI, PORT 1/4", 0 TO 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/11/2023, SOLENOID VALVE, HYDRAULIC SOLENOID VALVE, 16 WATTS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADDER VALVE CAP, MOLDED, LENGTH 1-1/8- INCH, WIDTH 1-3/8-INCH, HEIGHT 5/8-INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR PRESSURE VALVE, QUICK RELEASE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, 1/2" LIQUID LINE FILTER DRYER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, C-7350, CARBON STEEL, 3/4IN, DURAFILL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE DISC, 3 IN, 200 BVP, 316L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE DISC, STEM 2.0 IM, 200BVP, 316L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR HYDRAULIC VALVE, 120V/60HZ, 28DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, TWO LEAD WIRE, 24 VDC COIL, 7.4 WATTS, 48 VOLTS AT 60 HZ, 10.6 VA, 11MM INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 5-15PSI, 0.50IN, 1.0CV, 250 BODY, BRONZE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT COUPLED ACTUATOR, 24 VAC 50/60 HZ, STROKE: 90 DEGREE, TIME: 90 SECONDS, AMPS: .085, WATTS: 2.2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED 2 PORT SOLENOID VALVE, AIR- 0-0.1 MPA, WATER 0-0.1 MPA, OIL 0-0.08 MPA, 110 VAC, 50/60 HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 3/8 NPT, 112. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, MALE TO QUICK TUBE CONNECT, 1/8INCH THREAD SIZE, 1/4INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS REGULAOR, 1/2", FOR USE WITH LP, 10LB, 2 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLINE FILTER, FINAL INK FILTER ASSEMBLY FOR XLP, SAME AS SP343555. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID PRESSURE REGULATOR, MODEL 263A, COMPACT FORM, FOR USE WITH WATER/FUEL OIL, 3/8INCH SIZE, FORGED BRASS BODY, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIX 3200 SERIES, MD VERSION, GENERAL PURPOSE, PRO / SENSING / FULL VALVESIGHT DIANOSTICS, DD 316 SS SHAFT, 4 WAY, DOUBLE-ACTING, LOW TEMP, 1/2 INCH NPT, 150... | |
| DISCONTINUED BY MANUFACTURER, MANUAL VALVE, HAND LEVER, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT REVERSE INSTANT VALVE, 0.23AMPS, 24VDC, 5.4W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-150 PSI, 2-1/4 NPT PORT, 1-1/8 NPT PORT, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, ISO 1 SERIES, SANDWICH BLOCK BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PA40, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSSURE REGULATOR/FILTER, INLET PRESSURE 150PSI MAX, REDUCED OUTPUT PRESSURE 0-30PSI, 5CFM MAX, 5 CUBIC INCH MAX DRIPWELL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, 5 PSIG, 3/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 5-50 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, RELIEVING, MODEL 03566, 5-50 PSIG, 3/4" PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REBUILD KIT FOR 8319 C4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REBUILD KIT, FOR 8319 AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, AIR, 1/4", NPT-105, 7-120 PSI, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PRECISION, 1/4INCH, 1/2-30PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 NPT IN, 5/8 SAE OUT, 350 PSI, REFRIGERATION APPLICATIONS, POSSIBLE REPLACEMENT AG15504. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUTTLE VALVE, QUICK EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY EXHAUST, W/ LOCKOUT, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE ASSEMBLY, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VOLTS, 50/60HZ, .37AMPS, REPLACEMENT: 33DSA400K000030. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 240 V, 60 HZ, 8.0 WATTS, 1/32 X 1/32 ORIFICE, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3000PSI, 115VAC NO, SV10 SERIES, BUNA N SEAL, 1/4 INCH PRT, 2 WAY NORMALLY CLOSED, FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 34 SERIES, 24VDC, 4.0W, 120PSI, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 7.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 1 RUBBER SEAL, 2 POSITION DOUBLE, .063 AMPS, 100 PSI, 24 DC, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,NRTL/CAC110V/0 .15A, AC110V 50/60HZ,AC120V 60HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPRING KIT, FOR 2C/4C AND 4CP SERIES, POPPET CHECK VALVES, 25 PSI CRACKING PRESSURE, 302 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, VTA321, RP 1/2IN, PN10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIPHRAGM, 2 SIZE, 2.00 BODY, 06 FIG.CWP5, 3". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DISCHARGE, LUBED, FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE POSITIONER, WITHOUT BYPASS, OUTPUT PRESSURE GAUGE, 3-15 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, FOR AIR DUMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE UNLOADER, ELECTRIC, 06D/06E COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VIDEO JET ,355605 , SUCTION VALVE CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VALVE CLIP,38-63.5/NW40-65 . FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, MARK 40, 4 WAY, PNEUMATIC DIRECTIONAL CONTROL, 120V, 50/60HZ, 36AMPS, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, NPT THREAD, RIGHT INLET, PORT SIZE 1/2", BASIC SIZE 4, MANUAL RESET, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, NPT THREAD, WITH OVERRIDES, PORT SIZE 3/4", BASIC SIZE 8, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, W/ EPS, NPT THREAD, WITH OVERRIDES, PORT SIZE 3/4", BASIC SIZE 8, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, WITHOUT PIPING FLANGES, WITH OVERRIDES, PORT SIZE 1/2" 3/4" 1", BASIC SIZE 8, NPT THREADS, 110-120 VAC, 50/60 HZ. FREE 2... | |
| EMERSON, ALCO CONTROL , 314UA 1/4 B 3/64 G3/64, 60/120V , 12WATT, 0/175 PRESSURE . FREE 2 YEAR RADWELL WARRANTY | |
| ENOTS VALVES,1/8 3/2 BLACK PUSH BUTTON SPRG. FREE 2 YEAR RADWELL WARRANTY | |
| ENOTS VALVES,1/8 3/2 ROLLER LEVER PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 30222 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 30232 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 30242 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 30252 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 30253 | |
| FILTER 3/8 NPT -112. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 0-120 PSI, 20 MICRON, MANUAL/SEMI-AUTOMATI C DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, 1/2 IN, 25 MICRON, NPT -112. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER,1/4" SEMI AUTO DRAIN FILTER, NPT-105. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR, 0-12 BAR RANGE, THREADED PORT 3/8, DEGREE OF FILTRATION: 20 UM, -10 TO 50 DEGREES C, VERTICAL MOUNTING, DRAIN WITH MANUAL CONDENSATE DISCHARGE AND AUTOMATIC DISCHARGE AT ZERO PRESSURE. | |
| FLOJET EMERGENCY PUMP FOR GARDEN HOSE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/2 INCH NPT, KNOB WITH MICROMETER POSITION, FEMALE TO FEMALE PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/4 INCH, NPT, F/F, INLINE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 3250 SERIES, IN-LINE, 1-1/4 IN PORT, 250 PSI MAX. PRESSURE, 13.8 CV MAX, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 3250 SERIES, INLINE MOUNTING TYPE, 3/4 INCH PORT SIZE, 0-250 PSI, 0-17 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 337 SERIES, 3/8 IN, BRASS, INLINE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 337 SERIES, NPT PORT, INLINE MOUNTING, 3/4" PORT SIZE, BRASS BODY, KNOB WITH MICROMETER POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FOOT SPRING, FOR INLINE VALVES, 1/4 IN NPT,OPERATION 3/2, NC, 2-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| GAS LINE PRESSURE REGULATOR, 5PSI (345MBAR), 7-11INCH PRESSURE RANGE, -40DEGREE - 205DEGREE(F) (-40DEGREE - 96DEGREE(C)). FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE 3/4INCH 200PSI GRADE 316. FREE 2 YEAR RADWELL WARRANTY | |
| GAUGE NEEDLE VALVE, 30GV SERIES, WELLHEAD, HIGH PRESSURE, 30000 PSI, 9/16 INCH CONNECTION SIZE, 4 PORT, 1 INLET, 3 OUTLET, 0.125 INCH ORIFICE, CONED / THREADED, STAINLESS STEEL. FREE 2... | |
| GENERAL PURPOSEBALL VALVE, REGULAR PORT, STANDARD LEVER, SIZE 1-1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE 3/4X3IN. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Valves 312760 | |
| HUMPHREY Pneumatics 310-39-24V DC | |
| HUMPHREY Pneumatics 31P | |
| HUMPHREY Pneumatics 34CH | |
| HUMPHREY Valves 310 21 36 120V | |
| HUMPHREY Valves 310-120VAC | |
| HUMPHREY Valves 310-12VDC | |
| HUMPHREY Valves 310-21-24VDC | |
| HUMPHREY Valves 310-24VDC | |
| HUMPHREY Valves 310-36-120VAC | |
| HUMPHREY Valves 310-39-120V | |
| HUMPHREY Valves 31E1-24VDC | |
| HUMPHREY Valves 31PPX | |
| HUMPHREY Valves 31V | |
| HUMPHREY Valves 320-12VDC | |
| HUMPHREY Valves 320-24VDC | |
| INLINE VALVES, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, ROLLER/SPRING, -0.9 TO 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATING VALVE 3/2-NW10-G3/8. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATING VALVE 3/2-NW13-G1/2. FREE 2 YEAR RADWELL WARRANTY | |
| JUNCTION BOX, 120 VOLTS, 50/60 HERTZ, W/ SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| KINGSTON VALVE Valves 305A-2-KIT | |
| KINGSTON VALVE Valves 305A-3-KIT | |
| KINGSTON VALVE Valves 305A-7-KIT | |
| KINGSTON VALVE Valves 305AFF-5-KIT | |
| KIP SERIES 3 VALVES,3WMPV,S3,GROM W/BRKT,SS. FREE 2 YEAR RADWELL WARRANTY | |
| KIT ELECTROSTATIC REGULATOR W/SPECIAL NEEDLE VALV. FREE 2 YEAR RADWELL WARRANTY | |
| KIT INTERNAL AUTO DRAIN 30-175PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| KIT1-3/8 NEHG REPAIR. FREE 2 YEAR RADWELL WARRANTY | |
| LANDIS & GYR Pneumatics 349-0100 | |
| LEXAIR INC Valves 331408 | |
| LINE INTERIOR, LINE REPLACMENT, AIR VALVES, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LINEMASTER Valves 3-30A2-SI | |
| MAC VALVE INC,33A-L0B-RDFA-1TB 9,33AL0BRDFA1TB9,SOL ENOID VALVE,3/2 NC,PORT SIZE M3,VAC-120PSI,24VDC, 4WATT,18IN LEADS,. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves 35A-AAA-DAAA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DAAA-1CA | |
| MAC VALVES INC Valves 35A-AAA-DAAA-1CM | |
| MAC VALVES INC Valves 35A-AAA-DAAJ-1JD | |
| MAC VALVES INC Valves 35A-AAA-DAAJ-1JM | |
| MAC VALVES INC Valves 35A-AAA-DAAJ-1KA | |
| MAC VALVES INC Valves 35A-AAA-DAAJ-1KJ | |
| MAC VALVES INC Valves 35A-AAA-DACA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DDAA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DDAA-1CM | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-1JD | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-1KA | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-1KB | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-1KD | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-1KE | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-1KG | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-1KJ | |
| MAC VALVES INC Valves 35A-AAA-DDAJ-3KJ | |
| MAC VALVES INC Valves 35A-AAA-DDCA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DDCA-1CA | |
| MAC VALVES INC Valves 35A-AAA-DDFA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DDFA-1BA=238 1 | |
| MAC VALVES INC Valves 35A-AAA-DDFJ-1KJ | |
| MAC VALVES INC Valves 35A-AAA-DESA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DFBA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DFBJ-1KJ | |
| MAC VALVES INC Valves 35A-AAA-DFFA-1BA | |
| MAC VALVES INC Valves 35A-AAA-DFFJ-1KD | |
| MAC VALVES INC Valves 35A-AAB-DDAA-1BA | |
| MAC VALVES INC Valves 35A-AAB-DDFA-1BA | |
| MAC VALVES INC Valves 35A-AAB-DEUJ-1KJ | |
| MAC VALVES INC Valves 35A-ACA-DDFJ-1KA | |
| MAC VALVES INC Valves 35A-B00-DAAA-1BA | |
| MAC VALVES INC Valves 35A-B00-DAAJ-1FM | |
| MAC VALVES INC Valves 35A-B00-DAAJ-1KA | |
| MAC VALVES INC Valves 35A-B00-DAAJ-4FM9 | |
| MAC VALVES INC Valves 35A-B00-DDAA-1BA | |
| MAC VALVES INC Valves 35A-B00-DDAJ-1FM | |
| MAC VALVES INC Valves 35A-B00-DDAJ-1KJ | |
| MAC VALVES INC Valves 35A-B00-DDBA-1BA | |
| MAC VALVES INC Valves 35A-B00-DDEJ-1TJ | |
| MAC VALVES INC Valves 35A-BAE-DAAA-1BA | |
| MAC VALVES INC Valves 35A-BAE-DDAJ-1KD | |
| MAC VALVES INC Valves 35A-E00-DAAA-1BA | |
| MALE CONNECTOR 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD, FOR SOLENOID VALVE, 1/8 INCH, NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL VALVE, 31 SERIES, HEAVY-DUTY, HORIZONTAL HAND LEVER, 4-WAY 3-POSITION, DETENTED, NPT THREADS, 3/8" PORT 1+2+4, 1/2" PORT 3, OPEN CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| MAXITROL HVAC 325-3LX | |
| METAL WORK PNEUMATIC Pneumatics 3206003 | |
| MIDGET REGULATOR, MODEL 30, 0-10 PSIG, LOW FLOW, 0-0.7 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30, 1/2-30 PSIG, LOW FLOW, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE, NON-RELIEVING, SCREWDRIVER ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30, 1/2-30 PSIG, LOW FLOW, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30R, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET REGULATOR, MODEL 30R, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATORS,G1/4, FLOW ANR 650, 0.5-10 BAR, AIR & NATURAL GAS VERSION, SERIES 342 . FREE 2 YEAR RADWELL WARRANTY | |
| MK40 SERIES CAM OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 305A VALVE KITS REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 329 - ACTUATOR, PLUNGER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING LINKAGE KIT ISO I SS. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING LINKAGE KIT S92 160-255. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI PURPOSE VALVE, 110-120 VAC, 50/60 HZ, 11 W. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE FITTING, COMPRESSIONXCOMPRESS ION, 3/8IN TUBE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8" PORT NPT, INLINE MOUNTING, FLOW COEFFICIENT 0.28 TO 2.62 (METERED) / 0.60 TO 6.13 (FREE FLOW) CV, 0-250 / 0-17 BAR, AIR, BRASS FRAME, STAINLESS STEEL NEEDLE. | |
| NEEDLE VALVE, 3/8 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 338 SERIES, BRASS , 1/4' NPTF, 250 PSI 1/4 NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, HIGH PRESSURE, 2 WAY ANGLE, 30000 PSI, 9/16 INCH OD, PTFE, VEE NON-ROTATING, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, PRESSURE BLEED APPLICATION, 30BV SERIES, T-HANDLE, HIGH PRESSURE, 30000 PSI, 9/16 INCH CONNECTION SIZE, 0.093 INCH ORIFICE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Valves 34302-A | |
| NUMATICS ,353BB400M000061, SOLENOID VALVE, 2 POSITION, DBL PLGN, 24VDC, 2.5W,150 PSIG, WITH BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS SANDWICH REGULATOR 2035 SERIES , 2035 REGULATOR ASSEMBLY 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS, 354BB4Z2MN00061, SOLENOID VALVE, WITH BRIDGE, 24VDC, 2.5W,150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| OIL PUMP KIT, FITS BRAND COPELAND, FOR USE WITH MFR. MODEL NUMBER 2DL3F20KE-TFC-800. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING COIL, TB24, 480 VAC, 60 HZ, FOR SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| PEDAL OPERATED VALVE, 2 WAY, NORMALLY CLOSED, 3/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PHD INC Valves 309904-19 | |
| PIERCING VALVES WITH FLOW CONTROL, 1/4 SAE CONNECTOR SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT REVERSED VALVE 0.23AMP 24VDC 5.4WATT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, PA40 SERIES, PNEUMATIC, 150PSI, 3/8 IN PORTS, MALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PN DISTRIBUTOR .. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACCESSORY, G.1/4, 10BAR, SERIES 346, NON-RETURN VALVE, METAL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACCESSORY, NON-RETURN METAL, G1/8 VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRCETIONAL VALVE, 4.5 WATTS, 0-125 PSI, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MODULAR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 3/8 NPT 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR ASSEMBLY, DUAL PRESSURE WITH NON-RELIEVING CHECKS, 10-130 PSIG, 0.7-9 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 2035 SERIES, 1/2 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTING, PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, KIP SERIES 3, 1/4INCH 2-WAY NPT PORTS, NORMALLY CLOSED, 12VDC COIL RATING, BRASS BODY MATERIAL, 1/8INCH ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, KIP SERIES 3, 1/4INCH 2-WAY NPTF PORTS, NORMALLY CLOSED, 12VDC COIL RATING, BRASS BODY MATERIAL, 1/8IX5/64NCH ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DOUBLE PILOT, DETENTED OR SPRING CENTERED, WITH OVERRIDE, 2-POSITION, 4-WAY, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, TAC2 MODEL, 3 WAY, NC, 1/8 IN NPT, 0-125 PSIG RANGE, 18 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, BALL JOINT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, MODEL 30BP, COMPACT, BACK PRESSURE, MIDGET, 1-60 PSI, 0.1-4 BAR, 10-400 KPA, 1/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE BRASS 3/4IN W/STRAINER. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, MODEL 90, 3/4 INCH, 300PSI MAX, 140 DEG F MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, #10-32 PORTS, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 2 PSI, 7 IN , L SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON VALVE, 3/2 NC, 4MM, OD, INSTANT FITTINGS, SERIES 307 PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| RC VALVES BROOKVILLE,24VDC ISO PLUG SOL ASM. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT 8031 AC. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/8 INCH CONNECTION SIZE, 2 PSI, FOR FUEL GASES. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, GAS PRESSURE VALVE, 10 PSIG, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, W/ FILTER, 0.5-10 BAR, 1/4 IN NPT PORTS, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT FOR 3200-A. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 07 SERIES, R07 RANGE, COMPACTS, REL REG. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR 32MM BORE, KIT ENGLISH REPAIR, SEALS, MEGNETIC STRIP, SACHET OF GREASE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR OR SERIES, QUICK EXHAUST VALVE, URETHANE DIAPHRAGM, NITRILE STATIC SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, VALVE ACCESSORY, NUMATIC, HL SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Valves 306K33166 | |
| SAFETY SHUTOFF VALVE, 110-120 V, 50/60 HZ, 100 PSI, 6 WATTS, 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, INCH SIZE, 1300 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.336 IN2 ORIFICE, 1 IN INLET, 1-1/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SANDWICH REGULATOR, SERIES 2035, REGULATOR ASSEMBLY, 10-130 PSIG / 0.7-9 BAR, PLUG-IN WIRING, DUAL PRESSURE, SINGLE SUPPLY, NO OPTIONS ADDED. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics 003393002 | |
| SCHRADER BELLOWS Pneumatics 034190099 | |
| SCHRADER BELLOWS Pneumatics 3250-0219 | |
| SCHRADER BELLOWS Valves 003371001 | |
| SCHRADER BELLOWS Valves 003371002 | |
| SCHRADER BELLOWS Valves 032510375 | |
| SCHRADER BELLOWS Valves 033400105 | |
| SCHRADER BELLOWS Valves 034150099 | |
| SCHRADER BELLOWS Valves 034750109 | |
| SCHRADER BELLOWS Valves 30CC04LN7C7F | |
| SCHRADER BELLOWS Valves 3250G0219 | |
| SINGLE SOLENOID, MINI-MYTE SERIES, 3-WAY, 2-POSITION, SPRING RETURN, MULTI-PURPOSE, ALUMINUM BODY, NBR SEALS, 24VDC, CONDUIT & GROMMET CONNECTIONS WITH 12" LEADS, 0-100PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER Valves 30CC02EV4B2A | |
| SLEEVE VALVE 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOD VALVE, MK40 SERIES, 0.39 AMP, 110/120 VAC, 50/60 HZ, 150 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120 VAC, 50/60 HZ, 15 W, COIL TYPE: MKC-2, NC, JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220-230 VAC, 50/60 HZ, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 2.7 KW, CONICAL, W/O PLUG, IP00/65, COIL CODE 3032. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR NORMALLY CLOSED VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 208-240V 50/60HZ, JUNCTION BOX, 1/32 INCH THICK INSULATION, RED LEADWIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR NORMALLY CLOSED VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 24 V DC RATING, JUNCTION BOX, 1/32" THICK INSULATION, BLACK LEADWIRE, MKC-2 24DC. FREE 2 YEAR RADWELL... | |
| SOLENOID COIL, FOR NORMALLY CLOSED VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 24V, 50/60HZ, JUNCTION BOX, 1/32 INCH THICK INSULATION, MKC-2 24/50-60. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR NORMALLY OPEN VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 24V 50/60HZ, JUNCTION BOX, 1/32" THICK INSULATION, ORANGE LEADWIRE, SPORLAN OMKC-2 24/50-60 JAQ. FREE 2 YEAR RADWELL... | |
| SOLENOID COIL, W 14 SERIES VALVES, 24VDC, 48VAC, 50/60HZ, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, W 14 SERIES VALVES, 48 V DC, 110-120 V AC, 50/60 HZ, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT VALVE, 5/2 BASE, 1/2" NPT, SINGLE SOLENOID, 24 VDC,4 PIN MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 230VAC 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 6.5WATT 8VA MULTI-WAY BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 30VDC CAPACITY 50. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BODY, 1/8 INCH NPT, 35 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 120V 7WATT 1/8IN ORIFICE 90PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, ISO PLUG, 6.1W, 60VDC, 110VAC 50HZ, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL24VAC/60HZ 10W PSI:200 BAR:14. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REBUILD KIT, 8320 AC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE TUBE CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE VACUUM 12VDC 20PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-125 PSI, 120 VAC, 50/60 HZ, 4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8NPT, 24VAC, 7.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8NPT, 3-WAY, NO, 12VDC, SS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 50/60 HZ, 4.5 WATT, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 24 VDC, N/C, 1/8 NPT, 300 PSI MAX, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2035 SERIES, 3-POSITION, 6 FUNCTION, PLUG IN, 24 VDC, DUAL SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 V, 60 HZ, 8 WATT, 1/8 INCH PORT SIZE, 1/32 X 1/32 ORIFICE, 300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 1/4 NPSF PORT SIZE, 8 WATT, 0-125 VDC, 3 PORT, 2 POSITION, DIRECT ACTING, 1 CV FLOW CAPACITY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 W, SQUARE CONNECTOR W/LIGHT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1.8W, 120PSI, M5 NPT PORTS, 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.4W, VAC-120 PSI, 1/8 INCH NPTF, SQUARE CONNECTOR W/ LIGHT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 3WAY, IN-LINE DIRECT PIPING, 1/8IN NPTF, 125PSIG, 120VAC, 50/60HZ, 4.5W, 24IN FLYING LEADS, MANUAL OVERRIDE . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 4WAY, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2WAY, NC, 1/8IN, NPT COIL, 9W, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 120V, 50/60 HZ, 8 WATT, 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, MINIATURE, DIRECT ACTING, NORMALLY CLOSED, STAINLESS STEEL, 1/8 INCH NPT PORT SIZE, 3/64 INCH ORIFICE SIZE, FKM SEAL, 12 VDC, GROMMET HOUSING, 18 INCH LEADS. FREE 2... | |
| SOLENOID VALVE, 34 SERIES, 0.6 AMP, 6.25 WATT, 120 PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 12 VDC, 4 WATT, 120 PSI, 18 INCH COIL LEADS, RECESSED NON-LOCKING OPERATOR, PLUG-IN WIRE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 12VDC, 4W, 3-WAY, 0-120PSI, #10-32 PORTS, 18 INCH COIL LEADS, NON-LOCKING RECESSED, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 15 VDC, 1.8 W, 120 PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 2-WAY, #10-32 PORT SIZE, 24 VAC, 4 W, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 24 VDC, 4.0 W, VAC TO 120PSI, 36 IN COIL LEADS, FLYING LEADS WITH LIGHT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 24VDC, 4.0W, 120PSI, NON-LOCKING, 36IN COIL LEADS, SOLENOID PLUG-IN HOUSING WITHOUT WIRE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 24VDC, 4W, 2-WAY, 0-120PSI, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 24VDC, 4W, 2-WAY, 0-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, 3-WAY, #10-32 PORT SIZE, UNIVERSAL VALVE, 120 V AC (2.5 W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN WIRE ASSEMBLY WITH RECTIFIER AND LIGHT. | |
| SOLENOID VALVE, 34 SERIES, 3-WAY, 0-120PSI, 10-32 THREAD PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, PLUG-IN, 24 VDC, 1.8 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERARTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, SINGLE OPERATOR, 12 VDC, 1.8 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, SINGLE SOLENOID, 12 VDC, 4 W, 200 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, SINGLE SOLENOID, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, SINGLE SOLENOID, 24 VDC, 1.8 WATT, VAC-150PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, SINGLE SOLENOID, 6.2 W, 0.5 AMP, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, SINGLE SOLENOID, 6.25 WATT, 12.5 VDC, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, UNIVERSAL, #10-32 PORT SIZE, 24 VDC, 1.8 W, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 34 SERIES, UNIVERSAL, #10-32 PORT SIZE, SINGLE OPERATOR, 24 VDC, 2.5 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 1/8 INCH NPTF BASE, NORMALLY OPEN, SINGLE SOLENOID, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 24VDC, 2.4W, 3-WAY, 0-120PSI, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF BASE, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF BASE, NORMALLY CLOSED, 24 VDC, 5.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF BASE, NORMALLY CLOSED, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, 1/8 INCH NPTF BASE, NORMALLY CLOSED, NON-LOCKING EXTENDED MANUAL OPERATOR, 24 V DC, 1.8 W, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, NORMALLY CLOSED VALVE, 1/8 INCH NPTF, 120 VAC, 60 HZ, 1.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, NORMALLY CLOSED VALVE, 1/8 INCH NPTF, 24 VDC, 0.75 W, NON-LOCKING RECESSED MANUAL OPERATOR, 2-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH BSPP, 12 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH BSPP, 24 VDC, 5.4 W, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH BSPP, 24 VDC, 5.4 W, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH METAL CONDUIT. FREE 2 YEAR... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 12 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 12 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 12 VDC, 12.7 W, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED LIGHT AND DIODE. FREE 2... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 12 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 120 VAC, 60 HZ, 1.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 220-240 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 12.7 W, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 4.2 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, 1/2 INCH CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LED LIGHT AND DIODE. FREE 2... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ PROTECTION DIODE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 9.3 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8IN NPTF, 24V DC 50/60HZ, 5.4W, NON-LOCKING RECESSED MANUAL OPERATOR, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION VARISTOR. FREE 2 YEAR... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC, 1.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC, 5.4 W, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, 3-WAY, 1/8 INCH NPTF BASE, N.O. MANIFOLD, 110-120 V AC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY, 1/8 INCH NPTF BASE, N.O. MANIFOLD, 24 V AC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY, 1/8 INCH NPTF BASE, N.O. MANIFOLD, 24 V DC (5.4 W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 35 SERIES, 3-WAY, 12 VDC COIL, 5.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 35 SERIES, MODIFICATION CLSF, REPLACE STANDARD COIL WITH A CLASS F RATED COIL, 24 VDC, 12.7 W, VAC TO 120 PSI, 1/8 INCH NPT PORTS, LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, 7.5WATTS, 24V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR PILOT, SINGLE, 2-POSITION, 24 V DC, SERIES 2035, 5/2 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY TYPE: MANIFOLD VALVE, PORT SIZE AND THREAD TYPE: MANIFOLD BODY ONLY OR REGULATOR ONLY, NO MANIFOLD BASE, 18 COIL LEADS, NON-LOCKING MANUAL OPERATOR, ELECTRICAL CONNECTOR: GROMMET. FREE... | |
| SOLENOID VALVE, DIRECT ACTING TYPE, INLINE, DIRECT PIPING, 0-125 PSI, 4.5 W, 12 V, 3 PORT, 2 POSITION, 1/8 NPSF, NON-LOCKING MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING, 24 VDC, 4.5 WATT, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, 150 PSIG-AIR, 5 PORTED, 24 VDC, 2.5 W, 4 WAY, 3 POSITION, OPEN CENTER, W/ BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LESS COIL, PRESSURE: 0-110. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK40 SERIES, DUAL SOLENOID, 100-120 VAC, 50/60 HZ, 0.15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG IN, 1/2 INCH NPT, 12 VDC, 2035 SERIES, 2-POSITION 4-WAY(5/2), 28 INHG VACUUM, 145 PSIG,ELECTRICALLY-AC TUATED SINGLE SOLENOID AIR PILOT PNEUMATIC VALVE (CV 3.5), WITH SPOOL AND... | |
| SOLENOID VALVE, REMOTE AIR, 1/8 IN NPT PORTS, INDIVIDUAL INLINE, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 542, ISO 2, 5/2 AND 5/3 SINGLE SUBBASE, ISO 5599/1 SIZE 2 AFNOR WITH SIDE PORTS 1-2-3-4-5 :, G 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, PNUMATIC, 2 POSITION, 5 WAY, SPRING RETURN, 24 VDC, 0.25 AMP, 150 PSIG MAX, PLUG IN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 2 POSITION, 5 PORT, AIR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPA 40, SINGLE, 150 PSIG-AIR, 100-115 VAC 50 HZ, 110-120 VAC 60 HZ, .090 AMP, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPA-40, SINGLE SOLENOID PILOT, SPRING RETURN, 2-POSITION, 4-WAY, VALVE UNIT ONLY, NO BASE, 110/120 VAC, 50/60 HZ, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SY7000 SERIES, 2 POSITION SINGLE ACTUATION, 110 VAC 115 VAC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, NPT THREAD. FREE 2... | |
| SOLENOID VALVE, VFS2000 SERIES, 4/5 PORT, 24 VFC, 142 PSI, 1.0 MPA, 0.075 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVES, 24VDC, 5.4 W, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, COIL KIT, 120 V, 50/60 HZ, 10 WATTS, WITH JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE PART KIT SOLB 18866A. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE PARTS KIT, FOR FC100 HIGH PRESSURE VALVES, (2) VLV-014B, (2) VLV-008B, (1) VLV-006K, (1) VLV-004B, (1) V302, (1) V305, (1) V125, (1) 114-5247. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN Valves 311424 | |
| SPORLAN Valves 311710 | |
| STANDARD VAC CHECK VLV VT-1AS W/, US LOCAL ITEMS - PMAT, PMAT. FREE 2 YEAR RADWELL WARRANTY | |
| STROBE LIGHT SPEAKER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBBASE 1/2 NPT, ISO2 SIDE PORTS, SINGLE VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBBASE, G-1/4 ISO1. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 330786, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION BALL VALVE, VXE SERIES, 232PSI PRESSURE RANGE, THREADED END CONNECTIONS, PVC BODY MATERIALS. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM BREAKER KIT, FOR USE WITH V-551-A, PLASTIC/RUBBER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/2 NC INST FTG 4MM-5/32 LEVER ROLLER-SPRING RETURN V. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONNECTOR LED Z-DIODE 4AMP 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM PLATE 440 DISC PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DRIVER, DDL, POWER SUPPLY, SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE GASKET KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE KITS, MODEL 305A , REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MECHANICAL MIXING 3/8IN 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE OPERATOR, PUSHBUTTON VALVE, MINIATURE, TAC, 10-32 UNF PORT SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT LEVER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, PNEUMATIC, FOR 0R SERIES QUICK EXHAUST VALVES, URETHANE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 12VDC, 1/8NPT SOLENOID,1/8 NPSF, 19MM WIDE, 3-PORT,ZERO TO 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 POSITION, PUSH/PULL BUTTON, TAC-2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY GENERAL PURPOSE BALL VALVE, 300 SERIES, DUOLOK TUBE FITTING 1/2" DUOLOK TUBE FITTING X 1/2" DUOLOK TUBE FITTING, THREADED, ORIFICE: 0.250, SEAT MATERIAL: PTFE. FREE 2 YEAR RADWELL... | |
| VALVE, 3 WAY VALVE, PNEUMATIC, ROLLER OPERATED, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/2 NC, INSTANT FITTINGS, 4MM-5/32, 1-WAY, TRIP ROLLER-SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/2, MANUAL, BLACK KNOB, KNOB RETURN, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 341L010529953510P0*5 1139. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOLENOID, 1/8 IN 24V DC, 5-WAY, 3 POSTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE SOLENOID PILOT, W/ FLUSH NON-LOCKING OVERRIDE, 3/8 PORTS, NPTF, 353 SERIES, 3 POSITION 4 WAY, CLOSED CENTER, 12MM CONNECTOR IN CONDUIT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, INLINE, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, 0-10 BAR, NORMALLY CLOSED, 0-70 DEGREES C, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MULTI-PURPOSE, 4WAY, DOUBLE PILOT, REMOTE PILOT, 1/4IN FNPT, BASE MOUNT, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC VALVE, 24 V 175MA, 5/2 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PUSH BUTTON, MINIATURE, TAC, PNEUMATIC, 1/8 INCH, 3 WAY, 2 PORTS, 3 POSITIONS, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, QUICK EXHAUST G-1/4, VALVES WITH PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERPAR CROSSFLOW, 24 VDC, WITHOUT PRESSURE SWITCH, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE,0.39 AMP, 120V, 50/60HZ, 150PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 24VDC, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, PNEUMATIC, 24 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, TXV 1 1/8" X 1 3/8", ELECTRIC EXPANSION VALVE, STEP MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,4 WAY, W/BASE,150PSIG,11W,1 20V 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS Valves 309AA00017A | |
| WATER CONTROL VALVE 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| WORCESTER CONTROLS Valves 3/4 444466PMSE R2 |
| << Prev | Next >> |