Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 46
Product Name Notes
(00270) 8210B056 24/DC. FREE 2 YEAR RADWELL WARRANTY
2" PIPE, FULL PORT, BRONZE STANDARD BALL VALVE 3 PIECE, INLINE - ONE WAY FLOW, SOLDERED X SOLDERED ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY...
3/2 DIRECTIONAL VALVE, DO22 SERIES, 110 VAC, G 1/8 COMPRESSED AIR CONNECTION INPUT/OUTPUT, MANUAL OVERRIDE, WITH SPRING RETURN, M5 COMPRESSED AIR CONNECTION EXHAUST. FREE 2 YEAR RADWELL WARRANTY
3/2-DIRECTIONAL VALVE, ELECTRICALLY OPERATED, SERIES NL6-SOV, (NL6-SOV-G034-SOE-CO N-SS). FREE 2 YEAR RADWELL WARRANTY
3/2-DIRECTIONAL VALVE, SERIES DO16, (DO16-3/2NC-IS15-024 DC-MOI). FREE 2 YEAR RADWELL WARRANTY
3/4" PIPE, FULL PORT, BRONZE STANDARD BALL VALVE 3 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY...
4/2 VALVE MODULE, MONOSTABLE, 200 NL/MIN, 17.5MM. FREE 2 YEAR RADWELL WARRANTY
4WRLE 16 WZ180SJ-3X/G24ETK0/A 1WX02M-749. FREE 2 YEAR RADWELL WARRANTY
4WRP6W14S-1X/G24Z4/M . FREE 2 YEAR RADWELL WARRANTY
4WRPNH6C3B25P-2X/M/2 4PA6B. FREE 2 YEAR RADWELL WARRANTY
5/2 PNEUMATIC SOLENOID VALVE, SOLENOID/PILOT G 1/8, 24 VDC, MANIFOLD MOUNTING, BODY MATERIAL: FIBREGLASS REINFORCED PA, 800L/MIN. FREE 2 YEAR RADWELL WARRANTY
6" CHECK VALVE KIT, SEALS, O-RINGS. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 4.8/69.6BAR/PSI 8.0/116BAR/PSI, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, PILOT OPERATED, 1/8 BSPP, G 1/8 INPUT, EXTERNAL THREAD, 1-16 BAR WORKING PRESSURE, 1-8 BAR ADJUSTMENT RANGE, (QN600-G1/8-6-17-13) . FREE 2 YEAR RADWELL WARRANTY
AIRTEC Valves 23-SP-011-426
APOLLO VALVES Valves 82-008-01
ASCO NUMATICS Valves 8227A1NA41A00C7
ASCO NUMATICS Valves 8227A1NP5014A00
ASCO Valves 8210G002AC120/60,110 /50D
ASCO Valves 8210G009AC120/60,110 /50D
ASCO Valves 8210G094AC120/60,110 /50D
ASCO Valves 8210G100AC120/60,110 /50D
ASCO Valves 8210G95
ASCO Valves 8212A519S0100F1
ASCO Valves 8215B050-120
ASCO Valves 8215B070
AVENTICS Hydraulics 0821003026
AVENTICS Hydraulics 0821300756
AVENTICS Pneumatics 0820005252
AVENTICS Pneumatics 0820023005
AVENTICS Pneumatics 0820023990
AVENTICS Pneumatics 0820024002
AVENTICS Pneumatics 0820038152
AVENTICS Pneumatics 0820038176
AVENTICS Pneumatics 0820055051
AVENTICS Pneumatics 0820055052
AVENTICS Pneumatics 0820055102
AVENTICS Pneumatics 0820055501
AVENTICS Pneumatics 0820055601
AVENTICS Pneumatics 0820058026
AVENTICS Pneumatics 0820060026
AVENTICS Pneumatics 0820060126
AVENTICS Pneumatics 0820060311
AVENTICS Pneumatics 0820060501
AVENTICS Pneumatics 0820060761
AVENTICS Pneumatics 0820260002
AVENTICS Pneumatics 0821003050
AVENTICS Pneumatics 0821003076
AVENTICS Pneumatics 0821300285
AVENTICS Pneumatics 0821300926
AVENTICS Pneumatics 0821302026
AVENTICS Pneumatics 0821302458
AVENTICS Valves 0820005101
AVENTICS Valves 0820023026
AVENTICS Valves 0820038126
AVENTICS Valves 0821401157
BALL VALVE REPAIR KIT 1/2IN 3/PC. FREE 2 YEAR RADWELL WARRANTY
BOSCH Valves 0820019401
BV HANDLE AND LOCK-OUT RING KIT 2INCH. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 1/2". FREE 2 YEAR RADWELL WARRANTY
CHECK-CHOKE VALVE, SERIES CC02, CC02-AL-G014-DA06-2_ 1_SLS. FREE 2 YEAR RADWELL WARRANTY
CHECK-CHOKE VALVE, SERIES CC04, CC04-PA6-M5-DA06-1_2 _SLS_LN. FREE 2 YEAR RADWELL WARRANTY
COMPRESSED AIR MAINTENANCE UNIT, 2-PART, SERIES NL4, SEMI-AUTOMATIC, OPEN WITHOUT PRESSURE, POLYCARBONATE RESRVOIR, 5000 L/MIN FLOW, STEEL PROTECTIVE GUARD. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 0,9-0BAR, 3AMP, 30VDC/30VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, DT VTS 2X5/2 PRES EX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PROPORTIONAL / DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
CROUZET Pneumatics 81513200
DBETBEX-1X/315G24K31 A1M. FREE 2 YEAR RADWELL WARRANTY
DIR.-CONTROL VALVE, AIR SPRING RETURN, 3 POSITION, 6 PORTS PORTS, 10 BAR MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED PROPORTIONAL DIRECTIONAL VALVE WITH ELECTRICAL FEEDBACK, MAXIMUM WORKING PRESSURE 4568 PSI. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 110AC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 2POSITION, 5WAY, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 5/3 CENTER POSITION. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 3/2 EL NF. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 3/2 EL NO. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 5/2 EL BIST., 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 5/2 EL MONO. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 5/3 EL CF RD. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, ED, 5/2, ISO1, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, ISO2 , 5/2, SERIES CD02-AL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, MECHANICAL, NORMALLY CLOSED/NORMALLY OPEN, 2BAR TO 8BAR. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, MODEL # TC15-5/2XX-SR-024DC- I-FORM_C-SGL, 2 POSITION & 5 WAY, FLOW = 1500 LPM, PRESS RANGE = 3 BAR TO 10 BAR, SWITCH ON TIME = 12 MS,...
DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED VALVE ED, 5/2, ISO1, W/OUT COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, PNEUMATIC, 24 VDC, HF03, L/NL MO, 5/2 SS W/SR, 5/2 SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, PNEUMATIC, NO COIL, 143 PSI MAX, RA18-5/2XX-SR-NO_COI L. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, SERIES AP, 3/2 SWITCHING PRINCIPLE, G 1/8 INCH AIR CONNECTION OUTPUT, PIPE CONNECTION, INTERNAL THREAD, ALUMINUM HOUSING MATERIAL, VVAP-3/2NC-PLU. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, SERIES HF03-LG, FIELDBUS/SERIES, 5/2. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, TC08 SERIES, 5/3 WAY, G1/8 CONNECTION OUTPUT, 3 TO 10 BAR, 700L/MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASCO, 8262A212-120, 8262A212120, SOLENOID VALVE, 1/4IN NPT, 120V 20W 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLOCK CONTROL VALVE 315 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRASS SOLENOID VALVE, 3/8 INCH PIPE SIZE, COIL: 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/4 NPT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRAIN VALVE, 16V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 315BAR, 4500PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RUPTURE DISC 2INCH, 10PSI @72 DEGREE F . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RUPTURE DISC, 1-1/2 INCH SANITRX, 316-316-SILICONE, 60 PSIG AT 250 DEG F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RUPTURE DISC, 2IN, 330PSIG AT 72F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID VALVE, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 3/8 INCH PIPE, 6.5 WATT, RANGE: 5-125PSI, 110-120V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2 IN NPT, 2-WAY, BRASS, 110-120 V, 50-60 HZ, 6 WATTS, 5-200 AIR PSI, 5-135 WATER / OIL PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2INCH, 120VAC, SUGGESTED REPLACEMENT IS 8210G094 120/60 110/50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH, 110/120 VAC, 50/60 HZ,16.7WENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4NPT, 240/60-220/50V, 6.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120 VOLTS, 50/60 HZ, 6 WATTS, 3/8 INCH PIPE, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120V, 3/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.5 W, 1/4 INCH NPT PORTS, 90 PSI INERT GAS, 100 PSI WATER/LT.OIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.5 WATTS, 1/2 PIPE, 1/2 ORIFICE, STEAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 11 W, 1/2 IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATT, 25 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 2 WAY, NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 V, 10 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 2 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC / 60 HZ COIL, 10.5 WATT, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V COIL, 1-1/4" PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 60HZ, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125 VDC,EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1IN PIPE, 5-150 PSI AIR / GAS / WATER, 5-100 PSI OIL, 100-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY VALVE, 110/120 V, 50/60 HZ, 1/2 IN PIPE, 17.1 W, AIR 25-1500 PSI, WATER 25-1500 PSI, OIL 25-1500 PSI. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 6.1/8.1W, 50/60HZ, 5-150PSI AIR/INERT GAS, 1-125PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 25 PSI AIR, 24 VDC, 14.9 W, 1-1/2 IN PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 1 INCH NPT, 25 PSI, 24 VDC COIL, 14.9 WATT, NORMALLY CLOSED, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 8.5 WATTS, NON-LOCKING, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4 PIPE SIZE, 5-200 PSI, 16.1 WATTS, 120/60 V, 2 WAY VALVE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 PIPE, 5/8 ORIFICE, BRASS BODY, NORMALLY OPEN, 110/120 VAC, 50/60 HZ, 10.5 WATTS, (SUGGESTED REPLACEMENT: 8210G033AC120/60110/ 50D). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4500 PSI MAX, 315 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 3 POSITION CLOSED...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 800 SERIES, 5/3 CENTER, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8210 SERIES, BRASS BODY, 1 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 WATTS, PRESSURE: 5-125 AIR, INERT GAS, WATER, 5-100 LT. OIL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8211 SERIES, 110/120 VAC, 50/60 HZ, 16.7 W, 125 PSI, 3/4 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8215 SERIES, ALUMINUM, 2- WAY, 14.9 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8215 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, 1-1/2 INCH PORTS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, 220-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, CAST URETHANE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/4” PORTS, LONG LIFE / QUIET DESIGN, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/8” PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, BRASS BODY, 1/8” PORTS, CAST URETHANE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY, 120 VAC, 60 HZ, 1/4 INCH, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 2-WAY, NORMALLY OPEN, 110-120 V AC, 50/60 HZ, REPLACED BY 8210G012AC120/60,110 /50D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, 1/2 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 W, 7/16 INCH, REPLACED BY G SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, INTERNAL PILOT- 2 POSITION, REVISION C, 24 VDC, JIC WITH 1/2 IN NPS CONDUIT, LOCKING RECESSED WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VLALVE, 800 SERIES, DOUBLE SOLENOID, 24 VDC, 6.0 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THROTTLE CHECK VALVE, 0.5-10BAR, COMPRESSED AIR, 0-70 DEGREES C, REPLACEMENT PART#R412010573. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE FOR SOLENOID, 2 WAY, BRASS, 1 3/4 IN, 16 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, CYLINDRICAL, O RING, SPRING, 3 PIECE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, H 3-WAY SLIDE SEAL VALVE, 1/4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID: 1-1/4 IN FNPT, 120VAC, PILOT OPERATED, 2/2 WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIR, GAS, WATER, LT. OIL 1/2",220V/240V,2-WAY ,BRASS SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTEUR ELECT ED 5/2 ISO1 110/50. FREE 2 YEAR RADWELL WARRANTY
ELECTRO VALVE, ED, 5/2, G1/8, MAX 10 BAR, 143 PSI. FREE 2 YEAR RADWELL WARRANTY
ELECTROVALVE, 5/2, 24VDC, SPRING FORBASE. FREE 2 YEAR RADWELL WARRANTY
FILLING VALVE, PNEUMATICALLY OPERATED, 16 BAR, -10 C TO 60 C, 1000 L/MIN, G 1/4 CONNECTION OUTPUT, SERIES NL2-SSV, NL2-SSV-G014-FIA-MAN -SS. FREE 2 YEAR RADWELL WARRANTY
FILTER PRESSURE REGULATOR, SERIES NL, G 1/4, FULLY AUTOMATIC, OPEN WITHOUT PRESSURE, 1650L/MIN, WORKING PRESSURE MAX: 16 BAR, WORKING PRESSURE MIN: 2 BAR, NL2-FRE-G014-GAN-100 -PNB-AO-05,00. FREE 2 YEAR RADWELL WARRANTY...
FILTER PRESSURE REGULATOR, SERIES NL2-FRE (NL2-FRE-G038-GAU-10 0-PBS-HO-05,00). FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, ONE-PIECE, 1/4 BSPP, 232 PSI, AUTOMATIC (NORMALLY OPEN) DRAIN. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, G1/2 INLINE, 5100 L/MIN. FREE 2 YEAR RADWELL WARRANTY
GAS SHUTOFF VALVE, SERIES 8214, 120 V AC, 60 HZ, 20.1 W, 2IN NPT, 5 PSI FUEL GAS. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 1/2 X 3/4, 2 WAY NORMALLY CLOSED, ALUMINUM, 17.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 3/4 X 1-5/, 2 WAY NORMALLY CLOSED, ALUMINUM, 20.1/F W, PROOF OF CLOSURE, 220 VAC, 18" LEAD . FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE VALVE, 214 SERIES GAS SHUTOFF VALVE, ALUMINUM BODY, FLOW: 4.40CV/3.80KV, 2 WAY FUNCTION: 2/2 NORMALLY CLOSED, NPT 1/2 INCH, COIL CLASS F, MEDIA: FUEL GAS, 3/4 INCH ORIFICE,...
HERION GENERAL COMPONENTS,VALVE SPARE KIT. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
INCOMPLETE PART NUMBER NEEDS VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
INLINE POPPET VALVE, WEIGHT GAGE , 3 WAY. FREE 2 YEAR RADWELL WARRANTY
INLINE VENT VALVE, PRESS ONLY, 2", ENARDO PSO SERIES, 820-PSO. FREE 2 YEAR RADWELL WARRANTY
ITT, GH10XTHEABXD, REGULATOR, 1/4INCH NPT. FREE 2 YEAR RADWELL WARRANTY
JOIST VALVE, 2/2 SOLENOID VALVE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
KIT RPPT 3". FREE 2 YEAR RADWELL WARRANTY
KIT. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT RING KIT 3/4INCH. FREE 2 YEAR RADWELL WARRANTY
LU1-080/100-AL-AN. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 811C-2E-110EA-152
MAC VALVES INC Valves 811C-PM-111AA-152
MAC VALVES INC Valves 811C-PM-111BA-152
MAC VALVES INC Valves 811C-PM-111CA-152
MAC VALVES INC Valves 811C-PM-111CA-152=10 80
MAC VALVES INC Valves 811C-PM-111D-142
MAC VALVES INC Valves 811C-PM-111DA-142
MAC VALVES INC Valves 811C-PM-111JA-152
MAC VALVES INC Valves 811C-PM-111JB-152
MAC VALVES INC Valves 811C-PM-111JC-152
MAC VALVES INC Valves 811C-PM-111JJ-152
MAC VALVES INC Valves 811C-PM-111JM-152
MAC VALVES INC Valves 811C-PM-112CA-152
MAC VALVES INC Valves 811C-PM-113CA-152
MAC VALVES INC Valves 811C-PM-114CA-152
MAC VALVES INC Valves 811C-PM-221BA-152AD
MAC VALVES INC Valves 811C-PM-501CA-152
MAC VALVES INC Valves 811C-PM-502JB-155
MAC VALVES INC Valves 811C-PM-502JM-155
MAC VALVES INC Valves 811C-PM-591CA-152
MAC VALVES INC Valves 811C-PM-591JC-152
MAC VALVES INC Valves 811C-PM-591JJ-152
MAC VALVES INC Valves 811C-PM-591JM-152
MAC VALVES INC Valves 811C-PM-601BA-152
MAC VALVES INC Valves 811C-PM-611CA-152
MAC VALVES INC Valves 811C-PM-611JA-152
MAC VALVES INC Valves 811C-PM-611JC-152
MAC VALVES INC Valves 811C-PM-611JC-155
MAC VALVES INC Valves 811C-PM-611JM-152
MAC VALVES INC Valves 811C-PM-872JB-152
MAC VALVES INC Valves 811C-PP-221CA-152
MAC VALVES INC Valves 812C-PM-501BA-112
MAC VALVES INC Valves 821C-PM-111CA-152
MAC VALVES INC Valves 821C-PM-111JA-152
MAC VALVES INC Valves 821C-PM-501JM-152
MAC VALVES INC Valves 821C-PM-611CA-152
MAC VALVES INC Valves 825C-PM-111CA-552
MAC VALVES INC Valves 825C-PM-591BA-822
MAC VALVES INC Valves 825C-PM-591JJ-552
MAC VALVES INC Valves 825C-PM-611JM-552
METAL WORK PNEUMATIC Valves 8135002
MICROVALVE WITHOUT LEVER, NC, WITH HORIZONTAL OUTPUT, REAR CONNECTION BY SCREW. FREE 2 YEAR RADWELL WARRANTY
MINIATURE LIMIT SWITCH, INTERIOR OUTPUTS, NORMALLY CLOSED, TOP SHORT LEVER. FREE 2 YEAR RADWELL WARRANTY
NON-RETURN VALVE, NR01-SKR-G01, STAINLESS STEEL, SERIES NR01. FREE 2 YEAR RADWELL WARRANTY
NON-RETURN VALVE, NR02 SERIES, PILOT OPERATED, G1/4 PORT. FREE 2 YEAR RADWELL WARRANTY
NORGREN Valves 8240200.9101.02400
PILOT-OPERATED PISTON VALVE, 3/4 PIPE, 10.1WATTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 240VAC, 24VDC, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 24VDC, 2 WATT, 10BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 3/2NO, M5 SIZE, FOR LOGIC VALVES 551/534/3052/ OTHER SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 5 PORT, 2 POSITION, SINGLE PILOT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 5 WAY / 2 POSITION, DOUBLE SOLENOID, WITHOUT DETENT, EXTERNAL PILOT, 850 L/MIN, 24 VDC, IP65, HF03 - 5/2DS - 024DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 5/2-DIRECTIONAL VALVE, 24V DC, SERIES TC08. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 50/60 HZ, 2VA, CD02-5/2DS-110AC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, SOLENOID OPERATED, 24 VDC COIL VOLTAGE, 4.8 WATT, 1-10 BAR OPERATING PRESSURE, RA14-5/3CC-SR-024DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, TC08-5/2XX-DO-E-SGL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, TC08-5/3EC-DO-024DC- I-FORM_C-SG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, VVST-3/2DM-PUS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE,RA14-5/2XX-SR- 024DC, QN = 800 L/MIN, PILOT VALVE WIDTH: 15 MM, PIPE CONNECTION, COMPRESSED AIR CONNECTION OUTPUT: G 1/8, ELECTR. CONNECTION: PLUG, M8, 3-PIN, BASE PORTED. FREE 2...
PNEUMATIC MANIFOLD, DISTRIBUTER, 10 BAR, 143 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 5/2-DIRECTIONAL VALVE, SERIES CD02-AL, 24 VDC, N2W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, COIL: 24 VDC / 2 W, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SERIES NL4-SOV, 3/2 DIRECTIONAL VALVE, PILOT/SPRING G 1/2, DIE CAST ZINC, 4000L/MIN, 24V DC, 4.8W, 2.5BAR, (NL4-SOV-G012-SOE-02 4-SS). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.1S TO 30S. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.4S. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE ASSEMBLY, 10 BAR MAX, 2 BOLT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2-DIRECTIONAL CONTROL, 10 BAR, SERIES TC08, (TC08-5/2XX-AS-024DC -I-FORM_C-SG). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVES, HF03 - 5/2SR, 024DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DIRECTIONAL, 5/2-DIRECTIONAL VALVE, 24 VDC, 15 MM PILOT WIDTH, SERIES TC08. FREE 2 YEAR RADWELL WARRANTY
POP VALVE, 3 WAY, BRASS, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, NF SERIES, COMPRESSED AIR, 1-1/2" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 3-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, AC VOLTAGE, NPTF, 110-120 V...
POPPET VALVE, POPPET VALVE, OPERATING TEMPERATURE RANGE -10 TO +60 C, STANDARD BSPP AIR SUPPLY PORT SIZE 1/2 IN,151 MM, 69 MM. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, SERIES DO22, 3/2 DIRECTIONAL, PIE CONNECTION, COMPRESSED AIR OUTPUT G 1/8, M5 EXHAUST, 24 VDC, 72 L/MIN NOMINAL FLOW, DO22-3/2NC-G018-024D C. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR .. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0.2-6 BAR, 1500 L/MIN FLOW RATE, G1/4 INCH THREAD, COMPRESSED AIR, -10 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, FITTING SIZE: 0.25 IN, NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, G 1/2 PORT, 10BAR MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, G1/4, COMPRESSED AIR CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, NL1+NL2+NL4+NL6+NL-C . FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, NL2-RGS-G014-GAN-MAN -100-DS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, SERIES NL4-RGS, DIAPHRAGM-TYPE REGULATOR, 0.5-16 BAR, G 1/2 PORT, 9500 L/MIN QN, MECHANICAL ACTIVATION, SINGLE PRESSURE SUPPLY, MEDIUM - NEUTRAL GASES/COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE REGULATOR, PRESSURE REDUCER, (NL4-RGS-G012-GAU-MA N-030-SS). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SERIES MU1-RGS, 1/2 INCH PORT, 8 BAR, DIAPHRAGM TYPE, PNEUMATIC, W/ RELIEVING AIR EXHAUST, SINGLE PRESSURE SUPPLY, METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SERIES NL4-RGS-G012-GAN-MAN -060-DS, PNEUMATIC PORT G 1/2, FLOW QN 9500/MIN, MAX TEMP 60C, MIN TEMP -10C, MAX PRESSURE 16 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE VALVE, LIMITING, RELIEF, 1/4-INCH. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, POPPET, G 1/4, 8 - 145 PSI. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SEAL KITS, 82-100/200, 83-100/200, 86-100/200, 83-700 & 86-700 FOR 85 SERIES, USE ONE SIZE SMALLER STANDARD VALVES 1" SIZE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SEAL KITS, 82-100/200, 83-100/200, 86-100/200, 83-700 & 86-700 FOR 85 SERIES, USE ONE SIZE SMALLER STANDARD VALVES 1-1/2" SIZE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SEAL KITS, 82-100/200, 83-100/200, 86-100/200, 83-700 & 86-700 FOR 85 SERIES, USE ONE SIZE SMALLER STANDARD VALVES 2" SIZE. FREE 2 YEAR RADWELL WARRANTY
REXROTH Pneumatics 0821003051
RUPTURE DISC 1/2INSTD 1920PSIG6500-F. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC 2IN 365PSI. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1 1/2 IN, 316 STAINLESS STEEL, SILICONE, SANITRX (IS), GAS / VAPOR / LIQUID. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1-1/2 INCH, 316 SS, 18 PSIG, 123 DEGREE C, GAS/VAPOR ONLY. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1-1/2 INCH, 316 SS, 18PSIG. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1-1/2 INCH, 316 STAINLESS STEEL, 18 PSIG. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1-1/2IN,316 SS, 15 PSIG. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1-1/2IN,316 SS, 18PSIG, 123 DEG C. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics 008240109
SEAL, VITON, 40MM BORE, VALVE SEAT USED IN 2" CLAMPED METAL PUMPS. FREE 2 YEAR RADWELL WARRANTY
SELLING PRECISION, Q8087, PNEUMATIC VALVE,. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, SOLENOID, BRASS, 1/4 INCH, 100 PSI, 110/120 V, 50/60 HZ, 10.5 WATT, ORIFICE 5/32. FREE 2 YEAR RADWELL WARRANTY
SLIDE SEAL VALVE, SERIES H, 4WAY, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID BLOCKING VALVE, 25 PSI,PILOTED SOLENOID, 1-5/8 IN, 120 VAC ,15.4 WATTS,2-WAY, 2-POSITION, NORMALLY OPEN, SIZE 1-1/4,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID POPPET VALVE, 227 SERIES, 3/8", 3/2NC, AIR, 24DC, XP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID POPPET VALVE, 227 SERIES, 3/8", 3/2NO, AIR, 24DC, XP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1-1/4IN 110/120VAC 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 6W 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120/60 6.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC AIR/GAS300PSI 3/8P 1/8 ORIF.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 240VAC SHUT-OFF 104R. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VAC 13.4W 3/4FPT 5-125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 11.2W 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/8 INCH PIPE, 6.5 WATT, RANGE: 5-125PSI, 110-120V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/8INCH 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE UNIT, 24VAC, 60HZ, 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1-125PSI STEAM, 110/120VAC, 50/60HZ, 3/8 INCH NPT, 8.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 NPT,-NPT, NORMALLY CLOSED, 240/60 220/50. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH PORT, 2 WAY, 110/120V, 50/60HZ, 10 - 750 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN PIPE, 120/110V 60/50HZ, 100PSI, 10.5W, MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100-240AC/DC, 3/8INCH P, 5/8INCH O,150 PSI, AW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110 / 120 VAC COIL, 50 / 60 HZ, 10.1 WATT, MAX 125 PSI, 10.1 WATTS, 3/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 V, 50/60 HZ, 150 PSI, 1/2 PIPE, 10.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120V, 50-60HZ, 6WATTS, AIR: 5-125, WATER: 1-125, 1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 V 50/60 HZ, 3/8 INCH, 2 WATT, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC COIL, 50/60 HZ, 2 WAY, 3/4 INCH NPT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1W, 100PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATT, 1-1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATTS, FUEL/GAS, 25 PSI, 2 NO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5-150 PSI, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 3/4 INCH PIPE, 17.1 WATTS, 10-6 VACUUM TORR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 6.5 W, 50/60HZ, 5-125 PSI, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 125PSI, 3/8IN NPT, 11WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 V / 60 HZ, 110 V / 50 HZ, 3/8 IN NPT, 5-150 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 16.1 WATT, 3/4 PIPE, 5-250 PSI AIR/GAS, 5-200 WATER/OIL, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/60, 110/50, 50PSI, 10.1WATTS, 3/4PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY VALVE, 110/120 VAC, 50/60 HZ, 3/4 IN PIPE, AIR 5-125 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 100-240VAC/DC, 2W, 150PSI AIR/INERT GAS, 125PSI LT OIL, 150PSI WATER, 3/4IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 1" NPT, NBR SEALS, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 1/2 INCH NPT, 110/120 VAC, 50/60 HZ, 5-135 PSI WATER/OIL, 5-200 PSI AIR/GAS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 110/120 VAC, 50/60 HZ, 10.1 WATTS, 150 PSI, 3/8 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, AIR/WATER, 5-150 PSI AIR, 1-125 PSI WATER, 220/240 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2" NPT, 110-120 V AC, 50/60 HZ, 0-150 PSI AIR/WATER, 0-125 PSI LIGHT OIL, PILOT OPERATED, NEMA 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 210 SERIES, STANDARD, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 WATTS, 110-120 VAC, 50/60 HZ, RED HAT. FREE 2 YEAR...
SOLENOID VALVE, 212 SERIES, COMPOSITE BODY, 2-WAY, 1" PIPE, 1" ORIFICE, NORMALLY OPEN, LEADED COIL, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC COIL, AIR PSI 200, WATER PSI 180, OIL PSI 180, 30.6 WATT, 3/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 120 VAC COIL, 15.4 WATTS, 1 INCH NPTF PORT, NORMALLY OPEN, 5 -125 PSI PRESSURE RANGE, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6.0W, 25-150PSI, DOUBLE SOLENOID, EXTERNAL PILOT-2POSITION, 1/4IN NPT PORTS, RECTANGLE PLUG IN, MODIFICATION PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, DUAL COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY 110/120 VAC, 50/60 HZ, 10.1 W, 5-150 PSI, 3/4 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, 3/4INCH, 150PSI, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, NC, 1/8INCH, SS ,120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH NPT, 2 WAY, NORMALLY CLOSED, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 5/8, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 5/8, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, VITON, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 5/8, 2 WAY NORMALLY OPEN, BRASS, 11.6/F W, 120/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8INCH, 24VDC, 5-100PSI, 2W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 110/120VAC, 50/60HZ, 6.2/6.3W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-100 LT OIL PSI, 6.1WATTS, 8.1WATTS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 2 POSITION, 110/120VAC COIL, 18IN FLYING LEADS, 1/4IN NPTF, EXTENDED LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 24 VDC, 2.5 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT, DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (4 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 3 POSITION CLOSED CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 3 POSITION OPEN CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 3 POSITION CLOSED CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 3 POSITION CLOSED CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 3 POSITION PRESSURE CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 3 POSITION OPEN CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY), SINGLE PRESSURE 3 POSITION CLOSED CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 3 POSITION PRESSURE CENTER, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 3 POSITION, 48 VDC (5.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 3 POSITION OPEN CENTER,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 12 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, EXTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NO OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT, 1/4 INCH...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NO OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT, 1/4 INCH...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 12 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 12 VDC (8.5 W), NON-LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (17.1 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, DUAL PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, DUAL PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 2 PIN, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 32 VDC (7 W), NON-LOCKING RECESSED MANUAL OPERATOR, MILITARY TYPE 2 PIN, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 42-48 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT, 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), SINGLE PRESSURE 2 POSITION, INDIVIDUAL BODY, INTERNAL...
SOLENOID VALVE, 800 SERIES, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 2.5 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, INTERNAL PILOT, 1/4 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX WITH 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 DOUBLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR...
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NO MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NO OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/2 SINGLE OPERATOR, 4-WAY, 1/4 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 5/3 CENTER, 4-WAY, 1/4 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 6 W, 24 VDC, 1/2 INCH NPS CONDUIT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 8.5 W, 24 V, 1/4 INCH NPTF PORT, NON-LOCKING, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, DOUBLE SOLENOID, 2 POSITION, 12 VDC, 2.5 W, 25-150 PSI, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1 INCH PIPE SIZE, 1 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1 INCH PIPE SIZE, 1 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1 INCH PIPE SIZE, 1 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, MANUAL OPERATOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/4 INCH PIPE SIZE, 3/4 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 120 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH NPT, 110-120 VAC, 50/60 HZ, 18 INCH LEADS, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, 110/120VAC, 50/60HZ, 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, 120 V AC, 50/60 HZ, 1/2 INCH PIPE SIZE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, 3/4" PORTS, 2-WAY NORMALLY CLOSED, BRASS BODY, 6.1 W, 110-120 V AC, 50/60 HZ, 18" LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 440-480 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 16.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 24 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 6.1 W, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/4 INCH ORIFICE, 18 INCH LEADS, 16.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1 INCH PIPE, 1/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 220-240 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 24 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ.
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, MOUNTING BRACKET, 110-120 VAC,...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 17.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 7/16 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 2 INCH PIPE, 1 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 2 INCH PIPE, 1 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ.
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, MEDIUM VACUUM, 110-120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 11.6 W, 24 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/8 INCH PIPE, 3/5 INCH ORIFICE, 18 INCH LEADS, 17.1 W, 220-240 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS, BODY, 1 INCH PIPE, 1/2 INCH ORIFICE, 18 INCH LEADS, 11.6 W, 120 V DC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 10.1 W, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 11.6 W, 12 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 11.6 W, 120 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/5 ORIFICE, 18 LEADS, 11.6 W, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, NORMALLY CLOSED, 2-WAY, BRASS BODY, 3/8 PIPE, 3/8 ORIFICE, 18 LEADS, 6.1 W, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210B020 120/60,110/50 JC VA, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS, BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 10.1 W, 18 INCH LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1-1/4 INCH PIPE, 1-1/8 INCH ORIFICE, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 2 INCH PIPE, 1-3/4 INCH ORIFICE, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8223 SERIES, 2-WAY, HIGH PRESSURE, PILOT OPERATED, 3/4 PORTS, STAINLESS STEEL BODY, 17.1 W, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 240/220V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COIL: 110 - 120 VAC, 50 - 60 HZ, (8215C053). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 1/4 INCH NPT, 4 WAY, 2 POSITION, 150 PSI, 12 VDC, INTERNAL PILOT, BUNA N. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 2 WAY, 1/2IN, 5-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC, 1/2 INCH PORT SIZE, 24 VDC, 8 W, 0.3-16 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MAX PRESSURE: 10 BAR, 24 VDC COIL, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MR BIT, 1/4 08, EUROSPIRITI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NORMALLY CLOSED, 150-125 PSIG, 2 WAY, 180 F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE 1-1/2 INCH, 5-150PSI, 2-WAY, 10-120 VOLTS, 15.4 WATTS, 50-60 HZ, NORMALLY OPEN, GENERAL SERVICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 1/4 INCH NPTF, 5/2 WAY, SINGLE OPERATOR, 24 VDC, 4 WATT, NON-LOCKING, RECTANGULAR CONNECTOR, MALE, SINGLE PRESSURE, 2 POSITION . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 110/120VAC, 50/60HZ, 125PSI WATER/GAS, 80PSI OIL, 3/8INCH PIPE, 11.6WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, 120 VAC, 60 HZ, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 125 PSI GAS / WATER, 80 PSI OIL, NORMALLY OPEN, 2-WAY, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY NORMALLY CLOSED, HIGH FLOW, 1-1/2 INCH NPT, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY, NORMALLY CLOSED, ALUMINUM BODY, 3/4 INCH X 3/4 INCH PORT SIZE, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY, NORMALLY CLOSED, ALUMINUM BODY, 3/8 INCH X 3/4 INCH PORT SIZE, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8215 SERIES, 2-WAY, NORMALLY CLOSED, ALUMINUM BODY, 3/8 INCH X 3/4 INCH PORT SIZE, 220-240 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 1 INCH X 1 INCH PIPE, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 1-1/2 INCH X 1-1/4 INCH PIPE, 18 INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 2-1/2 INCH X 1-3/4 INCH PIPE, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY CLOSED, SLOW CLOSING, BRASS BODY, 3/8 INCH X 9/16 INCH PIPE, 18 INCH LEADS, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, RED HAT, 8221 SERIES, 2-WAY NORMALLY OPEN, SLOW CLOSING, BRASS BODY, 1 INCH X 1 INCH PIPE, 18 INCH LEADS, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, SERIES 8210, 240V, 2 WAY, 2W, 150PSI AIR/INERT GAS, 150PSI WATER, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,110/120V, 50/60HZ, 16.7 WATT, 1-1/4 PIPE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,24V, 60HZ, 3/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, OPERATED, 5/2, RA14, 24V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED 3/2 RA14 110V AC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED 5/2 RA14 110V AC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, 3 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED, ED, 5/2, G1/8, COIL: 110/115 VAC 50/60 HZ, 6.8 - 8.4 AMP, 60 VDC 5.9 WATT. FREE 2 YEAR RADWELL WARRANTY
SR1-RGS-G018-G014-GA N-080. FREE 2 YEAR RADWELL WARRANTY
STOP SHUT-OFF VALVE, G 1/8 AIR 1, INTERNAL THREAD, G 1/8 AIR 2, EXTERNAL THREAD, PORT 12 G 1/8, MIN/MAX TEP -20 C / 80 C, 2 BAR MIN 10...
THROTTLE VALVE, NG4, (G1/8), LIM DEBIT 2, 10 BAR PMAX. FREE 2 YEAR RADWELL WARRANTY
TWIN-PRESSURE VALV, SOFT SEAL, ALUMINUM, POPPET, COMPRESSED AIR, PIPE CONNECTION+. FREE 2 YEAR RADWELL WARRANTY
VALVE 120VAC COIL 6W 200PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE 2WAY 110-120V 50/60HZ 15.4W 5-50PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE OIL SEAL, FOR CLUTCH PUMPS. FREE 2 YEAR RADWELL WARRANTY
VALVE, HF03 SERIES, 5/3 CLOSED CENTER, PNEUMATIC, DIRECTIONAL CONTROL, 0.35 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, NON-RETURN, G 1/4, BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE, PILOT OPERATED, NON-RETURN, THREAD G 1/8, BRASS, NICKEL-PLATED HOUSING, ACRYLONITRILE BUTADIENE RUBBER SEALS. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, DIRECTIONAL, TIME-SWITCHED,TIMER 2-3 SEC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SAFETY OUTLET, 3/4" NPT, 2400-2800 PSI, FOR FIRE SUPPRESSION SYSTEM. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERIES TC08-5/2XX-AR-024DC- E-FORM_C-VTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID OPERATED, (RA14-5/2XX-AR-NO_CO IL). FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 2 WAY NORMALLY CLOSED, 3/4", NPT, 120VAC, 5 CV 0-150 PSI AIR AND WATER PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID-OPERATED, WV, 1/8G CONNECTION, 5/2 SWITCHING PRINCIPLE, R.R. FREE 2 YEAR RADWELL WARRANTY
VALVE,SOLENOID, 2 WAY NORMALLY CLOSED, 1", NPT, 120VAC, 21 CV 1,119,000 BTU/HR 0-25 PSI AIR-FUEL GAS SHUTOFF VALVE WITH ALUMINUM BODY, NBR SEALS, AND NEMA 1 ENCLOSURE . FREE 2...
VVAP-3/2NC-PUS. FREE 2 YEAR RADWELL WARRANTY
WAY VALVE, SOLENOID-OPERATED ,5/2, SERIES RA14, 24V DC. FREE 2 YEAR RADWELL WARRANTY
ZDBT-XP2-1X/160. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>