MAC Valves, Inc. USA Solenoid Valve 45A-SA2-DAAA-1MA

Description
SOLENOID VALVE, 120/60, 110/50, 5.4W. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 120/60, 110/50, 5.4W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 175177093 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
175177093
Solenoid Valve 175177093
SOLENOID VALVE, 120/60, 110/50, 5.4W. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 120/60, 110/50, 5.4W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 175177093
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details